Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The sound level meter can be connected to a PC via the USB port. This allows the recorded decibel readings to be transferred to a PC for detailed analysis using Microsoft Excel or the included downloadable proprietary software. The sound level meter also features an
- Frequency Range: 31.5 to 8,000 Hz
- Sound Level Range: 30 to 130 dB re 20µPa
- Accuracy: 1.4 dB
- Operating Humidity Range: 90 %
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Professional sound level meter with GPS PCE-432 (class 1) incl. outdoor noise level meter kit Handheld noise meter / Octave band filter / A, B, C and Z rating filter upgradeable / Fast, Slow and Pulse Evaluation / Data logger / USB The Class 1 sound level
- Frequency Range: 3 to 20,000 Hz
- Sound Level Range: 22 to 136 dB re 20µPa
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Display: Digital Readouts
-
Supplier: Computer Network Accessories, Inc.
Description: Features: 7 sound level ranges: 50dB to 126dB A and C weighting for sound analysis Fast/slow response: Allows intermediate and high level measurements Battery level indication RCA output jack Specifications: Range: Up to 126dB Positions: 60dB, 70dB, 80dB, 90dB, 100dB, 110dB, 120dB Load
- Sound Level Range: 50 to 126 dB re 20µPa
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
- Panel: Analog
- Display: Analog Meter / Indicator
-
-
Supplier: TSI Incorporated
Description: TSI Quest™ SoundPro™ SE-DL Series Sound Level Meters come in a variety of models to meet your sound measurement needs. Several models feature octave band analysis, giving you the ability to conduct environmental noise monitoring and noise control evaluation. TSI Quest SoundPro
- Meter Style: Sound Level Meter
-
Supplier: Quality Bearings & Components
Description: BETEX 1500 Digital Sound Level Meter CONDITION MONITORING TOOLS BETEX 1500 PROFESSIONAL DIGITAL SOUND METER PART NUMBER: TB-C610150 With this professional microprocessor operated DB meter you can measure sound level precisely. The instrument has an extra
- Frequency Range: 31.5 to 8,500 Hz
- Sound Level Range: 30 to 130 dB re 20µPa
- Panel: Digital
- Meter Style: Sound Level Meter
-
Supplier: Hangzhou Crysound Electronics Co., Ltd.
Description: With high-performance processor, CRY2851 has ability to do frequency analysis, data logging, wireless control and transmission accurately and reliably. CRY2851 Sound Level Meter follows GB/T3785.1-2010 Class 1, IEC61672-1: 2013 Class 1 Standard.
- Frequency Range: 10 to 20,000 Hz
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Panel: Computer Interface
- Ports: Serial
-
Supplier: REED-Direct
Description: "A & C" frequency weighting Large, easy-to-read LCD display 1/2" electret condenser microphone for high accuracy and longterm stability Data Hold, Max Hold and low battery indication Carrying case and 9V battery included SPECIFICATIONS: Range: Low: 35 to 100 dB; High: 65 to 135 dB Accuracy:
- Frequency Range: 31.5 to 8,000 Hz
- Sound Level Range: 35 to 135 dB re 20µPa
- Accuracy: 1.4 dB
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
-
Supplier: Computer Network Accessories, Inc.
Description: Sound level meter (0.1dB resolution). Ranges from 35dB to 130dB for frequencies between 31.5Hz and 8KHz 0.1dB resolution Both AC and DC signals are available on an single standard 3.5mm coaxial socket, suitable for frequency analyzers, level recorders, FFT analysers, graphic
- Frequency Range: 31.5 to 8,000 Hz
- Sound Level Range: 35 to 130 dB re 20µPa
- Panel: Digital
- Display: Digital Readouts
-
Supplier: REED-Direct
Description: Sampling intervals SPECIFICATIONS: Range: 32 to 80, 50 to 100, 80 to 130 dB Resolution: 0.1 dB Accuracy: ±1.5 dB Frequency: 31.5 Hz to 8 kHz
- Frequency Range: 31.5 to 8,000 Hz
- Sound Level Range: 32 to 130 dB re 20µPa
- Accuracy: 1.5 dB
- Features: Auxiliary Output(s), Data Storage / Data Logging
-
Supplier: Traceable® Products
Description: Three-decibel ranges Features three-decibel ranges for greater precision: low (35.0 to 80.0 dB), medium (50.0 to 100.0 dB), and high (80.0 to 130.0 dB). Resolution is 0.1 dB and accuracy is ±2 dB. Unit provides weightings for both A (frequencies for 500 to 10 kilohertz) and C (frequencies from 30
- Frequency Range: 30 to 10,000 Hz
- Sound Level Range: 35 to 130 dB re 20µPa
- Accuracy: 2 dB
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
-
Supplier: REED-Direct
Description: "A & C" frequency weighting Large, easy-to-read LCD display 1/2" electret condenser microphone for high accuracy and longterm stability Internal 94dB calibration Data Hold, Max Hold and low battery indication AC output signal for use with dataloggers Includes hard carrying case and two 9V
- Frequency Range: 31.5 to 8,000 Hz
- Sound Level Range: 30 to 130 dB re 20µPa
- Accuracy: 1.4 to 2 dB
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC)
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-428 is a class 2 data-logging sound level meter that meets IEC 60651:1979, IEC 60804:2000, IEC 61672-1:2013, ANSI S1.4-1983 and ANSI S1.43-1997 requirements. This portable high-accuracy sound level meter has a large easy-to-read illuminated LCD screen that displays
- Frequency Range: 20 to 12,500 Hz
- Sound Level Range: 25 to 136 dB re 20µPa
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Panel: Computer Interface, Digital
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-430 is a class 1 data-logging sound level meter that meets IEC 60651:1979, IEC 60804:2000, IEC 61672-1:2013, ANSI S1.4-1983 and ANSI S1.43-1997 requirements. This portable high-accuracy sound level meter has a large easy-to-read illuminated LCD screen that displays
- Frequency Range: 3 to 20,000 Hz
- Sound Level Range: 22 to 136 dB re 20µPa
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Panel: Computer Interface, Digital
-
Supplier: Accuris
Description: Test Signals and Metering to Be Used on International Sound Programme Connections - Section 10C - Audio-Frequency Characteristics of Sound-Broadcasting Signals
-
Description: Deals with sound level meters of four degrees of precision, designated Types 0, 1, 2 and 3. Specifies the following characteristics: directional characteristics, frequency weighting characteristics, time-weighting, detector and indicator characteristics, sensitivity to various
-
Description: Describes instruments for the measurement of frequency weighted and time averaged sound-pressure levels. Ensures specified accuracy and stability of an integrating sound level meter and reduces to the practical minimum any differences in equivalent measurements taken with
-
Supplier: Allied Electronics, Inc.
Description: Whether you are testing for OSHA compliance, quieting equipment, or monitoring the roar of a stadium crowd, B+K Precision's Sound Level Meter can get the job done. The model 732A Sound Level Meter provides 30~130 dB capability in three convenient measurement ranges Low,
-
Description: Applies to instruments for measurement of A-frequency- weighted sound exposure resulting from steady, intermittent, fluctuating, irregular, or impulsive sound. Specifies acoustical and electrical performance requirements for personal sound exposure meters of one
-
Supplier: CSA Group
Description: Applies to instruments for measurement of A-frequency- weighted sound exposure resulting from steady, intermittent, fluctuating, irregular, or impulsive sound. Specifies acoustical and electrical performance requirements for personal sound exposure meters of one
-
Supplier: Cole-Parmer
Description: Applications • Industrial hygiene measurements of noise in the workplace • Machinery noise surveys • Assessing hearing protectors using the NRR method • Transportation noise measurements • Building acoustic monitoring The CEL-240 series is a completely new range of sound level
- Sound Level Range: 30 to 130 dB re 20µPa
- Accuracy: 1.5 dB
- Time Response: Fast, Impulse, Slow
- Meter Style: Sound Level Meter
-
Supplier: CSA Group
Description: frequency-weighted sound levels; and - integrating sound level meters that measure frequency-weighted sound exposure levels. Sound level meters specified in this standard are intended to measure sounds generally in the range of human
-
Description: frequency-weighted sound levels; and - integrating sound level meters that measure frequency-weighted sound exposure levels. Sound level meters specified in this standard are intended to measure sounds generally in the range of human
-
Supplier: CSA Group
Description: Applies to audio-frequency peak programme level meters, for use in equipment for broadcasting, sound reinforcement, sound recording and household entertainment. Does not apply to standard volume indicators which are dealt with in IEC 60268-17.
-
Supplier: Cole-Parmer
Description: applications|General purpose noise measurements These sound meters are designed to help you interpret changing noise climates and measure them correctly. Meters feature a unique DSP technology allowing the simultaneous capture of sound parameters with A, C, and Z
- Sound Level Range: 20 to 140 dB re 20µPa
- Accuracy: 1 dB
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Meter Style: Sound Level Meter
-
Supplier: Cole-Parmer
Description: applications|General purpose noise measurements These sound meters are designed to help you interpret changing noise climates and measure them correctly. Meters feature a unique DSP technology allowing the simultaneous capture of sound parameters with A, C, and Z
- Sound Level Range: 20 to 140 dB re 20µPa
- Accuracy: 1 dB
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Meter Style: Sound Level Meter
-
Supplier: Hangzhou Crysound Electronics Co., Ltd.
Description: CRY5611 Sound level calibrator is suitable for sound pressure calibration of sound level meters and electroacoustic testers. CRY5611 has many advantages, including high stability, small size, light weight, low power and easy to use. With the operating frequency of
- Equivalent Continuous Sound Level: 94 dB
- Operating Humidity Range: 80 %
- Operating Temperature Range: 32 to 104 F
- Panel: Computer Interface
-
Supplier: CSA Group
Description: Specifies requirements for personal sound exposure meters with respect to their immunity to power- and radio-frequency fields and to electrostatic discharge, and the permitted radio-frequency emissions, together with the test procedures to demonstrate conformance to the
-
Supplier: Cole-Parmer
Description: applications|General purpose noise measurements These sound meters are designed to help you interpret changing noise climates and measure them correctly. Meters feature a unique DSP technology allowing the simultaneous capture of sound parameters with A, C, and Z
- Sound Level Range: 20 to 140 dB re 20µPa
- Accuracy: 1 dB
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Meter Style: Sound Level Meter
-
Supplier: Prosig USA, Inc.
Description: sockets are used for input connections. The DATS.acoustic package has a complete range of time domain and frequency domain functions from the DATS.toolbox package. In addition it has functions specific to acoustic measurement such as a Sound Level Meter, 1/N Filters, a Room
- Features: Data Acquisition Instrument / System
-
Supplier: L-com, Inc.
Description: The Sound Level Meter Model CA832 is designed to assess sound ambiences or nuisances in accordance with international safety and quality standards. It complies with standard IEC 651. The Model CA832 is a portable, compact instrument with a 2000-count backlit LCD. It is designed
-
Supplier: ValueTronics International, Inc.
Description: linear position gives a frequency band from 3Hz to 75kHz. The analyzed signal may also be weighted by selecting "A" or "C" frequency weightings on the Sound Level Meter. The level in each frequency band can be read on the Sound Level Meter's digital
-
Supplier: Daniel Measurement and Control Inc.
Description: re-engineered electronics platform, is now available with the SeniorSonic Flow Meter. With this expandable digital platform, Daniel SeniorSonic meter processes data much faster--all transducers are sampled 32 times per second and measurement is updated every ¼ second. Customers can add
- Velocity Flow Rate: 100 to 125 ft/sec
- Operating Temperature: -20 to 100 F
- Electrical Output: Analog Current, Frequency
- End Fittings: Flanged
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The VU meter has become the universal standard level indicator for practically all audio frequency transmission systems. VU meters are for the measurement of sound or noise levels - including broadcast monitoring, use with public address of communication systems, and in
- Analog Input Channels: 1
- Width: 35.306 mm
- Height: 61.976 mm
- Scale Type: Expanded Scale
-
Supplier: InspectorTools
Description: 1kHz Professional Calibrator for 0.5" or 1.0" Microphones Calibrates and verifies Sound Level Meter operation Battery test position with battery status LED indicates if battery is good For use on Sound Level Meters with 0.5" or 1.0" microphones Durable die-cast, aluminum
-
Supplier: InspectorTools
Description: 1kHz Professional Calibrator for 0.5" or 1.0" Microphones Calibrates and verifies Sound Level Meter operation LED indicator lights up when power is on Level position to select 94dB or 114dB For use on Sound Level Meters with 0.5" or 1.0" microphones Durable die-cast,
Find Suppliers by Category Top
Featured Products Top
-
Our data logging sound level meter records and visualizes sound levels in the range from 30 to 130 d (read more)
Browse Sound Level Meters and Noise Dosimeters Datasheets for PCE Instruments / PCE Americas Inc. -
impedance. After determining the transit time of the ultrasound through the test object, weld seams can be tested, wall thicknesses measured and component defects localised with the ultrasonic testing device. With adjustable frequencies between 0.5 ... 20 MHz and sound velocities between (read more)
Browse Thickness Gages Datasheets for PCE Instruments / PCE Americas Inc. -
instrument. A small amount of power and frequency is coupled from the main line and connected to a frequency meter. This provides a constant measurement of frequency. Power output from microwave transmitters may degrade as a function of time. A directional coupler may be used to couple a small (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
Designed with Artificial Neural Network (ANN) intelligence and real-time broadband acoustic sound processing technology, the state (read more)
Browse Gas Instruments Datasheets for MSA Safety -
and gaskets also destroyed meters and gauges. Liquid for all practical purposes is not compressible, any energy that is applied to it is instantly transmitted. This energy becomes dynamic in nature when a force such as quick closing valve or a pump applies velocity to the fluid (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc.
Conduct Research Top
-
Sound Level Meters
A necessary first step in developing an effective soundproofing solution involves the measurement and characterization of the noise frequently accomplished at least in part with sound level meters. The end result of this task is generally one or more plots showing the noise amplitude as a function
-
Environmental Noise Control Trends in Instrumentation
], [2]. Many cities, regions and countries have established limits on the amount of noise that the population should be subjected to. Integrating Sound Level Meter technologies and microphone technologies have evolved over the years, and have reached a point where precise reliable instruments have
-
Maximizing Eb/No (C/N) Accuracy (Application Note 701)
the attenuator in the noise path to automatically actuate to the correct value to achieve the set ratio. In theory this sounds like an exceedingly simple device. The challenge is to be able to set this ratio accurately over multi-parameter variables such as frequency, bandwidth and test signal amplitude
More Information Top
-
Measurement of frequency and phase by means of electrical raster image
[4] F. A. Fischer: sound frequency meter according to the stroboskopisehen method. Fernmeldetechn.
-
http://dspace.mit.edu/bitstream/handle/1721.1/36501/32141847-MIT.pdf?sequence=2
frequencies equally, and A-weighting adjusts sound meter frequency response to match .
-
Measurement on site for rapid analysis of the water-Measurement quality on site for rapid analysis of the quality of the waters-Introduction | Techniques of th...
The measurement on site becomes then essential to ensure a good frequency of measures and to allow an overall and rapid management of the bodies of water.
-
Measurement on site for rapid analysis of the water-Measurement quality on site for rapid analysis of the quality of the waters-Introduction | Techniques of th...
The measurement on site becomes then essential to ensure a good frequency of measures and to allow an overall and rapid management of the bodies of water.
-
Measurement on site for rapid analysis of the water-Measurement quality on site for rapid analysis of the quality of the waters-Introduction | Techniques of th...
The measurement on site becomes then essential to ensure a good frequency of measures and to allow an overall and rapid management of the bodies of water.
-
Measurement on site for rapid analysis of the water-Measurement quality on site for rapid analysis of the quality of the waters-Introduction | Techniques of th...
The measurement on site becomes then essential to ensure a good frequency of measures and to allow an overall and rapid management of the bodies of water.
-
Measurement on site for rapid analysis of the quality of the waters | Techniques of the Ingénieur
The measurement on site becomes then essential to ensure a good frequency of measures and to allow an overall and rapid management of the bodies of water.
-
Measurement on site for rapid analysis of the quality of the waters | Techniques of the Ingénieur
The measurement on site becomes then essential to ensure a good frequency of measures and to allow an overall and rapid management of the bodies of water.
-
Measurement on site for rapid analysis of the quality of the waters | Techniques of the Ingénieur
The measurement on site becomes then essential to ensure a good frequency of measures and to allow an overall and rapid management of the bodies of water.
-
Measurement on site for rapid analysis of the quality of the waters | Techniques of the Ingénieur
The measurement on site becomes then essential to ensure a good frequency of measures and to allow an overall and rapid management of the bodies of water.
Indicates content that may require registration and/or purchase.