-
Supplier: Henkel Corporation - Industrial
Description: Loctite® Heavy Duty Anti-Seize has excellent lubricity. Metal-free formulation provides outstanding lubrication to all metals including stainless steel, aluminum, and soft metals up to 2400°F (1315°C).
- Features: Anti-Seize / Thread Compound
- Type: Fluid / Oil
-
Supplier: R. S. Hughes Company, Inc.
Description: Some products have limited compatibility and should only be used on select materials. The Loctite LB 8009 paste anti-seize lubricant is compatible with stainless steel and nickel alloy. Main ingredient is comprised of calcium fluoride. Can be used under the following
- Features: Anti-Seize / Thread Compound
-
Supplier: SAE International
Description: Compounds containing PTFE are limited to 600 °F/315 °C maximum. Materials for nuts, studs, bolts and other mating surfaces include, but are not limited to Steel, Nickel alloys, Stainless Steel, Silver coated materials.
-
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite LB 8009 Heavy Duty Anti-Seize is a metal-free lubricant for use with stainless steel, aluminum and soft metals to a temperature of up to 1315 °C. 1 oz Tube.
- Features: Anti-Seize / Thread Compound
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite LB 8009 Heavy Duty Anti-Seize is a metal-free lubricant for use with stainless steel, aluminum and soft metals to a temperature of up to 1315 °C. 9 oz Can.
- Flash Point: 199.4 F
- Features: Anti-Seize / Thread Compound
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite LB 8009 Heavy Duty Anti-Seize Gray is a metal-free lubricant for use with stainless steel, aluminum and soft metals to a temperature of up to 1315 °C. 7 oz Tube.
- Flash Point: 199.4 F
- Features: Anti-Seize / Thread Compound
-
Supplier: Nylok Corporation
Description: Nyplate® coating is a film-forming dispersion with mineral solid lubricants for coating threaded fasteners requiring a high preload on assembly without galling but after exposure to high temperature permit an easy and non-destructive disassembly. Advantages Ideal for preventing galling on
- Operating / Use Temperature: -76 to 1,292 F
- Features: Anti-Seize / Thread Compound
- Type: Micro-dispersion, Solid Lubricant / Dry Film
-
Supplier: R. S. Hughes Company, Inc.
Description: Some products have limited compatibility and should only be used on select materials. The Loctite LB 8007 paste anti-seize lubricant is compatible with copper, brass, cast iron, steel, alloys, stainless steel, plastics and non-metallic gasketing materials. Main
- Features: Anti-Seize / Thread Compound
-
Supplier: Techsil Limited
Description: LOCTITE® LB 8009 is a grey, anti-seize, non-curing lubrication paste which is free from lead, copper, sulphur and their compounds. Typical applications include bolts, screws, studs, pipe joints, nuts, plugs, bushing, extruding and forming dies, heat exchangers, shear blades,
-
Supplier: Techsil Limited
Description: LOCTITE® LB 8009 is a grey, anti-seize, non-curing lubrication paste which is free from lead, copper, sulphur and their compounds. Typical applications include bolts, screws, studs, pipe joints, nuts, plugs, bushing, extruding and forming dies, heat exchangers, shear blades,
-
Supplier: Stainless Hose Fittings, Ltd.
Description: magnesium, stainless steel to stainless steel, steel to brass, etc. Protects against rust and corrosion. Resists galvanic pitting on all kinds of machinery and metal fittings. Applications: Any metal connection where an anti-seize is desired; Moving
-
Supplier: TFC Ltd.
Description: Loctite® 8023 brush top Anti-Seize with ultimate wash out resistance. Suitable for use on stainless steel.
- Features: Anti-Seize / Thread Compound
- Type: Fluid / Oil
-
Supplier: TFC Ltd.
Description: Loctite® 8014 can Food grade metal free Anti-Seize. Recommended for stainless steel components, and can be used in wet environments.
- Features: Anti-Seize / Thread Compound
- Type: Fluid / Oil
-
Supplier: TFC Ltd.
Description: Loctite® 8009 brush top Metal free Anti-Seize providing a long term lubrication on all metals including stainless steel and titanium.
- Features: Anti-Seize / Thread Compound
- Type: Fluid / Oil
-
Supplier: TFC Ltd.
Description: Loctite® 8013 brush top High purity metal free Anti-Seize with excellent chemical resistance. Recommended for stainless steel. Ideal for use in the nuclear industry.
- Features: Anti-Seize / Thread Compound
- Type: Fluid / Oil
-
Supplier: Emerson Bearing Co.
Description: disassembly of metal parts, including stainless steel and soft metals. SOLUTION 2600 is copper and lead-free, non-corrosive and acid resistant. Meets MIL-A-907-E. Temperature resistant to 2600 ° F. We recommend SOLUTION 2600 for use on: Special Alloy Metals Including Stainless
-
Supplier: Emerson Bearing Co.
Description: disassembly of metal parts, including stainless steel and soft metals. SOLUTION 2600 is copper and lead-free, non-corrosive and acid resistant. Meets MIL-A-907-E. Temperature resistant to 2600 ° F. We recommend SOLUTION 2600 for use on: Special Alloy Metals Including Stainless
-
Supplier: Emerson Bearing Co.
Description: disassembly of metal parts, including stainless steel and soft metals. SOLUTION 2600 is copper and lead-free, non-corrosive and acid resistant. Meets MIL-A-907-E. Temperature resistant to 2600 ° F. We recommend SOLUTION 2600 for use on: Special Alloy Metals Including Stainless
- Features: Aerosol / Spray
-
Supplier: Emerson Bearing Co.
Description: SOLUTION 1000 FOOD GRADE ANTISEIZE is formulated specifically for use at food processing plants in which contact to food may occur. This product is safe for incidental food contact. SOLUTION 1000 protects stainless steel and other alloy materials found in the food industry. Prevents
- Industry Applications: Food Grade / Contact (FDA H1)
-
Supplier: Tecsia Lubricants USA
Description: BrandsProductsNLGIOperating Temp (°C)Features S11002-30 to 1000Premium grade multi-purpose anti-seize. ZKG 400-30 to 1400Special anti-seize paste for stainless steel bolts and nuts in extreme high temperature condition. SYN M-PG2-50 to 1400High performance
- Operating / Use Temperature: -22 to 2,552 F
-
Supplier: Unique Technologies Associates
Description: This product is designed for use in vacuum applications. It will have very low out-gassing even in high vacuum applications. Useable temperature range: -150F up to +250F (note: stainless steel bearings may be required for subzero temperatures). This product is dry and will not attract
- Operating / Use Temperature: 450 to 660 F
- Features: Anti-Seize / Thread Compound, Bearing Lube, Lubricant
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Graphite, Synthetic / Semi-synthetic
-
Description: each other with stainless steel bolts and hex nuts or plate nuts. 12-point bolts are available for CF flanges from 2¾ to 10 inch ODs. Silver plated bolts are available upon request to eliminate the need for anti-seize compound in clean room environments.
- Flange OD: 2.125 to 16.5 inch
- Flange Bore / ID: 0.255 to 3.91 inch
- Operating / Bake-out Temperature: -328 to 842 F
- Flange System & Fitting Seal: Conflat
, Elastomeric Face Seal / O-ring, Metal Seal (Wire / Copper Gasket)
-
Description: each other with stainless steel bolts and hex nuts or plate nuts. 12-point bolts are available for CF flanges from 2¾ to 10 inch ODs. Silver plated bolts are available upon request to eliminate the need for anti-seize compound in clean room environments.
- Flange OD: 1.33 to 2.75 inch
- Operating / Bake-out Temperature: -328 to 842 F
- Features: All Ports Same Type
- Flange System & Fitting Seal: Conflat
, Elastomeric Face Seal / O-ring, Metal Seal (Wire / Copper Gasket)
-
Supplier: LightGuard Systems, Inc.
Description: into the roadway to secure and protect In-Roadway Warning Lights (IRWL) signal heads. The cased hardened steel base plate is coated with a corrosion resistant, marine grade steel primer. The steel base plate is 14” diameter x 1½” depth. The signal head is fastened to the base
-
Supplier: Lubrication Sciences International, Inc.
Description: temperature range (cryogenic to +538C), under ambient to hard vacuum conditions. Applied at near ambient temperatures, it is generally inert, unaffected by oils and solvents. It is widely applied as an anti-seize, anti-galling, anti-fretting or break-in compound; a
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Chemical / Material Processing, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Process Equipment
- Materials: Aluminum, Carbide, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Stainless Steel, Steel / Steel Alloys, Titanium
- Functions & Features: Conductive, Friction Reducing / Low Friction, Mold Release / Nonstick, VOC Compliant
- Services: Degreasing, Inspection / Monitoring, New / OEM Parts, Recoating / Refinishing, Ultrasonic Cleaning
-
Supplier: LightGuard Systems, Inc.
Description: between the signal head and the base plate. The signal head is fastened to the base plate with stainless steel socket head ¼"-20 screws with thread locks, anti-seize compound applied to the brass threads in the factory. The base plate can be installed into asphalt
-
Supplier: Anti-Seize Technology
Description: 500°F (-45° to 260°C), up to 8000 psi (liquids), up to 2000 psi (gas) Restrictions: Not for use on oxygen systems or concentrated chlorine. Applications: May be used on a many types of pipe including steel, brass, aluminum, stainless steel, copper, CPVC, PVC, ABS, Polyethylene,
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 8,000 psi
- Features: Flame Retardant (e.g. UL 94 Rated), Other
- Type / Form: Grease / Paste
-
Supplier: Anti-Seize Technology
Description: 500°F (-45° to 260°C), up to 8000 psi (liquids), up to 2000 psi (gas) Restrictions: Not for use on oxygen systems or concentrated chlorine. Applications: May be used on a many types of pipe including steel, brass, aluminum, stainless steel, copper, CPVC, PVC, ABS, Polyethylene,
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 8,000 psi
- Features: Flame Retardant (e.g. UL 94 Rated), Other
- Type / Form: Grease / Paste
-
Supplier: Anti-Seize Technology
Description: 500°F (-45° to 260°C), up to 8000 psi (liquids), up to 2000 psi (gas) Restrictions: Not for use on oxygen systems or concentrated chlorine. Applications: May be used on a many types of pipe including steel, brass, aluminum, stainless steel, copper, CPVC, PVC, ABS, Polyethylene,
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 8,000 psi
- Features: Flame Retardant (e.g. UL 94 Rated), Other
- Type / Form: Grease / Paste
-
Supplier: Anti-Seize Technology
Description: 500°F (-45° to 260°C), up to 8000 psi (liquids), up to 2000 psi (gas) Restrictions: Not for use on oxygen systems or concentrated chlorine. Applications: May be used on a many types of pipe including steel, brass, aluminum, stainless steel, copper, CPVC, PVC, ABS, Polyethylene,
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 8,000 psi
- Features: Flame Retardant (e.g. UL 94 Rated), Other
- Type / Form: Grease / Paste
-
Supplier: LightGuard Systems, Inc.
Description: intrusion. The signal head unit is fastened to the base plate with stainless steel socket head .25"-20 screws with thread locks, anti-seize compound applied to the threads in the factory.
-
Supplier: ASTM International
Description: Post-Test Cleaning Materials 7.5 Sealing and Anti-seize Compounds 7.6 Hazards 8 Test Oil Sample Requirements 9 Preparation of Apparatus 10 Oil Heat Exchanger Cleaning 10.1 Jacketed Rocker Cover Cleaning 10.2 Breather Tube Cleaning 10.3 Cleaning of Special Stainless
Find Suppliers by Category Top
Featured Products Top
-
Item Technical Specification User Benefit Main Material 304 / 316 Stainless Steel Anti-corrosion, rust-proof, adapt to harsh chemical & food industry (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Precision Engineered for Versatility Eccentric Locking for Pinpoint Accuracy: Ensure precise shaft positioning with our eccentric locking mechanism. Durable Stainless Steel Construction: Crafted from robust 440C and 420 (read more)
Browse Pillow Block Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
302 stainless steel balls are known for their high hardness, rust resistance, and (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
FDA-approved compound and the core is a corrosion-resistant continuous strip of 316L stainless steel. LSSFG meets FDA CFR21 and NSF 51/61 requirements and is a Certified Component for NSF/ANSI 169 special purpose food equipment. Type LTSS has a flexible PVC jacket over a (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
HRC≤28, our 302 stainless steel balls deliver exceptional durability, ensuring long-lasting performance even in high-wear environments. Anti-Rust and Anti-Corrosion: Precision-crafted to offer robust (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
during the life of the gear train. These gears are offered in both 303 Stainless Steel and 2024 aluminum and are designed to fit shafts ranging from 1/8" to 1/4" diameter. The suggested clearance between the bore and the shaft is .0001"/.0008". Stocked in 120, 96, 80, 72, 64 and 48 (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Roselle, IL – Electri-Flex Company, a leading manufacturer of flexible Liquatite® conduit, announces that its Stainless Steel line of Liquatite® conduit is (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
The CIT Relay & Switch TH Series is an illuminated anti-vandal switch offering capacitive touch technology in sizes ranging from 16mm to 25mm. With IP67 sealing, stainless steel body, and customizable LED options, the switch offers momentary, latching, or 30-second hold functions. Voltage (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
Stock Drive Products & Sterling Instrument - SDP/SI
High-Precision Anti-backlash Shaft Differentials
S9540A-TS9, the differential provides a high level of precision in instrument drives and is particularly effective at adding and subtracting shaft rotations in servo systems. The patented unit (No. 3,137,181) consists of three stainless steel bevel gears mounted to a central spider block (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Nitronic® 60 - Gall-Tough® Plus - HPA N60 - UNS S21800 - Alloy 218 - N60 Steel - Material P513 - N & Mn Strengthened Stainless Steel New Level 6 High Strength option! Level 6 is noted by its minimum (read more)
Browse Datasheets for High Performance Alloys, Inc.
More Information Top
-
K-Basin isolation barrier seal
EXPIRES: AUG. 16, 1995 LUBRICATION: CHESTERSON NICKEL BASED ANTI SEIZE COMPOUND 304L STAINLESS STEEL THREADED ROD 1" D1A.- 8 UNC THREAD 304L STAINLESS STEEL FLEX-LOC NUT, UNPLATED NUT BEARING SURFACE O.D. NUT BEARING SURFACE I.D. NUT BEARING AREA .
-
What do the API motor/generator features cost and what do they buy you?
There are possible “thread galling” issues with some stainless steels that make an anti seize compound desirable.
-
CR4 - Thread: Anti-Seize for Stainless Steel Hardware
I need to select an anti - seize compound to be used on stainless steel hardware on outdoor light poles.
-
CR4 - Thread: Stainless Steel Nuts / Bolts Seizing
The use of stainless steel screws and aluminium threaded holes with no anti seize compound will very effectively deposit the aluminium thread on to the stainless screw (as I have had the misfortune to see for myself).
-
IEEE Standard for Pole-Mounted Equipment--Enclosure Integrity for Coastal Environments
⎯ Use of dissimilar materials in threaded joints such as silicon-bronze with stainless-steel, brass with stainless - steel , etc. ⎯ Use of anti - seize compounds or materials .
Indicates content that may require registration and/or purchase.