-
Supplier: TelephoneStuff.com
Description: Duplex Electrical Faceplate is a classic single gang 2-port design. Features: - 2-ports - Single gang - Configured to fit standard single electrical outlet - Designed for commercial and residential applications - Offers a flush face surface - Accepts IC107 electrical
- Type: Duplex Outlet Cover
- Material: Steel
-
Supplier: Accuris
Description: Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 038: Manual installation tool, style Z, for installation of stainless steel shield termination band EN 3660-033, to cable outlet accessories - Product
-
Supplier: Accuris
Description: Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 033: Stainless steel banding band, style Z, for attachment of individual and/or overall screens to cable outlets - Product standard
-
-
Supplier: Accuris
Description: Aerospace series \x97 Cable outlet accessories for circular and rectangular electrical and optical connectors Part 033: Stainless steel banding band, style Z, for attachment of individual and/or overall screens to cable outlets \x97 Product standard
-
Supplier: Accuris
Description: Aerospace series \x96 Cable outlet accessories for circular and rectangular electrical and optical connectors \x96 Part 033: Stainless steel banding band, style Z, for attachment of individual and/or overall screens to cable outlets \x96 Product standard
-
Supplier: TelephoneStuff.com
Description: Duplex receptacle four-gang stainless steel wallplate. Features 8 electrical-style openings, ideal for type 106 flush mount inserts. Non-combustable and easily cleaned. Screws provided. UL Listed. CSA certified. Conforms to NEMA and ANSI standards.
- Type: Duplex Outlet Cover
- Material: Steel
-
Supplier: TelephoneStuff.com
Description: VoIP Wall Telephone Faceplate. Features: - Stainless steel faceplate - Mounts a Cat5e or Cat6 modular jack - Accommodates any standard wall telephone - Fast and easy installation - Compatible with a standard electrical outlet box - UL Listed
- Material: Steel
-
Supplier: Hammond Manufacturing Company Inc.
Description: cutout and drilling are included. Condensate drain hose and clamp provided. Nema 4/4x exterior 304 stainless steel. Accessories Remote Door Switches Gasket Kits Water Condensate Evaporator Condensate Bottle
- Type: Enclosure
- Application: Industrial
-
Supplier: TelephoneStuff.com
Description: Duplex receptacle three-gang stainless steel wallplate. Features 6 electrical-style openings, ideal for type 106 flush mount inserts. Non-combustible and easily cleaned. Screws provided. UL Listed. CSA certified. Conforms to NEMA and ANSI standards.
- Type: Duplex Outlet Cover
- Material: Steel
-
Supplier: Labconco Corporation
Description: outlet(s); stainless steel work surface; tempered safety glass side panels; glacier white epoxy-coated steel frame, interior rear panel and exterior panels. May be disassembled for easy passage through a narrow door or hallway (16.4" deep passageway minimum)
- HEPA Filter Efficiency: 99.99%
- Air Cleanliness Class: Class 100 (ISO 5)
- Laminar Flow Direction: Horizontal
- Features and Options: Lighting, Pre-filter
-
Supplier: L-com, Inc.
Description: wide range of pole diameters with one of our optional pole mounting hardware kits. The fully gasketed lid features a 316 stainless steel removable hinge pin that allows for quick removal & reattachment with only a pair of pliers. The enclosure comes with a 304 stainless
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
- Height: 14 inch
-
Supplier: Radwell International
Description: FACEPLATE, MULTIMEDIA OUTLET, SINGLE GANG, 4 PORT, STAINLESS STEEL, W/LABEL HOLDER & LABELS, FLUSH MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Features: Receptacle / Outlet
-
Supplier: Transtector Systems, Inc.
Description: This 304 stainless steel enclosure box is designed to adhere to the national electrical manufacturers association NEMA ratings. Our outdoor NEMA 4X rating enclosure is designed to be weatherproof for added protection of its important electronic and electrical components.
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
- Height: 14 inch
-
Supplier: L-com, Inc.
Description: Steel 304 Stainless steel latch with padlock eye NEMA Type 4X / IP66* rated Fully gasketed lid, integral welded mounting flange & 316 Stainless steel hinge and removable pin Features aluminum mounting plate with universal duplex socket for 240 VAC power &
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
- Height: 14 inch
-
Supplier: L-com, Inc.
Description: kits allow the populated enclosure to be securely mounted to a variety of different size poles. Compatible versions include HGX-PMT13, HGX-PMT16, HGX-PMT28, HGX-PMT29, HGX-PMT30, & HGX-PMT33 Features 16ga. Brushed 304 Stainless Steel 304 Stainless steel latch with padlock
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
- Height: 14 inch
-
Supplier: Transtector Systems, Inc.
Description: This 304 stainless steel enclosure box is designed to adhere to the national electrical manufacturers association NEMA ratings. Our outdoor NEMA 3R rating enclosure is designed to be weatherproof for added protection of its important electronic and electrical components.
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
- Height: 14 inch
-
Supplier: L-com, Inc.
Description: HGX-PMT28, HGX-PMT29, HGX-PMT30, & HGX-PMT33 Features 16ga. Brushed 304 Stainless Steel 304 Stainless steel latch with padlock eye NEMA Type 3R / IP24 rated Fully gasketed vented lid with filters, integral welded mounting flange & 316 Stainless steel hinge
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
- Height: 14 inch
-
Supplier: Transtector Systems, Inc.
Description: This 304 stainless steel enclosure box is designed to adhere to the national electrical manufacturers association NEMA ratings. Our outdoor NEMA 4X rating enclosure is designed to be weatherproof for added protection of its important electronic and electrical components.
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
- Height: 14 inch
-
Supplier: Transtector Systems, Inc.
Description: This 304 stainless steel enclosure box is designed to adhere to the national electrical manufacturers association NEMA ratings. Our outdoor NEMA 3R rating enclosure is designed to be weatherproof for added protection of its important electronic and electrical components.
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
- Height: 14 inch
-
Supplier: Legrand
Description: Single gang Telephone outlet. 13/32" hole, strap mounted. Smooth 302 stainless steel. 2 1/2" wide 4 1/2" high. Constructed of corrosion-resistant stainless steel. Made to Order Item
- Connector Type: Phone Jack / Plug
-
Supplier: R. STAHL, Inc.
Description: The socket outlet assemblies of the Series 8146 and 8125 are installed in hazardous areas where mobile electrical equipment are used for a short time. Enclosures made of glass fibre reinforced polyester resin, gavanised stainless steel or steel sheet can be
-
Supplier: Oil-Rite Corp.
Description: A stainless steel dial thermometer located near the system outlet, displaying 0° to 250° F. · A stainless steel pressure gage located near the system outlet, displaying 0-160 PSI. · A 10” centerline 304 stainless steel liquid level gage on the
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: has an integral thermostat adjustable from 60° to 250° F Additional controls include: A stainless steel pressure gage located near the system outlet, displaying 0-60 PSI. A stainless steel check valve located at the system outlet to ensure fluid flows in
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Hammond Manufacturing Company Inc.
Description: Exceptionally quiet operation. Versatile mounting and adaptability. Heavy-gauge steel construction. Attractive stainless steel grills. Shipped with air flow to pressurize. Can be user modified to exhaust. Aluminum filter is coated with adhesive baffle surfaces for dust and dirt
- Application: Industrial/Commercial
-
Supplier: AENOR
Description: Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 033: Stainless steel banding band, style Z, for attachment of individual and/or overall screens to cable outlets - Product standard
-
Supplier: ASTM International
Description: liquids having a viscosity of less than 3000 SUS (Saybolt Universal s) (647.3 cSt) and 100°F (37.8°C). 1.2 The values stated in inch-pound units are to be regarded as the standard. 1.3 Sampling procedures using syringe-type devices, tin plated steel cans with flexible sides and
-
Supplier: Radwell International
Description: RECEPTACLE,CLOCK HANGER AND OUTLET,STAINLESS STEEL,15AMP,125V. FREE 2 YEAR RADWELL WARRANTY
- Gender: Female / Jack
-
Supplier: AENOR
Description: Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 038: Manual installation tool, style Z, for installation of stainless steel shield termination band EN 3660-033, to cable outlet accessories - Product
-
Supplier: AENOR
Description: Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 033: Stainless steel banding band, style Z, for attachment of individual and/or overall screens to cable outlets - Product standard (Endorsed by
-
Supplier: Newark, An Avnet Company
Description: SLIM-REACH TEST PROBES; Test Probe Type:-; Test Probe Functions:-; Accuracy %:-; For Use With:IEC Electrical Wall Outlets; Product Range:-; Accessory Type:Slim Reach Test Probe; Body Material:4mm dia. Stainless Steel Probe Tips RoHS Compliant: Yes
-
Supplier: PHOENIX CONTACT USA
Description: SC-RJ connectors, degree of protection: IP65/67, number of positions: 2, 100 Mbps, material: Stainless steel 1.4404, cable outlet: straight
-
Supplier: PHOENIX CONTACT USA
Description: SC-RJ connectors, degree of protection: IP65/67, number of positions: 2, 100 Mbps, material: Stainless steel 1.4404, cable outlet: straight
-
Supplier: PHOENIX CONTACT USA
Description: SC-RJ connectors, degree of protection: IP65/67, number of positions: 2, 100 Mbps, material: Stainless steel 1.4404, cable outlet: straight
-
Supplier: Terra Universal, Inc.
Description: Enhances operator safety during soldering, chemical processing, adhesive coating, and other operations involving noxious fumes Sub-surface blower/filter module draws fumes through perforated 304 stainless steel work platform Activated charcoal filter safely removes a wide range of
- Length: 34 inch
- Width: 60 inch
- Type: Assembly / Test Bench, Ergonomic Design
- Features: Back and End Stops, Electrical Outlet(s) / Strip(s), Other, Sanitary, Specialty / Other
-
Supplier: Interpower
Description: Stainless Steel.For 15A & 20A receptacles.
- Features: AC Power Connector, Receptacle / Outlet
Find Suppliers by Category Top
Featured Products Top
-
Qualtek 742W series multiple outlet modules contain multiple C13 connectors arranged side-by-side in a single unit. The ganged outlet is designed to provide a convenient way to connect multiple electronic devices to a power source while saving space. Qualtek offers (read more)
Browse Electrical Receptacles Datasheets for Qualtek Electronics Corp. -
. Prevents electrical hazards: Tamper-resistant outlets significantly reduce the risk of electrical accidents caused by foreign objects or fingers coming into contact with live electrical parts. By eliminating accidental contact, they help prevent electric shocks and potential (read more)
Browse Electrical Receptacles Datasheets for Qualtek Electronics Corp. -
: The safe and approved power outlet Type 7U.01 Series is the perfect device for use within electrical enclosures. Suitable for French systems and available in light grey (7U.01.8.230.00×0) or yellow (read more)
Browse Electrical Receptacles Datasheets for Finder S.p.A. con unico socio -
conductors become electrically connected and securely held in place by snapping the protective back into the body of the outlet. 715W series outlets are designed for snap-in mounting with 1.5mm panel thickness and are safety approved cURus at 250 VAC 15 and ENEC at 250V AC 10A (read more)
Browse Electrical Receptacles Datasheets for Qualtek Electronics Corp. -
ELEGRP night light wall outlets combine everyday power access with low-level pathway illumination for residential and light commercial spaces. The series includes ERL251530 with 3000K light, ERL251540 with 4000K light, and ERL251560 with 6000K light. Each model is designed for applications such (read more)
Browse Electrical Receptacles Datasheets for Suzhou Ele Mfg Co., Ltd. -
Interpower's Sheet F Screw-Mount Outlets, Part numbers 83030600 and 83030610 are direct replacements (read more)
Browse Datasheets for Interpower -
unauthorized access to the electrical connection point. Applications The ELEGRP 50A RV Power Outlet Box is suitable for: RV parks (read more)
Browse Electrical Receptacles Datasheets for Suzhou Ele Mfg Co., Ltd. -
ELEGRP RV outlet boxes are designed to provide secure, dependable power hookups in outdoor environments where rain, dust, UV exposure, and long-term durability are important. The product line includes a NEMA TT-30R 30A option for travel trailers and campers, as well as a NEMA 14-50R 50A option (read more)
Browse Electrical Receptacles Datasheets for Suzhou Ele Mfg Co., Ltd. -
The 739W-X2/55 utilizes the same panel cutout as our other popular 739W series outlets, so for existing applications, this outlet can (read more)
Browse Electrical Receptacles Datasheets for Qualtek Electronics Corp. -
Reliable electrical systems depend on safe power distribution, stable electrical connections, and long-term durability. From residential buildings to commercial facilities, electrical installations require wiring devices that meet stringent safety standards while delivering (read more)
Browse Electrical Connectors Datasheets for Suzhou Ele Mfg Co., Ltd.
More Information Top
-
Future Naval Concepts — Crew Reductions through Improved Damage Control Communications (FNC-CRIDCC)
Stainless Steel Duplex Electrical Outlet Cover .
-
Excitation of aliphatic tertiary amines by electrical discharge
A Phase-R DL-5 coaxial flashlamp was used for attempted lasing experiments with electrical discharge occurring between stainless steel dye inlet and outlet connections.
-
Specialists' workshop on fast pyrolysis of biomass
It is a Corning Pyrex, cylindrical pipe, nine inches in diameter and nine inches long, closed at each end with stainless steel flanges, with electrical feedthroughs and gas inlet and outlet ports.
-
High power water switches: postbreakdown phenomena and dielectric recovery
The two electrodes are placed in a water-filled stain- less steel chamber with water inlet and outlet , and with electrical connections for high voltage and for electrical diagnostics.
-
Electrochemical Deoxidation of Titanium Foam in Molten Calcium Chloride
Stainless steel cover with electrical feed throughs, gas inlet, gas outlet .
-
Interfacing capillary electrophoresis and surface-enhanced resonance Raman spectroscopy for the determination of dye compounds
The capillary outlet was fitted inside a stainless steel needle that also served as electrical contact (see Fig. 2a).
-
THINKING ABOUT A MOBILE HEALTH UNIT TO DELIVER SERVICES? THINGS TO CONSIDER BEFORE BUYING
…manual or hydraulic Exterior Durability, environmental resistance Recognisability (marketing) Colour and paint: urethane with clear coat finish, paint design, single or multiple colours Logo; removable or permanent Electrical and water outlets Wheel and trim material: aluminium, stainless steel Roofing material Floor plan…
-
Non-thermal plasma based decomposition of volatile organic compounds in industrial exhaust gases
This discharge con- figuration was mounted and sealed in a stainless steel housing also containing the electrical connectors and gas in- and outlet connectors (100 mm diameter).
-
Highly Sensitive Gas Sensor by the LaAlO 3 /SrTiO 3 Heterostructure with Pd Nanoparticle Surface Modulation
The samples were placed in a small stainless steel chamber with several electrical feed through, gas inlet and gas outlet .
-
Rapid pyrolysis of cellulose
It is closed at each end with stainless steel plate flanges, with electrical feed throughs and gas inlet and outlet ports.
Indicates content that may require registration and/or purchase.