-
Supplier: Smalley
Description: greater deflection than Bellevilles Economical and stocked in carbon and stainless steel Fits in tight radial and axial spaces with inline force Custom designs available with No-Tooling-Charges Applications Use in assemblies for variation as a result of tolerance stack-up Preload a
- Inside Diameter: 4.893 inch
- Outside Diameter: 5.25 inch
- Thickness / Working Height: 0.12 inch
- Material: Spring Steel, Stainless Steel
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items
- Inside Diameter: 0.33070884 inch
- Outside Diameter: 0.5905515 inch
- Thickness / Working Height: 0.01574804 inch
- Metric Size: M 8
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items
- Inside Diameter: 0.317 inch
- Outside Diameter: 0.625 inch
- Washer Type: Belleville Washer
- Features: Other
-
-
Washers - 301 Stainless Steel Washer, 0.98" (OD)., 0.021" Thick, For (#)1/2 Screws -- A 7X 9-1W09821
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items
- Outside Diameter: 0.98 inch
- Washer Type: Bowed / Curved Washer
- Features: Other
- Material: Stainless Steel
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items
- Inside Diameter: 0.265 inch
- Outside Diameter: 0.367 inch
- Features: Other
- Material: Stainless Steel
-
Supplier: RS Components, Ltd.
Description: RS PRO DIN 125A & DIN 125B Washer Kit
- Features: Other
- Material: Stainless Steel
-
Supplier: SPIROL
Description: SPIROL offers a line of Nickel (Austenitic) Stainless Steel Disc Springs in outside diameters ranging from Ø8mm to Ø71mm Austenitic stainless steel is typically used for static and low cycle applications that require a heightened level of corrosion resistance. Nickel
- Inside Diameter: 0.165 to 1.417 inch
- Outside Diameter: 0.3149608 to 2.7952771 inch
- Thickness / Working Height: 0.02362206 to 0.18110246 inch
- Washer Type: Conical Washer
-
Supplier: Nord-Lock Group
Description: including: spontaneous bolt loosening due to vibration and dynamic loads, and slackening due to settlement and relaxation. Now, you can count on one solution to meet all your bolt securing needs. We are delighted to introduce the new Nord-Lock X-series washers —for bolt security without
- Inside Diameter: 0.13 to 1.71 inch
- Outside Diameter: 0.28 to 2.56 inch
- Thickness / Working Height: 0.041 to 0.502 inch
- Number Size: 1", 1-1/2", 1-1/4", 1-1/8", 1-3/8", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/8", 9/16", No. 10, No. 5, No. 6, No. 8
-
Supplier: DigiKey
Description: "#10 Internal Tooth Washer 0.022"" (0.56mm) Thick Stainless Steel"
- Washer Type: Lockwasher, Internal Tooth
- Number Size: No. 10
- Material: Stainless Steel
-
Supplier: APM Hexseal Corp.
Description: SEELOC® Washers are self-sealing, vibration-resistant washers, each having a silicone rubber section, molded and bonded to a stainless steel formed washer. These washers are designed for use with regular screws, bolts, or studs for sealing panels and
- Outside Diameter: 1 inch
- Number Size: 1/4"
- Material: Rubber, Stainless Steel
- Washer Type: Self-sealing Washer
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 7248-1 Hole Size: #4, M3 Material: Stainless Steel OD: .220 [5.6]
- Outside Diameter: 0.22 inch
- Washer Type: Flat / USS Washer
- Material: Stainless Steel
-
Supplier: RS Components, Ltd.
Description: RS PRO Q20446300040000000B
- Inside Diameter: 0.171653636 inch
- Features: Other
- Material: Stainless Steel
-
Supplier: BUMAX®
Description: BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 7089 Washer M8 - 5/16
- Metric Size: M 8
- Features: Other
- Material: Stainless Steel
-
Supplier: Jergens, Inc.
Description: Material: Available in Low Carbon Steel and 303 Stainless Steel Finish: Black Oxide (for Low Carbon Steel Washers) Heat Treat: Case Hardened (for Low Carbon Steel Washers)
- Number Size: 7/8"
- Finish: Black Oxide
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Environmental elements can easily make their way into the inner parts of sensitive electronic devices. However, with ZAGO’s panel bushing seals, you can control potential leaks with the most easy to use and economical product on the market. ZAGO’s panel bushing seals are composed of a
- Number Size: 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", No. 0, No. 1, No. 10, No. 12, No. 2, No. 4, No. 6, No. 8
- Finish: Black Oxide, Zinc Plated
- Metric Size: M 1.6, M 10, M 12, M 14, M 16, M 2.0, M 2.5, M 20, M 24, M 3, M 3.5, M 30, M 4, M 5, M 6, M 8
- Features: Other
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 7248-2 Material: Stainless Steel OD: .197 (5.0)
- Outside Diameter: 0.197 inch
- Washer Type: Lockwasher, Helical Spring
- Material: Stainless Steel
-
Supplier: Jergens, Inc.
Description: Jergens Flat Washers incorporate spacing and distribute load when placed between a nut and bolt or screw. They will help prevent wear and distortion of installation surfaces over time. Features, Benefits, & Product Specifications: Material: Available in 1010 Cold Rolled Steel and 303
- Number Size: 1/4"
- Finish: Black Oxide
- Washer Type: Flat / USS Washer
- Features: Other
-
Supplier: Nord-Lock Group
Description: Nord-Lock washers secure bolted joints with tension instead of friction. It is a high quality product with documented success in many industries worldwide. Nord-Lock washers have been rigorously tested and approved by independent institutes as well as certification authorities.
- Inside Diameter: 0.13385834 to 5.25197134 inch
- Outside Diameter: 0.2755907 to 7.0078778 inch
- Thickness / Working Height: 0.07086618 to 0.37401595 inch
- Number Size: 1", 1-1/2", 1-1/4", 1-1/8", 1-3/4", 1-3/8", 1/2", 1/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", 9/16", No. 10, No. 5, No. 6, No. 8
-
Supplier: Imao-Fixtureworks
Description: Body Stainless steel (SUS303)
- Inside Diameter: 0.25196864 to 0.6692917 inch
- Outside Diameter: 0.4724412 to 1.181103 inch
- Thickness / Working Height: 0.11023628 to 0.24409462 inch
- Washer Type: Spherical Washer
-
Supplier: Boker's, Inc.
Description: Boker's maintains over 29,000 stock tools for flat washers, spacers, and shims. You can choose from a wide variety of sizes, thicknesses and materials, including non-metallic. With outside diameters of 0.080" to 5.140" and a wide variety of inside diameters, you have millions of flat
- Inside Diameter: 0.633 inch
- Outside Diameter: 1.032 inch
- Thickness / Working Height: 0.08 to 0.1 inch
- Material: Aluminum, Brass, Copper, Copper Base Alloy / Bronze, Hardened Steel, Nickel Base Alloy, Spring Steel, Stainless Steel, Steel, Titanium
-
Supplier: Lee Spring Company
Description: Lee REDUX™ Wave Springs - For Optimum Performance in Reduced Spatial Environments REDUX™ Wave Springs Now Available in Smaller Sizes. As assemblies get smaller, the demand for smaller REDUX Stainless Steel Wave Springs continues to grow. Lee’s REDUX line now includes designs to fit
- Inside Diameter: 0.75 inch
- Outside Diameter: 0.721 inch
- Thickness / Working Height: 0.333 inch
- Features: Other
-
Supplier: Century Spring Corp.
Description: A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The
- Inside Diameter: 1.5591 inch
- Outside Diameter: 2.7559 inch
- Thickness / Working Height: 0.25197 inch
- Washer Type: Belleville Washer
-
Supplier: American Belleville
Description: deflection, as well. Available materials include: High-carbon Steel Alloy AISI 1074 (ASTM A684) AISI 6150 (50CrV4/51CrV4) Chrome Vanadium Steel (ASTM A506) 301 Stainless Steel (ASTM A666) 17/7PH Stainless Steel (ASTM A693) Inconel 718 (ASTM B670 / AMS 5596)
- Inside Diameter: 0.773 inch
- Outside Diameter: 2.25 inch
- Thickness / Working Height: 0.237 inch
- Number Size: 3/4"
-
Supplier: ASRaymond
Description: Stock sizes in music wire and stainless steel Precision engineered curved washers are available from Associated Spring in many stock sizes. These washers are made of finely tempered spring steel with some sizes being made of stainless steel. They come
- Inside Diameter: 0.231 inch
- Outside Diameter: 0.423 inch
- Thickness / Working Height: 0.0065 inch
- Washer Type: Bowed / Curved Washer
-
Supplier: Peco Fasteners, Inc.
Description: STAINLESS STEEL MATERIAL PACKAGING QUANTITY 100 PER PACK FASTENER SIZE 3/8 INCH
- Number Size: 3/8"
- Washer Type: Belleville Washer
- Material: Stainless Steel
-
Supplier: Temper Corporation
Description: Temper Load Rings: Eliminate Shimming Optimize Bearing Life Improve Accuracy Simplify Bearing Installation Compress at a Constant Force Applications: Hydraulic pumps Speed reducers Electric motors Farm tractors Mining equipment Lawn mowers Conveyors Irrigation units Compressors Boat motors Sewing
- Thickness / Working Height: 0.14 to 0.21 inch
- Washer Type: Constant Force Spacer
- Material: Stainless Steel
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: CONICAL SPRING WASHER NFE 25510
- Inside Diameter: 0.41338605 to 0.430315193 inch
- Outside Diameter: 1.0629927 inch
- Thickness / Working Height: 0.11023628 inch
- Washer Type: Spherical Washer
-
Supplier: Newark, An Avnet Company
Description: SPRING WASHER, M3, SS A2, 3.4MM, 5.6MM; Internal Diameter:3.4mm; External Diameter:5.6mm; Fastener Material:Stainless Steel A2; Thread Size - Metric:-; Fastener Plating:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Supplier: L.H. Dottie Company
Description: SPLIT TYPE STAINLESS STEEL MATERIAL 1/4 INCH FASTENER SIZE APPLICATION SCREW AND BOLT SERIES LW MODEL
- Number Size: 1/4"
- Washer Type: Lockwasher, Helical Spring
- Material: Stainless Steel
-
Supplier: NSI Industries LLC
Description: SPLIT TYPE STAINLESS STEEL MATERIAL 1/2 INCH FASTENER SIZE APPLICATION LUG
- Number Size: 1/2"
- Material: Stainless Steel
-
Supplier: Reid Supply
Description: C-Washers can be used to distribute the load of a fastener and help prevent damage to the object being fastened.Dished washers are similar to spherical washers, but instead are designed for elongated holes. They are punched, gauged and tempered.Ideal for applications where there
- Outside Diameter: 0.31 inch
- Features: Other
- Material: Stainless Steel
-
Description: applications. the FL and MFL series are normally manufactured from 17/7 PH stainless steel.
- Inside Diameter: 8.4 to 39.6 inch
- Outside Diameter: 15 to 70 inch
- Thickness / Working Height: 1.25 to 6.4 inch
- Washer Type: Belleville Washer
-
Description: These washers are made of 17/7 precipitation hardened (PH) stainless steel, heat treated to Rockwell C40-48 hardness. They provide the strength of heat-treated steel and the corrosion resistance of a stainless steel. They can be used in atmospheres where
- Inside Diameter: 0.3125 to 1.0625 inch
- Outside Diameter: 0.75 to 2 inch
- Thickness / Working Height: 0.063 to 0.131 inch
- Number Size: 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 9/16"
-
Supplier: TFC Ltd.
Description: Dimensions: mm Material: A4 Stainless Steel Finish: Self Colour
- Features: Other
- Washer Type: Square / Rectangle Hole Washer
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Smalley manufactures custom springs to meet specific application requirements. Smalley's manufacturing process allows for special designs to be produced with No-Tooling-Charges™. Specials are available from .200" to 120" diameters; carbon steel, stainless steel and exotic alloys (read more)
Browse Washers Datasheets for Smalley -
Product Overview Lispring stainless steel multi-turn wave springs are engineered to provide high load capability, precise deflection, and compact integration, making them ideal for advanced mechanical systems across multiple industries requiring precise force control and (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
spring cavity. With a smaller assembly size and less material used in the manufacturing process, a cost savings is realized. Over 4,000 wave springs are available from stock in both carbon and 17-7 stainless steel. Stock sizes are available from .188" to 16" diameters (read more)
Browse Compression Springs Datasheets for Smalley -
Smalley manufactures custom springs to meet specific application requirements. Smalley's manufacturing process allows for special designs to be produced with No-Tooling-Charges™. Specials are available from .200" to 120" diameters; carbon steel, stainless steel and exotic alloys (read more)
Browse Spring Washers Datasheets for Smalley -
Our Seeloc® Washers consist of molded rubber, bonded to custom formed stainless-steel washers. The contact surface creates a 360° sealing barrier around the periphery of the washer face when compressed. (read more)
Browse Washers Datasheets for APM Hexseal Corp. -
Flexible structure allows simple integration and preload adjustment Material Versatility: Available in carbon steel, stainless (read more)
Browse Wave Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Smalley manufactures custom springs to meet specific application requirements. Smalley's manufacturing process allows for special designs to be produced with No-Tooling-Charges™. Specials are available from .200" to 120" diameters; carbon steel, stainless steel and exotic (read more)
Browse Wave Washers Datasheets for Smalley -
In addition to the wide variety of backshell options available, we now offer a Cable Clamp Backshell in Size 18 and 24. Made of Aluminum Alloy and Nickel Plated with Stainless Steel screw and lock washers, as well as EPDM bushings (read more)
Browse Circular Connectors Datasheets for Amphenol Communications Solutions -
turn diamond knurled heads Available in 4-40, 6-32, and 8-32 Threads Available in Stainless Steel, Nickel plated brass and Nylon. Standard and washer face configurations (read more)
Browse Captive Screws Datasheets for Keystone Electronics Corp. -
washer connector J trap downspout connector flexible dounts Material: flexible PVC 300 stainless steel, Neoprene, Size: 1-1/4"x1-1/4" 1-1/2"x1-1/2" 2"x2" 3"x3" 4"x (read more)
Browse Plastic Molding Services Datasheets for Running Industry Co., Ltd
More Information Top
-
A simple aluminum gasket for use with both stainless steel and aluminum flanges
In an attempt to ameiiorate this condition, conical :pring washers (supplied b.v Rollex Co., Hillside , N.J.), also knov,'n as Belleville washers , were placed under the heads of the bolts and under the nuts. .... A series of tests was performed using a standard 8-in. Conflaff._-st2,,le stainless steel flange and a 6061 T6 aluminum alloy flange of the same dimensions but with surfaces machined flat to a finish of 63 (the same as…
-
Pressure Sprayer - Pressure Sprayer Manufacturers, Suppliers
Discharge distance 3 km in level ground and 400 in slope of hillside . .... [ Related Keywords : Pressure washer , power sprayer, garden sprayer, agricultural sprayer ]. .... Taizhou Ilot 8l Stainless Steel Knapsack Pressure Garden Sprayer .
-
States > North Dakota > State > Regulations > Title 7 - Commissioner of Agriculture > [NDAC 7-3.2] Article 03.2 - Dairy Division
For a well on a hillside , intercepting ditches must be constructed on the uphill side of the .... Wash vats must be stainless steel and have two compartments. .... mounted and installed 36A and N36 vacuum relief valves are required on power washers and booster pumps.
-
A Thermoplastic Endoskeletal Prosthesis | O&P Virtual Library
Therefore, once the initial fitting is complete, remove the screen washers and epoxy the PVC plugs in .... The PVC tubing fits snugly over the PVC plugs and is held in place with 1 1/4" stainless steel hose clamps (Fig. 13 ). .... Rehabilitation Technical Components Hillside , New Jersey 07205 .
-
CR4 - Thread: Wind Braces and a Question
The cable will be attached to eye bolts and Hillside washers . .... A pair of steel angles passing back to back are very good. .... compared to standard solid sections (although there are some high performance steels and stainless steels that have…
-
6.189 A Gentle Introduction to Programming Using Python, January IAP 2010
…warmers warmest warmths warning warping warpath warring warrant warrens warrior warship wartime washing washers washday washout washtub … highboys highbred highbrow highland highness highroad hightail highways hijacked hijacker hilarity hilliest hillocks hillside hilltops hindered hindmost … steadily steadier steadies steadied stealing stealers stealths stealthy steaming steamers steamily steamier steatite steeling steelier steenbok steeping … squirmier squirrels squirting squishing squishier stability stabilize staccatos staginess stagehand staggered stagnancy stagnated stagnates stainless staircase stairways .
-
Experimental Innovations in Surface Science
Box 4650 Miami Lakes, FL 33014-0650 Tel: 800-220-4242 Fax: 800-423-9009 Parts, small nut, bolts, gears, washers , miscellaneous parts- stainless steel PO mechanical components. .... Hillside , NJ 07205-1094 Tel: 800-445-6912 Fax: 908-688-4601 Stainless mesh .
-
Arid Lands Water Evaluation and Management
…or berm (or combination of both) constructed at a slight angle to a hillside can convey water .... Leaf screens, first-flush diverters, roof- washers , and other devices that remove debris and dust from rainwater .... The ideal roofing material for roof rainwater harvesting (RRWH) is stainless steel or enamel coated steel (Singh et al. 2006), which is seldom used because of its great cost.
-
Nuclear Physics Division progress report for the period 1st April 1972-- 31st March 1973
In the final design the trans- mission gauge consisted of two stainless steel probes, one containing a Barium-133 source (3 mCi) and the other a thin Nal(Tl) crystal scintillation detector. .... A stream flows down a steep hillside into the spoil tips and disused workings of the metal .... A thin washer of indium foil (0.012 cm thick) rests in contact with the specially ground…
-
Advances in Civil Structures
…head or washer,Fu2 is tensile strength of member not in contact with screw head or washer . .... contact with screw head, d is screw diameter, f is tensile strength design value of steel plate. .... Low Tension-tension Cycle Fatigue Properties of 301 Stainless Steel Thin Sheets. .... The rainfall usually gets loose the foundation of mountain or hillside .
Indicates content that may require registration and/or purchase.