Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: bisco industries
Description: Stainless Steel Standoffs
- Material: Metal, Stainless Steel
- Features: Specialty / Other
- Type & Shape: Standoff
-
Supplier: PennEngineering®
Description: Features: Standoffs allow for stacking or spacing in applications where corrosion resistance is required. Fasteners clinch securely into stainless steel sheet with hardness up to HRB 88 / HB 183. Available with blind or through-hole threads. Closed threads provide flush
- Outside Diameter / Width: 0.187 to 0.25 inch
- ANSI (English) Size: 2-56 / No. 2, 4-40 / No. 4, 6-32 / No. 6
- Type & Shape: Female Standoff, Round, Standoff
- Material: Metal, Stainless Steel
-
Posts, Spacers, and Standoffs - Threaded Stainless Steel Standoffs, Series 400 - Metric -- Type TSO4Supplier: PennEngineering®
Description: Features: Standoffs allow for stacking or spacing in applications where corrosion resistance is required. Fasteners clinch securely into stainless steel sheet with hardness up to HRB 88 / HB 183. Available with blind or through-hole threads. Closed threads provide flush
- Outside Diameter / Width: 0.18897648 to 0.25196864 inch
- Type & Shape: Female Standoff, Round, Standoff
- Metric Size: M2.5, M3, M6
- Material: Metal, Stainless Steel
-
-
Supplier: PennEngineering®
Description: These standoffs ensure permanent mounting in metal sheets as thin as .062 in. The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth. Sheet preparation
- Body Length / Working Height: 0.75 inch
- ANSI (English) Size: 4-40 / No. 4
- Type & Shape: Round, Standoff
- Mounting: Self-Clinching
-
Supplier: Heilind Electronics, Inc.
Description: STANDOFF - STAINLESS STEEL
- Type & Shape: Standoff
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Body Length / Working Height: 0.125 inch
- ANSI (English) Size: 4-40 / No. 4
- Type & Shape: Hex, Standoff
- Mounting: Threaded
-
Supplier: Allied Electronics, Inc.
Description: Stainless Steel , Plain Finish, 6 mm Hex Male-Female Standoffs
-
Supplier: Keystone Electronics Corp.
Description: Part Number: STH-20 # of Pieces: 250 Length: 1/2" thru 1.5" Material: Stainless Steel Style: Threaded Thread: 4-40, 6-32, 8-32 Type: Threaded Standoffs
- Body Length / Working Height: 0.5 to 1.5 inch
- ANSI (English) Size: 4-40 / No. 4, 6-32 / No. 6, 8-32 / No. 8
- Type & Shape: Male / Female Standoff, Standoff
- Material: Metal, Stainless Steel
-
Supplier: Newark, An Avnet Company
Description: STANDOFF - STAINLESS STEEL / Bulk
-
Supplier: Newark, An Avnet Company
Description: STANDOFF - STAINLESS STEEL
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 5799 Length: .600 [15.2] (PC 104) Material: Stainless Steel OD: .250 [6.4] Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40
- Outside Diameter / Width: 0.25 inch
- Body Length / Working Height: 0.6 inch
- ANSI (English) Size: 4-40 / No. 4
- Type & Shape: Hex, Male / Female Standoff, Standoff
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Body Length / Working Height: 0.1875 inch
- ANSI (English) Size: 6-32 / No. 6
- Type & Shape: Hex, Standoff
- Mounting: Threaded
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Body Length / Working Height: 0.25 inch
- ANSI (English) Size: 6-32 / No. 6
- Type & Shape: Hex, Standoff
- Mounting: Threaded
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Body Length / Working Height: 0.5 inch
- ANSI (English) Size: 6-32 / No. 6
- Type & Shape: Hex, Standoff
- Mounting: Threaded
-
Supplier: Allied Electronics, Inc.
Description: Hex Shape, Male⁄Female Standoffs Stainless steel material Hex shaped thread.
-
Supplier: Utmel Electronic Limited
Description: Standoff; 1/4 Hex; Threaded 4-40; Male-Female; Length .600; Stainless Steel
- Outside Diameter / Width: 0.25 inch
- Body Length / Working Height: 0.600000324 inch
- Features: Specialty / Other
- Type & Shape: Standoff
-
Supplier: Allied Electronics, Inc.
Description: #6-32 Thread, 0.250 in. External Thread Length, Stainless Steel Hex Threaded Standoffs
-
Supplier: Saginaw Control & Engineering
Description: pedestals. Construction - 0.063” Type 304 stainless steel. Seams continuously welded and ground smooth. Flange trough collar around all sides of enclosure. Removable hinges. Oil-resistant gasket. Standoffs provided for mounting optional panels. Cable door stops included on
- Length / Height: 8 to 65.59 inch
- Width/Diameter: 8 to 30 inch
- Depth: 7.09 to 32.25 inch
- Height: 8 to 65.59 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: and NSF is not applicable. Refer to each accessory individually or call factory for specifics. Complies with NEMA 3R, 12, 4, 4X IEC 60529, IP69, IP69K Construction Formed 304 stainless steel. Sloped 3° on all 4 sides Continuously welded seams ground smooth. Hex head screw cover can be
- Length / Height: 12 inch
- Width/Diameter: 9 inch
- Depth: 1 inch
- Type: Electronic and Instrument Enclosures, Terminal and Junction Boxes
-
Supplier: TFC Ltd.
Description: SCFSKC slide-top standoffs are designed for a PCB or panel to be quickly attached and removed with a simple sliding motion. The slide-top standoffs provide advantages for reducing service time and eliminate the problems associated with loose hardware. Several slide-top standoffs
- Material: Stainless Steel
- Type & Shape: Standoff
-
Supplier: DigiKey
Description: HEX STANDOFF STAINLESS STEEL
- Type & Shape: Hex, Standoff
- Material: Stainless Steel
-
Supplier: TFC Ltd.
Description: Self-clinching Standoffs can be used in materials as thin as 1.0mm and act as a spacer or pillar whilst providing a strong thread. Material: Through thread: SCFSO - Carbon steel, heat treated SCFSOS - 300 Series Stainless steel SCFSOA - 7075-T6 Aluminium Blind thread:
- Material: Aluminum, Stainless Steel, Steel
- Type & Shape: Standoff
-
Supplier: Hammond Manufacturing Company Inc.
Description: rigidity - designed to also permit additional mounting options. Formed lip on enclosure to exclude flowing liquids and contaminants. Door latches (316 stainless steel quarter turns) feature the added safety of quarter turn slot requiring use of tool for opening. Door hinges (316
- Length / Height: 30 inch
- Width/Diameter: 30 inch
- Depth: 8 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: VAST STOCK CO., LIMITED
Description: Standoffs & Spacers STAINLESS STEEL .600 M/F THRD
- Type & Shape: Standoff
-
Supplier: PennEngineering®
Description: Cable Ties & Platforms: Heyco® Nytye® Nylon Cable Ties; Heyco® Nytye® Heavy Duty and Extra Heavy Duty/HVAC Nylon Cable Ties; Heyco® Nytye® Push Mount Nylon Cable Ties: Tension Wings, Tension Wings - Standoff, Cupped Base; Heyco® Nytye® Nylon Cable Tie Variations: Low Profile, Releasable,
- Length: 3.9 to 19.7 inch
- Operating Temperature: -40 to 85 C
-
Supplier: RS Components, Ltd.
Description: RS PRO STM4HM2-15 Standoff
- Outside Diameter / Width: 0.1574804 inch
- Features: Specialty / Other
- Material: Stainless Steel
- Type & Shape: Standoff
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 24473 Length: 10mm [.394] Material: Stainless Steel OD: 5mm Shape: Hex (Metric) Style: Female Standoff Thread: M3 Type: Threaded Standoffs
- Outside Diameter / Width: 0.1968505 inch
- Body Length / Working Height: 0.393701 inch
- Type & Shape: Female Standoff, Hex, Standoff
- Metric Size: M3
-
Supplier: Fastener SuperStore, Inc.
Description: 3/8 Hex Standoffs (Female / Female) / Stainless Steel / 10-32 X 1
- Outside Diameter / Width: 0.375 inch
- Body Length / Working Height: 1 inch
- ANSI (English) Size: 10-32 / No. 10
- Type & Shape: Female / Female Standoff, Hex, Standoff
-
Supplier: Fastener SuperStore, Inc.
Description: 1/4 Round Standoffs (Female / Female) / Stainless Steel / 8-32 X 1
- Outside Diameter / Width: 0.25 inch
- Body Length / Working Height: 1 inch
- ANSI (English) Size: 8-32 / No. 8
- Type & Shape: Female / Female Standoff, Round, Standoff
-
Supplier: Fastener SuperStore, Inc.
Description: 3/16 Hex Standoffs (Male / Female) / Stainless Steel / 4-40 X 1
- Outside Diameter / Width: 0.1875 inch
- Body Length / Working Height: 1 inch
- ANSI (English) Size: 4-40 / No. 4
- Type & Shape: Hex, Male / Female Standoff, Standoff
-
Supplier: RAF Electronic Hardware
Description: Female Standoffs
- Outside Diameter / Width: 0.25 inch
- Body Length / Working Height: 9 inch
- Material: Stainless Steel
- Type & Shape: Standoff
-
Supplier: L-com, Inc.
Description: wide range of pole diameters with one of our optional pole mounting hardware kits. The fully gasketed lid features a 316 stainless steel removable hinge pin that allows for quick removal & reattachment with only a pair of pliers. The enclosure comes with a 304 stainless
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
- Height: 14 inch
-
Supplier: L-com, Inc.
Description: Listed 16ga. Brushed 304 Stainless Steel 304 Stainless steel latch with padlock eye NEMA Type 4X / IP66* rated Fully gasketed lid, integral welded mounting flange & 316 Stainless steel hinge and removable pin Application Electrical & Electronics Instruments,
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 6 inch
- Height: 12 inch
-
Supplier: L-com, Inc.
Description: wide range of pole diameters with one of our optional pole mounting hardware kits. The fully gasketed lid features a 316 stainless steel removable hinge pin that allows for quick removal & reattachment with only a pair of pliers. The enclosure comes with a 304 stainless
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
- Height: 14 inch
-
Supplier: Win Source Electronics
Description: Manufacturer: Keystone Electronics Win Source Part Number: 854006-1475A Features: Hex Standoff Threaded #10-32 Stainless Steel 0.375" (9.53mm) 3/8" Package: Bulk Categories: Hardware ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status:
- Type & Shape: Standoff
Find Suppliers by Category Top
Featured Products Top
-
New microPEM® MSOFS™ flaring standoffs install permanently in thin panels of any hardness and material, including stainless steel, plastics, and printed circuit boards. A unique flaring feature adds value by allowing for installation into multiple panels (read more)
Browse Posts, Spacers, and Standoffs Datasheets for PennEngineering® -
Keystone's standard Hex Male/Female Threaded Standoffs are available in RoHS compliant Aluminum, Brass, Stainless Steel, and Nylon materials. Aluminum spacers feature a Clear Iridite finish as per MIL-C-5541; while Brass Standoffs feature a Nickel finish as per QQ-N-290 and the insulated (read more)
Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
Standoffs are available in Aluminum, Brass, Stainless Steel, Nylon and Phenolic materials. Keystone’s standard Clear Hole Spacers are available in Aluminum, Brass, Nylon and Phenolic materials Aluminum Standoffs and Spacers feature a Clear Iridite finish (read more)
Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
kits with Aluminum components request Catalog #6799-4; for kits with Stainless Steel components request Catalog #5799-4; and for kits with Nylon components request Catalog #4799-4. Keystone (read more)
Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
sizes from 3mm–20mm / #4–.750" in low-carbon steel with ArmorGalv® finish. Stainless steel and aluminum available. SP150 Heavy Wall Spacers (read more)
Browse Posts, Spacers, and Standoffs Datasheets for SPIROL -
Installs flush into half hard .008”/0.2mm stainless steel sheets Installs into round holes without any special mounting hole preparation, eliminating adhesives and laser welding Allows for light weighting and optimizing designs Can (read more)
Browse Threaded Inserts Datasheets for PennEngineering® -
the installation. Studded rollers have a lower stand-off than standard mounting bushings, creating a more compact and lower profile assembly. All studs are made from 303 stainless steel and can be combined with all versions of Modern Linear guide rollers: shielded 52100 steel, sealed 52100 steel, or (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
Keystone Electronics has introduced a series of threaded standoffs specifically formulated using a high-performance, nylon blend for use in (read more)
Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
Keystone Electronics Corp. offers a comprehensive line of Commercial and Military Ceramic Standoffs. These insulating standoffs are ideally suited for high temperature applications. They are manufactured from grade L5 ceramic, then (read more)
Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
New assortment of adhesive backed Nylon stacking Spacers/Supports are among the latest circuit board hardware components available from Keystone Electronics Corp. Engineered to lock-fit a chassis–to-board without the use of tools. Available in a sturdy mount or slim line design to accommodate a variety of design requirements.
(read more)
Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp.
Conduct Research Top
-
What is a Spacer?
Spacers are unthreaded cylindrical fasteners fabricated from a variety of materials including brass, stainless steel, and nylon. Similar to standoffs, spacers differ in that they are unthreaded.
-
The Advantages of Rolled Tubular Spacers Over Cut Tubing
Spacers can also be used as stand-offs, bushings, tension sleeves, axles and pins. Common materials for Tubular Spacers include low carbon steel, galvanized steel, aluminum, and austenitic stainless steel. Other materials are sometimes used based on the specific application requirements.
More Information Top
-
Rubidium spectroscopy on a chip
After cleaving the chip to the desired size, a stainless steel standoff was attached over one of the open ends with an epoxy adhesive.
-
Quantum interference effects in rubidium vapor on a chip
In a first approach, a stainless steel standoff was attached over one of the open ends of the hollow core with an epoxy adhesive.
-
Front Matter: Volume 6906
In a first approach, a stainless steel standoff was attached over one of the open ends of the hollow core with an epoxy adhesive.
-
Planar Hollow-Core Waveguide Technology for Atomic Spectroscopy and Quantum Interference in Alkali Vapors
In a first approach, stainless steel standoff reservoirs were used.
-
Heat Pipe Design and Technology
Stainless steel standoff soldered to tube .
-
Sterile neutrinos in cold climates
The internal end of each fiber is pointed at its PMT by an aluminum standoff 78 Figure 2.2.7: Left to right: the mounting stand-off which holds the fiber at each PMT; the stainless steel standoff with its nylon-tipped…
-
Thermoelectric Transport in InGaAs with High Concentration
of Rare-Earth TbAs Embedded Nanoparticles
…experimen- tal setup consisted of the vacuum chamber, the thermostat (a cylindrical radiant heater with an inner diameter of 8.5 cm and a wall thickness of 2.5 cm mounted on a hollow stainless steel stand- off ), the measurement stage capable…
-
Microfabrication of integrated atomic vapor cells
After cleaning and dehydration baking the stainless steel standoff , it is epoxied to the ARROW chip over an open end of the hollow channel (figure 7b).
-
Sealing techniques for on-chip atomic vapor cells
Our first generation sealing technique consisted of mounting a stainless steel standoff on one end of a hollow waveguide using epoxy while the other end was sealed off with a dab of epoxy.
-
POSTIRRADIATION EXAMINATION OF PEACH BOTTOM FUEL ELEMENTS E05-05 AND C05- 05, AND RELATED ANALYSIS.
Each fuel element rests upon its own stainless steel standoff support pin which is screwed into the core support plate.
Indicates content that may require registration and/or purchase.