-
Supplier: AENOR
Description: SAFETY OF INFORMATION TECHNOLOGY EQUIPMENT, INCLUNDING ELECTRICAL BUSINESS EQUIPMENT.
-
Supplier: AENOR
Description: Safety of information technology equipment
-
Supplier: AENOR
Description: Information technology equipment - Safety - Part 1: General requirements
-
-
Supplier: AENOR
Description: Information technology equipment - Safety - Part 21: Remote power feeding
-
Supplier: Accuris
Description: Information technology equipment - Safety -- Part 1: General requirements (IEC 60950-1:2005 Corrigendum 1:2006)
-
Supplier: Accuris
Description: Information technology equipment - Safety - Part 1: General requirements
-
Supplier: Accuris
Description: Information Technology Equipment - Safety - Part 1: General Requirements
-
Supplier: Accuris
Description: Information technology equipment - Safety - Part 21: Remote power feeding
-
Supplier: CSA Group
Description: 60950-22. Cette édition de la CAN/CSA-C22.2 nº 60950-22 remplace l'édition antérieure publiée le 23 avril 2007. Cette édition de l'UL 60950-22 remplace l'édition antérieure publiée le 23 avril 2007. Cette norme harmonisée est basée sur la publication IEC 60950-22,
-
Supplier: Sonel Test
Description: VDE 0701: 1, VDE 0701: 200, VDE 0701: 240, VDE 0701: 260, DIN VDE 0702, DIN VDE 0751, EN 61010, EN 60335, EN 60950, IEC 60601, EN 62353. The program reads, analyzes, archives test results and tracks the measurement history of all saved devices. Each device is
-
Supplier: Pairui Group Inc.
Description: Universal input range(85~265Vac), board in-line type installation, short circuit and over current protection, designed based on UL60950 and EN60950 standards, 3 year warranty.
- Output Voltage (Volt): 5 to 24 volts
- Input Voltage (VIN): 85 to 265 volts
-
Supplier: Unipower, LLC
Description: Features and Options Industry Standard 3” x 5” Footprint Universal AC Input Outputs from 12VDC to 48VDC 120 Watts Convection Active Power Factor Correction Class B EMI Safety Standards UL60950-1 2nd Ed. CSA22.2 No.60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two years
- DC Output Voltage: 30 volts
- DC Output Power: 120.00000000000001 watts
- Output Frequency: 0.05 MHz
- Input Frequency: 50 to 60 Hz
-
Supplier: Daburn Electronics & Cable
Description: With under and over voltage protection, a six-sided continuous shield and efficiency up to 89 percent, our TLB5 series of DC-DC converters features 1600 Vdc input to output isolation, a remote control and a built-in EN55022 Class B filter. This series also includes an industry-standard DIP
- DC Input Voltage: 9 to 75 volts
- DC Input Current: 10 amps
- DC Output Voltage: -24 to 24 volts
- DC Output Current: 0.5 amps
-
Supplier: steute
Description: Features/Options Thermoplastic enclosure sWave® 2.4GHz wireless technology Keypad with four function keys and LED display Surrounding sealing (shock protection) Technical data Standards EN 60947-5-1; EN 61000-6-2; EN 61000-6-3; EN 300440; EN 301489;
- Operating Frequency: 2,400,000,000 to 2,483,500,000 Hz
- Operating Temperature: 14 to 122 F
- Features: Battery Powered
- Form Factor: Handheld
-
Supplier: Unipower, LLC
Description: Alarm Specifications Overview One Mounting Position High HTTP, SNMP, Email Communications Safety Standards UL60950-1 (LISTED) CSA22.2, No. 60950-1 EN60950-1 Warranty Two Years
- Number of Electrical Outlets: 8
- Current Rating: 16 amps
- Operating Temperature: 32 to 104 F
- Voltage: 115 VAC, 230 VAC
-
Supplier: Richardson RFPD
Description: The RP40-FR series wide range input DC/DC converters have been especially designed for railway applications and are EN50155 certified. They are also certified to UL60950-1 and cUL 60950-1, this makes them ideal for all high input voltage telecom and industrial applications where approved
- Output Voltage (Volt): 24 volts
- Input Voltage (VIN): 18 to 75 volts
- Output Power: 40 watts
-
Supplier: Daburn Electronics & Cable
Description: choice of plastic or metal case. In addition, these models meet all UL60950-1, EN60950-1 and IEC60950-1 standards.
- DC Input Voltage: 9 to 75 volts
- DC Output Voltage: -15 to 24 volts
- DC Output Current: 0.8 to 2 amps
- Number of Outputs: 1 #
-
Supplier: Allied Electronics, Inc.
Description: Safety Approvals: UL/EN/IEC60601-1 and CE Mark ITE Safety Approvals: UL/EN60950-1 Wide Input Voltage Range — 90-264 VAC Low-Profile, Industry Standard Footprint (5" L × 3" W × 1.3" H) 4 kVAC Input to Output Withstand Voltage Class B Conducted and Radiated EMI Meets EM60601-1-2 Immunity
-
Supplier: Schaffner EMC Inc.
Description: Compact filter solution for single-phase motor drive applications Industrial grade safety terminal blocks Designed to meet EN 55011/14/22 Compliant with IEC 60950 Leakage current : 4.9 to 11 mA Operating frequency : 0 to 400 Hz Performance : standard, high
- Rated Voltage: 250 volts
- Rated Current: 8 to 55 amps
- Operating Temperature: -25 to 100 C
- Product Standards: CSA Mark (US, C and US, NRTL/C), UL Recognized Component Mark (US and Canada)
-
Supplier: Daburn Electronics & Cable
Description: protection and undervoltage protection. The HEA3 Series is CE marked and meets UL 60950-1, EN 60950-1 and IEC 60950-1 standards.
- DC Input Voltage: 5 to 48 volts
- DC Output Voltage: 3.3 to 24 volts
- DC Output Current: 0.008 to 0.7 amps
- DC Output Power: 3 watts
-
Supplier: SKF/North America
Description: The TMD is very stylish and ideal for office environment. The pillar can be controlled by using desk, hand or foot switches. Features and benefits Powerful and fast lifting Aesthetic design Efficient retracted length ratio Typical applications Medical Factory Automation Standards • EN
- Maximum Load: 179.84 lbs
- Maximum Stroke: 27.55907 inch
- Maximum Speed: 1.37795275590551 in/sec
- Voltage: 24 volts
-
Supplier: Astrodyne Corporation
Description: Designed for use with medical, information technology, and general purpose equipment to the following standards: All models are certified to: UL 60601-1 / 60950-1 CSA 22.2 #601-1 / #60950-1 * TUV EN 60601-1 / 60950-1 CE LVD directive * cUL Mark EMC All models meet
- DC Output Voltage: 20 volts
- DC Output Current: 2 to 3 amps
- DC Output Power: 60.00000000000001 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Unipower, LLC
Description: Distribution Units for use with SABRE Series or Standalone applications Safety Standards UL60950-1 2nd Ed. CSA 22.2, No. 60950-1 2nd Ed. EN60950-1 2nd Ed. Warranty Two Years
- Operating Temperature: -4 to 158 F
- Voltage: 115 VAC, 230 VAC
-
Description: Standard. Safety is covered by IEC 60950-1 and EMC is covered by EN 301 489-34. The French version of this standard has not been voted upon.
-
Supplier: SKF/North America
Description: ratio Typical applications Medical Factory Automation Standards • EN 60335 • UL 60950
- Maximum Load: 224.8 lbs
- Maximum Stroke: 19.68505 inch
- Maximum Speed: 1.37795275590551 in/sec
- Voltage: 24 volts
-
Supplier: Lumentum Operations, LLC
Description: Versatile remote interface Reduced size and weight Two-year warranty Applications For use with all Model 2211, 2214, 2218, and 2219 argon laser heads Compliance EN/UL 61010-1 EN/UL 60950 EN 61326-1 EN 55011/B EN 61000-3-2/3 EN 61000-4-2/3/4/5/6/11
- DC Output Voltage: 70 to 140 volts
- DC Output Current: 10.25 amps
- AC Input Voltage: 100 to 240 volts
- AC Input Current: 20 amps
-
Supplier: Allied Electronics, Inc.
Description: Features Third Generation Surface Mount Design Design Is Based on Worldwide Telecommunications, Data Communications, Computer Peripheral and Office Automation Relay Requirements High Dielectric Withstand Voltage Of 2,000 VAC Between Coil and Contacts (Standard Type) Meets FCC Part 68 and
-
Supplier: Allied Electronics, Inc.
Description: Features Third Generation Surface Mount Design Design Is Based on Worldwide Telecommunications, Data Communications, Computer Peripheral and Office Automation Relay Requirements High Dielectric Withstand Voltage Of 2,000 VAC Between Coil and Contacts (Standard Type) Meets FCC Part 68 and
-
Supplier: XP Power
Description: to + 50 degrees C, and with derating up to + 70 degrees C The VFT series meets UL60950-1 / EN60950-1 safety specifications for IT, commercial and industrial equipment In addition, the units comply with EN550022 level B standard for both conducted and radiated emissions without the need for
- DC Output Voltage: 24 volts
- DC Output Current: 4.2 to 6.25 amps
- DC Output Power: 100 to 150 watts
- AC Input Voltage: 115 to 230 volts
-
Supplier: Microchip Technology, Inc.
Description: (Brazil), AU (Australia), JP (Japan) Regulatory compliance: IEEE 802.3at (PoE), RoHS compliant, WEEE compliant, CE EMI: FCC Part 15, Class B, EN 55022 Class B (emissions), EN 55024 (immunity), VCCI Safety: UL/cUL Per EN 60950, GS Mark Per EN 60950 Compact
-
Supplier: Microchip Technology, Inc.
Description: Class B (emissions), EN 55024, EN61000-4-5 Class 5, (6 kV CM/DM), VCCI Safety: UL/IEC/EN 60950-1, UL60950-22 Other standards: Dustproof and water resistance: EN60529, approvals level IP67; NEMA 250, level 4X ASTM B-117 corrosion resistance Compact design
- Features: Other
-
Supplier: GAIA Converter
Description: with safety standards EN60950 and UL1950. All the modules are designed with LC network filters to minimize reflected input current ripple and output voltage ripple according to EN55022 and FCC Part 15J standard. Wide input range Nominal power of 25 W Wide temperature range :
- Output Voltage (Volt): 3.3 to 15 volts
- Input Voltage (VIN): 9 to 40 volts
- Output Current (IOUT): 0.035 to 6 amps
- Output Power: 25.999999999999986 watts
-
Supplier: Allied Electronics, Inc.
Description: (EN 55022 class B) • UL recognized to UL 60950/CSA 22.2 No. 60950-00, and TUV approved to EN 60950-1 • High density design 4" x 1.65" x 8.5" cassette • Highly-efficient topology • I2C interface • Overtemperature, output overvoltage, and output overcurrent
-
Supplier: ValueTronics International, Inc.
Description: 60065, and others based on IEC 60 standards Meets Requirements for Testing Standard(s) including but not limited to: EN 61010, CSA 950, UL 60950, EN 60950, IEC 60950, IEC 61010, IEC 60335 The LT-952 is a HiPot Tester that performs tests in seconds and
-
Supplier: Daburn Electronics & Cable
Description: resistance: 500 Vdc Isolation capacitance Standard: 50 pF Suffix "H": 50 pF Switching frequency: 100 kHz Design meets safety standards: UL60950-1, EN60950-1, IEC60950-1 ENVIRONMENTAL Operating ambient temperature Without derating: -40 to 71°C With derating: 71 to 105°C Storage
- DC Input Voltage: 12 to 48 volts
- DC Input Current: 0.014 to 0.04 amps
- DC Output Voltage: -24 to 24 volts
- DC Output Current: 0.3 to 0.7 amps
Find Suppliers by Category Top
Featured Products Top
-
supply is certified to IEC/EN62477-1 OVC III, IEC/EN/UL/CSA 60950-1 with CE marking for the Low Voltage, EMC and RoHS2 Directives. The model is also compliant to EN 55011, EN 55032 Class B conducted and Class A radiated emissions, EN 61000-3-2 harmonics and IEC 61000-4 immunity standards (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
-kilowatts Single or multiple outputs N 1 redundancy and parallel operation EMI filtering to meet required standards Conformal coating or encapsulation options Wide operating temperature ranges IEC 61373 shock and vibration standards EN60950-1 and corresponding UL and CSA electrical safety standards RoHS compliance (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
EMI filtering to meet any requirements Conformal coating or encapsulation options Wide operating temperature ranges IEC 61373 shock and vibration standards EN60950-1 and corresponding UL and CSA electrical safety standards Compliance with EN50155 and other railway standards RoHS compliance (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
70°C, up to 95% relative humidity (non-condensing), and at altitudes up to 2000 meters. Compliant and Safe Design: Meets EN60950-1, EN61000-6-2,3 standards, and carries CE marking and RoHS compliance. (read more)
Browse Surge Protective Devices (SPDs) Datasheets for TPS Elektronik GmbH -
/Fan Fail signal. A seven year warranty is provided as standard. All TDK-Lambda RWS-B 1000 and 1500W models are certified to the safety standards of UL/CSA/EN 60950-1 (62368-1 in process) and are CE marked in accordance to the Low Voltage, EMC and RoHS Directives. All models offer (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
35/15 vertical mounting, accepts cable in AWG26-14 (0.15 - 2.5 mm²) for N, L and DC terminals, and operates in 0°C - 70°C ambient temperature with derating from 50°C to 70°C. This TPS100 100W power supply is UL, CE and TUV certified, complies with UL60950-1, UL508, EN60950 (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
certified, complies with UL60950-1, UL508, EN60950-1 standards, Low-Voltage Directive 2014/35/EU and EMC Directive 2014/30/EU, delivers a demonstrated MTBF of over 350,000 hours at full load and 25°C ambient, and comes with a 5-year manufacturer warranty. It is a reliable alternative for meanwell (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
use in SELV (safety extra-low voltage) systems (according to EN 60950). The Type 78.12….2482 has attained ENEC and UL certifications – attesting its compliance with international safety standards (read more)
Browse Switching Power Supplies Datasheets for Finder S.p.A. con unico socio -
standards of IEC/UL/CSA/EN 60950-1, UL508 and are CE marked in accordance to the Low Voltage, EMC and RoHS Directives. The series is compliant to EN 55032-B (radiated), EN55032-A (conducted) emissions, EN 61000-3-2 harmonics and IEC 61000-4 immunity standards. More information can (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
fixed voltage 300V … 600Vdc; EMI: EN55032 Class A with wide margins; Designed to meet EN/UL60950-1 and equivalent safety standards; Conformal coated internal boards; 0°C to +50°C operating temperature range; Forced air cooling by high (read more)
Browse Datasheets for ABSOPULSE Electronics Ltd.