Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Colonial Tool Group Inc.
Description: requirements low. An additional 27 styles are listed as standard items. They can be built to order with short lead times, since design and tooling are always available. You'll find a broach on the list for every standard keyway operation, simply order by catalog number.
-
Supplier: Accuris
Description: Keyway Broaches
-
Supplier: Accuris
Description: Specification for Metric Keys and Keyways - Part 2: Woodruff Keys and Keyways
-
-
Supplier: Accuris
Description: Woodruff Key Slots and Keyways
-
Supplier: Accuris
Description: Keyway and Key Slot Dimensions Metric
-
Supplier: Pelonis Technologies, Inc.
Description: Economical High Efficiency Low Noise Low Backlash Low Temperature Rise
- Gear Ratio: 9 (X : 1)
- Maximum Input Speed: 5,000 rpm
- Backlash: 12 arcmin
- Mounting Style: Flange(s), NEMA Mount
-
Supplier: Pelonis Technologies, Inc.
Description: Economical High Efficiency Low Noise Low Backlash Low Temperature Rise
- Gear Ratio: 40 (X : 1)
- Output Torque: 336.2831858407079 In-lbs
- Maximum Input Speed: 5,000 rpm
- Backlash: 20 arcmin
-
Supplier: Pelonis Technologies, Inc.
Description: Economical High Efficiency Low Noise Low Backlash Low Temperature Rise
- Gear Ratio: 10 (X : 1)
- Output Torque: 221.2389380530973 In-lbs
- Maximum Input Speed: 5,000 rpm
- Backlash: 12 arcmin
-
Supplier: Pelonis Technologies, Inc.
Description: Economical High Efficiency Low Noise Low Backlash Low Temperature Rise
- Gear Ratio: 35 (X : 1)
- Maximum Input Speed: 5,000 rpm
- Backlash: 20 arcmin
- Mounting Style: Flange(s), NEMA Mount
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Stafford Manufacturing Corp.
Description: Shaft Adapters are designed to modify, extend or repair an existing shaft and provide a fully machineable male output shaft with minimum effort and expense. Standard keyways provide added torque capacity and fixed shaft phasing. For use on standard hardened round shafts, Shaft
- Bore Diameter 1: 0.75 inch
- Bore Diameter 2: 1 inch
- Length: 4.25 inch
- Units: English
-
Supplier: SAE International
Description: Technical Standard
-
Description: Rigid disc coupling with keyway-hubs. The whole coupling and the torque limiter can be dismounted without displacement of the motor, driven shaft and of the hubs. GERWAH® Safety Couplings Series GWS GERWAH heavy load couplings in the GWS series are specially designed for overload protection
- Bore Diameter 1: 1.181103 to 7.87402 inch
- Length: 9.2913436 to 15.2362287 inch
- Features: Keyway
- Units: Metric
-
Description: Is intended for the general application to cylindrical shafts and shafts ends, and gives the relationship which should be observed between the diameter of shaft and the section of key. Steel with a tensile strength of 590 N/mm is defined as the material to be used.
-
Supplier: CSA Group
Description: Is intended for the general application to cylindrical shafts and shafts ends, and gives the relationship which should be observed between the diameter of shaft and the section of key. Steel with a tensile strength of 590 N/mm is defined as the material to be used.
-
Supplier: CSA Group
Description: Is intended for the general application to cylindrical shafts and gives the relationship which should be observed between the diameter of shaft and the section of key. Steel with a tensile strength of 590 N/mm is defined as the material to be used.
-
Description: Is intended for the general application to cylindrical shafts and gives the relationship which should be observed between the diameter of shaft and the section of key. Steel with a tensile strength of 590 N/mm is defined as the material to be used.
-
Supplier: Ruland Manufacturing Co., Inc.
Description: standard Stainless steel hubs available upon request
- Bore Diameter: 0.1181103 to 0.2755907 inch
- Coupling Diameter: 0.5905515 to 0.75196891 inch
- Coupling Length: 1.07086672 to 1.18897702 inch
- Angular Misalignment: 1.5 degrees
-
Supplier: Ruland Manufacturing Co., Inc.
Description: standard Stainless steel hubs available upon request
- Bore Diameter: 0.25 to 0.75 inch
- Coupling Diameter: 1 to 1.625 inch
- Coupling Length: 1.313 to 2 inch
- Angular Misalignment: 1.5 to 2 degrees
-
Supplier: Ruland Manufacturing Co., Inc.
Description: standard Stainless steel hubs available upon request
- Bore Diameter: 0.25 to 0.75 inch
- Coupling Diameter: 1 to 1.625 inch
- Coupling Length: 1.313 to 2 inch
- Angular Misalignment: 1.5 to 2 degrees
-
Description: Flexible coupling with keyway-hubs. The elastic elements can be dismounted radially without displacement of the motor and the driven shafts. GERWAH® Safety Couplings Series GWS GERWAH heavy load couplings in the GWS series are specially designed for overload protection in the heavy load
- Bore Diameter: 1.181103 to 7.87402 inch
- Coupling Diameter: 7.87402 to 16.535442 inch
- Coupling Length: 12.7165423 to 25.6693052 inch
- Rated Torque: 5,929.20353982301 to 375,221.238938053 In-lbs
-
Description: of approx. 240 °C/460 °F Maintenance-free operation Attachment of the coupling to the shafts with keys Coupling without spacer Non-standard spacers Many applications for RING-flex® couplings require special spacer lengths and dimensions. We can supply spacers with lengths of up to 5m. Higher
- Bore Diameter: 1.3779535 to 7.086618 inch
- Coupling Diameter: 1.8503947 to 10.0000054 inch
- Coupling Length: 3.40551365 to 17.01575722 inch
- Angular Misalignment: 0.5 to 1 degrees
-
Supplier: Newark, An Avnet Company
Description: Standard Round Toggle Switch, 3PDT, On-Off-On Action, 1/4 inch, 40 Threaded, 0.350 inch Length Bushing with Keyway, Wire Lug Terminal RoHS Compliant: No
-
Supplier: Ruland Manufacturing Co., Inc.
Description: hubs are standard Stainless steel hubs available upon request
- Bore Diameter: 0.125 to 0.188 inch
- Coupling Diameter: 0.59 to 0.75 inch
- Coupling Length: 0.937 to 1.189 inch
- Coupling Type: Wafer / Flexible Disc
-
Description: ISO 2490:2007 specifies the nominal dimensions of general-purpose single-start solid (monobloc) gear hobs with axial keyway or tenon drive of 0,5 to 40 module. These hobs are intended for the production of gears which conform to ISO 54:1996 and present a 20° pressure angle in conformity with
-
Supplier: CSA Group
Description: ISO 2490:2007 specifies the nominal dimensions of general-purpose single-start solid (monobloc) gear hobs with axial keyway or tenon drive of 0,5 to 40 module. These hobs are intended for the production of gears which conform to ISO 54:1996 and present a 20° pressure angle in conformity with
-
Description: Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements
- Number of Teeth: 24
- Pitch Diameter: 48 mm
- Face Width: 14 mm
- Bore Diameter (if applicable): 15 mm
-
Description: Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements
- Number of Teeth: 20
- Pitch Diameter: 30 mm
- Face Width: 12 mm
- Bore Diameter (if applicable): 15 mm
-
Description: Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements
- Number of Teeth: 36
- Pitch Diameter: 54 mm
- Face Width: 10 mm
- Bore Diameter (if applicable): 15 mm
-
Description: Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements
- Number of Teeth: 70
- Pitch Diameter: 105 mm
- Face Width: 10 mm
- Bore Diameter (if applicable): 15 mm
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TL Series toggle switches are military qualified to MIL-DTL-3950, specifications for sealed toggle switches. Quality construction features include a bonded seal between the toggle lever and bushing, and between the cover and case. The robust design of the TL Series toggle is
- Maximum Current Rating: 0.5 to 20 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Pole & Throw Specifications: DPDT
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TL Series toggle switches are military qualified to MIL-DTL-3950, specifications for sealed toggle switches. Quality construction features include a bonded seal between the toggle lever and bushing, and between the cover and case. The robust design of the TL Series toggle is
- Maximum Current Rating: 0.5 to 20 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Pole & Throw Specifications: SPDT
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TL Series toggle switches are military qualified to MIL-DTL-3950, specifications for sealed toggle switches. Quality construction features include a bonded seal between the toggle lever and bushing, and between the cover and case. The robust design of the TL Series toggle is
- Maximum Current Rating: 0.5 to 10 amps
- Maximum AC Voltage Rating: 0.5 to 7 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Pole & Throw Specifications: SPDT
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TL Series toggle switches are military qualified to MIL-DTL-3950, specifications for sealed toggle switches. Quality construction features include a bonded seal between the toggle lever and bushing, and between the cover and case. The robust design of the TL Series toggle is
- Maximum Current Rating: 0.5 to 15 amps
- Maximum AC Voltage Rating: 0.5 to 7 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Pole & Throw Specifications: SPDT
-
Supplier: TE Connectivity
Description: Size (AWG) : 20 - 24 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 18 Industry Standards Compatible With Approved Standards Products : BACC63, ESC10, EN2997 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With
- Contact Size (AWG): 20 to 24 AWG
- Current Rating: 7.5 amps
- Number of Contacts: 31 #
- Connector Type: Circular / Cylindrical Connector
Find Suppliers by Category Top
Featured Products Top
-
When standard parts won’t cut it, Rockford Ball Screw builds components to match exact specs. Our capabilities include: • Custom screw lengths and diameters • Unique ball nut geometries • Special coatings and materials • Re (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
" Keyway Standards: DIN 6885 / ANSI B17.1 Fastening: M8–M24 high-tensile bolts (8.8 grade) Torque (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
of harsh-environment off-road applications. Designed with a 3 keyway bayonet to help ensure proper mating Provides a high-density signal and mixed power in a compact connector system Utilizes A Series standard contact system (stamped & formed or machined) (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
of assembly: One Way Sprocket Cam & Ring Overrunning Clutch Roller/Ratchet Arm Torque capacity normally limited only by the contact stresses between the parts Standard keyways are per ANSI/ASME B17 (read more)
Browse Mechanical Clutches Datasheets for Lowell Corporation -
1. Precision Design Available in standard and custom module sizes Spur and helical tooth configurations Optimized for smooth (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
properties Compact design/small flywheel effect Finish bore according to ISO fit H7, feather keyway according to DIN 6885 ( JS9) Approved according to EC Standard 94/9/EC china manufacturer of (read more)
Browse Flexible Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
solutions. The taper bore configuration allows secure shaft mounting with concentric clamping, eliminating the need for keyway machining in many installations. Available Configurations (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Installation: Standard keyway and set screw configurations Application Scenarios: Packaging Machinery: High (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
With ElectroCraft's SolidPower motors, you can select from a wide range of head, shell and mounting configurations, as well as speeds and electrical types. Plus, we can customize output shafts with a variety of flats, keyways, splines, tapers, threads or cross holes to meet you specific (read more)
Browse AC Motors Datasheets for ElectroCraft -
, shaft diameters, and environmental conditions. Standard models cover most applications, while custom configurations address specialized needs such as non-standard bore sizes, keyways, or corrosion-resistant materials. Installation (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd.
Conduct Research Top
-
Honing Bores with Keyways and Splines
Occasional honing problems are encountered where. bores have keyways, splines, cross-holes or other. such interruptions. Standard type-honing tool, with. its narrow stone, may "hang up" in parts of this nature. Honing Tools designed to handle these bores are available from stock. Called Keyway
More Information Top
-
Online Catalog Sprockets - Sprockets - Grainger Industrial Supply
• ANSI Sprocket Number 60, Number of Teeth 14, Setscrew Location One Setscrew Over The Keyway and A Second Setscrew At 90 Degrees , Steel Material, For Use With Roller Chain, Includes Standard Keyway and (2) Set Screws .
-
ESDU 15004 - Stress concentration factors in keyways
The principal stresses and their directions in the fillet and at the top of the wall of a standard keyway are shown as straight lines on Figure 5 for combined bending and torsion of a shaft with British keyway proportions ( b /…
-
The Basics of Roller Chain Sprockets
• The term “finished bore” is associated with B- and C-style sprockets, where the inside diameter of the hub is machined to accommodate a specific shaft diameter: This configuration includes a standard keyway and set screws.
-
Design for Manufacturability Handbook, Second Edition > BROACHED PARTS
In doing so, standard keyway broaches, available from some manufacturers as off-the-shelf tools, can be used.
-
Clutches
∆ Supplied with standard keyway .125 x .062 for square key.
-
1 Power Transmission - Grainger Industrial Supply
• ANSI Sprocket Number 40, Number of Teeth 12, Setscrew Location One Setscrew Over The Keyway and A Second Setscrew At 90 Degrees , Steel Material, For Use With Roller Chain, Includes Standard Keyway and (2) Set Screws .
-
Machinery's Handbook 29 Complete Document
To ensure an adequate factor of safety in the design of a shaft with standard keyway (width, one-quarter, and depth, one-eighth of shaft diameter), the former Code for Transmission Shafting tenta- tively recommended that shafts with keyways be designed on…
Indicates content that may require registration and/or purchase.