Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Course, particulate material used in flooring systems RECOMMENDED USAGE Static Dissipative Aggregate
-
Description: General Polymers 3564 STATIC DISSIPATIVE BINDER RESIN is a high solids, two component epoxy binder resin used for static dissipative flooring systems. RECOMMENDED USAGE used as a binder resin for self-leveling static dissipative slurry systems for
- Features: Anti-Static / ESD Control, Coating, Other
- Substrate: Concrete / Masonry
- Industry: Electronics
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: Terra Universal, Inc.
Description: Revolutionary Static-Dissipative PVC Plating renders acrylic-made products obsolete for any static- or particle-sensitive application Chemically embedded dissipative layers maintain a surface resistivity of about 107 ohms/square, even under real-world abuse Ideal for
- Overall Thickness: 0.118 to 0.394 inch
- Overall Width: 48 inch
- Overall Length: 96 inch
- Tensile Strength (Break): 10,732.7261124326 psi
-
-
Supplier: IDENTCO International
Description: The REEL-e was developed specifically for the SMT environment. Constructed of rigid, static-dissipative, RoHS-compliant plastic, the REEL-e simplifies media handling and ensures precise delivery of labels and solder masks to the label feeder. All PPL labels are supplied on recyclable
- Features: Dispenser, Feeder Included
- Industry: Industrial / General Use
- Machine Type: Labeling Machines, Tape Dispensers
- Closing Method: Tape
-
Description: varied from as low as 35 ohms /square to higher levels as required by the application. The static dissipative coatings applied can be applied for values between 10³ ohm/square to 10^11th ohm/ square. Saint-Gobain will custom formulate to meet the most stringent application.
- Features: Anti-static / ESD Control
- Type: Coated
- Materials: PET / Polyester, Plastic / Polymer
-
Supplier: Novaflex Group
Description: Novaflex Static Dissipating Urethane Duct (Wall gauge 0.030") Manufactured using inherently dissipating urethane permanently protects against electrostatic discharge. The static dissipating material with the wire helix allows for safe grounding when used with metallic fittings.
- Outside Diameter: 2 to 12 inch
- Temperature Range: -65 to 200 F
- Features: Anti-static
- Specialized Construction: Coiled
-
Supplier: Cri-Tech, Inc.
Description: Cri-Tech's new Cri-Line® FKM Static Dissipative FKM compounds can now be tailored to meet your most demanding application requirements. These unique compounds provide lower durometer, improved conductivity, processability and fuel swell vs. standard carbon black FKM compounds. In
- Tensile Strength (Break): 1,500 to 3,000 psi
- Elongation: 300 to 400 %
- Features: ESD Control / Anti-static, Other
- Industry: Electrical Power / HV (Coils, Motors), Electronics (PCB / SMT Assembly)
-
Supplier: Sealeze
Description: with un-encapsulated electronic microcircuits.) Static Seal Static-Dissipative brushes are available in mixtures of 20% or 100% conductive filament to meet your application needs. Sealeze Static Seal conductive filaments have an electrical resistance of 20,000 ohms per
- Outer Diameter (OD): 0.01 inch
- Width: 0.18 inch
- Features: Anti-static, Conductive, Other, Plastic, Specialty / Other
- Applications: Dusting / Wiping
-
Supplier: Camfil
Description: clips, wires or fabric swatches to ground the filter pan to the media. Since the anti-static mechanism cannot break off during operation, these filters provide near 100% failsafe operation. Camfil fabricates static dissipative filter cartridges using either OmniPleat® cellulose
- Features: Filter Only
-
Supplier: Newark, An Avnet Company
Description: Zero Charge Static Dissipative
-
Supplier: Morris Coupling Company
Description: Four types of PVC material handling hoses to meet a wide variety of bulk conveying system requirements. Suitable for both vacuum and pneumatic conveying applications. Available in: Sizes range from 1" through 8" I.D. MORR-CLEAR™ – economical food-grade PVC hose MORR-CLEAR™ Static – PVC hose
- Inside Diameter: 1 to 8 inch
- Outside Diameter: 1.81 inch
- Working Pressure: 50 psi
- Maximum Vacuum: 29 in Hg vac
-
Supplier: Allied Electronics, Inc.
Description: Static Dissipative 3 Layer Floor Mat, Blue, 4 x 6
-
Supplier: Camfil
Description: clips, wires or fabric swatches to ground the filter pan to the media. Since the anti-static mechanism cannot break off during operation, these filters provide near 100% failsafe operation. Camfil fabricates static dissipative filter cartridges using either OmniPleat® cellulose
- Construction: Cartridge Filter
- Features: Other
-
Supplier: Caplugs
Description: Static Dissipative SEC Series Caplugs provide positive ESD and physical protection for all common sizes of threaded electrical and electronic connectors. Also suitable for protecting non-threaded bayonet type connectors. Material: Static Dissipative Polyethylene Standard
- Material: Polyethylene (PE)
- Features: Threaded
-
Supplier: Caplugs
Description: SEP plugs are designed to fit inside both threaded and non-threaded bayonet-type connectors. Material: Static Dissipative Polyethylene Standard Color: Pin Optional Color: Available in other material & color options
- Features: Other, Threaded
- Material: Polyethylene (PE)
-
Supplier: Ellsworth Adhesives
Description: ACL Staticide ESD Static Dissipative Wastebasket 5075 is used for rooms that require static controls. It is made of a high-density polyethylene that does not contain silicone, dyes, carbon, or plasticizers. 21 3/4 in height x 13 in diameter. 11 gal Can.
- Container Type: Basket
- Features: ESD Protection, Static Shielding
- Application: Trash / Recycling
-
Supplier: American Floor Mats
Description: Static Dissipative Anti-Fatigue mats are frequently used in commercial and manufacturing areas where controlling static and fatigue are essential. • A metal scrim embedded in the vinyl surface ensures speedy and effective dissipation of static electricity. • The Nitricell
- Mat Type: Anti-Fatigue, Conductive, ESD / Static Dissipative
-
Supplier: Accuris
Description: Static Dissipative Low Density Polyethylene Foam
-
Supplier: SpillTech
Description: anywhere that the potential for sparking exists. Static-Dissipative Mat comes in a blue wrapper for quick identification when you need Mat where static electricity poses a risk. Fast-Wicking Loose stacked-weave design increases surface area on spill. Mat starts wicking on
-
Supplier: SpillTech
Description: anywhere that the potential for sparking exists. Static-Dissipative Mat comes in a blue wrapper for quick identification when you need Mat where static electricity poses a risk. Fast-Wicking Loose stacked-weave design increases surface area on spill. Mat starts wicking on
-
Description: General Polymers TRAFFICOTE #105 SD provides a high build (minimum 1/16”) protective surfacing. By utilizing a high solids, low viscosity binder resin this TRAFFICOTE #105 SD system provides a fluid, self-leveling mixture that is easily spread with a v-notched trowel or v-notched squeegee which
- Use Temperature: 50 to 90 F
- Tensile Strength (Break): 2,500 psi
- Cure / Technology: Air Setting / Film Drying
- Features: Concrete / Masonry, Metal, OEM / Industrial, Wood / Wood Product
-
Supplier: Terra Universal, Inc.
Description: operation. For especially stringent particle requirements, select an UltraClean™ electropolished 304 stainless steel pass-through. Polypropylene and PVC models are suitable for chemical pass-through applications, and Static-Dissipative PVC models combine excellent chemical resistance
- Inside Width: 22 inch
- Inside Depth: 24 inch
- Inside Height: 34 inch
- Features: ESD / Static Control, Wall Mounted, Windows
-
Supplier: Newark, An Avnet Company
Description: Workbench Static Dissipative 4 Leg Fixed Height
-
Supplier: SpillTech
Description: or anywhere that the potential for sparking exists. Static-Dissipative Mat comes in a blue wrapper for quick identification when you need Mat where static electricity poses a risk. Fast-Wicking Loose stacked-weave design increases surface area on spill. Mat starts wicking on
-
Supplier: Accuris
Description: Volume Resistance Measurement of Static Dissipative Planar Materials
-
Supplier: Dorner Manufacturing Corp.
Description: Belt Type: 06 Static Dissipative Surface Material: Urethane Carcass Material: Polyester Max. Part Temperature: 176˚F (80˚C) Coefficient of Friction: Very Low FDA Approved: No Anti Static: Yes Static Conductive: Dissipative Chemical Resistance: Good Application:
- Operating Temperature: 176 F
- Features: Anti-Static
- Application: General Purpose, Manufacturing / Fabrication
- Material: Polyurethane / Urethane
-
Supplier: Simplex Isolation Systems
Description: Static Dissipating Anti-Static Vinyl - Designed for use in static-sensitive applications such as semi-conductor chip manufacturing, explosive environments and extremely dusty applications. The strips will not hold a charge and attract less dust to their surface.
- Form / Shape: Film / Sheet
- Industry: Semiconductors / ICs
-
Supplier: Newark, An Avnet Company
Description: MAN S STATIC DISSIPATIVE GLOVES; Safety Category:-; Glove Style:-; Glove Size:L; Glove Colour:-; Glove Material:-; Product Range:-; Colour:White; Material:Polyester RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: BAG, STATIC DISSIPATIVE, 12" X 18"; Bag Type:Static Dissipative; Width - Imperial:12"; Length - Imperial:18"; Length - Metric:457.2mm; Film Thickness:88.9µm; Bag Color:Transparent; Seal Type:Heat Seal; Product Range:Statfree Series RoHS Compliant: NA
-
Supplier: Ellsworth Adhesives
Description: ACL Staticide ESD Static Dissipative Wastebasket Liner 5076 Pink is used for rooms that require static control. 24 in x 34 in Liner.
- Container Type: Basket
- Features: ESD Protection, Static Shielding
- Application: Trash / Recycling
-
Supplier: Flexaust
Description: • Medium weight static dissipative polyurethane hose reinforced with a bronze coated spring steel wire helix • Great abrasion resistance & high tear strength • Superior chemical resistance & excellent flexibility • Designed for applications with wide temperature ranges • Ideal for
- Inside Diameter: 2.5 inch
- Working Pressure: 30 psi
- Maximum Vacuum: 29 in Hg vac
- Temperature Range: -65 to 225 F
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR ELECTRICAL RESISTANCE OF CONDUCTIVE AND STATIC DISSIPATIVE RESILIENT FLOORING
-
Supplier: R. S. Hughes Company, Inc.
Description: The Desco Statfree UC2 rubber static dissipative mat is sold 1 mat per case and is another quality product from Desco. The overall length and width are 3 ft x 24 in. Thickness is a key component to use of this product and measures in at 2 mm.
- Width: 24 inch
- Length: 36 inch
- Thickness: 0.0787402 inch
- Mat Type: Anti-Static, ESD / Static Dissipative
-
Supplier: Accuris
Description: Packaging, Static Shielding Bags & Dissipative Materials
Find Suppliers by Category Top
Featured Products Top
-
even help you better understand your needs and testing requirements. Cri-Tech manufactures custom fluoroelastomer or fluoroplastic static dissipative compounds to match your specifications. Success is a combination of the right compound, designed to work with your specific process and (read more)
Browse Conductive Compounds Datasheets for Cri-Tech, Inc. -
Cri-Tech, Inc. manufactures custom static control products to match your specifications. Formulation Development, Custom Rubber and Plastic Compounding, Color development & Specialty Toll Manufacturing. Cri-Tech 5,200 m2 state of the art facility has over 3,600 MTs of internal and (read more)
Browse Molding Compounds and Resins Datasheets for Cri-Tech, Inc. -
Cri-plastMP PFA Static Dissipative Compounds are formulated to meet your static dissipative/conductive, ATEX requirements in multiple applications. Specific grades can be processed by injection, extrusion, transfer molding, and compression molding. Special Features (read more)
Browse Molding Compounds and Resins Datasheets for Cri-Tech, Inc. -
Tired of looking for a solution that provides both softer durometer and improved static dissipative performance? How about reducing fuel permeation to boot? Your wait is over. Cri-Tech's new Cri-Line® FKM Static Dissipative FKM (read more)
Browse Elastomers and Rubber Compounds Datasheets for Cri-Tech, Inc. -
Cri-Tech, Inc. announces the introduction of a new line of Cri-plastMPTM PFA Static Dissipative - High Flow Compounds. Specially formulated for injection molding and designed to meet your static dissipative/conductive, ATEX requirements in multiple applications (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
processes sensitive to particulate or static, the Intellistat produces clean, ionized airflow that is essential in removing troubling dust or static charges without compromising production. Made from durable static dissipative polycarbonate, the Intellistat assures its usefulness in applications (read more)
Browse Ionizers and Static Eliminators Datasheets for EXAIR -
dissipates static to ground, helping prevent static build-up and reducing the potential for dangerous electrostatic discharges when transferring powders, pellets, and other granular materials. Learn More (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
.) Electrical (static dissipative) and thermal conductivity EMI Shielding Low Particle Count (static dissipative) Color Masterbatches (in your formulation) High-Temperature additive masterbatches Pelletized elastomer compounds and masterbatches (read more)
Browse Formulation, Blending, and Compounding Services Datasheets for Cri-Tech, Inc. -
Whether you are looking for Constant Wattage (stable resistance over a wide temperature range), or desire Self-Regulating behavior (change with temp), Cri-plastMP Electrically Conductive Compounds are formulated to meet your static dissipative/conductive, ATEX requirements in multiple (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
ESD-SAFE MATERIALS The Polyonics family of ESD-Safe polyimide and polyester label materials are designed to help protect your most sensitive devices from electrostatic charges arising from both human contact (HBM) and charged devices (CDM). They provide durable static dissipative top (read more)
Browse Label Materials Datasheets for Polyonics
Conduct Research Top
-
Static-Control Methods
A technical review of the advantages and applications of static neutralizing ionization equipment, static-dissipative materials, and Faraday-cage cabinets.
-
ESD vs Anti-Static vs Dissipative vs Conductive vs Insulative
Materials are divided into these terms based on their individual surface resistance. Surface resistance is a measurement of how easily an electric charge can travel across a medium. Conductive materials are materials that have a surface resistance of less than 1 x 10 5 ohms/square. Dissipative
-
Static Electricity
The need to solve static generation and dissipative problems has grown, not because of the increase in the computer chip use, but increased density of the chips. As industry puts more and more on a single chip, the layers inside the chips are getting smaller and smaller, making them more
-
Choosing the Best Epoxy or Urethane for Electrical Applications
The 3 most commonly sought after resins for electrical applications can be classified as electrically conductive, electrically insulative, and statically dissipative.
-
Hidden Costs of Acrylic Enclosures
Compared to acrylic, static-dissipative PVC offers three benefits that reduce operating expenses and drive down overall ownership cost of a clean room, glove box, hood, desiccator, or other enclosure.
-
How Does Electrostatic Discharge (ESD) Relate to Labels?
Static charges are generated when a label is removed from its liner, up to 1,000 volts/square inch, or more even when ESD workstation protection is observed. Since traditional pressure sensitive labels may act as an insulator, labels may retain or even accumulate a charge for a long period of time
-
Additive Manufacturing (AM) Metal Powders Require Careful Packaging
prevent leakage of ultra-fine grinds, dissipate static electricity Sparks, and keep moisture out.
-
Minimize Dust Explosion Hazards
are dissipated to earth. Type D bags are made from a conductive fabric which dissipates static continuously through a mild corona discharge. "If you don't use an antistatic bag and earth it properly, you've wasted all the money you've invested in zoning your electrical equipment, " Ranson observes
-
Smart Computing Article - You're Having Video Problems
can cause video problems. One common culprit is RAM. If the RAM modules in your system are improperly seated or have failed, your display won t initialize and your computer will fail to boot. Shut down your computer, open the case, touch a metal part of the case to dissipate static electricity
More Information Top
-
Contamination and ESD Control in High Technology Manufacturing
Antistat, topical: a chemical compound applied to a surface or impregnated within a material to render an insulative material static dissipative .
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
Static dissipative materials are defined as having surface resistivity values between 105 and 1012 O/square.
-
Static Shielding Bags - Electronic/Bench Testing - Grainger Industrial Supply
• Metal-In Static Shielding Bag, Width 15 In., Length 18 In., Thickness 3 mil, Coating Static Dissipative , Color Silver, User Defined - Clips, Heat Seal, Tape Closure System .
Indicates content that may require registration and/or purchase.