Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cammda Corporation
Description: spreaders. Square Mixers These static inline mixers utilize square-element geometry based on computer simulation, with a series of alternating left and right hand elements with intermittent flow inverters. Benefits disposable No Solvents Inexpensive Interchangeable
- Features: Batch Operation, In-Line, Static
- Type: Industrial
- Media: Liquids, Solutions, Emulsions
- Applications / Industry: Paint / Coating Processing
-
Supplier: OMEGA Engineering, Inc.
Description: fabricated from 316SS. 304SS housing is corrosion-resistant, designed for high pressure and high temperature service. MNPT ends ensure easy installation. OMEGA PVC and CPVC mixers, and OMEGA all stainless and carbon steel mixers, are designed for higher flow rates and installations
- Operating Temperature: 250 F
- Pressure Range: 200 to 8,750 psi
- Applications / Industry: Adhesives Processing, Chemical Processing, Water / Wastewater Treatment
- Features: Continuous Feed, Continuous Speed, Floor-Mounted, In-Line, Lined or Coated, Static
-
Supplier: Sulzer Ltd.
Description: Static mixers are tubular internals that produce desired mixing and dispersion effects as the fluid flows around motionless mixer parts. The fluid flow is provided by pumping. Sulzer has been pioneering the static mixing business for more than 35 years. Today, you can
- Features: In-Line, Static
- Type: Industrial
- Media: Liquids, Solutions, Emulsions
-
-
Supplier: APV, An SPX Brand
Description: Advantages 3A certified Low-cost mixing alternative - no tank is required Reliable mixing directly in the pipes Easy to maintain Fast and easy CIP-cleaning
- Feed Rate: 29,058.92572 GPH
- Features: Continuous Feed, Static
- Applications / Industry: Food and Beverage Processing
- Type: Industrial, Laboratory
-
Supplier: Ellsworth Adhesives
Description: Bostik Static Mixer No. 10 is used with SMP400p Gun.
- Dispensing Equipment Type: Dispense Only, Mix and Dispense
-
Supplier: EXACT Dispensing Systems
Description: EXACT carries the full line of TAH Static and Dynamic Mixers. The 160 Series Static Mixing Nozzles offer a user-friendly method of mixing plural component reactive materials without solvent flushing. The nozzle has an oversized bell inlet. Manifolds and guns are offered to
- Pressure Range: 270 to 500 psi
- Features: Batch Operation, Handheld, In-Line, Lined or Coated, Static
- Type: Industrial, Laboratory
-
Supplier: Cole-Parmer
Description: • Mix fluids as you pump them through a pipe line • Economical, long-lasting, and more convenient than most motorized mixers • In-line mixers prevent overmixing and undermixing, and resist fouling in your pipes or tubes • Virtually maintenance-free and need no spare parts In-line
-
Supplier: Cole-Parmer
Description: • Mix fluids as you pump them through a pipe line • Economical, long-lasting, and more convenient than most motorized mixers • In-line mixers prevent overmixing and undermixing, and resist fouling in your pipes or tubes • Virtually maintenance-free and need no spare parts In-line
-
Supplier: Cole-Parmer
Description: • Mix fluids as you pump them through a pipe line • Economical, long-lasting, and more convenient than most motorized mixers • In-line mixers prevent overmixing and undermixing, and resist fouling in your pipes or tubes • Virtually maintenance-free and need no spare parts In-line
-
Supplier: Cole-Parmer
Description: • Mix fluids as you pump them through a pipe line • Economical, long-lasting, and more convenient than most motorized mixers • In-line mixers prevent overmixing and undermixing, and resist fouling in your pipes or tubes • Virtually maintenance-free and need no spare parts In-line
-
Supplier: Accuris
Description: Measuring method for mixing performance of static mixers
-
Supplier: Newark, An Avnet Company
Description: STATIC MIXER 50ML 16E 5000PK
-
Supplier: Newark, An Avnet Company
Description: Static Mixer 10.7SQ 24E 650 PK
-
Supplier: Newark, An Avnet Company
Description: STATIC MIXER 7.5SQ.,24E,1000PK
-
Supplier: Newark, An Avnet Company
Description: STATIC MIXER 5.4 16E B 10PK
-
Supplier: Ellsworth Adhesives
Description: Ellsworth Accessories EDS250-24R Bell Inlet Static Mixer Red. 1/4 in x 24.
- Dispensing Equipment Type: Dispense Only, Mix and Dispense
-
Supplier: Ellsworth Adhesives
Description: Sika SikaFast 31001 SM 3000 Series Static Mixer is used with 3000 series Sikafast 490 mL Cartridges. 10:1 ratio. Case of 50.
- Dispensing Equipment Type: Dispense Only, Mix and Dispense
-
Supplier: Ellsworth Adhesives
Description: medmix MIXPAC™, formerly Sulzer, EAMFHX06-24S Static Mixer is a mixing nozzle that is used to produce a consistent mix of epoxies, silicones, urethanes, and acrylics. 4:1 and 10:1 cartridges, 6 mm ID x 7.6 in length x 24 elements.
- Dispensing Equipment Type: Dispense Only, Mix and Dispense
-
Supplier: SAE International
Description: static mixer geometries to find the optimal trade-off between pressure-loss and ammonia/exhaust gas mixture homogeneity in a compact system, which is demonstrated on various blade mixer geometries. The effects of air and ammonia mass flow rates at different temperature
-
Supplier: Nordson EFD
Description: Nordson EFD in-line metal mixers’ housings and elements are made primarily of stainless steel. This makes them ideal for high-pressure applications and easy to clean and reuse. Select from tube or pipe design. These mixers typically feature pipe threads on both ends to simplify
- Applications / Industry: Adhesives Processing
- Type: Laboratory
- Media: Liquids, Solutions, Emulsions
- Features: Static
-
Supplier: Nordson EFD
Description: Series 100 Spiral Stainless Steel Pipe Mixers The stainless steel Series 100 mixers feature a rugged, reliable design with modular elements easily removed for faster cleaning and maintenance. Each diameter is available in two or more lengths with 6 or 12 elements. Connect two or more
- Applications / Industry: Adhesives Processing
- Type: Laboratory
- Media: Liquids, Solutions, Emulsions
- Features: Static
-
Supplier: Nordson EFD
Description: Mixers Ideal for messy or short pot life adhesives, EFD Series 140 mixers’ low-cost, all-plastic assembly allows disposal of the mixer instead of solvent purging or baking. The mixer’s translucent housing allows its interior to be inspected to determine its condition. Its
- Applications / Industry: Adhesives Processing
- Type: Laboratory
- Media: Liquids, Solutions, Emulsions
- Features: Static
-
Supplier: Charles Ross & Son Company
Description: Two basic-No Moving Parts- Motionless Mixer designs are offered for use in turbulent and laminar flow mixing applications. The ISG (interfacial surface generator)consists of individual mixing elements that are stacked in a tubular housing. The ends of the elements are shaped so that the
- Features: Continuous Feed, Continuous Speed, In-Line, Other Mixer Type, Static
- Type: Industrial, Laboratory
- Media: Liquids, Solutions, Emulsions, Suspensions, Slurries, Pastes, Colloids
-
Supplier: Nordson EFD
Description: Ideal for one-use fluid dispensing, Nordson EFD’s disposable static mixers eliminate the need to worry about premature curing of materials. Choose from mixing elements molded from acetal or polypropylene and housings molded from nylon plastic or stainless steel. Series 85 In-Line
- Applications / Industry: Adhesives Processing
- Type: Laboratory
- Media: Liquids, Solutions, Emulsions
- Features: Static
-
Supplier: Invotec Solutions Ltd.
Description: hardened to 40 Hrc. Higher wear and corrosion resistant Sizes available: MA-ISG-MIXA Mixer set - 416 Stainless Steel - 5 Elements - 69mm long x 16mm dia. MA-ISG-MIXB Mixer set - 416 Stainless Steel - 6 Elements - 85mm long x 16mm dia. MA-ISG-MIXC Mixer set - 416 Stainless Steel
- Features: In-Line, Static
- Type: Industrial
-
Supplier: Invotec Solutions Ltd.
Description: Static mixing elements Sold as a set of 8 elements
- Features: In-Line, Static
- Type: Industrial
-
Supplier: RS Components, Ltd.
Description: STATIC MIXER FOR 200 400ML ADHESIVE
- Media: Adhesives / Resins
-
Supplier: Admix
Description: For Sanitary Static Mixing & Blending The concept behind a static mixer is simple: fluid flowing through a pipe is channeled through a geometric arrangement of mixing elements. The element geometry within the housing causes the flow to divide, mix, divide again and mix again
- Type: Industrial
- Features: Static
-
Supplier: Finish Thompson, Inc.
Description: Medium Viscosity The TM Series Drum Mixer is a 4-blade, turbine drum mixer ideal for mild corrosives, solvents, or flammables of light to medium viscosity. Features Sealed Turbine mixing and blending Non-aerating, non-vortexing circulation Loosens and suspends bottom sediments Handles
- Pump Type: Drum Pumps
-
Supplier: Radwell International
Description: HAPCO, RSM10, RAPID SHOT MIXER, STATIC, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: NETZSCH Premier Technologies LLC
Description: Homogenizer LambdaVita Investment Security Right from the Start! General The quality of the homogenizer determines the quality of your emulsion. Only by using the shear energy optimally the necessary droplet sizes and droplet size distributions can be achieved. Apart from the profitability, the
- Applications / Industry: Cosmetics Processing, Pharmaceutical Processing
- Features: Digital Front Panel, Digital Numerical Display, Floor-Mounted, Homogenizer, Other Applications / Industry, Portable, Rotor-Stator, Solid with Liquid Addition, Static, Top Entry
- Type: Industrial
- Media: Liquids, Solutions, Emulsions, Powders or Granules
-
Supplier: Cammda Corporation
Description: Cammda’s interchangeable 2KSprayPak™ comes in either single or dual disposable cartridge systems with an economical air gun, adjustable atomizing spray nozzles and static mixers.
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Features: Batch (Syringe), Multiple Component Dispensing, Spray Valve
- Dispensing Type: Bead
-
Supplier: Mar Cor Purification
Description: equipment. Low profile 70 or 100 gallon tanks allow easy bicarbonate powder loading. Complete bicarbonate mixing is attained with a powerful stainless steel 3/4 hp pump system. The internal static mixer has no rotating parts to jam or break. Ultraviolet irradiator with a 254 nm UV lamp
- User Interface: Analog Front Panel
- Mounting: Floor-Mounted
- Mixer / Homogenizer Location: In-Line
- Media Type: Liquids, Solutions, Emulsions
-
Supplier: Industrial Fluid Systems, Inc.
Description: The SSM-300 Shear-Static Mixing System mixes even the most viscous fluids efficiently and at accurate concentrations. Designed specifically for high-volume applications, the SSM-300 automatically mixes 250 gallon batches of fluid continuously. In addition, the concentration can be changed by
-
Supplier: Sames North American Corporation
Description: PPH 707 SB ICWB 2K is a sprayer dedicated to an electrostatic application with internal charge of 2 component water-based paints. It requires an additional insulated supply system. It is equipped with the static mixer located just before the bell cup injector which helps to reduce the
- Fluid / Output Pressure: 87.02262 to 116.03016 psi
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
Find Suppliers by Category Top
Featured Products Top
-
Ross SysCon is a leader in the design of complete Static Mixing Systems Our systems include either ISG (Interfacial Surface Generator) or LPD (Low Pressure Drop) static mixers, pumps, flow meters and fully integrated control panels. Ross offers two basic designs: ISG (read more)
Browse Static Mixers Datasheets for Charles Ross & Son Company -
Designed for tight spaces, Xemex mixers allow for better positioning and dexterity on the production line. This means easier setup and operation, allowing for efficient workflow in any production environment. It’s compact design is achieved with 1,556 striations in the square shape within (read more)
Browse Nozzles Datasheets for Ellsworth Adhesives -
Blending nylon pellets and spraying anti-static fog solution Blending nylon pellets and spraying anti-static fog solution evenly in the Mk VII Rollo-Mixer®. (read more)
Browse Solids Granulation and Agglomeration Equipment Datasheets for Continental Products Corp. -
A great way to see the ease and speed at which plastic pellets become uniformly blended and discharged in our Mk VII Rollo-Mixers Blending nylon pellets and spraying anti-static fog solution evenly (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp. -
liquid paints. It's equipped with the static mixer located just before the bellcup injector, which helps to reduce the mixed paing folume to only 2cc. PPH 707 SB-2K can be built into any type of multi-axis robot. Download catalog (reference page 30) (read more)
Browse Spray Painting Equipment (Paint Sprayers) Datasheets for Sames North American Corporation -
polycarbonate door to protect the controls. Optional enclosures are available. Fitting connections and tubing are 316 stainless steel. When actively mixing, the instrument sends the diluted gas mixture through an in-line static mixer to ensure a homogenous mix of gases. The system provides a (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
to protect the controls. Optional enclosures are available. Fitting connections and tubing are 316 stainless steel. When actively mixing, the instrument sends the diluted gas mixture through an in-line static mixer to ensure a homogenous mix of gases. The system provides a controllable (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Environics, Inc. -
-ratio mixing, static mixer cure-up, residual material in supply lines, cavitation, air in the material, and contamination from chemicals such as sulfur, amines, chlorinated solvents, and tin compounds as causes of cure problems and process instability. It also lists pre-cured particles in finished (read more)
Browse Molding Machines Datasheets for APSX, LLC -
mixers makes them the units of choice for all of your needs. Our Series 3000 Gas Mixing and Delivery system provides for precise mixing of MAP gases for your case ready meat packaging. Whether you are (read more)
Browse Mixing and Blending Controllers Datasheets for Environics, Inc. -
inspection or maintenance purposes. In the petrochemical industry, bolts are located along the flanges of containers like tanks, reactors, mixers, and furnace convection and radiation chambers. They're also used on pipes and connections and for equipment building purposes. Sealing screws are (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
Conduct Research Top
-
Chemical Processing eHandbook: Sidestep Mixing Missteps
The wide variety of mixer types - dynamic and static, as well as in-tank and in-line - and the design options for the mixers and vessels can make selecting the right unit tough. Chemical Processing has put together this eHandbook to help you sidestep missteps.
More Information Top
-
Handbook of Industrial Mixing: Science and Practice Complete Document
5-7.8 Kenics Static Mixer .
-
LIBRARY
Experiments were run, showing that the performanceof static mixer reactorscan be predicted through the application of the protocol, though future work is required to develop this laboratory protocol approachinto a rigorous experimentaltool.
-
ADVANCED APPLICATIONS
The objective of the work presented here is to investigate the use of the rotor- stator (RS) and static mixers (SM) as homogenisation devices and ultimately develop a continuous emulsification/polymerisation process for the preparation of miniemulsions.
-
Study of hydrodynamic characteristics in tubular photobioreactors
Abstract In this work, the hydrodynamic characteristics in tubular photobioreactors with a series of helical static mixers built-in were numerically investigated using com- putational fluid dynamics (CFD).
-
Micro and Macro Mixing
The different kinds of process equipment are jet mixer, static mixer and mixing vessels equipped with rotating stirrers.
Indicates content that may require registration and/or purchase.