Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DRI-STEEM Corporation
Description: Designed for residential and small commercial spaces, the XTR humidifier provides all the benefits of clean, steam humidification in an attractive, finished cabinet. Shown here with a steam blower mounted on top of the humidifier, and a decorative skirt.
- Primary Voltage: 240 volts
- Output Capacity: 8.1 Pounds / Hour
- Rated Input (Gas): 9,553.053564999998 BTU/hr
- Placement: Ceiling Mount, Wall Mount
-
Supplier: DRI-STEEM Corporation
Description: The steam-to-steam (STS) humidifier transfers energy from boiler steam through a heat exchanger to a replenishing supply of clean fill water and boils it into steam.
- Output Capacity: 20 to 120 Pounds / Hour
- Steam Pressure: 5 to 15 psi
- Control Tolerance: 3 +/- %
- Placement: Air Handling
-
Supplier: Sussman Electric Boilers
Description: The Sussman HU Series Steam humidification line of generators has been designed to provide atmospheric, low pressure (under 15 psig) and high pressure (over 15 psig) steam for a multitude of humidification and HVAC requirements. High quality steam is efficiently and quietly
- Output Capacity: 36 to 542 Pounds / Hour
- Steam Pressure: 0 to 12 psi
- General Technology: Electric Steam
- Placement: Free Standing
-
-
Supplier: Watson McDaniel Company
Description: balance between temperature and humidity control. The WSE Steam Exchange Humidifier works by using existing boiler steam and creating clean steam by using steam to steam generation. The clean steam generated by this process is then used for
- Primary Voltage: 110 to 120 volts
- Output Capacity: 5 to 100 Pounds / Hour
- Steam Pressure: 5 to 15 psi
- Water: Deionized / Demineralized
-
Supplier: Watson McDaniel Company
Description: balance between temperature and humidity control. The WLS Steam Injection Humidifier works by injecting steam directly from the boiler (live steam) into the duct work or an air stream. Live steam enters a steam jacket to preheat the dispersion tube.
- Output Capacity: 3,200 Pounds / Hour
- Steam Pressure: 2 to 50 psi
- Placement: Free Standing
- General Technology: Live / Direct Steam
-
Supplier: Armstrong International
Description: unitscome standard with Modbus communications (RS485 connection). This allowsthe user to communicate with the humidifier through the Building ManagementSystem (BMS). The humidifier can be controlled and monitored from a remotelocation. Everything that is accessible through the front
- Primary Voltage: 208 to 600 volts
- Power Demand: 2,300.000000000003 to 82,699.99999999984 watts
- Output Capacity: 6 to 242 Pounds / Hour
- Placement: Air Handling, Wall Mount
-
Supplier: DRI-STEEM Corporation
Description: GTS provides a broad capacity range and precise control, and it is compatible with all water types: tap, softened, deionized, and reverse osmosis. Application flexibility makes GTS the ideal choice for almost any application.
- Primary Voltage: 120 volts
- Output Capacity: 150 Pounds / Hour
- Rated Input (Gas): 201,296.48579999997 BTU/hr
- Control Tolerance: 3 +/- %
-
Supplier: Accuris
Description: DOUGH PROOFING BOXES, STEAM HEATED (STEAM, OR STEAM AND WATER, HUMIDIFIED)
-
Supplier: DRI-STEEM Corporation
Description: The Area-type Steam Injection humidifier is designed for open spaces such as warehouses and manufacturing spaces that do not have duct systems. Steam from the humidifier is quietly dispersed by a fan without introducing water droplets into the air.
- Output Capacity: 195 to 276 Pounds / Hour
- Steam Pressure: 2 to 4 psi
- Water: Deionized / Demineralized
- Placement: Free Standing
-
Supplier: Nortec
Description: Cost effective humidification using boiler steam
- Output Capacity: 150 to 250 Pounds / Hour
- General Technology: Live / Direct Steam
- Features: Other
-
Supplier: Environics, Inc.
Description: The Series 500 Stand Alone Humidifier System is an exciting new product from Environics. The system allows you to utilize our humidifier option on its own or with your existing Environics unit/s through a simple connection. The standard configuration is a passive system which can be
- General Technology: Gas Fired Steam
- Features: Integral Control Panel, Other
-
Supplier: UL Standards & Engagement
Description: commercial use. This includes humidifiers of the centrifugal atomizing type, evaporative-media type, water-injection type, steam type, and the like. The humidifiers are intended for installation in a room, mounted on a wall or a ceiling, or for duct or plenum mounting. 1.3 These
-
Supplier: Terra Universal, Inc.
Description: Releases a controlled volume of water vapor into a glovebox, desiccator or other enclosure to achieve above-ambient humidity level Allows precise %RH humidity control when operated in tandem with Terra's Dual Purge™ System Low-volume vapor output minimizes water condensation and energy costs Ideal
- Primary Voltage: 120 to 220 volts
- Power Demand: 20 watts
- Steam Pressure: 20 to 35 psi
- Placement: Air Handling
-
Supplier: Sussman Electric Boilers
Description: Sussman SVS Electric Boilers are safe, versatile easy to-use heat sources for low or high pressure steam. Applications include steam for: CHEMICAL TANKS REACTORS, DISTILLATIONS & AUTOCLAVES DYESTUFFS FOOD PROCESSING JACKETED VESSELS FOR PROCESSES PIPE TRACING VISCOUS MATERIAL FUEL OIL
- Heat Output (Capacity): 716,479.0174002047 to 5,527,123.848515864 BTU/hr
- Maximum Pressure: 150 psi
- Features: ASME Certified, Commercial / HVAC, Safety Valve
- Fuel Type / Heat Source: Electric
-
Supplier: Armstrong International
Description: Armstrong unfired steam generators (USGs) are designed to produce pressurized clean steam using boiler steam or high-temperature hot water as an energy source. Typical uses for this clean steam include humidification, sterilization, pharmaceutical applications and food
-
Supplier: BMT USA, LLC
Description: BMT Steam Generators are designed to provide Pure or Clean Steam for all your sterilization or humidification needs. These units can be purchased as stand alone units to be used as a central source for multiple units or built-into a BMT sterilizer for a fully integrated solution. BMT
-
Supplier: BMT USA, LLC
Description: BMT Steam Generators are designed to provide Pure or Clean Steam for all your sterilization or humidification needs. These units can be purchased as stand alone units to be used as a central source for multiple units or built-into a BMT sterilizer for a fully integrated solution. BMT
-
Supplier: CSA Group
Description: Preface This is the harmonized CSA and UL Standard for Humidifiers. It is the fourth edition of CSA C22.2 No. 104, superseding editions published in 2001, 1993, and 1983, and the fifth edition of UL 998. Scope 1.1 These requirements cover humidifiers rated 600 V or less, and intended
-
Description: water-injection, steam and the like. Air-conditioning equipment used in conjuncion with humidifiers covered by this standard are covered in IEC 60335-2-40.
-
Description: Deals with the safety of electric humidifiers intended for use with heating, ventilation, or air-conditioning systems in household, commercial, and light industrial applications (may include large stand alone commercial equipment)which operate according to the evaporative or atomization
-
Supplier: CSA Group
Description: Deals with the safety of electric humidifiers intended for use with heating, ventilation, or air-conditioning systems in household, commercial, and light industrial applications (may include large stand alone commercial equipment)which operate according to the evaporative or atomization
-
Supplier: Radwell International
Description: STEAM HUMIDIFIER CANISTER (BOTTLE), HUMIDIFIER BOTTLE, 380/460/575 VOLTS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: REPLACEMENT STEAM CYLINDER, FOR HUMIDIFIER, STANDARD CONDUCTIVITY WATER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PNEUMATIC TEMPERATURE SWITCH, FOR PNEUMATICALLY OPERATED STEAM HUMIDIFIERS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: BEX Spray Nozzles
Description: Spray Characteristics: CW series wide angle hydraulic atomizing nozzles are precision machined to provide a very fine wide angle hollow-cone spray using only the liquid pressure for atomizing. Typical Applications: Humidification/Moisture Addition Evaporative Cooling Steam de-superheating
- Maximum Pressure: 1,000 psi
- Maximum Flow: 1.59 to 43 GPH
- Material: Brass, Steel - Stainless
- Features: Filter Nozzle, Other
-
Supplier: Spirax-Sarco
Description: Types SRV461S and SRV463S are direct acting pressure reducing valves with all wetted parts in AISI 316L /1.4404, 1.4408 and 1.4462 stainless steel. For steam, liquid or gas applications. Typical applications include: Clean steam, gas and liquid supplies to centrifuges, freeze dryers,
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 551.14326 psi
- Number of Ports/Ways: 2
- Media Temperature: 572 F
-
Supplier: Terra Universal, Inc.
Description: Humidifies process gases (such as air or nitrogen) to produce precisely controlled moisture levels between ambient and 100%RH in a processing chamber Includes humidity sensor and automated controller with %RH display for continuous humidity monitoring Can be used with a Dryex™ or Nitrogen Generator
- Primary Voltage: 110 to 220 volts
- Placement: Air Handling
- General Technology: Electric Steam
- Features: Integral Control Panel, Other
-
Supplier: Parameter Generation & Control, Inc.
Description: PRECISE CONTROL IN A COMPACT PACKAGE Parameter’s humidity generating systems are unique. Humidifying, dehumidifying, heating, cooling, and circulation capabilities are all packaged in one self-contained unit. This unit is specifically designed to provide 100-200 CFM of conditioned air to small
- Primary Voltage: 115 to 230 volts
- Control Tolerance: 0.5 +/- %
- Placement: Ceiling Mount
- General Technology: Electric Steam
-
Supplier: Parameter Generation & Control, Inc.
Description: PRECISE CONTROL IN A COMPACT PACKAGE Parameter’s humidity generating systems are unique. Humidifying, dehumidifying, heating, cooling, and circulation capabilities are all packaged in one self-contained unit. This unit is specifically designed to provide 250-400 CFM of conditioned air to small
- Primary Voltage: 115 to 230 volts
- Control Tolerance: 0.5 +/- %
- Placement: Air Handling
- General Technology: Electric Steam
-
Supplier: Parameter Generation & Control, Inc.
Description: AN UNSURPASSED RH CONTROL OF ±0.5% Parameter Generation and Control manufactures relative humidity / temperature conditioners for rooms provided by Parameter and existing rooms or enclosures. These systems are designed to provide precise temperature and humidity control. Parameter conditioners
- Control Tolerance: 0.5 +/- %
- General Technology: Electric Steam
- Placement: Free Standing
-
Supplier: Parameter Generation & Control, Inc.
Description: AN UNSURPASSED RH CONTROL OF ±0.5% Parameter manufactures relative humidity / temperature conditioners for rooms provided by Parameter and existing rooms or enclosures. These systems are designed to provide precise temperature and humidity control. Parameter conditioners provide: Extremely precise
- Control Tolerance: 0.5 +/- %
- General Technology: Electric Steam
- Placement: Free Standing
-
Supplier: Armstrong International
Description: The GD-30 is a compact, high-performance direct-acting valve. Economical to buy and use, it is ideal for those low- to moderate-flow applications where accuracy of +/- 10% is acceptable. The GD-30 is well suited for laundry and dry-cleaning equipment, hospital equipment, tire molds,
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 250 psi
- Controlled Pressure Range: 3 to 140 psi
- Number of Ports/Ways: 2
-
Supplier: Air Innovations LLC
Description: Custom Environmental Control up to 6000 CFM with tolerance control from plus or minus a few degrees to 0.01°C and +/-0.5% RH; HEPA, ULPA, or chemical air filtration; UV sterilization; ultrasonic or steam humidification; pressurization; and more.
- System: Air to Air Heat Exchanger
- Application: Industrial
-
Supplier: Viconics Technologies Inc.
Description: The VH7200 humidity controller series has been specifically designed to control humidification and dehumidification equipment such as steam header direct injection, desiccant wheel, or stand alone humidification and dehumidification equipment. This product features a complete embedded
- Control Signal: Analog Voltage
- Interface: Digital Front Panel
- Media: Gas / Air
- Control: Limit / Set Point Control, PID Control
-
Supplier: Backer Hotwatt Inc.
Description: Applications: Restaurant Steam Tables Humidifiers Food Cookers Water Tanks Process Water Heaters Features: All stainless steel with heliarc welds — No copper or braze material in contact with water. Patented—Low water protected—Automatic internal high limit— Shuts off heater, then
- AC Voltage Required: 120 to 480 volts
- kWatts: 1.5 to 7 kW
- Nominal Diameter: 1.9 inch
- Heated Length: 8 to 22 inch
Find Suppliers by Category Top
Featured Products Top
-
steam humidification We've listed just a handful of examples of what we can do for you. We call them "custom" solutions for a reason - because you can contact us with a problem and we'll respond with the solution. Review our custom environmental control unit case studies below to see (read more)
Browse Environmental Control Systems Datasheets for Air Innovations LLC -
/4-ton to 15-ton cooling UV air sterilization Ultrasonic or steam humidification We have listed just a handful of examples of what we can do for you. We call them "custom" solutions for a reason - because you can contact us with a problem, and we'll respond with the (read more)
Browse Air Conditioners Datasheets for Air Innovations LLC
Conduct Research Top
-
Steam Humidification: Reducing Energy Use, Airstream Heat Gain, and Condensate Production
improve it. Commercial and industrial steam humidification is considered essential for most process and health applications such as semiconductor manufacturing, printing plants, and health care facilities. Given the significant number of large buildings requiring steam humidification, it is time to make
-
Humidification for Pressurized Steam Applications: Short Absorption and Energy Savings With Pressurized Condensate Return
As commercial and industrial steam humidification systems grew in complexity and demand since the mid 1900s, unique application requirements inspired 50 years of innovation. The biggest breakthroughs in steam humidification systems have happened only recently, and their impact on the humidification
-
Humidifier Case Study (Ultra-sorb): University of Alberta Hospitals; Edmonton, Alberta, Canada
air systems serve this facility of which 21 had been utilizing capillary air wash technology for humidification since the completion of the second phase of the hospital in 1982. The remaining units used horizontal steam grid technology for humidification. The steam grid units served operating
-
Wisconsin Hospital Installs ProFire (R) Burners to Increase Safety and Efficiency
One of Wisconsin's oldest hospitals operates with four boilers that run on natural gas and fuel oil. The boilers provide steam for building heat, sterilization, humidification and cafeteria functions. In the winter months, the hospital operates a Cleaver-Brooks 1,200 HP boiler. In addition, it has
More Information Top
-
Handbook of Air Conditioning and Refrigeration, 2/e > AIR SYSTEMS: COMPONENTS—FANS, COILS, FILTERS, AND HUMIDIFIERS
Two types of steam humidifiers are currently used in air systems: steam grid humidifiers and steam humidifiers with separators.
-
Room climate technique 2, band
Air conditioning with vapor humidifier .
Indicates content that may require registration and/or purchase.