Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Spirax-Sarco
Description: The thermocirc steam/water mixing valve provides hot water by blending steam and cold water. The temperature is controlled by a thermostatic element. The set temperature can be set by turning the adjustment nut.
- Number of Ports/Ways: 2
- Valve Size: 0.5 inch
- Pressure Rating: 362.59425 psi
- Media Temperature: 500 F
-
Supplier: Armstrong International
Description: STEAMIX® Steam and Water Hose Stations and Mixing Units will not pass live steam. Steamix mixing valve, featured on all Steamix steam and water hose stations by Armstrong, will not pass live steam in the event of either a significant
- Valve Size: 0.75 inch
- Pressure Rating: 150 psi
- Media: Cold Water, Hot Water, Steam, Water
- Features: Mixing Valves
-
Supplier: ThermOmegaTech®
Description: technology for silent operation. During operation, cold water enters the mixing valve and moves from the inside out, while incoming steam moves from the outside in. Mixing occurs as the two flows collide, thoroughly mixing and heating the water to the
- Valve Size: 1 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Media Temperature: 366 F
-
-
Supplier: BI-TORQ® Valve Automation
Description: Description The Strahman M-5000TG Bronze Mixing Unit produces instant hot water from a steady supply steam and cold water. Users can easily regulate the temperature by turning the unit’s steam and cold water valves. The unit also features a specially
- Operating Pressure: 50 to 150 psi
- Media Temperature Range: 150 F
- Flow: 1.5 to 6 GPM
- Valve Type: Ball Valve, Check Valve, Globe Valve, Mixing Valve
-
Supplier: BI-TORQ® Valve Automation
Description: M-5000TG_HE Mixing Unit produces instant hot water from a steady supply steam and cold water. Users can easily regulate the temperature by turning the unit’s steam and cold water valves. The unit also features an integral blending chamber to
- Operating Pressure: 40 to 150 psi
- Media Temperature Range: 150 F
- Flow: 3.25 to 6 GPM
- Outlet Connection: 0.75 inch
-
Supplier: Armstrong International
Description: The shear action disc design of the E40S valve provides precise controlled mixing of steam and water. Fitted with the electronic actuator and an integrated temperature sensor, the system ensures fast, accurate and stable temperature control. The single compact assembly
- Valve Size: 1.5 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: -13 to 257 F
-
Supplier: ThermOmegaTech®
Description: Operation The ThermOmegaTech® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds”
- Valve Size: 0.5 inch
- Pressure Rating: 350 psi
- Number of Ports/Ways: 3
- Media Temperature: 250 F
-
Supplier: ThermOmegaTech®
Description: Product Description The Therm-O-Mix® tepid water delivery system provides an instantaneous and reliable source of tepid water for a safety shower and combination face/eyewash system using existing plant steam and water. Benefits Self-operating – No outside power required
- Dispense Rate: 94.6969696969697 L/min
- Dispensing Equipment Type: Meter, Mix and Dispense, Mix and Dispense
- Features: Other
- Application: Water
-
Supplier: ThermOmegaTech®
Description: part, a thermal actuator within the mixing valve cartridge. The patented mixing design ensures long uninterrupted use even if there is high mineral content in the water. As the opposing vortices of steam and water enter the mixing valve, a
- Operating Pressure: 150 psi
- Media Temperature Range: 185 F
- Hose Length: 300 to 900 inch
- Inlet Connection: 0.75 inch
-
Supplier: Armstrong International
Description: SS mixing unit manages the water flow through the heat exchanger based upon downstream hot water demand and eliminates the requirement for a modulating steam control valve. Operating on constant low pressure (2-15PSI) steam, the Flo-Rite-Temp SS
- Maximum Operating (Sheath) Temperature: 180 F
- Flange or Thread Diameter: 1.25 to 3 inch
- Maximum Operating Temperature: 180 F
- Heater Type: Circulation Heater, Water Heater
-
Supplier: Watts
Description: The N170 CSUT Master Tempering Valve Series is designed for use in commercial and institutional applications, to mix hot and cold water to reduce high service water temperature to the building distribution piping system. The N170 CSUT series is designed for installation at the
- Valve Size: 0.75 to 2 inch
- Valve Type: Check Valves
- Media: Hot Water, Steam, Water
-
Supplier: KADANT
Description: Kadant Johnson steam jet thermocompressors are designed to boost low pressure steam by accurately mixing the low pressure steam with high pressure steam. With just three basic components; nozzle, mixing section, and diffuser, Kadant Johnson thermocompressor
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: ProSonix Corporation
Description: Operation: Modulated steam control assures rapid & complete steam condensation eliminating steam cavitation concerns. Self Cleaning Design – High velocity steam flow eliminates plugging and fouling issues from mineral and scale build-up. No Steam Control
- Heater Type: Inline Heater, Steam Injection Heater, Water Heater
- Features: Other, Process Waters
- Sleeve (Sheath) Material: Stainless Steel, Steel
-
Supplier: Clark Solutions
Description: valves are rated for 25 PSI differential. Optional trim materials are available for higher temperature/pressure applications. Flow type for two-way valves is equal percentage or modified equal percentage for water or steam applications. Flow type for three-way
- Valve Size: 4 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Flow (Cv): 160
-
Supplier: BI-TORQ® Valve Automation
Description: Description The M-5000TS is a Thermostatically Controlled Bronze Mixing Unit that lets you combine steam and cold water to produce hot water efficiently without the safety concerns normally associated with steam use. The unit is equipped with several important
- Operating Pressure: 50 to 150 psi
- Media Temperature Range: 100 to 200 F
- Outlet Connection: 0.75 inch
- Valve Type: Ball Valve, Check Valve, Mixing Valve
-
Supplier: Watts
Description: Series HBV Hydronic Balancing Ball Valves are used in forced hot water systems. They feature a brass body with solder x solder sweat connections. Working Pressure: 600psi (41 bar) (non-shock) WOG.
- Valve Size: 0.5 to 1 inch
- Features: Balancing Valves, Ball Valves
- Media: Steam, Water
-
Supplier: Spirax-Sarco
Description: The TCO1 is a temperature sensitive device fitted downstream of the steam / water mixing valve on ½ " and ¾ " hosedown stations. The TCO1 is only suitable for the ½ " and ¾ " mixing valves. This temperature cut-out valve activates at a temperature of
- Valve Size: 1 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: -20.2 to 482 F
- Number of Ports/Ways: 2
-
Supplier: Watts
Description: Series RPVM1 Residential Purge and Balancing Valves are used in heating applications on boiler return piping to facilitate removal of air from heating zones on initial fill and to control water flow through circulation loop. It also serves as a shutoff valve and a drain
- Valve Size: 0.75 to 1.25 inch
- Features: Balancing Valves, Drain Valves
- Media: Steam, Water
-
Supplier: ProSonix Corporation
Description: High velocity steam delivery assures complete mixing of steam, reducing occurrences of vibration, and saves energy losses from uncondensed steam escaping. Integral stem plug eliminates need for steam pressure control valve. Can be installed in your existing
- Features: Clean Water Heating, Other, Process Waters
- Heater Type: Inline Heater, Steam Injection Heater, Water Heater
- Sleeve (Sheath) Material: Stainless Steel, Steel
-
Supplier: Branch Environmental Solutions
Description: designs. High pressure steam is introduced into the bottom of the column in place of air. The water at its boiling point passes down through the column while the steam flows in the opposite direction. The resulting mixing and turbulence transfers the volatile organic
-
Supplier: Mueller Steam Specialty
Description: Designed for installation in pump discharge piping where it performs triple duty. It acts as a spring loaded silent check valve, a shutoff valve, and a balancing valve. Used in conjunction with the Mueller Steam Specialty suction diffuser, it constitutes a compact and
- Valve Size: 2 to 14 inch
- Pressure Rating: 110 to 640 psi
- Media Temperature: 110 to 300 F
- Number of Ports/Ways: 2
-
Description: function. The flow control valve is suitably used for controlling pipeline cooling water, low-pressure hot water, high-pressure hot water, salt water, thermal oil, and steam, with good linearity, adjustable ratio, tight sealing, high-temperature resistance,
- Valve Type: Control Valves, Directional Valves
- Actuation: Electric
- Primary Material: Stainless Steel, Steel
- Media: Steam, Water
-
Supplier: Zurn Industries LLC
Description: Shut off valve 850XL has Full Port Bronze Ball Valve is recommended for residential, commercial and industrial applications. This valve is ideal for throttling and balancing installations of low pressure steam, air, water and non-corrosive gas or oil. To view all
- Features: Balancing Valves, Ball Valves
- Media: Water
-
Supplier: Mueller Steam Specialty
Description: Designed for installation in pump discharge grooved end piping systems where it performs triple duty. It acts as a spring loaded silent check valve, a shutoff valve, and a balancing valve. Used in conjunction with a Mueller Steam Specialty suction diffuser, it constitutes
- Valve Size: 2 to 12 inch
- Pressure Rating: 565 to 640 psi
- Media Temperature: 100 to 300 F
- Number of Ports/Ways: 2
-
Supplier: Armstrong International
Description: hot water demand and eliminates the requirement for a modulating steam control valve. Operating on constant low pressure (2-15PSI) steam, the Flo-Rite-Temp mixing unit supplies water to the heat exchanger where it is overheated and then returned to the
- Maximum Operating (Sheath) Temperature: 180 F
- Maximum Operating Temperature: 180 F
- Heater Type: Circulation Heater, Water Heater
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Curtiss-Wright, Valve Group
Description: service and similar dangerous, toxic, aggressive and corrosive media (for example phosgene) Regulating valve or mixing valve for toxic, aggressive and inflammable gases and liquids, boiler and cooling water, saturated steam etc. Highly toxic, aggressive,
- Valve Type: Control Valves
- Media: Gas, High Purity Gas, Hot Water, Water
- Features: Other
- Actuation: Pneumatic
-
Supplier: Zurn Industries LLC
Description: Shut Off Valve 850XL Full Port Bronze Ball Valve is recommended for residential, commercial and industrial applications. Ideal for throttling and balancing installations of low pressure steam, air, water and non-corrosive gas or oil. This valve has a pressure
- Valve Size: 1 inch
- Features: Balancing Valves, Ball Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: Shut off Valve 850XL Full Port Bronze Ball Valve is recommended for residential, commercial and industrial applications. This PRV shut off valve 850XL Full Port Bronze Ball Valves are recommended for residential, commercial and industrial applications where Lead-Free
- Valve Size: 0.75 inch
- Features: Balancing Valves, Ball Valves
- Media: Water
-
Supplier: Clark Solutions
Description: Clark offers a complete line of Butterfly valves for both commercial and industrial applications. The valves are designed for hot and chilled water, as well as steam applications up to 10 PSI saturated steam inlet. The valves can be used for on/off or
- Valve Size: 2 to 20 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 3
- Primary Material: Aluminum, Cast Iron, Ductile Iron, Steel
-
Supplier: Zurn Industries LLC
Description: Shut off valve 850XL Full Port Bronze Ball Valve is recommended for residential, commercial and industrial applications. This shut off valve is tapped (FNPT x FNPT) and used on Zurn Wilkins small diameter Backflow Assemblies for throttling and balancing installations of low
- Features: Balancing Valves, Ball Valves
- Media: Water
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or pneumatically controlled, normally closed versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty, contaminated. Body Materials: brass, nickel plated brass, stainless steel. Options: special
- Valve Size: 0.1968505 inch
- Pressure Rating: 0 to 375 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 140 F
-
Supplier: Nortec
Description: Designed for quality economical installations, can be configured to use natural gas or propane gas energy. Utilizing a pre-mix, variable speed, blower and a negative pressure gas regulating valve, an ideal fuel air mixture is maintained, providing the highest possible combustion efficiency,
- Primary Voltage: 208 to 240 volts
- Output Capacity: 25 to 210 Pounds / Hour
- Rated Input (Gas): 279,999.99999999994 BTU/hr
- Features: Diagnostics, Integral Control Panel, Linkable / Modular, Other, Self-contained, Water Skimmer / Self-cleaning
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit
- Valve Size: 0.5905515 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 302 F
-
Supplier: BI-TORQ® Valve Automation
Description: Manual 3-Way Flanged Stainless Steel Ball Valve Features Full port 3-way SS ball valve 1/2" through 4" 150# ANSI flanged ends L-port and T-port design 4-seat design for high cycle applications ISO 5211 mounting pad for direct mount actuation Ideal for mixing and industrial
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 275 psi
- Number of Ports: 3
- Media Temperature: 450 F
-
Description: easy to install. 2. Accurate and reliable long life. 3. Easy to adjust the setting 4. No need for auxiliary power Working Principle ZZWP self-operated temperature control valve can be divided into heating temperature control valve, cooling temperature control valve, three-way
- Valve Type: Directional Valves
- Features: Regulators
- Media: Steam
Find Suppliers by Category Top
Featured Products Top
-
Addressing issues like short-circuiting, stratification, residual loss, and DBP spikes in these tanks is precisely what the Tideflex® Mixing System (TMS) is engineered to accomplish. With over 400,000 water storage tanks spread across the (read more)
Browse Mixing Valves Datasheets for DeZURIK, Inc. -
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
Industrial engineers often face challenges ensuring accurate fluid control, high efficiency, and reliable performance in systems with complex mixing or diverting requirements. Inconsistent valve operation can lead to (read more)
Browse Mixing Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The MBVMD mixing and diverting ball valve is incredibly small. It weighs only 12 grams and is exceptionally compact with a height of just 0.77 inch (19.4mm). The valve has a common inlet port which can be put in communication with the outlet ports either individually, for (read more)
Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
The Tideflex® Systems video features all four systems including the Tideflex® Effluent Diffuser System; Tideflex® Aeration Mixing System; Tideflex® Hydraulic Recirculation & Mixing System; and the Tideflex® Mixing System for Potable Water (TMS). This video highlights the rugged construction of these systems and goes into detail on the proper applications of each. (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
Red Valve engineers expanded the use of the original Tideflex® Check Valve by developing it into a Variable Orifice Inlet Nozzle that provides superior mixing characteristics. When used as part of the TMS, the Tideflex® Variable Orifice Nozzles optimize jet velocity (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
Meter, Mix, and Dispensing (MMD) systems precisely measure, blend, control, and dispense adhesives and specialty chemicals with uniform accuracy. MMD systems are versatile for bonding, sealing, potting, and encapsulation applications. Ellsworth Adhesives has several options for top (read more)
Browse Dispensing Valve Systems Datasheets for Ellsworth Adhesives -
heating the water and condensing the steam. After exiting the heat exchanger, the hot water enters the tempering valve (V-5) and then the mixing valve (V-1) where it is blended with cold water to produce an outlet of 80°F water. The steam valve remains closed should the water supply be interrupted (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
quickly, quietly, and on-demand. Cold water enters the upper chamber of the mixing valve, while incoming steam enters the lower chamber. Mixing occurs as the two vortices collide, thoroughly mixing and heating the water through a Venturi diffuser with minimal noise and vibration. Conventional (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
Tired of inconsistent mix ratios or having to manually adjust ratios? Fluid Research offers a two-component meter mixing machine to simplify dispensing with precision and ease. Engineered with a dual servo-driven system, it delivers ultimate control over shot size and volume, for (read more)
Browse Dispensing Valve Systems Datasheets for Ellsworth Adhesives
Conduct Research Top
-
Throwing it All Away
during design, doing so could save millions in capital expenditures for water and steam plants, not to mention bioreactors and fermenters. The seeds for disposable biomanufacturing were sown in the blood products industry, where multiple-product facilities are common and safety reigns supreme
More Information Top
-
A next generation, pilot-scale continuous sterilization system for fermentation media
Direct steam injection can be accomplished with a specialized steam water mixing valve , for example a Pick heater [79].
-
States > Oklahoma > State > Regulations > Title 35 - Oklahoma Department of Agriculture‚ Food‚ and Forestry > [OK AC 35:37] 037 - Food Safety
2) Hose connections with steam and water mixing valves or hot water hose connections shall be provided at convenient locations throughout the plant for cleaning purposes.
-
States > Mississippi > State > Regulations > Title 2 - Agriculture and Commerce‚ Department of > Part 1‚ Subpart 4 - Department of Agriculture and ...
Hose connections with steam and water mixing valves or hot water hose connections shall be provided at convenient locations throughout the plant for cleaning purposes and the temperature of the hot water shall be maintained at not less than 180 degrees F.
-
States > South Carolina > State > Regulations > Chapter 61 - Department of Health and Environmental Control > 34.1 - Pasteurized Milk and Milk Products
4) Steam - water mixing valves and vats for washing bottles, cans, and similar equipment are not used as hand-washing facilities.
-
Federal Register > Monday, August 25, 1997 > [62 FR 45016] Elimination of Prior Approval Requirements for Establishment Drawings and Specifications, Equipment,...
There should be enough conveniently located hose connections with steam and water mixing valves or hot water connections provided throughout the establishment for cleaning purposes.
-
States > Minnesota > State > Regulations > Agriculture‚ Department of > [MNR 1545] 1545 - Meat‚ Fish‚ and Poultry Industry
Hose connections with steam and water mixing valves or hot water hose connections shall be provided at convenient locations throughout the plant for cleaning purposes.
-
States > New York > State > Regulations > Title 1 - Department of Agriculture and Markets > Chapter I - Milk Control > Subchapter A - Dairy Products (Article 4...
(d) Steam - water mixing valves and vats for washing bottles, cans and similar equipment are not used as hand-washing facilities.
-
States > New York > State > Regulations > Title 1 - Department of Agriculture and Markets > Chapter I - Milk Control > Subchapter A - Dairy Products (Article 4...
(d) Steam - water mixing valves and vats for washing bottles, cans and similar equipment are not used as hand-washing facilities.
-
States > Massachusetts > State > Regulations > 105 - Department of Public Health > [105 CMR 532] 532 - Inspection of Poultry and Poultry Products
(B) Hose connections with steam and water mixing valves or hot water hose connections shall be provided at convenient locations throughout the plant for cleaning purposes.
Indicates content that may require registration and/or purchase.