Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SPIROL
Description: Slotted Spring Pins are headless hollow cylindrical tubes having a longitudinal slot down the entire length with chamfered or round ends to aid installation.
- Diameter / Size: 0.062 to 0.5 inch
- Length: 0.187 to 3 inch
- Features: Bulk Package, Other, Search All Spring Pins
- Design Units: English, Metric
-
Supplier: SPIROL
Description: Slotted Spring Pins are headless hollow cylindrical tubes having a longitudinal slot down the entire length with chamfered or round ends to aid installation. For automation assembly and high performance applications, SPIROL recommends Coiled Spring Pins for error
- Diameter / Size: 0.06692917 to 0.82283509 inch
- Length: 0.1574804 to 3.93701 inch
- Features: Bulk Package, Search All Spring Pins
- Design Units: Metric
-
Supplier: Reid Supply
Description: Spring pins are hollow and slotted so they can be driven and compressed into a slightly smaller hole. . This spring pin is made from 420 Stainless Steel. It has an outside diameter of .094 in and an overall length of .500 in
- Diameter / Size: 0.094 inch
- Length: 0.5 inch
- Features: Other, Search All Spring Pins
- Pin Type: Roll / Slotted Spring Pin
-
-
Supplier: G.L. Huyett
Description: anti-chafing surfaces, shafts, or sleeves for wiring. Usage is limited only by your imagination and technological capabilities. Slotted pins are also known as roll pins or spring pins. Coiled rolled pins are sometimes referred to as spiral pins.
- Diameter / Size: 0.031 to 0.75 inch
- Length: 0.125 to 7.874 inch
- Design Units: English, Metric
- Features: Other, Search All Spring Pins
-
Supplier: Accuris
Description: PIN, SPRING, TUBULAR, SLOTTED, CARBON STEEL, METRIC
-
Supplier: Accuris
Description: Spring Pins, Tubular, Slotted Corrosion and Moderate Heat Resistant Steel Procurement Specification for
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Body Diameter (non-threaded): 0.393701 inch
- Thread Size: Other Metric Thread
- Plunger Type: Spring Plunger
- Ball / Plunger: Steel
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Body Diameter (non-threaded): 0.09448824 inch
- Thread Size: M5 x 0.8, Other Metric Thread
- Plunger Type: Spring Plunger
- Ball / Plunger: Steel
-
Supplier: SAE International
Description: This procurement specification covers tubular-shaped, slotted spring pins made of a corrosion and moderate heat resistant, martensitic iron base alloy of the type identified under the Unified Numbering System as UNS S42000 and heat treated to permit flexure when inserted into a
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Body Diameter (non-threaded): 0.17716545 inch
- Thread Size: M10 x 1.5, Other Metric Thread
- Plunger Type: Spring Plunger
- Ball / Plunger: Steel
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Body Diameter (non-threaded): 0.2362206 inch
- Thread Size: M12 x 1.75, Other Metric Thread
- Plunger Type: Spring Plunger
- Ball / Plunger: Steel
-
Supplier: SAE International
Description: This specification covers tubular-shaped pins, fabricated from carbon steel, having a full-length longitudinal slot to permit flexure when inserted into a hole.
-
Description: ISO 13337:2009 specifies the characteristics of slotted spring-type straight pins, made of steel or of austenitic or martensitic stainless steel, light duty, with nominal diameter from 2 mm to 50 mm inclusive.
-
Standards and Technical Documents - Spring-type straight pins - Slotted, heavy duty -- ISO 8752:2009Supplier: CSA Group
Description: ISO 8752:2009 specifies the characteristics of slotted spring-type straight pins, made of steel or of austenitic or martensitic stainless steel, heavy duty, with nominal diameter from 1 mm to 50 mm inclusive.
-
Supplier: CSA Group
Description: ISO 13337:2009 specifies the characteristics of slotted spring-type straight pins, made of steel or of austenitic or martensitic stainless steel, light duty, with nominal diameter from 2 mm to 50 mm inclusive.
-
Description: ISO 8752:2009 specifies the characteristics of slotted spring-type straight pins, made of steel or of austenitic or martensitic stainless steel, heavy duty, with nominal diameter from 1 mm to 50 mm inclusive.
-
Supplier: CORE Manufacturing
Description: Clevis Pin, Cotter Pin, Spring Pin, Slotted Spring Pin, Dowel Pin, Tapered Pin Dimensions: ASME B18.8.2, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” through 8” Pin Diameter Available Materials: Steel,
- Diameter / Size: 0.25 to 8 inch
- Features: All Dowel Pins, Clevis Pin, Cotter Pin, Extended / Hammerlock, Other, Search All Cotter Pins and Wire Clips, Search All Hitch and Linch Pins, Search All Spring Pins, Straight Dowel, Taper Pin, Nonthreaded
- Pin Type: Coiled Spring Pin, Roll / Slotted Spring Pin
- Design Units: English
-
Supplier: Stearns®
Description: time-tested and proven by over 50 years of successful application. Stearns SCEB Brake is designed to provide extremely high capacity in a relatively small package for end shaft mounting. The Style SCEB, Class S3 Brake is spring engaged, magnetically released. A spring loaded lock
- Torque Rating: 450 to 12,000 Ft-lbs
- Speed: 3,600 rpm
- Operating Voltage: 230 volts
- Bore Diameter: 5.5 inch
-
Supplier: Stearns®
Description: clutch has been time-tested and proven by over 50 years of successful application. Stearns S3 Clutch is designed to provide extremely high capacity in a relatively small package. The Style SCE, Class S3 Clutch is spring engaged, electromagnetically released. A spring loaded lock
- Torque Rating: 450 to 12,000 Ft-lbs
- Rotational Speed: 3,600 rpm
- Operating Voltage: 230 volts
- Bore Diameter: 5.5 inch
-
Supplier: Corporate Safe Specialists
Description: or away. S&G biometric fingerprint reader is easily accessible You select the level of security - use with Fingerprint only Six-digit PIN only, or Fingerprint AND six-digit PIN to open Easily add and remove up to 8 more users Fingerprint only is a great solution for: Anyone who finds
- Weight: 235 lbs
- Locking Mechanism: Biometric, Other / Specialty
- Category: Residential
-
Supplier: SPIROL
Description: with a non-flush setting for driving pins to protrude above or recess below the mating surface. The standard design is focused around installing SPIROL’s Coiled Pins; however, custom tools are available for installing Slotted Pins or Solid Pins. Punches,
- Diameter: 0.497 inch
- Length: 5.9 inch
- Capacity / Jaw Opening: 0.25 to 0.375 inch
- Clamping / Holding Force: 200 lbs
-
Supplier: Monroe Engineering
Description: Material - Glass-fiber Reinforced Technopolymer Insert - Black Oxide Steel Plated Steel Arm Removable Anodized Aluminum Trim Disc Covers Hub Two Holes in Underside of Hub for Inserting Spring and Ball Detent Slot Provided for Angle Limit Stop Pin
- Height: 1.81 inches
- Handle Length: 3.19 inches
- Bore Diameter: 0.32 inches
- Handle Type: Control Lever
-
Supplier: Allied Electronics, Inc.
Description: R130 Series, Polyester Modular Enclosures Captive polyfibre cover screws are provided with a standard slot head Recessed neoprene gasket with tongue and groove construction is oil and petroleum resistant Threaded stainless steel inserts provide for internal mounting The enclosure have
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: several advantages over other types of springs. These include: Space savings: Gap wave springs have a smaller physical size compared to other types of springs, making them ideal for applications where space is limited. Low spring rate: The spring rate of a gap wave
- Material: Stainless Steel
-
Supplier: J. W. Winco, Inc.
Description: GN 722.3 spring latches are used when the indexing pin needs to be retracted. The indexing pin retracts by turning the latch by 180°. A lock notch will hold the latch in both positions. Flange has two fixed mounting holes and two slotted holes. Fixed or slotted
-
Supplier: DME Company
Description: Edge Mold Base In-Stock Features A-Plate, B-Plate and Support plates supplied with D-M-E #3 steel Pry slots installed on both sides of "B" plate Lift holes installed Return pins installed 0.125 inboard to allow for spring pockets Leader pin vents machined in the housing
- Width: 7.875 to 15.875 inch
- Length: 7.875 to 23.5 inch
- Height / Thickness: 7.375 to 14.375 inch
- Plate / Block Type: Base Plate, Platen / Mold Plate
-
Supplier: Sandvik Coromant Co.
Description: available. Entering angle 88° Insert geometries and grades for all materials Spring-loaded cassette Security with pin-controlled setting range Application Grooving Parting off Double half side milling Shoulder milling Face milling Back face milling Gang milling Circular ramping
- Cutting Diameter: 3.15 to 12 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Cutter Type: End Mill, Face Mill
- Edges: Holder and Inserts
-
Supplier: Visual Sound, Inc.
Description: Matte White with a fiberglass backing that is fire resistant and locked in a spring operated 1-1/8" steel roller. The pin end of the roller is seated in a nylon bushing. The case is constructed from 22-gauge steel, the slat from 24-gauge steel, and both are
-
Supplier: Visual Sound, Inc.
Description: dimensions Projection surface is Matte White with a fiberglass backing that is fire resistant and locked in a spring operated 1-1/8" steel roller. The pin end of the roller is seated in a nylon bushing. The case is constructed from 22-gauge steel, the slat from 24-gauge
-
Supplier: Jilson Group (The)
Description: systems. Fath manufacturers no fewer than 147 versions of combi-hinges, standard with a stainless steel central pin, even more when you consider the guiding pins for various aluminum profile and fabricated metal systems. Features and Benefits of Various Accessories: Connect
-
Supplier: Paragon Industries, L.P.
Description: nickel-plated copper wiring is covered with high temperature glass-braided insulation. The thermocouple, which senses temperature inside the kiln, is protected with a high-nickel stainless steel sheath for long life. The GL-series top elements use a new element groove that eliminates element
- Temperature Range: 1,700 F
- Capacity: 3.38 cubic feet
- Application: Industrial
-
Supplier: Hammond Manufacturing Company Inc.
Description: construction is oil and petroleum resistant. Threaded stainless steel inserts provide for internal mounting. Finish: Light beige RAL 7032, Pantone 413 Spring loaded stainless steel hinge pins are standard, allowing for quick lid removal . (R130 & R131 Series only)
- Length / Height: 4.72 inch
- Width/Diameter: 7.87 inch
- Depth: 3.94 inch
- Height: 4.72 inch
-
Supplier: Mile-X Equipment, Inc.
Description: NPT) for Filler Nipple (Not Included) Accessible Check Valve Plated Steel Barrel with Exclusive Flip-Over Follower One-Hour "Smart" Charger — Up to 12 Grease Cartridges Dispensed per Charge High-Capacity NiCd 14.4 Volt Battery 30" High-Pressure Hose with Spring Guard and Coupler * In
-
Supplier: Mile-X Equipment, Inc.
Description: Check Valve Plated Steel Barrel with Exclusive Flip-Over Follower One-Hour "Smart" Charger - Up to 12 Grease Cartridges Dispensed per Charge High-Capacity NiCd 14.4 Volt Battery 30" High-Pressure Hose with Spring Guard and Coupler * In controlled lab conditions, the unit will reach
Find Suppliers by Category Top
Featured Products Top
-
SPIROL’s Slotted Spring Pins are available in high-carbon steel and stainless steel. Metric sizes: 1.5 mm to 12 mm diameter Inch sizes: 0.062" (1/16) to 0.500" (1/2) diameter (read more)
Browse Spring Pins Datasheets for SPIROL -
A slotted spring pin is a headless hollow cylindrical tube having a longitudinal slot down the entire length with chamfered or round ends to aid installation. This type of pin is produced to a controlled outside diameter slightly greater than the hole in which it will be installed (read more)
Browse Spring Pins Datasheets for SPIROL -
A leading forklift manufacturer turned to SPIROL after struggling with slow, injury-prone manual installation of Slotted Spring Pins. Seven pins per unit, installed by hammer, caused interlocking issues, production delays, and injuries on the assembly floor (read more)
Browse Spring Pins Datasheets for SPIROL -
PULL PINS Spring-loaded pins that allow you to quickly retract and engage the plunger for locating, fastening and quick change operations (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
the handle is depressed, which then allows the balls to retract into the shank. All quick release pins are available in a variety of lengths and diameters with shanks made from 17-4 stainless steel, 300 series stainless steel, or 4130 alloy steel. Weld-in style pull pins are also offered (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
regulatory requirements. Coiled Spring Pins and Solid Pins are widely used in surgical instrument triggers and pivots, while Coiled Pins, Slotted Pins, and Threaded Inserts support hospital beds, exam tables, and other (read more)
Browse Specialty Pins Datasheets for SPIROL -
SPIROL has released a new video highlighting the updated Model PR Semi-Automatic Pin Inserter and Model CR Heavy Duty Pin Inserter. Both machines install Coiled and Slotted Spring Pins, Solid Pins, Alignment Dowels, and Bushings, and feature a vibratory feeder bowl that (read more)
Browse Assembly and Insertion Presses Datasheets for SPIROL -
the handle is depressed, which then allows the balls to retract into the shank. All quick release pins are available in a variety of lengths and diameters with shanks made from 17-4 stainless steel, 300 series stainless steel, or 4130 alloy steel. Weld-in style pull pins are also offered (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
variety of lengths and diameters with shanks made from 17-4 stainless steel, 300 series stainless steel, or 4130 alloy steel. Weld-in style pull pins are also offered. These pins allow a user to quickly retract and engage the plunger for locating, fastening, and quick change operations (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
Detent Pins - Ring Handle Detent Pins pins have a wide range of uses in fastening, locating and alignment applications. The spring-loaded ball retracts when it is inserted or removed (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc.
Conduct Research Top
-
Which Austenitic Stainless Steel Spring Pin is Best for Dynamic Loading?
This White Paper details the specific design differences between both Austenitic Stainless Steel Slotted Spring Pins and Coiled Spring Pins and explains which Spring Pin is best for dynamic loading.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/89338/50505448-MIT.pdf?sequence=2
The cou- plings were press-fit and aligned using 3 mm slotted stainless steel spring pins , to 3/4" 6061-T651 alumi- num plates.
-
Industrial Pins
Roll pins or slotted steel springs are made of rolled steel or other material and rolled into a cylindrical shape.
-
Spring Pins - Pins - Grainger Industrial Supply
• Spring Pin , Slotted , Carbon Steel , Plain Finish, Overall Length 2 1/2 In, Nominal Dia 5/16 In, Actual Dia 0.321-0.330 In Min-Max, Chamfer Dia 0.306 In, Chamfer Length Min 0.014 In, Chamfer Length Max 0.080 …
-
Spring Pins - Pins - Grainger Industrial Supply
• Spring Pin , Slotted , Carbon Steel , Plain Finish, Overall Length 2 1/2 In, Nominal Dia 5/16 In, Actual Dia 0.321-0.330 In Min-Max, Chamfer Dia 0.306 In, Chamfer Length Min 0.014 In, Chamfer Length Max 0.080 …
-
1/2" Spring Pins - Pins - Grainger Industrial Supply
• Spring Pin , Slotted , Carbon Steel , Plain Finish, Overall Length 1/2 In, Nominal Dia 1/16 In, Actual Dia 0.066-0.069 In Min-Max, Chamfer Dia 0.059 In, Chamfer Length Min 0.007 In, Chamfer Length Max 0.028 In …
-
1-1/2" Spring Pins - Pins - Grainger Industrial Supply
• Spring Pin , Slotted , Carbon Steel , Plain Finish, Overall Length 1 1/2 In, Nominal Dia 1/8 In, Actual Dia 0.131-0.135 In Min-Max, Chamfer Dia 0.122 In, Chamfer Length Min 0.008 In, Chamfer Length Max 0.044 …
-
Fasteners - Grainger Industrial Supply
• Spring Pin , Slotted , Material Steel , Finish Plain, Nominal Diameter 4mm, Overall Length 8mm, Chamfer Diameter 2.80mm, Wall Thickness 0.80mm, Chamfer Length (Min.) 0.65mm, Actual Dia.
-
Fasteners - Grainger Industrial Supply
• Spring Pin , Slotted , Material Steel , Finish Plain, Nominal Diameter 4mm, Overall Length 50mm, Chamfer Diameter 2.80mm, Wall Thickness 0.80mm, Chamfer Length (Min.) 0.65mm, Actual Dia.
-
$20-$25 Pins - Fasteners - Grainger Industrial Supply
• Spring Pin , Slotted , Carbon Steel , Plain Finish, Overall Length 16mm, Nominal Dia M3, Actual Dia 3.30-3.50mm Min-Max, Chamfer Length Reference 0.50mm, Chamfer Length Min 0.50mm, Wall Thickness 0.60mm, Fits Hole Dia 3.00-3 …
-
Fasteners - Grainger Industrial Supply
• Spring Pin , Slotted , Carbon Steel , Zinc Plated Finish, Overall Length 2 In, Nominal Dia 1/4 In, Actual Dia 0.258-0.264 In Min-Max, Chamfer Dia 0.245 In, Chamfer Length Min 0.012 In, Chamfer Length Max 0.065 …
Indicates content that may require registration and/or purchase.