-
Supplier: H.O. Penn Machinery Company, Inc.
Description: double-reduction final drives provide torque multiplication of 28.8:1 to further reduce stress on the drive train. Steering System The hydraulic steering system provides precise, controllable steering. Rims and Wheels Cat center mounted rims and cast rear wheels are mounted
- Features: Other
-
Supplier: DigiKey
Description: "PG16 Locknut Nut 1.181"" (30.00mm) Polyamide"
- Type: Locknut
- Features: Other Plastic
- Material: Plastic
-
Supplier: RS Components, Ltd.
Description: RS PRO AGL 25 -5 Cable Gland Locknut
- Type: Locknut
- Size: M25
- Material: Nylon, Plastic
- Features: Other Plastic
-
-
Supplier: National Bolt & Nut Corporation
Description: load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts, wheel nuts, and more. Product options can be selected according to nearly any characteristic, from thread size to nut
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Other
- Standards: ASME / ANSI
- Type: Hex, Jam Nut, Locknut, Nylon Insert Nut
-
Supplier: APM Hexseal Corp.
Description: made from high quality rubber, molded into a specially shaped cavity in the nut itself. With the threads molded directly into the rubber, these self-sealing nuts form a positive seal along the threaded section of the nut, as well as with the contact surface. Like our other
- Type: Hex, Locknut
- Features: Other, Vibration Dampening
-
Supplier: Altech Corp.
Description: Features: Nickel-Plated Brass Metric Threads
- Material: Brass
- Type: Hex, Locknut
- Size: M40
- Finish: Nickel Plated
-
-
Supplier: National Bolt & Nut Corporation
Description: other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts,
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Other
- Standards: ASME / ANSI
- Type: Hex, Jam Nut, Locknut, Nylon Insert Nut
-
Supplier: Altech Corp.
Description: Features: Polyamide 6 25 % Glass Fiber Reinforced NPT Threads
- Size: 3/4"
- Material: Brass
- Type: Hex, Locknut
- Finish: Nickel Plated
-
Supplier: APM Hexseal Corp.
Description: One of APM Hexseal's earliest innovations was a self-sealing hexagonal nut, or Seelnut®. Seelnuts install just like conventional nuts, and are designed for use with ordinary screws, bolts and studs, making them a quick and easy sealing option for all sorts of applications, especially
- Type: Hex, Locknut
- Size: M5
- Features: Other, Other Metal, Vibration Dampening
- Material: Steel
-
Supplier: APM Hexseal Corp.
Description: One of APM Hexseal's earliest innovations was a self-sealing hexagonal nut, or Seelnut®. Seelnuts install just like conventional nuts, and are designed for use with ordinary screws, bolts and studs, making them a quick and easy sealing option for all sorts of applications, especially
- Material: Brass
- Type: Hex, Jam Nut, Locknut
- Finish: Nickel Plated
- Features: Other, Vibration Dampening
-
Supplier: PennEngineering®
Description: Type SL self-locking nuts are designed with a unique and economical TRI-DENT® locking feature, which meets demanding locking performance requirements. 3 cycle locking performance. Achieved using steel socket head cap screws, 180 ksi / property class 12.9 with standard finish of thermal oxide
- Standards: ASME / ANSI
- Material: Hardened Steel
- Type: Locknut
- Size: M5
-
Supplier: Altech Corp.
Description: Features: Nickel-Plated Brass Characteristics: PG Thread
- Material: Brass
- Type: Hex, Locknut
- Finish: Nickel Plated
- Features: Other
-
Supplier: National Bolt & Nut Corporation
Description: fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts, wheel
- Size: 1 1/2", 1 1/4", 1 1/8", 1", 1/2", 1/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standards: ASME / ANSI
- Type: Locknut, Nylon Insert Nut, Square Nut
- Features: Other
-
Supplier: Jergens, Inc.
Description: Jergens Jam Nuts are used to tighten or "jam" against another nut to lock the two into place. This tightening resists loosening due to vibration. Features, Benefits, & Product Specifications: Material: C1018 Low Carbon Steel Finish: Zinc
- Type: Jam Nut, Locknut
- Features: Other, Other Metal
- Material: Steel
-
Supplier: RS Components, Ltd.
Description: M10 Steel Wedgelock Nut, Delta Protekt
- Type: Hex, Locknut
- Size: M10
- Features: Other, Other Metal
- Material: Steel
-
Supplier: Waytek, Inc.
Description: Heyco 8465 Nylon Locknut Category: Strain Reliefs Manufacturer: Heyco Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum size
- Size: 3/4"
- Type: Locknut
- Material: Nylon, Plastic
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Size: #4
- Type: Hex, Locknut
- Material: Stainless Steel
-
Supplier: Jergens, Inc.
Description: Jergens Plastic Locking Wing Knob with Stud by ELESA® has a wing-shaped head with varying execution, designed to allow high tightening torque values. Features, Benefits, & Product Specifications: Material: Glass-Fibre Reinforced Polyamide Based (PA) Technopolymer Finish: Black Matte Stud:
- Type: Locknut, Wing Nut
- Features: Other, Other Plastic
- Material: Plastic
-
Supplier: National Bolt & Nut Corporation
Description: industrial nuts includes coupling nuts, lock nuts, slotted nuts, wheel nuts, and more. Product options can be selected according to nearly any characteristic, from thread size to nut thickness to metric or inch per IFI (Industrial Fastener Institute)
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Other
- Standards: ASME / ANSI
- Type: Hex, Locknut, Nylon Insert Nut
-
Supplier: Altech Corp.
Description: Features: Nickel-Plated Brass Characteristics: Metric Threads
- Material: Brass
- Type: Hex, Locknut
- Size: M20
- Finish: Nickel Plated
-
Supplier: Waytek, Inc.
Description: Heyco M9142 Nylon Locknut Category: Strain Reliefs Manufacturer: Heyco Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum size
- Size: 1/4"
- Type: Locknut
- Material: Nylon, Plastic
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Size: #6
- Type: Hex, Locknut
- Material: Stainless Steel
-
Supplier: PennEngineering®
Description: Type SL self-locking nuts are designed with a unique and economical TRI-DENT® locking feature, which meets demanding locking performance requirements. 3 cycle locking performance. Achieved using steel socket head cap screws, 180 ksi / property class 12.9 with standard finish of thermal oxide
- Size: #0, #10
- Standards: ASME / ANSI
- Material: Hardened Steel
- Type: Locknut
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Size: #2
- Type: Hex, Locknut
- Material: Stainless Steel
-
Supplier: Jergens, Inc.
Description: Jergens Knurled Lock Nuts are most convenient for quick thread locking on jig and fixture work. A straight-knurled radius provides a sure, non-slip finger grip in oily conditions. Faces are square with threads which assures a large locking surface. Features, Benefits, & Product
- Finish: Black Oxide
- Type: Locknut
- Features: Other, Other Metal
- Material: Steel
-
Supplier: Nord-Lock Group
Description: safe and secure for more productive and efficient operations. The Nord-Lock wheel nut is designed for flat-faced steel rims. The Nord-Lock wheel nut is based on the same principle as the Nord-Lock washers. Each nut incorporates a pair of captivated washers
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 7/8", M20, M24, M27, M30, M33, M36, M42, M48, M56, M64
- Features: 3", Other
- Standards: DIN
- Type: Hex, Locknut
-
Supplier: Waytek, Inc.
Description: Heyco 8467 Nylon Locknut Category: Strain Reliefs Manufacturer: Heyco Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum size
- Size: 1"
- Type: Locknut
- Material: Nylon, Plastic
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Product introduction: 1. Material: pa66. 2. Working Temperature: -40°c—+120°c 3. Thread: metric thread 4. Color: black and grey 5. Function: Lock the screw or cable gland 6.UL94V2 Plastic Nut Data:
- Type: Locknut
- Size: M10, M12, M16, M20, M25, M32, M36, M40, M8
- Material: Plastic
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Size: #10
- Type: Hex, Locknut
- Material: Stainless Steel
-
Supplier: NBS Corp.
Description: Featuring a white nylon insert and available in both normal and thin pattern, NBS’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼” through 1” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet
- Size: 1/4"
- Type: Locknut
- Material: Steel
- Finish: Zinc Plated
-
Supplier: SAB North America
Description: Locknut with grounding teeth to make connection to metal panels or control boxes.
- Material: Brass
- Type: Hex, Locknut
- Size: M40
- Features: Other
-
Supplier: Peco Fasteners, Inc.
Description: 9/16 INCH NOMINAL DIAMETER SAE APPLICABLE STANDARD 9/16 NOMINAL DIAMETER - FRACTIONAL .5625 NOMINAL DIAMETER - DECIMAL FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN
- Type: Locknut
- Finish: Zinc Plated
-
Supplier: LAPP
Description: High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical
- Type: Locknut
- Size: M40
- Features: Other Plastic
- Material: Plastic
-
Supplier: Galco Industrial Electronics
Description: Locknut, PG21, Lt Gray, Non-Metallic
- Type: Locknut
Find Suppliers by Category Top
Featured Products Top
-
Robotic Automotive Trim Panel Clip Insertion Gear This plastic automatic clip insertion assembly machine feeds and installs plastic clips with verifiable precision (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
Clip Insertion Gear for Precision Vertical Up Operations The VIM-600-L locking punch with clip staging has a range of flexible adapter options that allow placement within a variety (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
production release. We can also do reverse engineering of existing linear motion systems to help speed the design cycle, minimize development costs and achieve the robust custom solution your design needs. We machine the journals on your screws to suit your needs, add threads for lock nuts (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Screwdriving Assembly Gear for Any Operator Position Do you drive screws horizontally, at odd angles, or even inverted? You can do that automatically with Visumatic. We invented the Locking Bit handheld automatic feed screwdriving system with over 20 (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
Clip Insertion Gear for Precision Vertical Up Operations Built to rapidly feed and insert clips, the VIM-600-L locking punch with clip staging has a range of (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
the robust custom solution your design needs. We machine the journals on your screws to suit your needs, add threads for lock nuts, keyways, splines, cross drilled holes, extended journals for bearings and gears and many other features. We can also modify the ball nuts we make by adding (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
labor costs. This turnkey collaborative cell arrives ready to work, featuring integrated process control gear that eliminates traditional automation barriers. Manufacturers can now achieve immediate labor savings and qualified assemblies without the need for specialized robotic programming (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
Robot takes over tedious hand clip placement speeding production Applying the right clip insertion gear solved a tedious production challenge for automotive (read more)
Browse Robots Datasheets for Visumatic Industrial Products -
labor costs. This turnkey collaborative cell arrives ready to work, featuring integrated process control gear that eliminates traditional automation barriers. Manufacturers can now achieve immediate labor savings and qualified assemblies without the need for specialized robotic programming (read more)
Browse Robots Datasheets for Visumatic Industrial Products -
labor costs. This turnkey collaborative cell arrives ready to work, featuring integrated process control gear that eliminates traditional automation barriers. Manufacturers can now achieve immediate labor savings and qualified assemblies without the need for specialized robotic programming (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for Visumatic Industrial Products
More Information Top
-
IVECO-Magirus 160-23 ANWM/232 D 16 AL (6 × 6) 7,000 kg truck and associated models
… output 145 108126 at 2500 torque 462 at 1800 smoke generator in exhaust Auxiliary engine Gearbox model type manual forward gears 6 reverse gears 1 alternate option Transfer box 2-speed, lockable centre differential Steering ball and nut , assisted Clutch model single …
-
Renault TRM 180 and TRM 200 (4 × 4) truck series
… 130497 at 2500 torque 575 smoke generator in exhaust Auxiliary engine Gearbox model Renault 41.060D type manual forward gears 6 reverse gears 1 alternate option Transfer … … T600R 2-speed with lockable longitudinal differential Steering screw and nut and recirculating ball, power …
-
KrAZ-255B and 255B (B1) (6 × 6) 7,500 kg trucks
… 4 stroke fuel diesel output 240 178968 at 2100 torque smoke generator in exhaust Auxiliary engine Gearbox model type manual forward gears 5 reverse gears 1 alternate option Transfer … … with inter-axle differential lock Steering screw and nut with roller ball, hydraulic …
-
Greys Defence Systems Panther Multirole Combat Vehicle
… 350 hp at 2,600 rpm Transmission: Allison MD 3066 automatic with 5 forward and 1 reverse gears Transfer case: Steyr VG … … 2 speed with differential lock , permanent 4 × 4 Steering : ZF hydraulically assisted, ball and nut Suspension: fully independent, double …
-
Supplying to Mercedes-Benz
Actuation components Front and rear calipers ACUs Other Fasteners - Adapter Housing Trim Fasteners - Special Nut Pressure sensors Crush sensors Side impact sensors Ball joints Mechanical Steering Lock Brake Light sensor Instrument Panel … … driver and side airbag module Gear box pump Long range …
-
Volvo FM/FMX ranges of trucks
… generator in exhaust Auxiliary engine Gearbox model Volvo VT 2014 type manual forward gears 14 reverse gears alternate option Transfer box Volvo single-speed Steering recirculating ball and nut Clutch model CD40B twin … … drums all-round, anti- lock braking system (ABS) parking …
-
Suppliers to the new Renault Megane
… Saint-Gobain Sekurit Exterior mirrors Visiocorp Door hinges Wagon Automotive INTERIOR Driver airbag Autoliv Seatbelts with pretensioners Autoliv Steering wheel Autoliv Accelerator pedal … … Clutch discs LuK Transmission gears Neumayer Tekfor Engine cooling … … Fasteners A. Raymond Self locking nuts Alcoa Fastening Systems Sintered …
-
Suppliers to the new Buick Verano
… Seat Cushion Frame Assembly] GUILFORD Headliner Textile Pillar Textile Sunshade Textile HELLA Fuel System Control Handles/Latches [Doors/Tailgate] Interior Lighting Lock Systems [Keyless Entry System … … Fasteners/Fixings [Air Induction Nonperforated Gear Clamp] INFASCO NUT Fasteners/Fixings [ Steering Gear And Colum, Front …
Indicates content that may require registration and/or purchase.