-
Supplier: DigiKey
Description: 6 ~ 35pF Trimmer Capacitor 250V Top Surface Mount
- Capacitance Range: 0.000006 to 0.000035000000000000004 microF
- Operating Temperature: -55 to 125 C
- Packing Method: Bulk Pack
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Win Source Electronics
Description: Manufacturer: Sprague Goodman Category: Trimmer/Variable Capacitors Capacitance Range: 3 pF to 10 pF Voltage Rating: 500 V Termination Style: SMD/SMT Length: 4.5 mm Width: 3.2 mm Packaging: Cut Tape Voltage Rating DC: 50 VDC
- Capacitance Range: 0.000003 to 0.000009999999999999999 microF
- DC Rated Voltage Range (WVDC): 500 volts
- AC Rated Voltage (WVAC): 500 volts
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: CAP TRIMMER 0.6-4.5PF 500V SMD
- Capacitance Range: 0.0000006 to 0.0000045 microF
- Features: Other
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Capacitors - Trimmers, Variable Capacitors Packaging: Bulk Resistance: 0.027(ohm) Features: Bipolar (BJT) Transistor NPN 60 V 3 A 140MHz 1 W Surface Mount SOT-89-3 Temperature Coefficient:
- Packing Method: Bulk Pack
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: CAP TRIMMER 0.6-4.5PF 500V SMD
- DC Rated Voltage Range (WVDC): 500 volts
- AC Rated Voltage (WVAC): 500 volts
- Operating Temperature: -65 to 125 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Richardson RFPD
Description: In addition to Johanson's high performance line of low profile trimmers, Johanson Manufacturing offers a full range of surface mount capacitors that are designed and priced for high volume commercial applications. The 9385 ceramic trimmer capacitor offers the advantages
- Capacitance Range: 0.0000014000000000000001 to 0.0000049999999999999996 microF
- Electrostatic Capacitors: Ceramic
- Features: Other
- Mounting Style: Through Hole Technology (THT)
-
Supplier: RS Components, Ltd.
Description: Vishay BFC280907015
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Capacitance Type: Variable
-
Supplier: Newark, An Avnet Company
Description: VARIABLE CAPACITOR, 30-60PF, SMD; Capacitance Min:30pF; Capacitance Max:60pF; Voltage Rating:50VAC; Product Range:LXRW Series; Capacitance Tolerance:-; Capacitor Terminals:SMD; Adjustment Type:-; Operating Temperature Min:-30°C; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: VARIABLE CAPACITOR, 45-90PF, SMD; Capacitance Min:45pF; Capacitance Max:90pF; Voltage Rating:50VAC; Product Range:LXRW Series; Capacitance Tolerance:-; Capacitor Terminals:SMD; Adjustment Type:-; Operating Temperature Min:-30°C; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: VARIABLE CAPACITOR, 100-200PF, SMD; Capacitance Min:100pF; Capacitance Max:200pF; Voltage Rating:5.3V; Product Range:LXRW Series; Capacitance Tolerance:-; Capacitor Terminals:SMD; Adjustment Type:-; Operating Temperature Min:-40°C; RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 867447-CTZ3E-10C-W1 Series: CTZ, Kyocera Operating Temperature Range: -40°C ~ 85°C Features: 1.5 ~ 10pF Trimmer Capacitor 25 V Top Surface Mount Package: Reel - TR Mounting: Surface
- Operating Temperature: -40 to 85 C
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: Utmel Electronic Limited
Description: DIODE VHF BAND, 26 pF, 30 V, SILICON, VARIABLE CAPACITANCE DIODE, PLASTIC, SMD, 3 PIN, Variable Capacitance Diode
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Capacitance Type: Variable
-
Supplier: Utmel Electronic Limited
Description: Capacitor Variable 60pF 50V 0.6x0.6mm
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -30 C
- Features: Other
- RoHS Compliant: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: DIODE VARIABLE CAP 6V SSMINI-2P
- Capacitance Range: 0.0000111 microF
- DC Rated Voltage Range (WVDC): 6 volts
- Operating Temperature: 150 C
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: input of the second PA (PA2). The RF_IN and RF_OUT signals (pins 1 and 8, respectively) are both internally matched, including DC blocking capacitors. The SKY65175 VGA uses low-cost Surface Mount Technology (SMT) in the form of a compact, 8 x 8 mm 12-pin Multi-Chip Module (MCM),
- Minimum Gain: 26 dB
- Maximum Gain: 26 dB
- Minimum Operating Voltage: 5 volts
- Maximum Operating Voltage: 5 volts
-
Supplier: Skyworks Solutions, Inc.
Description: (PA1) is matched to the input of the VCA. The output of the VCA is matched to the input of the second PA (PA2). The RF_IN and RF_OUT signals (pins 1 and 8, respectively) are both internally matched, including DC blocking capacitors. The SKY65386-11 VGA uses low-cost Surface
- Frequency Range: 2,620 to 2,690 MHz
- Minimum Gain: 25.5 dB
- Maximum Gain: 25.5 dB
- Output Intercept Point (IP3): 41.5 dBm
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY65187-11 is being discontinued and is not recommended for new designs. The suggested replacement are AWB7128P8, SKY65387-11 Skyworks SKY65187-11 is a high linearity, Variable Gain Amplifier (VGA) module. The device includes an input Low-Noise Amplifier (LNA), a variable
- Frequency Range: 2,000 to 2,230 MHz
- Minimum Gain: 24 dB
- Maximum Gain: 24 dB
- Output Intercept Point (IP3): 41.5 dBm
-
Description: CAPACITOR
- Operating Temperature: -55 to 125 C
- Packing Method: Bulk Pack
- Technology: Monolithic / Single Layer
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The SY100EL16VS are differential receivers with variable output swing. The devices are functionally equivalent to the EL16V devices with an input that control the amplitude of the outputs.The operational range of the EL16VS control input is from VBB (max. swing) to VCC (min. swing). Simple
- Supply Voltage: 3.3 to 5 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Skyworks Solutions, Inc.
Description: first PA (PA1) is matched to the input of the VCA. The output of the VCA is matched to the input of the second PA (PA2). The RF_IN and RF_OUT signals (pins 1 and 8, respectively) are both internally matched, including DC blocking capacitors. The SKY65387-11 VGA uses low-cost Surface
-
Supplier: Qorvo
Description: components, bias chokes and blocking capacitors. The internal 6-bit DSA provides a 31.5 dB gain control range in 0.5 dB steps, controlled with a serial periphery interface (SPITM). The module is integrated with low current amplifier shutdown capability. The QPB9011 features variable
- Frequency Range: 2,300 to 2,700 MHz
- Output Power( P1dB): 32 dBm
- Noise Figure: 4.3 dB
- Minimum Operating Voltage: 5 volts
-
Supplier: MACOM
Description: MACOMs BOO and BSP Series Capacitors are designed to facilitate bread-boarding or to use where a trimming capability is required. These devices feature the same dielectric layer and bonding surfaces as our 9000 and 9100 Series chip capacitors. By connecting the pads in parallel,
- Capacitance Range: 0.0000015 to 0.0000225 microF
- Electrolytic Capacitors: Niobium / Niobium Oxide
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: Qorvo
Description: Qorvo's TQC9311 is a dual-channel, digitally-controlled variable gain amplifier (DVGA) operating over a broadband frequency range of 400 to 3600 MHz. The DVGA features 36.5 dBm OIP3 while providing digital variable gain with 31.5 dB of gain range in 0.5 dB steps through a 12-bit serial
- Frequency Range: 400 to 3,600 MHz
- Output Power( P1dB): 21 dBm
- Noise Figure: 3.8 dB
- Minimum Operating Voltage: 5 volts
-
Supplier: Qorvo
Description: module has the added features of integrating all matching components with bias chokes and blocking capacitors. The internal DSA offers 0.5 dB step, 6-bit and 31.5 dB range and is controlled with a serial periphery interface (SPITM). The TQM829007 features variable gain from 0 to 31.5
- Frequency Range: 600 to 1,000 MHz
- Output Power( P1dB): 24.3 dBm
- Noise Figure: 2.1 dB
- Minimum Operating Voltage: 5 volts
-
Supplier: Knowles
Description: mount, through hole and surface mount in addition to split stator and differential stator versions.
- Capacitance Range: 0.00033 microF
- Mounting Style: Bolt Mounted, Surface Mount Technology (SMT), Through Hole Technology (THT)
- Electrostatic Capacitors: Glass
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Knowles
Description: Our Thin-Trim capacitors are ideal for applications where size and performance are most critical. These single-turn capacitors exhibit remarkable electrical characteristics for their small size. Useful up to 2 GHz, these trimmers are perfect for low-profile applications.
- Capacitance Range: 0.00000025 to 0.00005 microF
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -55 to 125 C
- Insulation Resistance: 10,000 Mohms
-
Supplier: Qorvo
Description: module has the added features of integrating all matching components with bias chokes and blocking capacitors. The internal DSA offers 0.5 dB step, 6-bit, and 31.5 dB range and is controlled with a serial periphery interface (SPITM). The TQM879006 features variable gain from -0.5 to
- Frequency Range: 1,800 to 2,700 MHz
- Output Power( P1dB): 25.4 dBm
- Noise Figure: 1.5 dB
- Minimum Operating Voltage: 5 volts
-
Supplier: Thin Film Technology Corporation
Description: No Description Provided
- Capacitance Range: 0.1 to 1.8 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -40 to 85 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Trimmers, Variable Capacitors. This listing supports clearer product discovery for
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -55 to 125 C
- Features: Other
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CAP TRIMMER 1.5-10PF 25V SMD / 1.5 ~ 10pF Trimmer Capacitor 25 V Top Surface Mount Product overview: CTZ3E-10C-W1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for
- DC Rated Voltage Range (WVDC): 25 volts
- AC Rated Voltage (WVAC): 25 volts
- Features: Other
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include SMD, 5PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 5PF, 25V, Trimmers, Variable Capacitors. This listing supports clearer product
- DC Rated Voltage Range (WVDC): 25 volts
- AC Rated Voltage (WVAC): 25 volts
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Integrated Device Technology
Description: The IDT F1953 Digital-Step-Attenuator featuring Glitch-Free™ technology improves system reliability and settling time. It has an attenuation range of 31.5 dB with excellent accuracy and very low distortion. In addition, it features internal DC blocking capacitors to reduce the system’s
- Frequency Range: 0.4 to 4 GHz
- Attenuation: 63 dB
- Attenuator Type: Digital Attenuator, Variable
- Features: Other
-
Supplier: CSA Group
Description: Scope 1.1 This Standard applies to solid-state, single-phase motor speed controls, rated at 300 V and less, 20 A and less, designed to be used in circuits for the control of shaded pole, permanent split capacitor, or universal motors, and other motors suitable for use with this type of
-
Supplier: Renesas Electronics Corporation
Description: auto-recovery overcurrent protection, an enable option, and prebiased output start-up capabilities. The ZL9101M is packaged in a thermally enhanced, compact (15mmx15mm) and low profile (3.5mm) overmolded QFN package module suitable for automated assembly by standard surface mount
- Output Voltage (Volt): 0.6 to 3.6 volts
- Input Voltage (VIN): 4.5 to 13.2 volts
- Features: Input Overcurrent Protection, Other
-
Supplier: Renesas Electronics Corporation
Description: auto-recovery overcurrent protection, an enable option, and prebiased output start-up capabilities. The ZL9117M is packaged in a thermally enhanced, compact (15mmx15mm) and low profile (3.5mm) overmolded QFN package module suitable for automated assembly by standard surface mount
- Output Voltage (Volt): 0.6 to 3.6 volts
- Input Voltage (VIN): 4.5 to 13.2 volts
- Features: Input Overcurrent Protection, Other
Find Suppliers by Category Top
Featured Products Top
-
The WYS series (X1Y1) surface mount safety ceramic capacitors are engineered for reliability and high performance in a variety of demanding applications. These capacitors are designed to provide superior insulation, voltage resistance, and compactness (read more)
Browse Ceramic Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Knowles Precision Devices' Safety Certified capacitors comply with international UL and IEC/EN specifications, with certification by UL, cUL and TUV, and offer the benefits of a lower profile and less board space. They are available in case sizes 1808, 1812, 2211, 2215 and 2220, and all are (read more)
Browse Capacitors Datasheets for Knowles -
Variable frequency drives, UPS systems, and renewable energy inverters require AC filter capacitors capable of maintaining long-term electrical performance under challenging environmental conditions. The WAM Series AC Filter Capacitors are engineered to deliver reliable filtering performance (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Knowles Precision Devices’ leaded standoff components are high-reliability parts capable of 3,000 thermal cycles with no degradation of interconnects when mounted on an FR4 board. Compared to a surface-mounted chip, lead flexibility accommodates much more board bending and flexing (read more)
Browse Capacitors Datasheets for Knowles -
Cornell Dubilier through-hole or surface mount mica capacitor for your application. View RF Mica Modeler. Read, Cornell Dubilier's article, "Bringing science to the selection of mica capacitors for RF and microwave circuits" to learn more. (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
Vishay’s DLA 04051 Series vPolyTan polymer surface-mount capacitors are designed for high-reliability aerospace, military, and space applications. Meeting the latest DLA 04051 specifications, these capacitors deliver ultra-low ESR down to 25 mΩ, significantly outperforming (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
cleaner signals, improved reliability, and simplified manufacturing. With high voltage and current handling in a compact, surface-mountable package, XG Series capacitors perform across a wide range of advanced high-power applications. FOR MORE INFORMATION: CALL: 1-800-536-1887 EMAIL: sales@newyorkerelectronics.com (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
The WYS Series Miniature SMD Safety Ceramic Capacitors are engineered for critical applications where reliability and safety are essential. These capacitors, with their compact surface-mount design, deliver superior dielectric strength and insulation (read more)
Browse Ceramic Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Our latest enhanced range of Safety Certified capacitors complies with international UL / cUL and IEC/EN specifications to offer designers the option of using a surface mount ceramic multilayer capacitor to replace leaded film types. Advantages over other (read more)
Browse Capacitors Datasheets for Knowles -
Trimmer capacitors are variable components used to calibrate RF circuits during manufacturing or servicing. These components allow for variable tuning--think oscillator frequency values or rise and fall times. Should values drift over the life of the device, trimmer capacitors can be (read more)
Browse Capacitors Datasheets for Knowles
More Information Top
-
Niobium SupraMEMS for Reconfigurable Millimeter Wave Filters
We realized surface mounted variable capacitors as superconducting suspended micro bridges with electrostatically variable height above a counter electrode.
-
An FM/IF system for DECT and other high-speed GFSK
applications
Surface mount variable capacitors .
-
Investigation of magnetic resonances for different split-ring resonator parameters and designs
Surface - mount capacitors varying from 0.1 to 1.0 pF are mounted on the outer ring of SRRs in parallel.
-
Transmission properties of various split-ring resonator systems
Surface - mount capacitors varying from 0.1 pF to 0.8 pF are mounted to the outer ring of SRRs in parallel.
-
Integrated niobium thin film air bridges as variable capacitors for superconducting GHz electronic circuits
Variable capacitors in surface mounted air bridge technology were fabricated with sputtered Nb for integration with supercon- ducting electronic circuits.
-
Design of a wide-band lumped-element 3-dB quadrature coupler
The little discrepancy between modeled and measured results is be- cause the practical capacitances of the surface mount capacitors have certain variation from the listed values shown in the data sheet.
-
In situ measurements of skeletal muscle power output using new capacitive strain gauge
CSG acts as variable capacitor input to CMOS surface mount 555-timer, configured with resistive network to producefree-running oscillator with output of approximately IOKHz.
-
Fatigue and Creep in Solder Joints
The above experiments show that thermocycle fatigue in sur- face mounted capacitors can be controlled by varying the amount of solder in the joint.
-
Nonlinear time-domain analysis of injection-locked microwave MESFET oscillators
The oscillator circuit is a source–load oscillator circuit built around the NE71083 MESFET, surface - mounted inductors, and variable capacitors .
-
Microelectronic packaging technology transfer
Evaluation of Manufacturing Variables in the Reliability of Surface Mount Capacitors .
Indicates content that may require registration and/or purchase.