-
Supplier: ACCES I/O Products, Inc.
Description: Features Type II PCMCIA Card 12-bit analog-to-digital converter Up to eight analog inputs 32-sample FIFO buffer Two eight-bit digital I/O ports FUNCTIONAL DESCRIPTION Model PAD128 is a type II PCMCIA card (PC card). It performs data acquisition on up to eight
- Analog Input Channels: 8 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 20 kHz
- Resolution: 12 bits
-
Supplier: Mars Labs LLC
Description: conditioning, gain, anti-alias filtering and A/D data conversion. The Mini-Recorder version adds a recording module that provides direct data recording to SD memory card, and both Titan modules provide an expansion slot for increased functionality via optional expansion
- Features: Data Acquisition Instrument / System
-
Supplier: OMEGA Engineering, Inc.
Description: The OMB-DAQTEMP-14A data acquisition card provides a total hardware/software/signal conditioning solution for highaccuracy, high speed temperature, voltage, frequency, and pulse counting measurements, plus digital I/O and analog output. A diversified software is included
- Digital I/O Channels: 24 #
- Sampling Frequency: 200 kHz
- Resolution: 16 bits
- Accuracy: 0.008 % FS
-
-
Supplier: Measurement Computing
Description: USB-based 8-channel temperature data logger (CompactFlash) supports 4 sensor types, with high/low alarms, 8 digital I/O lines. KEY HIGHLIGHTS The USB-5200 Series stand-alone temperature data loggers provide highly accurate temperature measurements for remote
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Resolution: 24 bits
- Operating Temperature: 32 to 158 F
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Data- Logger PCE-313 S Data- Logger with SD memory card and sintered hood tester of humidity to measure relative humidity and temperature, with internal memory through the SD card (1 to 16 GB) / interface for real time data transference / powered by battery
- Operating Temperature: 32 to 122 F
- Data Acquisition: Datalogger / Recorder
- User Interface: Front Panel and Display
- Application: General Lab and Industrial
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: two input channels for PT100 temperature sensors. The PCE-T390 data logger has a SD card slot (from 1 to 16 GB) for storing the measured data. The data is stored in xls format on the SD card of the data logger so that no additional software is needed
- Analog Input Channels: 4 #
- Operating Temperature: 32 to 122 F
- Data Acquisition: Datalogger / Recorder
- User Interface: Front Panel and Display
-
Supplier: OMEGA Engineering, Inc.
Description: recorder, and sampling time set from 1 to 3600 seconds comes standard. Data logger can log data manually by setting the sampling time to zero. These real-time data loggers, save the 4- or 12-channels temperature measuring data, along with the time information
- Analog Input Channels: 4 #
- Data Storage: 2,000 MB
- Operating Temperature: 32 to 122 F
- User Interface: Computer Programmable, Front Panel and Display, Hand-held / Remote Programmer
-
Supplier: Measurement Computing
Description: 8-channel thermocouple input temperature data logger (CompactFlash) with high/low alarms, 8 digital I/O lines. KEY HIGHLIGHTS The USB-5200 Series stand-alone temperature data loggers provide highly accurate temperature measurements for remote applications. Features
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Resolution: 24 bits
- Operating Temperature: 32 to 158 F
-
Supplier: CHINO Works America Inc.
Description: Model MR5300 is a small size and lightweight card logger capable to store up to 6000 temperature data, and is washable (IP64 - splash proof).
- Analog Input Channels: 1 #
- Sampling Frequency: 0.0001 kHz
- Operating Temperature: -4 to 131 F
- Data Acquisition: Datalogger / Recorder
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: the PCE Group, Model PCE-HT110. It logs both temperature and humidity on an ongoing basis at regular intervals. The measurements are stored on an SD card which allows one to download the data to a spreadsheet for reference. Prior to receiving the unit, PCE sent it to a certified
- Analog Input Channels: 2 #
- Operating Temperature: 32 to 122 F
- Data Acquisition: Datalogger / Recorder
- User Interface: Front Panel and Display
-
Supplier: CAS DataLoggers
Description: The Lascar EL-BT-2 Bluetooth Temperature Humidity Data Logger measures and stores up to 500,000 temperature and humidity readings. The LCD screen indicates Bluetooth connection status as well as logger operation. The push button allows cycling of current, minimum and maximum
- Operating Temperature: -4 to 104 F
- User Interface: Computer Programmable, Front Panel and Display
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial
-
Supplier: ACCES I/O Products, Inc.
Description: our customers, ACCES has developed a system design and integration team focused on the development of powerful, yet simple to use, data acquisition systems. These include extensive CPU and peripheral capabilities and the integration of a generous selection of our (or
-
Supplier: OMEGA Engineering, Inc.
Description: recorder, and sampling time set from 1 to 3600 seconds comes standard. Data logger can log data manually by setting the sampling time to zero. These real-time data loggers, save the 4- or 12-channels temperature measuring data, along with the time information
- Analog Input Channels: 12 #
- Data Storage: 2,000 MB
- Operating Temperature: 32 to 122 F
- User Interface: Computer Programmable, Front Panel and Display, Hand-held / Remote Programmer
-
Supplier: Cole-Parmer
Description: • Records data on an SD card in Excel
format for easy transfer to a PC for analysis • Displays Barometric Pressure in 3 units of measure: hPa, mmHg, and inHg • Triple LCD simultaneously displays temperature, relative humidity, and barometric pressure Datalogger date/time - Data Acquisition: Datalogger / Recorder
-
Supplier: Cole-Parmer
Description: portable FLASH memory card. Software allows for simple viewing and zooming of logged data in a graphical or tabular (numeric table) format, order seperately. Optional 21CFR11 software meets pharmaceutical requirements including, password protection, electronic signatures, encrypted
- Data Acquisition: Datalogger / Recorder
-
Supplier: ValueTronics International, Inc.
Description: acquisition cards For use with the Fluke 2200-series Data Loggers The data acquisition cards are sold separately The Fluke 2201A is for use with the Fluke 2200-series Data Loggers.
- Data Acquisition: Datalogger / Recorder
-
Supplier: Cole-Parmer
Description: portable FLASH memory card. Software allows for simple viewing and zooming of logged data in a graphical or tabular (numeric table) format, order seperately. Optional 21CFR11 software meets pharmaceutical requirements including, password protection, electronic signatures, encrypted
- Data Acquisition: Datalogger / Recorder
- User Interface: Front Panel and Display
-
Supplier: Classic Automation LLC
Description: CLC/SLC - Spare Parts
- Data Acquisition: I/O Module
-
Supplier: OMEGA Engineering, Inc.
Description: The TCIC Series comprises low-cost, high-speed thermocouple temperature measurement data acquisition cards with USB interface. TCIC cards use an 8-channel, high-resolution A/D converter with on-board noise filters. On-board cold junction compensation and
- Analog Input Channels: 8 #
- Accuracy: 0.05 % FS
- Sampling Frequency: 0.4 kHz
- Temperature Measurement Range: -200 to 1,768 F
-
Supplier: Transcat, Inc.
Description: Product Highlights Records data on an SD card in Excel® format Triple LCD simultaneously displays 3 Type-K Temperature channels Datalogger stores readings on an SD card in Excel® format for easy transfer to a PC Selectable data sampling rate: 5, 10, 30, 60, 120,
- Data Acquisition: Datalogger / Recorder
-
Supplier: Kipp & Zonen, Inc.
Description: 4 differential and 4 single-ended analogue inputs, 4 digital inputs Connect up to 8 Kipp & Zonen Smart radiometers Quad-band GSM/GPRS modem with external antenna Send data to an e-mail address or FTP server LOGBOX SE is a data logger with analogue and digital inputs that allow
- Analog Input Channels: 4 #
- Digital I/O Channels: 4 #
- Resolution: 24 bits
- Accuracy: 0.05 % FS
-
Supplier: OTEK Corporation
Description: OTEK's Process Data Logger PDL (3.78"W x 3.78"H x 3"D) was specifically designed to satisfy the need for long term and capacity data logging in "burn in" ovens for the semiconductor industry, as well as other high reliability applications. The PDL is loaded with the latest technology
- Analog Input Channels: 48 #
- Operating Temperature: -4 to 158 F
- Features: AC Voltage Input, DC Voltage Input
- Network Options: CANbus, Ethernet
-
Supplier: Transcat, Inc.
Description: Product Highlights 0-500 PSI (PSI, ATM, Bar, mBar, InH2O, FtH2O, mmH2O, mmHG, InHg, Pascal, kP, MCA ) IP68 resistant case 1-second sampling rate Flash card option for data retrieval Delayed Start USB Connectivity Ambient Operating RH Conditions 0 to 100% RH Ambient Operating
- Data Acquisition: Datalogger / Recorder
-
Supplier: Transcat, Inc.
Description: Product Highlights Black Globe Temperature (TG) monitors the effects of direct solar radiation on an exposed surface Also measures humidity, wet bulb, dew point and air temperatures User adjustable WBGT threshold with audible alarm if threshold is exceeded Data hold and Max/Min
- Data Acquisition: Datalogger / Recorder
-
Supplier: Transcat, Inc.
Description: Product Highlights Records data to SD card in Excel® format Displays Barometric Pressure in 3 units of measure: hPa, mmHg, and inHg Triple LCD simultaneously displays Barometric Pressure, Temperature, and Relative Humidity Datalogger date/time stamps and stores readings on an SD
- Data Acquisition: Datalogger / Recorder
-
Supplier: RainWise, Inc.
Description: Network •Real - Time Access To The Data Via An Integrated Web Server, Visualize In Your Browser •Managment Of Meteorologocal Data: Wind Speed And Wind Direction, Humidity, Temperature, Air Pressure And Global Radiation •Calculation Of Trends And Gradients, As Well As Carrying
- Analog Input Channels: 4 #
- Operating Temperature: -40 to 185 F
- User Interface: Computer Programmable, None
- Features: DC Voltage Input
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Data Logger PCE-WL 1 for long-term measurements of the wind speed / microSD card storage battery operation up to 3 years / operating temperature: -15 ... +50 °C internal temperature sensor / 2 digital inputs / 1 analogue input / 1 NTC input The weather station PCE-WL 1 is
- Operating Temperature: -13 to 140 F
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: CAS DataLoggers
Description: memory and Wi-Fi wireless Ethernet networking, the SQ2020 Wi-Fi is the ideal data logger for industrial, scientific research and quality assurance applications. Together with our comprehensive suite of software, SquirrelView, the SQ2020 provides standalone data acquisition,
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.1 kHz
- Resolution: 24 bits
-
Supplier: Fortrans Inc.
Description: tank being treated, the pump can then be restarted. The 5000M comes equipped with a 2-channel data logger that automatically stores the monitor's data for pH and rate of discharge, and all data is stored on an SD card for use our data logging software on a PC or
- Analog Input Channels: 2 #
- Features: Application Software Included, Other Input
- Data Acquisition: Datalogger / Recorder
- Application: Environmental
-
Supplier: ACCES I/O Products, Inc.
Description: input bits change state. Output connectors via on-card ribbon-cable headers Lower cost per point than externally-racked solid-state relay modules IDI-xx Series cards provide individual-input optical isolation and accept as many as 48 parallel, differential digital inputs at voltages up
- Analog Input Channels: 48 #
- Operating Temperature: 32 to 140 F
- Features: Channel-to-Channel Isolation, Computer Programmable, Data Acquisition Computer Board, Direct Backplane Interface, Input Module, Isolated Digital Input, Other, Printed Circuit Board (PCB)
- Application: General Lab and Industrial
-
Supplier: CHINO Works America Inc.
Description: Model MR5320 is a small size and lightweight 2-channel card logger capable to monitor temperature in two places and store up to 6000 data per channel, and is washable (IP64 - splash proof).
- Analog Input Channels: 2 #
- Sampling Frequency: 0.0001 kHz
- Operating Temperature: 32 to 104 F
- User Interface: Computer Programmable, Front Panel and Display
-
Supplier: ACCES I/O Products, Inc.
Description: is latched. The card is 6.6 inches in length and 4.2 inches seated height. I/O wiring connections for this board are via a 78-pin D-sub connector. A molded round-wire “Y” cable is typically used to connect this card to termination panels with two 37-pin D-sub connectors. SOFTWARE The
- Digital I/O Channels: 16 #
- Operating Temperature: 32 to 131 F
- Features: Application Software Included, Channel-to-Channel Isolation, Computer Programmable, Data Acquisition Computer Board, Direct Backplane Interface, Input Module, Other, Printed Circuit Board (PCB)
- Application: General Lab and Industrial
-
Supplier: Cole-Parmer
Description: portable FLASH memory card. Software allows for simple viewing and zooming of logged data in a graphical or tabular (numeric table) format, order seperately. Optional 21CFR11 software meets pharmaceutical requirements including, password protection, electronic signatures, encrypted
- Data Acquisition: Datalogger / Recorder
- User Interface: Front Panel and Display
-
Supplier: InfraTec GmbH
Description: the camera-operating functions via a graphic interface Real-time visualization of digitally transferred thermal images Storage of real-time thermographic video sequences IRBIS® 3 control Data acquisition from digital infrared thermographic images Time and temperature-controlled
-
Supplier: Jewell Instruments, LLC
Description: IRIS SC provides signal conditioning and serial data output for all of our Miniature Tilt Sensors. Use it with up to two uniaxial sensors, or any biaxial sensor. It has a 16-bit A/D converter, 540K of onboard FLASH memory, a real-time clock, and it also measures temperature. Its
- Form Factor: Printed Circuit Board (PCB)
Find Suppliers by Category Top
Featured Products Top
-
energy efficiency compliance in the white goods industry, which include the following considerations: How temperature, humidity and more effect your strategy, and How data acquisition software and instrumentation are integral to your success (read more)
Browse Data Acquisition Systems and Instruments Datasheets for AMETEK Programmable Power -
The eDAQ and eDAQXR are the perfect tools when testing any number of applications, including agriculture, construction, mining, automotive, recreational vehicles, military and much more. Somat eDAQ and eDAQXR Data Acquisition Systems: Rugged and Optimized for Mobile (read more)
Browse Data Acquisition Software Datasheets for Hottinger Brüel & Kjær A/S -
To support automotive engineers with the demands of modern vehicle testing, Hottinger Brüel & Kjær (HBK) has launched Fusion RX, a Road Load Data Acquisition (RLDA) platform for capturing reliable load data. (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
Dataforth MAQ®20 Modules Receive UL Certificate of Compliance for Use in Hazardous Locations Dataforth Corporation’s MAQ®20 Data Acquisition System has received the UL Certificate of (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Dataforth Corporation -
of these measurements is the goal of proper signal conditioning. Good signal conditioning preserves the quality of the measurements available and allows the plant systems to make best use of the control and data acquisition systems installed. Helping Dataforth customers achieve good signal conditioning is the goal of this handbook. (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
ADI's ADES1754, ADES1755, and ADES1756 are flexible data-acquisition systems for managing of high-voltage and low-voltage battery modules. The systems can measure 14 cell voltages and a combination of six temperatures or system voltage measurements with fully redundant (read more)
Browse Data Acquisition Datasheets for DigiKey -
data acquisition. It is offered in capacities of 32, 64, and 128 GB. Data-protection features include advanced power-fail protection, end-to-end data-path protection, SRAM ECC, RAID mechanisms, and a TLC-direct operating mode. Security capabilities include AES (read more)
Browse Flash Memory Cards Datasheets for Swissbit AG -
such as 4K video recording and gaming Durability: as described in Win Source's overview, MicroSD cards of this type are often shockproof, waterproof, and temperature-resistant Low power consumption without compromising performance Rigorous testing to meet industry (read more)
Browse Flash Memory Cards Datasheets for Win Source Electronics -
Thermal Data Directly Into the System: ibaCapture 5.6 Integrates Optris Thermography Cameras. With version 5.6, ibaCapture expands iba AG’s industrial video and image data acquisition system to include direct support for infrared cameras from Optris (read more)
Browse Video and Audio Software Datasheets for iba America LLC -
ibaPDA (from version 8.8), the ibaFOB-R card facilitates data acquisition in these settings and simplifies deterministic and reliable real-time data communication. To capture data in ibaPDA through Reflective Memory, only the ibaPDA-Interface-Reflective-Memory license needs to be (read more)
Browse Data Acquisition Systems and Instruments Datasheets for iba America LLC
More Information Top
-
Composting of poultry manure and wheat straw in a closed reactor: optimum mixture ratio and evolution of parameters
Thermocouples were connected through the acquisition module Temperature Data Acquisi- tion Card Thermocouple CardAcq (Nomadics, USA) on a laptop.
-
Predictive Health Monitoring of Gear Surface Fatigue Failure Using Model-Based Parametric Method Algorithms; An Experimental Validation
Temperature was monitored using a USB-9211A temperature data acquisition card (NI).
-
Monitoring the Progression of Micro-Pitting in Spur Geared Transmission Systems Using Online Health Monitoring Techniques
Temperature is monitored using a USB-9211A temperature data acquisition card (NI).
-
The Measuring Method for Internal Temperature of Power Transformer Based on FBG Sensors
data acquisition card temperature demodulation .
-
Automation Equipment and Systems
This paper designed a data acquisition system, using AT89C52 microcontroller as the central control unit, variable resistance box with analog temperature signal data acquisition card to achieve 4-channel data acquisition, using a specific communication protocol RS-232 serial way responsible for…
-
High-order object model based software analysis
Note that the object “Oth- erInput Interface” strictly includes only input devices that are not part of the user interface, for example, a temperature data - acquisition card .
-
Intelligent System, Applied Materials and Control Technology
The control system hardware included power supply, data acquisition card and temperature transmitters.
-
Research on carbonised process characteristics of biomass
The monitoring system is composed of USB data acquisition card , temperature sensor, gas concentration sensor and epigynous machine.
-
The interface between probe and skin in noninvasive glucose sensing
Data acquisition card collect temperatures at the four points and the raw data are averaged to ensure measuring temperature accuracy.
-
A combined electromagnetic and thermal analysis of induction motors
A data acquisition card permits temperature readings at regular time intervals.
Indicates content that may require registration and/or purchase.