Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: Thermocouple Temperature Data Logging Sy RoHS Compliant: Yes
-
Supplier: LAND
Description: Cyclops Logger software allows users to store, view, analyze and record temperature data acquired by our full range of Cyclops L portable pyrometers.
-
Supplier: CAS DataLoggers
Description: The VersaLog TC is an 8-channel, battery powered, stand-alone thermocouple data logger. It records the ambient temperature and the seven external thermocouple probes. Data is stored in non-volatile flash memory for later retrieval. VersaLog TC can also be used as a small voltage
- # of Inputs / Channels: 8 #
- Display: Analog Meter or Indicator
- Features: Battery Powered, Datalogger, Detachable Probe(s)
- Computer Interface: Computer Interface
-
-
Supplier: Automation24, Inc.
Description: The EasyLog EL-USB-1 USB temperature data logger from Lascar measures temperatures from -35 to 80°C, and stores more than 16,000 measurement values. The configuration and downloading of measurement data takes place via a USB interface with EasyLog software on your PC. The
- Operating Temperature: -22 to 176 F
- Data Acquisition: Datalogger / Recorder
- Features: Other
- Host Connection: USB
-
Supplier: Measurement Computing
Description: Rechargeable battery-powered WiFi temperature and humidity data logging sensor with LCD; includes 25 in. Micro-USB cable and wall mounting bracket. KEY HIGHLIGHTS The WiFi-500 Sensor Series of low-cost wireless temperature and humidity data logging devices
- Analog Input Channels: 2 #
- Sampling Frequency: 0.01 kHz
- Operating Temperature: -4 to 140 F
- User Interface: Computer Programmable, Front Panel and Display
-
Supplier: Automation24, Inc.
Description: The EasyLog EL-SIE-1+ USB high accuracy Temperature Data Logger from Lascar measures temperatures from -18 to 55°C with a high level of accuracy and stores more than 1,000,000 measured values. The configuration and downloading of measurement data take place via a USB
- Operating Temperature: 0.4 to 131 F
- Data Acquisition: Datalogger / Recorder
- Features: Other
- Host Connection: USB
-
Supplier: Automation24, Inc.
Description: The EasyLog EL-SIE-1 USB Temperature Data Logger from Lascar measures temperatures from -18 to 55°C with a high level of accuracy and stores more than 1,000,000 measured values. The configuration and downloading of measurement data take place via a USB interface, without
- Operating Temperature: 0.4 to 131 F
- Data Acquisition: Datalogger / Recorder
- Features: Other
- Host Connection: USB
-
Supplier: Automation24, Inc.
Description: The EasyLog EL-IOT-1 Wifi Cloud Temperature Data Logger from Lascar is simple to configure and can be positioned anywhere within the range of yoru Wi-Fi network. The data logger measures temperatures from -20 to 60°C and displays the measurement data in the EasyLog
- Operating Temperature: 0.4 to 131 F
- Data Acquisition: Datalogger / Recorder
- Features: Other
-
Supplier: Measurement Computing
Description: KEY HIGHLIGHTS QuickDAQ data logging and FFT analysis software supports data acquisition (DAQ) and display from all Data Translation USB and Ethernet devices that support analog input streaming. Acquire data, record data to disk, plot and display readings,
-
Supplier: Keller America, Inc.
Description: resolution and robustness High data security due to the use of a non-volatile memory Display of the actual pressure and the record status Recording of the pressure and temperature Simple and well structured configuration- and read-out software (Logger 4.x) for PC or PDA Combination of
- Accuracy: 0.1 ±% FS
- Operating Temperature: 32 to 122 F
- Working Pressure Range: -14.50377 to 14,503.77 psi
- Pressure Connection Size: 0.25 inch
-
Supplier: CAS DataLoggers
Description: The ADU-500 Data Logger is an ultra low power, wireless RTU with data logging and alarming capabilities. The battery-powered RTU incorporates three digital inputs, two analog inputs, one pulse counter input and multiple excitation options for powering measuring transducers. The
- Number of Serial Ports: 1
- Number of Analog I/O Points: 2
- Number of Digital I/O Points: 3
- Memory Size: 128 KB
-
Supplier: Cole-Parmer
Description: backlit LCD This thermohygrometer records data onto a standard SD memory card, instead of a built-in memory. The advantage of the data being stored on an SD card is when the memory is full the SD card can be simply exchanged out for unlimited data storage. The data is
- RH/aw Range: 5 to 95 %
- RH/aw Accuracy: 3 %
- Operating Temperature: 32 to 122 F
- Display: Digital Readouts
-
Supplier: HydraCheck Inc.
Description: difficult machinery measurements with its on-board data-logging, graphing and statistical analysis, the user can examine the results of their testing on site and determine if additional data is required. Data can be downloaded to the optional software to further analyze
- Rotational Speed Range: 6 to 99,999 rpm
- Operating Temperature: 32 to 113 F
- Features: Battery Powered, Data Logger
- Sensor Technology: Contact, Non Contact
-
Supplier: TEGAM, Inc.
Description: Data Thermometer Bluetooth® Wireless: Factory Tough, Lab Accurate Data Logging Thermometer for Food and Pharmaceutical Applications, Single Input K, J, T, E, B, N, R & S The Model 931B is a single channel, digital, data logging thermometer compatible with type K,
- Fahrenheit Scale: -418 to 3,308 F
- Celsius Scale: -250 to 1,820 C
- Configuration/ Features: Battery Powered, Can perform Math/ Statistical Functions, Has Datalogger or Data Collection Capability, Performs Self-test or Diagnostics, Records Min/Max Values, Zero adjustment
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: Cole-Parmer
Description: temperature compensation and is designed to work with the six most popular thermocouple types: J, K, T, E, S, and R. Data logging capability up to 20,000 records using a 2G SD card, with user-programmable sampling rate from one second up to one hour. Data is recorded onto
- Fahrenheit Scale: -148 to 2,372 F
- Celsius Scale: -100 to 1,300 C
- Local Interface: Digital Front Panel
- Thermometer Technology: Thermocouple Technology
-
Supplier: Fluidwell bv
Description: logging to survey information. Easy configurable via PC with free downloadable remote configuration tool and special communication cable (ACE01/02/06/07). Auto backup of settings and running totals. Ambient temperature: -40°C to +70°C (-40°F to 158°F).
- Digital I/O Channels: 1 #
- Operating Temperature: -40 to 158 F
- Features: Application Software Included, Other Input, Other Output
- User Interface: Computer Programmable, Front Panel and Display
-
Supplier: Fluidwell bv
Description: the flow curve - with interpolation. Easy K-factor and engineering unit configuration for volumetric or mass. 7 digit flow rate / total and 11 digit accumulated total. Bright LED backlight. Data logging to survey information. Easy configurable via PC with free downloadable remote
- Digital I/O Channels: 1 #
- Operating Temperature: -40 to 158 F
- Features: Application Software Included, Other Input, Other Output
- User Interface: Computer Programmable, Front Panel and Display
-
Supplier: TEGAM, Inc.
Description: Data Thermometer Bluetooth® Wireless: Factory Tough, Lab Accurate Data Logging Thermometer for Food and Pharmaceutical Applications, Dual Input K, J, T, E, B, N, R & S The Model 932B is a dual channel digital thermometer compatible with type K, J, T, E, B, N, R & S thermocouple
- Fahrenheit Scale: -418 to 3,308 F
- Celsius Scale: -250 to 1,820 C
- Configuration/ Features: Battery Powered, Can perform Math/ Statistical Functions, Has Datalogger or Data Collection Capability, Performs Self-test or Diagnostics, Records Min/Max Values, Zero adjustment
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: Cole-Parmer
Description: • Accurately monitor cryogenic temperatures to ensure temperature-sensitive product integrity • Calibrated at three cryogenic points, maximizing accuracy below 32
F (0 C) • Large, backlit LCD shows temperatures of both channels (internal sensor and external probe) - Data Acquisition: Datalogger / Recorder
-
Supplier: CAS DataLoggers
Description: mobile application, NXperience BLE or the Windows software NXperience, which can access the LogBox via USB. The LogBox BLE is the first data logger in the Connect family and can be used for applications that require accuracy in the recording of temperature data, such as
- Analog Input Channels: 3 #
- Operating Temperature: -4 to 158 F
- Features: Application Software Included, DC Current Input, DC Voltage Input, Other, Other Output
- Outputs: Current Output, Voltage Output
-
Supplier: Newark, An Avnet Company
Description: DATA LOGGING, -30 TO +70DEG C, 100%RH; Data Logger Type:Temperature & Humidity; No. of Channels:-; Reading Capacity:32637; Product Range:Cold Chain Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Supplier: RainWise, Inc.
Description: Network •Real - Time Access To The Data Via An Integrated Web Server, Visualize In Your Browser •Managment Of Meteorologocal Data: Wind Speed And Wind Direction, Humidity, Temperature, Air Pressure And Global Radiation •Calculation Of Trends And Gradients, As Well As Carrying
- Analog Input Channels: 4 #
- Operating Temperature: -40 to 185 F
- User Interface: Computer Programmable, None
- Features: DC Voltage Input
-
Supplier: Allied Electronics, Inc.
Description: reading True rms capability and low error rate of 0.09% lets you identify any anomalies in your signals easily Internal memory affords you the flexibility to store data on the go Get comprehensive temperature measurements easily with dual and differential temperature
-
Supplier: Transcat, Inc.
Description: Product Highlights Each channel is independently programmable with thermocouple type and alarm conditions Large full-color LCD displays each channel simultaneously Log up to 296,296 data points and download or stream to PC Min Temperature (° F)-328 Max Temperature (° F)2502 Min
-
Supplier: Rotronic Instrument Corp.
Description: This compact data logger for humidity and temperature measurement offers high precision and reliability at a reasonable price. The HL20 series is easy to use and deployable in a wide range of applications. Thanks to its integrated batteries, the HL20 works completely independently and
- Operating Temperature: 14 to 140 F
- Data Acquisition: Datalogger / Recorder
- User Interface: Front Panel and Display
- Application: General Lab and Industrial
-
Supplier: Cole-Parmer
Description: • Ten-memory data logging • Temperature range is –58 to 572°F (–50 to 300°C) • Resolution is 0.1° from –20 to 200°, accuracy is ±1°C between –20 to 100°C • Min/Max memory/alarm/Hold • Size: 6.625 x 27/8 x 1"; probe size: 0.25" dia. x 7.5"; weight: 4 oz Traceable to
- Fahrenheit Scale: -58 to 572 F
- Thermometer Technology: Thermistor Technology
-
Supplier: CAS DataLoggers
Description: VersaLog DCC-HR is an 8-channel, battery powered, stand alone current DC data logger. It records up to 4 mega bytes of data and stores it in non- volatile flash memory for later retrieval. Input current signals can be from sensors, transducers, transmitters or any other common current
- Analog Input Channels: 8 #
- Resolution: 16 bits
- Accuracy: 0.1 % FS
- RAM / On-board Memory: 4 MB
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-63 portable temperature data logger is an easy-to-use, versatile device which can be used for a wide range of logging applications. The OM-63 is capable of sampling as fast as once per second or as slow as every 18 hours. A total of 43,344 temperature measurements
- Data Acquisition: Datalogger / Recorder
- User Interface: None
- Form Factor: Stand Alone
- Host Connection: USB
-
Supplier: OMEGA Engineering, Inc.
Description: you to set up all data logger functions including sampling rate, logging duration, start mode, logging mode, and high and low temperature and relative humidity alarm values. Once data has been logged, the program then allows you to download data from the
- Analog Input Channels: 2 #
- Sampling Frequency: 40 kHz
- Operating Temperature: 15 to 150 F
- Features: Application Software Included, Other Input, Other Output
-
Supplier: CO2Meter.com
Description: The 033-8-0007 K33 ELG CO2 Data Logging Sensor (formerly known as SE-0020) is designed to monitor up to 1% CO2, Temperature and %RH. This sensor is ideal for low power applications where keeping power consumption at minimum is vital. Features Measures up to 10,000ppm CO2
- Operating Temperature: -40 to 140 F
- Gas Types: Carbon Dioxide (CO2)
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: Allied Electronics, Inc.
Description: Features 50,000 count dual display Up to 0.025% basic DC voltage accuracy True RMS measurement J-type and K-type temperature measurements Data storage capability with optional IR-USB link to PC 20 MHz frequency counter Programmable square wave generator -20 ° C to +55 ° C operating
-
Supplier: OMEGA Engineering, Inc.
Description: The NOMAD Series data loggers are low-cost easy-to-use portable data loggers which can record either temperature or temperature and humidity data. Because of its compact size, it is ideally suited for applications where space limitations exist. The NOMAD-T
- Analog Input Channels: 1 #
- Accuracy: 5 % FS
- Operating Temperature: -40 to 194 F
- User Interface: Computer Programmable
-
Supplier: Vaisala
Description: For wide-range temperature monitoring Vaisala's multi-application temperature data loggers monitor temperatures in up to four applications with one logger – ultra-low temperature freezers, freezer/refrigerators and incubators. A superior alternative to chart
- Operating Temperature: 32 to 122 F
- Features: Application Software Included, Other
- User Interface: Computer Programmable
- Data Acquisition: Datalogger / Recorder
Find Suppliers by Category Top
Featured Products Top
-
, display and log data and process images from multiple SPOT+ pyrometers, or a combination of AMETEK Land thermal imagers and SPOT+ pyrometers. Advanced software functionality allows SPOT+ measurements to be used for live background temperature, emissivity or dirty-window compensation of imaging systems (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND -
(±0.5°C) and stability throughout the test space. • Intelligent PLC Control: Programmable color touchscreen interface supporting multi-segment test profiles, remote Ethernet/RS485 communication, and real-time data logging. • Multi-Tier Safety Protection: Integrated over-temperature (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
EZT-570S Touch Screen Controller which is compliant to 21 CFR Part 11 and incorporates a large selection of features to simplify chamber operation. Includes data logging, Ethernet control and monitoring, alarm notification via (read more)
Browse Stability Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
Benefits Record environmental data Evaluate your Constant Temperature Room - Check air temperature regulation - Check air temperature uniformity Evaluate thermal (read more)
Browse Data Loggers and Data Recorders Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. Researchers require precise temperature data to comprehend the material's behaviour across different temperature ranges, enabling them to formulate alloys with enhanced properties and performance. Environmental Regulations: The aluminium industry is subject to environmental (read more)
Browse Thermal Imagers Datasheets for LAND -
BRX micro PLC units offer outstanding features including built-in data logging, universal analog and temperature I/O, motion control and customizable communication (read more)
Browse Programmable Logic Controllers (PLC) Datasheets for Automationdirect.com -
of product defects. These chambers incorporate the CSZ EZT-570S touch screen controller for easy operation and monitoring, adding more value and time-saving features. The EZT-570S includes data logging, remote control & monitoring, email/text alarm notification messages, data file (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
-concentric • Flexible: 5 coil diameters cover all OCTG pipe sizes • Modular: Robust and unitized system • Infrared and thermal image monitoring options • Data logging capability for traceability • Shaped flux concentrator for increased efficiency • Versatile: 50 (read more)
Browse Datasheets for Inductotherm Group -
programming, automated data logging, and remote monitoring capabilities. Robust Safety & Reliability: Built with high-grade safety features, multi-layer observation windows, and durable interior construction to ensure long-term, trouble-free operation. Customized Solutions: Available in multiple capacities and configurations—ranging from compact benchtop units to large walk-in rooms—tailored to specific testing demands. (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
profiles, vibration and temperature trend logs, and event logs. All data, which can be viewed on a dual-stacked advanced display, can be securely transferred to a PC for analysis using Rotork’s Insight 2 software. Find out more about the (read more)
Browse Electric Valve Actuators Datasheets for Rotork plc
Conduct Research Top
-
Industrial Temperature Data Logging Systems
Do you need to monitor the temperature of industrial equipment or of an industrial process? At CAS DataLoggers we sell hundreds of industrial temperature monitoring devices and systems each year. Our industrial data loggers are ideal for a wide variety of applications including oven temperature
-
Cryogenic Freezer Temperature Monitoring Protects Critical Samples
CAS DataLoggers found the cryogenic freezer temperature data logging solution for a hospital facility relying on multiple cryogenic freezers to safely store high-value samples including blood and medical specimens. Their freezers operated at the frigid temperature of -192°C (-314°F) and were
-
Sugar Beet Storage Protected by Data Logging
CAS DataLoggers provided the data logging solution for UK sugar company British Sugar, which was searching for a high-tech way to prevent their sugar beet storage stock from deteriorating while waiting to be processed into white sugar bound for kitchens and tables around the world. Harvested sugar
-
Data Logging for Diesel Engine Emissions Control
. This paper will review the data logging requirements for this application, the sensors required and sensor mounting considerations and data logger requirements. Why do these parameters need to be monitored? There are 2 main reasons why it's important to monitor these parameters. First, the engine
-
Data Logging 101
Do you need a way to capture important information such as temperature, pressure or voltage but don't know how to get started? The Application Engineers at CAS DataLoggers have put together this brief overview to help guide you through the basics of data loggers and how they can simplify data
-
New Autoclave Validation Data Logging System
CAS DataLoggers and MadgeTech are excited to announce the release of the new AVS140 Autoclave Validation Data Logger System, featuring the HiTemp140 and the PR140 temperature and pressure data loggers and professional MadgeTech 4 Secure Software with IQ/OQ/PQ workbook. Call a CAS DataLoggers
-
Data Logging and Control For Wind Turbine Applications
CAS DataLoggers recently provided the data acquisition solution for a customer monitoring a wind turbine. This modular system monitored a wide range of parameters including temperature, voltage, current, 4-20mA signals, and more.
-
Clinical Studies Use Data Logger For Skin Temperature Monitor
Learn how a portable data logging solution was provided to a medical research application to serve as a skin temperature monitor to study pain relief.
More Information Top
-
Evaluation of the Hydrologic Source Term from Underground Nuclear Tests on Pahute Mesa at the Nevada Test Site: The CHESHIRE Test
Figure 5.9 Sensitivity studies showing effect of changing hydrofacies permeabilities and thermal conceptual model through comparison of simulated temperatures with temperature log data from hole U-20n PS #1DD-H at 154 and 201 d after the CHESHIRE test....................................................................................................................................................................................
-
Estimation of subsurface formation temperature in the Tarim Basin, northwest China: implications for hydrocarbon generation and preservation
Here, we combined recently acquired steady-state temperature logging data with drill stem test temperature data and measured rock thermal properties, to investigate the geothermal regime and estimate the subsurface formation temperature at depth in the range of 1000–5000 m, together with…
-
Evaluation of the Curve-fitting method and the Horner-plot method for estimation of the true formation temperature using temperature recovery logging data
Also, using continuous temperature logging data in depth, this program can estimate the forma- tion temperature and/or recovery temperature at any elapsed time versus depth continuously.
-
Thermal state of the Roer Valley Graben, part of the European Cenozoic Rift System
The temperatures in the Campine Block and the Peel Block are constrained by relatively accurate mineshaft and temperature log data , and range between 501C and 531C on average.
-
Slimhole Handbook: Procedures and Recommendations for Slimhole Drilling and Testing in Geothermal Exploration
These temperatures are in good agreement with the temperature logging data .
-
Technical Data Catalog: Yucca Mountain Site Characterization Project. Quarterly supplement
ACQN/DEVL LOCATION : USW G-2 TEMPERATURE LOG DATA OBTAINED IN WELL USW 6-2, FEBRUARY, 1995.
-
Mapping the economic structure and organisation of
selected South African mango export supply chains
Temperature data logging from pack house to the retailer was also cited as the best measure of an effective cold chain and for preserving the quality of mangoes in transit.
-
The Polish Climate in the European Context: An Historical Overview
available Europe’s well temperature logs data available from IHFC/NOOA data base plus additional highest quality precision temperature log data for NE Poland from Šafanda et al. (2004) and Majorowicz et al. (2008) and SW Poland (Majorowicz et al. 2004a).
Indicates content that may require registration and/or purchase.