Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: whilst zoom lenses for microscope IR imaging are also stored in our inventories. The zooming mechanisms of these lenses include manual zooming and motorized zooming. Besides the off-the-shelf zoom lenses, Shalom EO’s engineering team is capable of designing and manufacturing
- Focal Length: 0.39999999999999997 m
- Type: Zoom Lens
-
Description: consequently leads to unstable focusing lengths of Infrared (IR) thermal imaging cameras, which are undesirable. Athermalization technique is often utilized in the design of IR thermal imaging to eliminate the defocus over an extended temperature range. There are three
- Focal Length: 0.0043 to 0.09999999999999999 m
- Type: Specialty / Other
-
Description: zoom lenses that has continuous variable focal lengths between a given range, a set of LWIR single FOV lenses features a fixed focal length, and therefore, a fixed FOV. In fact, most thermal imaging lenses are single FOV lenses. However, in real-life cases,
- Type: Specialty / Other
-
-
Description: determines the FOV. A set of double FOV lenses are lenses with a contrived built-in mechanism that switches between two different focal lengths, generating a double field of view (FOV). In the wavelength region of Long Wave Infrared of 8-12 micro, dual FOV lenses are
- Type: Specialty / Other
-
Supplier: Atlas Inspection Technologies, Inc.
Description: Flir, The World Leader in Thermal Infrared Camera Design and Manufacturing Flir infrared cameras deliver powerful, accurate, dependable and high quality infrared images. The T series and I series thermal imaging cameras are easy to use, light
-
Supplier: Larson Electronics LLC
Description: The remote controlled thermal imaging infrared camera system with 6 inch LCD monitor is a small thermal sensing camera mounted in a remote controlled frame that can detect heat differentials between 32° - 240° Fahrenheit. The remote controlled thermal
-
Supplier: Fluke
Description: The Fluke Ti480 Thermal Imager delivers stunning 640 x 480 resolution images at surprising affordability. The only 640 x 480 resolution pistol grip Fluke camera. Get 4x the pixel data with SuperResolution, which captures multiple images and combines them to create a 1280 x 960 image
- Measurement Range: -20 to 800 C
- Portable: Battery Powered
- Features & Options: Built-in Color / Visual Camera
- Detector Type: Flying Spot
-
Supplier: Vibration Specialty Corporation
Description: JENOPTIK Infrared Camera The new VarioCAM® HiRes product line from JENOPTIK is a range of high-quality tools for all fields where perfect image quality and measurement precision are crucial to successful work. For the first time, a mass-produced thermal imaging camera can
- Measurement Range: -40 to 1,200 C
- Spectral Range: 7.5 to 14 microns
- Temperature Resolution: 0.006 to 0.008 C
- Maximum Dimension: 6.3779562 inch
-
Supplier: Sofradir - EC, Inc.
Description: These optical filters are perfect for many imaging applications that benefit from blocking out-of-band electromagnetic radiation while passing other wavelength regions. These filters are normally positioned in front of a camera’s objective lens or between the camera’s lens and imaging
-
Supplier: InfraTec GmbH
Description: The most solid all-rounder of the cooled infrared camera systems Detection of small details with detector of (640 × 512) IR pixels High thermal resolution better than 20 mK for precision measurements Snapshot detector for precise image acquisition at frame rates up to 125 kHz in
- Measurement Range: -40 to 3,000 C
- Spectral Range: 2 to 5.7 microns
- Accuracy: 1 ±% Full Scale
- Temperature Resolution: 0.024999999999999998 C
-
Supplier: OX Creek Energy Associates, Inc.
Description: The CoroCAM 8 is a combination of a radiometric FLIR® thermal LWIR camera, a solar blind UV camera and a high specification Sony visible camera. It can be used to inspect High Voltage infrastructure operating at 3.3kV and above. The CoroCAM 8 is intended for use by
- Horizontal Resolution: 640 to 768 lines
- Features: Corona Camera, Other
- Format / Output: Ethernet, NTSC, PAL, USB
- Application / Industry: Scientific / Research
-
Description: profile and long term thermal trends of assets within an electrical power substation remotely. It helps you detect temperature deviations from normal operation conditions to ensure safe and reliable operations. The system consists of thermal and visible cameras mounted on a
- Measurement Range: -40 to 500 C
- Accuracy: 2 ±% Full Scale
- Temperature Resolution: 2 C
- Horizontal: 640 lines
-
Supplier: OX Creek Energy Associates, Inc.
Description: channel and two radiometric FLIR thermal IR cameras (1x with a Narrow FOV lens & 1x with a Wide FOV lense). Using a combination of cameras & sensors makes it possible to do various types of inspections at the same time, saving time and effort.
- Horizontal Resolution: 640 to 768 lines
- Features: Corona Camera, Other
- Format / Output: Ethernet, NTSC, PAL, USB
- Application / Industry: Scientific / Research
-
Supplier: Newark, An Avnet Company
Description: THERMAL IMAGING CAMERA KIT; Product Range:-; Kit Contents:Infrared Camera With Lens, Cardboard Box And Printed Documentation
-
Supplier: OMEGA Engineering, Inc.
Description: devices is an intuitive iPad®/iPhone®/iPod Touch app for importing, analyzing, managing, and sharing thermal images that allows you to connect wirelessly to OSXL-T620(FLIR T620) camera. Just download FLIR Viewer from the Apple® Store and start experimenting with the preloaded
- Measurement Range: -20 to 650 C
- Spectral Range: 7.8 to 14 microns
- Accuracy: 2 ±% Full Scale
- Horizontal: 640 lines
-
Description: Fixed installation thermal imaging system for high-temperature applications e.g. on metal surfaces. The camera detects temperatures in ranges between 600 and 3000 °C. Moreover, the camera features a 1000 Mbit/s Gigabit Ethernet for data transmission. As an option, the
- Measurement Range: 600 to 3,000 C
- Spectral Range: 0.75 to 3 microns
- Accuracy: 0.5 ±% Full Scale
- Maximum Frame Rate: 60 frames per second
-
Supplier: OX Creek Energy Associates, Inc.
Description: channel and two radiometric FLIR thermal IR cameras (1x with a Narrow FOV lens & 1x with a Wide FOV lense). Using a combination of cameras & sensors makes it possible to do various types of inspections at the same time, saving time and effort.
- Horizontal Resolution: 640 to 768 lines
- Features: Corona Camera, Other
- Application / Industry: Scientific / Research
- Imaging Technology: Smart Camera, UV
-
Supplier: Critical Imaging, LLC
Description: Motorized automatic focus, quick change lens, auto alarming
- Measurement Range: -25 to 900 C
- Spectral Range: 8 to 12 microns
- Accuracy: 2 ±% Full Scale
- Temperature Resolution: 2 C
-
Supplier: OX Creek Energy Associates, Inc.
Description: channel and two radiometric FLIR thermal IR cameras (1x with a Narrow FOV lens & 1x with a Wide FOV lense). Using a combination of cameras & sensors makes it possible to do various types of inspections at the same time, saving time and effort.
- Form Factor: Hand-Held
- Features: Other
- Phase: Single Phase, Three Phase
-
Supplier: InspectorTools
Description: Please note that a completed Infrared Camera Rental Agreement is required for all Infrared Camera rentals. Please complete and Fax back to us at (805) 644-5362 via secure fax. The Fluke Ti45 infrared camera features everything needed for virtually every
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: equipped with a variety of sensors, such as high-definition cameras, infrared thermal imagers, laser rangefinders, etc., to achieve real-time monitoring, identification, and positioning of targets. The optoelectronic turntable uses advanced stabilization technology to ensure
- Load Capacity: 55.125 lbs
-
Description: convex/concave lens, double convex/double concave lens, Meniscus lens; Achromatic doublet lenses:doublet and triple double lenses; Customized lenses: hemispherical lenses, dome lenses, square spherical lenses.
- Lens Type: Achromats, Meniscus, Spherical Lens
- Materials: BK7 Glass, Calcium Fluoride, Germanium, Zinc Selenide
- Features: Concave-Concave, Convex-Convex, Other, Plano-Concave, Plano-Convex, Triplet
- Lens Application: Infrared, Visible
-
Supplier: Transcat, Inc.
Description: Product Highlights FLIR E40BX with MSX Thermal Imager Kit with Standard 45° Lens with Case Focal Plane Array detector with 160 x 120 pixels infrared resolution (19,200 pixels) Temperature range: -4°F to 248°F (-20°C to 120°C) with ±2% or 2°C accuracy 0.045°C @ 30°C Thermal
-
Supplier: Transcat, Inc.
Description: Product Highlights Focal Plane Array detector with 320 x 240 pixels infrared resolution (76,800 pixels) Temperature range: -4°F to 248°F (-20°C to 120°C) with 2% accuracy 0.05°C @ 30°C Thermal Sensitivity (N.E.T.D) Manual focus, 4x continuous zoom Built-in laser pointer, 3.5"
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: absorption coefficient and high thermal stability, good thermal shock resistance. -Coating Available:2-3um,3-10um,4-12um,10.6um APPLICATION OF ZNSE -ZnSe Crystal is used in the field of spectral analysis, laser optics, astronomy, medical instruments, infrared night vision,
- Diameter / Length: 8 to 200 mm
- Surface Flatness: λ/4
- Surface Quality: 60-40 Scratch / Dig
- Lens Features: Antireflection Coating
-
Supplier: Shanghai Optics
Description: lenses, beam expander, spherical lenses, aspheric lenses and objective lenses. We provide customers most valued solutions in high performance IR lenses across a large portion of infrared spectrum. Our IR lenses have been widely used in surveillance
- Field of View: 51.2 to 65.2 degrees
- Focal Length: 0.0085 m
-
Supplier: Xenics nv
Description: The Serval fulfils a growing demand for ruggedized and reliable thermal cameras for industrial imaging applications without the need for third-party enclosures. The Serval thermal camera is directed at demanding indoor uses, such as in-line process and quality control in
- Horizontal Resolution: 640 lines
- Vertical Resolution: 480 lines
- Resolution: 16 bits
- Format / Output: Ethernet
-
Supplier: ValueTronics International, Inc.
Description: leading spatial resolution for a 320x240 infrared camera Connect to the largest network of wireless test and measurement tools with Fluke Connect™ (not available in all countries) MATLAB® and LabVIEW® compatibility allows users to integrate camera data, infrared video and
-
Supplier: Security Camera Warehouse
Description: complexes. In daylight, the IR-cut filter is activated to minimize the influence of infrared light on image color. Under low-light conditions, the IR-cut filter is removed automatically and the built-in IR illuminators are enabled to offer infrared light for up to 15 meters (50ft). As
- Camera Function: Video
-
Description: the settings are indicated on the built-in LC-Display. In measuring mode the actual temperature is indicated. A laser targeting light, a thru lens view finder or a color camera module (for standard versions only) for exact alignment of the pyrometer is available. The color camera
- Celsius Scale: 550 to 3,500 C
- Spectral Range: 0.7 to 1.1 microns
- Emissivity: 0.1 to 1
- Configuration/ Features: Application Software Included, Laser Spot Aiming / Sighting, Records Min/Max Values
-
Supplier: Transcat, Inc.
Description: target Fluke smart lenses are interchangeable between compatible cameras without calibration Temperature Range Increased thermal sensitivity to capture smaller temperature differences allowing for more precise decision-making information Display More green and yellow ranges on
-
Supplier: Shenzhen Vsndt Co., Ltd.
Description: videoscope technology and infrared thermal imaging technology, which can find abnormal hot spots through the outward facing infrared thermal imaging lens, and accurately locate the fault point; The thermal videoscopes can be used for covert investigation,
- Tube or Sheath Diameter: 16.5 mm
- Working Length: 1 to 2 m
- Field of View: 120 degrees
- Operating Temperature: -4 to 158 F
-
Supplier: Shenzhen Vsndt Co., Ltd.
Description: videoscope technology and infrared thermal imaging technology, which can find abnormal hot spots through the outward facing infrared thermal imaging lens, and accurately locate the fault point; The thermal videoscopes can be used for covert investigation,
-
Supplier: LAND
Description: High-resolution short-wavelength radiometric infrared borescope imaging cameras designed for a wide range of continuous process monitoring and control applications. The NIR-Borescope-656 (NIR-b-656) and NIR-Borescope-2K (NIR-b-2K) are high resolution short wavelength full radiometric
- Measurement Range: 600 to 1,800 C
- Spectral Range: 0.78 to 1.1 microns
- Accuracy: 1 ±% Full Scale
- Maximum Frame Rate: 30 frames per second
-
Supplier: InspectorTools
Description: verified the following business day. Lease This Camera. <>Click Here To Download Application. For Education and Building Performance Courses Standard Equipment Includes: IR-Fusion equipped infrared camera w/standard 20mm lens 2 rechargeable battery packs Battery charger Video
Find Suppliers by Category Top
Featured Products Top
-
Wide Angle Thermal Imaging Lens Case Study Case Study: Wide field of view (FOV) Infrared Lens Design (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc. -
employees and has its own design, manufacturing and distribution capabilities. With its infrared measurement business unit, InfraTec is one of the leading suppliers of commercial thermal imaging technology. In addition to the high-end camera series ImageIR® and the VarioCAM® High (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
optical precision opens up a wide array of applications for these lenses. They are widely used in thermal imaging cameras and surveillance systems to capture and detect heat signatures, making them essential in security, defense, and law enforcement sectors. Additionally, Infrared Germanium Aspheric (read more)
Browse Aspheric Lenses Datasheets for Avantier Inc. -
distribution capabilities. With its infrared measurement business unit, InfraTec is one of the leading suppliers of commercial thermal imaging technology. In addition to the high-end camera series ImageIR® and the VarioCAM® High Definition series, InfraTec offers turnkey (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
MicroCalibir™ Long Wave Infrared (LWIR) compact camera platform that delivers accurate temperature measurements of +/-2°C or +/-2%. Developed and manufactured in Canada, the small and lightweight MicroCalibir platform is the result of the latest advances made by Teledyne (read more)
Browse Datasheets for Teledyne DALSA -
SWIR lenses Short Wave Infrared Lenses (SWIR Lenses) are specifically designed for use in the short wave infrared region with light from 0.9 – 1.7μm. Sometimes referred to as short wave infrared lenses, these optical lenses have (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc. -
aberration due to its low dispersion. These properties make Germanium lenses a preferred choice for infrared applications such as FLIR and FTIR, as well as thermal imaging systems and precision analytical instruments operating in harsh conditions. The unique ruggedness of Germanium (read more)
Browse Aspheric Lenses Datasheets for Avantier Inc. -
Relay Lenses – High-Precision Optical Relay Lens Systems Avantier designs and manufactures relay lenses that transfer an image plane and/or pupil plane from one point to another with high resolution and minimal distortion. Unlike conventional imaging lenses, relay (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
Avantier Telecentric Lenses are precision-engineered optical components designed to deliver constant magnification, minimal distortion, and unmatched measurement accuracy. Unlike conventional lenses, telecentric lenses maintain a parallel chief ray path, ensuring that image size (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
InfraTec – On a Glance General Overview “Infrared Thermography“ Overview of InfraTec’s Camera Techniques Examples for Thermographic Applications with Specific Demands Non (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for InfraTec GmbH
Conduct Research Top
-
What are Thermal Camera Lenses
This article is a basic introduction to Thermal Camera Lenses, which refers to the lens components used for infrared thermal imaging.
-
Lens Distortion Correction and Registration of Visible and Thermal Infrared Imagery
It is a good idea to take both visible and thermal IR images. Geometric resolution is unbalanced, and each image is sensitive to a different range of the electromagnetic spectrum. To acquire a visible image of a target with a thermal camera, you need to determine or describe the appearance
-
Optical Lens-ultraviolet Imaging Technology
With the maturity of lens applications such as digital cameras, smart phones, and security monitoring, emerging fields such as automotive imaging and infrared thermal imaging will become new forces for the growth of the optical lens industry. The gradual implementation of cutting-edge technologies
-
LWIR Imaging VS MWIR Imaging, Which is Better?
There has been a long-term debate over the superiorities of Long Wave Infrared (LWIR) and Mid Wave Infrared (MWIR) Infrared Imaging. This article is a thorough comparison of the differences and features of LWIR and MWIR thermal imaging cameras, comparing the emittance and thermal contrast
More Information Top
-
surveillance system manufacturer - offers from surveillance system manufacturer manufacturers, suppliers, exporters & wholesalers
Sell Surveillance Infrared Thermal Camera 640x480 200mm lens 40mk ...
-
Surveillance Camera Exporters, Surveillance Camera Selling Leads
Sell Surveillance Infrared Thermal Camera 640x480 200mm lens 40mk 5000m .
-
Less Power Exporters, Less Power Selling Leads (Page 14)
Sell Surveillance Infrared Thermal Camera 640x480 200mm lens 40mk 5000m .
-
thermal camera - offers from thermal camera manufacturers, suppliers, exporters & wholesalers
Sell Surveillance Infrared Thermal Camera 640x480 200mm lens 40mk ...
-
infrared security cameras - offers from infrared security cameras manufacturers, suppliers, exporters & wholesalers
Sell Surveillance Infrared Thermal Camera 640x480 200mm lens 40mk ...
-
Industrial application of thermal image processing and thermal control
Thermal infrared cameras are detector and lens combinations that give a visual representation of infrared energy emitted .
-
Length-dependent thermoelectric characteristics of silicon nanowires on plastics in a relatively low temperature regime in ambient air
Representative thermal profiles of the Pt heater, the metal lines Th1 and Th2, and the Si NWs on plastic substrate under heating, taken from a thermal infrared imaging camera with macro- lens in air. . thermal profiles.
-
Progress in Cultural Heritage Preservation
Two digital cameras were used for the image data acquisition, one thermal infrared camera and one color single lens reflex (SLR) digital camera.
-
MONNET: Monitoring Pedestrians with a Network of Loosely-Coupled Cameras
The system used Pulnix TMC6700CL video cameras with a 12 mm lens, and Radiance 1 Amber Engineering thermal infrared cameras with a 25 mm lens .
-
1280 x 960 pixel microscanned infrared imaging module
Keywords: thermal camera electronic module, uncooled bolometers, infrared camera core, infrared lens design, thermal imaging, telescope, microscan, fast focal-ratio, wide field of view .
Indicates content that may require registration and/or purchase.