-
Supplier: Radwell International
Description: THERMOCOUPLE GENERATOR, A TYPE TERMINAL, 36 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA® CL100 Series are compact, easy-to-use handheld calibrators that provide a precision output signal. Models includes thermocouple calibrators, temperature calibrators, or process calibrators. Units do not read signals. Models are available that specialize in simulating
- DC Voltage Range: 0 to 12 volts
- DC Current Range: 4 to 20 amps
- Frequency Range: 1 to 62,000 Hz
- Operating Temperature: 32 to 122 F
-
Supplier: Transcat, Inc.
Description: to 100 s Internal and external AM & FM modulation, GATE, BURST, FSK and PSK functions Adjustable phase synchronization of several generators in a cascade arrangement 100MHz frequency meter, 300V CAT I Storage of 15 complete instrument configurations Programmable versions via USB Measure
- Minimum Frequency Range: 20 MHz
- Maximum Frequency Range: 20 MHz
- Generator Type: Function
- Device Type: Generator
-
-
Supplier: Allied Electronics, Inc.
Description: material is 300 Stainless Steel. The 38-inch (1 meter) cable is terminated with a Type K miniature thermocouple connector with 0.792-mm (.312-in) pin spacing. The 80PK-24 can be used with any temperature-measuring instrument that is designed toaccept Type K thermocouples and has a
-
Supplier: Allied Electronics, Inc.
Description: temperature-measuring instrument that is designed to accept Type K thermocouples and has miniature connector input. Features: Type-K thermocouple with tapered tip for use in air, non-caustic gas and surface applications Measurement range:-40 to 816ºC One year warranty Model 80AK K-Type
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, THERMOCOUPLE GENERATOR, R BUSHING, 36 INCH LEADS, TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
- Tachometer Type: Indicator Only
-
Supplier: Allied Electronics, Inc.
Description: Function Generator, 2 MHz to 50.00 kHz Frequency Output Fluke engineers developed an extra-rugged line of temperature probes for your thermometers and multimeters. From industrial grade surface probes to piercing probes fit for food preparation, Fluke has a probe to meet your needs. All
-
Supplier: Allied Electronics, Inc.
Description: Function Generator, 2 MHz to 50.00 kHz Frequency Output Pipe clamp type k thermocouple temperature probe Type-K thermocouple for fast temperature and superheat measurements of pipe surfaces Durable ribbon sensor Measurement range: -29 to149 °C for pipe diameters from 6.4 to 34.9
-
Supplier: MTI Instruments Inc.
Description: The 1510A Precision Signal Simulator/Function Generator is a sophisticated two channel, battery powered, microprocessor controlled, direct digital synthesizer with unparalleled accuracy. A USB port allows remote control and programming of the unit. This portable signal generator can be
- Voltage Range (Output): 9.999 volts
- Voltage Resolution (per Step): 0.0001 volts
- Input Voltage Range: 9.999 volts
- Output Voltage Range: 9.999 volts
-
Supplier: Caterpillar Oil & Gas
Description: costs. Applications for 3500 offshore generator sets include main power, essential services power, and emergency power on-board drilling and production rigs and vessels. Cat generator sets are backed by the worldwide network of Cat dealers ready to support your operation with technical
- Volt-Ampere: 1,100,000 to 1,943,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: costs. Applications for 3500 offshore generator sets include main power, essential services power, and emergency power on-board drilling and production rigs and vessels. Cat generator sets are backed by the worldwide network of Cat dealers ready to support your operation with technical
- Volt-Ampere: 738,000 to 1,138,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: costs. Applications for 3500 offshore generator sets include main power, essential services power, and emergency power on-board drilling and production rigs and vessels. Cat generator sets are backed by the worldwide network of Cat dealers ready to support your operation with technical
- Volt-Ampere: 1,475,000 to 2,281,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: ATTACHMENTS INSTALLED GENERATOR ARRANGEMENTS F/MAR AUX ENGINES INSTALLED GENERATOR ARRANGEMENTS F/MAR AUX ENGINES INSTRUMENTATION PL1000T Communication Module PL1000E Communication Module Customer Interface Box Thermocouples Remote panel display Remote cylinder temperature
- Volt-Ampere: 1,470,000 to 2,813,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Hydrofarm, Inc.
Description: Carbon dioxide generators operate by burning carbonaceous fuels such as propane or natural gas. The burners used in Green Air Products CO2 generators are specially designed to maximize the production of CO2 and minimize heat as a by-product. Green Air Products generators provide
-
Supplier: Hydrofarm, Inc.
Description: Carbon dioxide generators operate by burning carbonaceous fuels such as propane or natural gas. The burners used in Green Air Products CO2 generators are specially designed to maximize the production of CO2 and minimize heat as a by-product. Green Air Products generators provide
-
Supplier: Panel Components & Systems, Inc.
Description: The M200 reverse power relay is used to monitor the direction of power from AC generators. If the current in the system being monitored is reversed, to a value greater than the customer adjustable pre- set limit, the relay will energise. The adjustable trip point is 2 to 20% of input current.
-
Supplier: Panel Components & Systems, Inc.
Description: The M200 reverse power relay is used to monitor the direction of power from AC generators. If the current in the system being monitored is reversed, to a value greater than the customer adjustable pre- set limit, the relay will energise. The adjustable trip point is 2 to 20% of input current.
-
Supplier: ValueTronics International, Inc.
Description: The M245A is a calibrator from Gossen Metrawatt. Features: Universal calibrator, simulator and multimeter mA / mV … V / °C (Pt100/1000, Ni100/1000, thermocouples: J, L, T, U, K, E, S, R, B, N) / 30 … 2000 Ω Dual mode – simultaneous calibration and measurement (U/I) Measuring and encoding in
- Environmental Properties: Thermocouple
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA® CL100 Series are compact, easy-to-use handheld calibrators that provide a precision output signal. Models includes thermocouple calibrators, temperature calibrators, or process calibrators. Units do not read signals. Models are available that specialize in simulating
- DC Voltage Range: 0 to 12 volts
- DC Current Range: 0 to 24 amps
- Frequency Range: 1 to 62,000 Hz
- Operating Temperature: 32 to 122 F
-
Supplier: Pyromation
Description: Pyromation’s miniature sensors are designed to measure the critical temperature of the metal bearing shoes operating in generators, turbines and other rotating equipment. Monitoring the bearing temperature of rotating equipment is very important in preventing machine failures caused by the
- Sensed Temperature: -40 to 399.2 F
- Diameter or Width Range: 0.08 to 0.275 inch
- Sensitive Length: 0.25 to 0.3 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA® CL100 Series are compact, easy-to-use handheld calibrators that provide a precision output signal. Models includes thermocouple calibrators, temperature calibrators, or process calibrators. Units do not read signals. Models are available that specialize in simulating
- DC Voltage Range: 0 to 24 volts
- DC Current Range: 4 to 20 amps
- Frequency Range: 1 to 62,000 Hz
- Operating Temperature: 32 to 122 F
-
Supplier: PTB Sales, Inc.
Description: nitrogen purges and monitors exhaust pressure. Dry Pump Control Module: controls the gas module, interprets signals from thermocouples and other sensors, and activates warning and alarms when necessary. Electrics Module: used for low voltage power requirements. Dry Pump Display Terminal:
-
Supplier: OMEGA Engineering, Inc.
Description: Measurement for Process Devices In conventional calibration applications, multiple devices such as a standard generator, dial resistor and multimeter were required. Now with a single CA150 unit, it is possible to perform operation check at regular inspection and maintenance of
- AC Voltage Range: 100 to 240 volts
- DC Voltage Range: 12 volts
- AC Current Range: 1,400 amps
- DC Current Range: 3,000 amps
-
Supplier: Air Power Products Limited
Description: its thermocouples pre-wired to the panel. Each panel includes a multi-pin receptacle for "plug and play" back the main panel. The plug sets are wired to, and shipped with the main control panel with the necessary length of conduit. The main panel includes motor circuit controllers,
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Multifunction Calibrator PCE-789 Multifunction Calibrator that measures and simulates current and voltage signals and thermocouples / integrates a function generator for specific waveforms / large graphical display with backlight / data logger function The PCE-789 Multifunction
- DC Voltage Range: 0.01 to 15 volts
- DC Current Range: 0.004 to 0.024 amps
- Operating Temperature: 32 to 122 F
- Calibration Signal: DC Current, DC Voltage
-
Supplier: AMETEK Sensors, Test & Calibration
Description: The ASC-400 portable multi-signal calibrator in a class by itself. The highly functional calibrator provides laboratory accuracy in an easy-to-use device that is compact enough to fit into a tool box or operate with one hand for easy field calibration, process monitoring or maintenance functions.
- DC Voltage Range: 1 volts
- DC Current Range: 0.001 amps
- Frequency Range: 0.001 to 1,000 Hz
- Operating Temperature: 14 to 122 F
-
Supplier: Mescon Technologies, Inc.
Description: The MESTEC-700 is amulti-channel temperature monitor/alarm, displaying up to 10 thermocouple or mV inputs or up to 6 channels of RTD inputs. Each channel may be assigned up to 2 set-points for a total of 20 set-poinrs. Alarm conditions arre indicated via dual color LEDs. In addition, 2 dry
-
Supplier: Minco
Description: Five outputs, relays or logic offers either internal relay trips or flexibility of external control Logic outputs can be used with external SSRs Prevent costly damage to mo tors, generators, transformers, and other equipment Power loss protection 24 independent trip points (2 per channel)
- Number of Inputs: 12 inputs
- Interface: Digital Front Panel
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: DBK USA, Inc.
Description: systems, deep fryers, fat containers, washing machines, steam generators, laboratory equipment, medical apparatus, instantaneous water heaters. Three versions All cartridges can be fitted with thermocouples. Positioned at the base, in the centre or at the top of the heater cartridge.
- Heated Length: 9.842525 inch
- Heater Type: Cartridge Heater
-
Supplier: Fuji Electric Corp. of America
Description: Three models are available : PXF9 (96×96 mm), PXF5 (48×96 mm), PXF4 (48×48 mm) LARGE NUMBER OF INPUT/OUTPUT SIGNALS : Universal input (RTD, thermocouple, voltage/current) Remote SV input (option) Current transformer (CT) input (option) Motorized valve position input (option) Output control
- Temperature Set Point Range: 32 to 2,912 F
- Thermostat Type: Digital
-
Supplier: Cole-Parmer
Description: troubleshooting and conducting preventive maintenance on motors, switchgear, generators, and cables. Meters feature AC/DC voltage, DC mV, AC/DC mA, resistance and continuity measurement capabilities. Model 26828-20 provides capacitance, diode test, temperature, min/max, frequency (Hz), and
- DC Voltage Range: 6 to 1,000 volts
- AC Voltage Range: 1,000 volts
- DC Current Range: 0.06 amps
- AC Current Range: 0.4 amps
-
Supplier: Gefran
Description: against polarity inversion and each output is protected against short circuit, overload, and overtemperature. An LED lights to signal presence of the input and/or output. It controls 4 optically-isolated analog inputs, configurable via software, for thermocouples and resistance thermometers,
- Analog Input Channels: 4 #
- Digital I/O Channels: 16 #
- Resolution: 16 bits
- Accuracy: 0.5 % FS
-
Supplier: Siemens Energy Sector
Description: consists of an auxiliary oil pump with electric start-motor, a mechanically driven main oil pump, an exchangeable duplex oil filter and air-cooled oil cooler. Generator A highly efficient low-voltage motor is used for power generation in generator mode. Optimally adjusted to a
-
Supplier: Dataforth Corporation
Description: special functions: pulse/frequency counter, pulse/frequency counter with de-bounce, waveform measurement, time between events, frequency generator, pulse width modulation (PWM) generator, and one-shot pulse generator. The 8B isoLynx® SLX300 also enables four alarm states - high,
- Analog Input Channels: 12 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 3 kHz
- Accuracy: 0.07 % FS
-
Supplier: ValueTronics International, Inc.
Description: of equipment. Additional Features: One-box tester for CDMA measurements Cellular and PCS bands, 800 MHz IS-95A CDMA, and 1.9 GHz PCS Operates as cellular base-station with: registration, origination, handoff, loopback, disconnect tests Signal generator: 10 MHz to 3 GHz RF analyzer with power
Find Suppliers by Category Top
Featured Products Top
-
Miniature bearing sensors are used in turbines, gearboxes, generators and other rotating equipment. These sensors provide temperature readings for operators/systems to monitor equipment, maintain it & avoid shutdowns. (read more)
Browse Thermocouple Temperature Probes Datasheets for Pyromation -
For miniature bearing and babbitt bearing applications. Pyromation's miniature sensors are designed to measure the critical temperature of the metal bearing shoes operating in generators, turbines and other rotating equipment. Monitoring the bearing temperature of rotating equipment is very (read more)
Browse Temperature Probes Datasheets for Pyromation -
comprehensive solutions have been applied to: Heat recovery steam generators (HRSGs) Internal combustion engines and turbochargers Steam and wind turbines Waste energy cogeneration Hydroelectric, nuclear and solar power Fuel cells (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
A transmitter for temperature measurement, the P32100 plays a key role in offering universal usability for all known temperature sensors. Whether it's paired with resistance thermometers or thermocouples, its 6-mm housing with infrared interface and SIL approval make it the reliable and safe (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
ring ideal for applications with high EMI noise from motors, generators, or radar systems. Military Grade Standards & Certifications This IP65 fiber optic hybrid slip ring is designed and manufactured to meet (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
DESIGN OF THE SNAP-15A GENERATOR
… s u m m a r i z e s the considerations and analysis leading to the design of the SNAP-15A g e n e r a t o r , a Pu-238 fueled, metal thermocouple generator providing about 1 milliwatt …
-
SNAP-15A THERMOELECTRIC GENERATOR. Final Report, May 6, 1963--September 30, 1964.
The purpose of the program was to develop the SNAP-15A generator, a Pu-238 fueled, metal thermocouple generator capable of producing about 1 milli- watt of output power at greater than 4.
-
Space Power Systems > Preliminary Design and Performance Evaluation Study of a Solar-Thermoelectric Flat Plate Generator
All the curves except those for the solar- thermocouple generator pertain to performance at the Earth's radius from the Sun or are independent of radial distance from the Sun.
-
SNAP-15A-RADIOISOTOPE THERMOELECTRIC GENERATOR
Fig. 3--Comparison of metal and semiconductor thermocouple generators .
-
SNAP-15A-RADIOISOTOPE THERMOELECTRIC GENERATOR
Fig. 3--Comparison of metal and semiconductor thermocouple generators .
-
New Concepts in Thermoelectric Device Design
This is illustrated for a single thermocouple generator in Fig. 1.
-
Journal of Jet Propulsion > Control and Power Supply Problems of Instrumented Satellites
A schematic sketch of the ar- rangement of the components onboard the satellite with ther- mocouple generator is shown in Fig. 7.
-
http://dspace.mit.edu/bitstream/handle/1721.1/84862/868323433-MIT.pdf?sequence=2
Thermocouple Generator .
-
http://dspace.mit.edu/bitstream/handle/1721.1/50495/42255675-MIT.pdf?sequence=2
Thermocouple Generator stator winding temperature .
-
Electrical stimulation of osteogenesis in periodontal defects.
Galvanic and thermocouple generators were designed to deliver a current in the nanoampere range.
Indicates content that may require registration and/or purchase.