-
Supplier: National Bolt & Nut Corporation
Description: THREADED RODS Constructed from durable alloy steel material, our threaded rods meet ASTM A193 Grade B7 specifications for both material and physical properties. A relatively long rod that is threaded on both ends, our threaded rods possess
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: Other
- Material: Steel
- Finish: Zinc Chromate (Yellow)
-
Supplier: National Bolt & Nut Corporation
Description: THREADED RODS Constructed from durable alloy steel material, our threaded rods meet ASTM A193 Grade B7 specifications for both material and physical properties. A relatively long rod that is threaded on both ends, our threaded rods possess
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Inconel® / Incoloy®, Monel®, Nylon, Plastic, Stainless Steel, Steel, Titanium
- Finish: Black Oxide, Chrome, Galvanized, Nickel Plated, Phosphate, Silver, Zinc Plated
- Features: Other
-
Supplier: Creative Composites Group
Description: Tools Superstud! Fiber Reinforced Polymer (FRP) studs are high strength polymer studs, pultruded with E-glass reinforcements and a Vinyl Ester resin matrix. The rods are then milled to establish Unified National Coarse (UNC) Threads. Superstud! fiberglass threaded
- Length: 48 to 96 inch
- Inch: 1", 1/2", 3/4", 3/8", 5/8"
- Material: FRP, Plastic
- Features: Other
-
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
-
Supplier: Total Plastics, Inc.
Description: corrosion and UV resistance. UV Resistance Corrosion resistant Low conductivity – thermally and electrically Non-magnetic – electromagnetic transparency Lightweight High strength Dimensional stability Low maintenance Available Sizes Size Studs Per Package 3/8” - 16UNC 15 1/2” - 13UNC 10 5/8”
- Features: Other
- Material: Plastic
-
Supplier: Sensor Developments, Inc.
Description: This series of threaded rod load cells is designed for general tension measurement applications. Both English and Metric versions are available (models 10188 & 10190, respectively). All models are machined from high strength steel alloy. A durable, molded elastomer cover offers
- Force / Load Rating: 2,000 to 44,960 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
- Bore Diameter: 0.5 inch
- Housing Diameter: 1.5 inch
- Load Capacity: 14,880 lbs
- Thread Length: 1.625 inch
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
- Material: Stainless Steel
-
Description: A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding
- Bore Diameter: 0.625 inch
- Housing Diameter: 1.75 inch
- Load Capacity: 19,240 lbs
- Thread Length: 1.75 inch
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR CARBON STEEL BOLTS, STUDS, AND THREADED ROD 60 000 PSI TENSILE STRENGTH - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: ASTM International
Description: similar externally threaded fasteners. When tested, sampled specimens shall adhere to specified values for chemical composition, hardness, tensile strength, yield point, elongation, and dimensions.
-
Supplier: NBK America LLC
Description: RENY is a thermoplastic engineering plastic with excellent tensile and bending strength. It is highly fatigue-resistant and has excellent creep and heat insulation properties. While it is nearly as strong as metal, its weight is approximately 1/5 of iron. The properties and precautions of
- Length: 11.81103 inch
- Metric: M16
- Features: Other
- Material: Plastic
-
Supplier: ASTM International
Description: similar externally threaded fasteners. When tested, sampled specimens shall adhere to specified values for chemical composition, hardness, tensile strength, yield point, elongation, and dimensions.
-
Supplier: ASTM International
Description: similar externally threaded fasteners. When tested, sampled specimens shall adhere to specified values for chemical composition, hardness, tensile strength, yield point, elongation, and dimensions.
-
Supplier: Pentair, Inc.
Description: " SECTIONAL TYPE STEEL MATERIAL 10 MIL COPPER BONDED FINISH 8 FT 9/16 INCH THREAD LENGTH UL APPROVAL 1/2 INCH DIAMETER 5 STANDARD PACKAGE ERITECH[R] BRAND APPLICABLE STANDARD ANSI, NEMA GR1 MINIMUM TENSILE STRENGTH 80000 PSI THREAD SIZE 9/16 INCH THREAD TYPE UNC THREAD LOCATION POINTED AND
- Length: 96 inch
- Width/Diameter: 0.5 inch
- Material: Copper Coated
- Device Type: Grounding Rod
-
Supplier: Jergens, Inc.
Description: Stainless Steel Finish: Black Oxide (for Alloy Steel Rod Ends) Heat Treat: 32-36 RC (for Alloy Steels Rod Ends) Thread: Class 2A-UNC Note(s): Part No.'s 35301, 35318, 35319, 35303, 35306, 35307, 35312, 35314, 35315, & 35321 have 150,000 PSI Tensile Strength. Rod Ends are
- Design Units: Inch
-
Supplier: Reid Supply
Description: Available in polymer and metal. Suitable for rotary and oscillating motion. While the polymer rod ends feature self lubrication, the metal ones combine high strength with low cost. . Angle Joint DIN 71802 Left-Hand Thread, Form:C Without Retaining Clip, D1=16, And External Thread M12,
- Housing Diameter: 0.63 inch
- Thread Length: 0.61 inch
- Direction: Left Hand
-
Supplier: International Hydraulics
Description: 2" Bore, 12" Stroke 2500PSI Hydraulic Tie-Rod Cylinder -Double acting applications -Rods are hardened 50-55 Rockwell C, superior quality chrome -plated and high polished finish for long seal life and for -protection from external corrosion damage; -Tube: Honed steel, precision finished
- Stroke: 12 inch
- Rated Load/Force: 7,850 lbs
- Bore Size: 2 inch
- Shaft Diameter: 1.125 inch
-
Supplier: Compact Automation
Description: Turn-Act guided cylinders combine high strength, lightweight extruded bodies and the rigid support of composite or roller ball bearings with enersorb piston to provide an unparalleled guided cylinder product. Features: 4 Base Models ½, 3/4, 1 ¼ and 2 ½ inch Bores Lift forces from 16-490 lbs.
- Stroke or X-Axis Travel: 2 to 8 inch
- Bore Size: 0.5 to 2.5 inch
- Material: Aluminum
- Features: Double End Rod, Pneumatic Thruster, Three
-
Supplier: International Hydraulics
Description: 2" Bore, 30" Stroke 2500PSI Hydraulic Tie-Rod Cylinder -Double acting applications -Rods are hardened 50-55 Rockwell C, superior quality chrome -plated and high polished finish for long seal life and for -protection from external corrosion damage; -Tube: Honed steel, precision finished
- Stroke: 30 inch
- Rated Load/Force: 3,570 lbs
- Bore Size: 2 inch
- Shaft Diameter: 1.125 inch
-
Supplier: International Hydraulics
Description: 3" Bore, 18" Stroke 2500PSI Hydraulic Tie-Rod Cylinder -Double acting applications -Rods are hardened 50-55 Rockwell C, superior quality chrome -plated and high polished finish for long seal life and for -protection from external corrosion damage; -Tube: Honed steel, precision finished
- Stroke: 18 inch
- Rated Load/Force: 12,690 lbs
- Bore Size: 3 inch
- Shaft Diameter: 1.25 inch
-
Supplier: International Hydraulics
Description: 2" Bore, 6" Stroke 2500PSI Hydraulic Tie-Rod Cylinder -Double acting applications -Rods are hardened 50-55 Rockwell C, superior quality chrome -plated and high polished finish for long seal life and for -protection from external corrosion damage; -Tube: Honed steel, precision finished
- Stroke: 6 inch
- Rated Load/Force: 7,850 lbs
- Bore Size: 2 inch
- Shaft Diameter: 1.125 inch
-
Supplier: 3X Ceramic Parts Company Limited
Description: Machinable Glass Ceramic Macor Rod Machinable ceramic materials have excellent electrical insulation performance (electric breakdown reaches 40kv/a per millimeter), high mechanical strength, and resistance to quenching and heating (resistance to freezing and heating from minus 200
- Density: 2.5999983590696485 g/cc
- Thermal Conductivity: 1.71 W/m-K
- MOR / Flexural Strength: 15,663.978650577275 psi
- Material Type: Glass Ceramic, Silica / Silicate Materials
-
Supplier: ASCO
Description: service. High strength steel piston rod has a ground, polished and hard chrome plated surface providing maximum life of bushing and seals. The bushing retainer allows cartridge removal without disassembly. Tie rods are 100,00 psi minimum yield steel for maximum holding power.
- Stroke: 0 to 99 inch
- Operating Pressure: 250 psi
- Bore Size: 1.25 to 8 inch
- Shaft Diameter: 0.375 to 1.5 inch
-
Supplier: 3X Ceramic Parts Company Limited
Description: Metal Ceramic Piston Plunger Rod for Fluid Dispensing Piston Pump This part as you can see on the picture , we have made a thread structure on the Stainless Steel part , after we assembled with the zirconia cylinder in between , then we thread lock the two heads of the stainless steel part .
- Features: Specialty Ceramics
- Specialty Ceramic Type: Zirconia
-
Description: Zirconia ZrO2 Zirconia is mainly composed of zirconia. At room temperature, zirconia is the material with high mechanical strength and strong fracture toughness among all the major precision ceramics. It can be used to make cutting blades, scissors and knives. With its excellent surface
- Thermal Conductivity: 2.5 to 3 W/m-K
- Coeff. of Thermal Expansion (CTE): 11 µm/m-C
- Performance Features: Machinable
- Shape / Form: Rod Stock
-
Supplier: 3X Ceramic Parts Company Limited
Description: Alumina ceramic threaded tubes properties High temperature resistance up to 1700°C (3092°F). Excellent electrical insulation properties. Strong resistance to chemical corrosion. High mechanical strength and wear resistance. Dimensionally stable under high temperatures and mechanical
- Density: 3.8999975386044725 g/cc
- Compressive / Crushing Strength: 348,088.4144572728 psi
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Gorbel Inc.
Description: Aluminum Tie Rod Jib Cranes (AL100) are typically the most economical jib crane types, because they require only a tie rod instead of a full mast for support (Less steel = less cost). They contain a single tie rod, right hand threaded at both ends, for easy boom
- Load Capacity: 0 to 1 tons
- Horizontal Available Span: 0 to 20 ft
- Type: Jib Crane - Floor Mount
-
Supplier: ASTM International
Description: This specification covers the chemical, mechanical, and dimensional requirements, and associated test methods for straight and bent, headed and headless anchor bolts (also known as anchor rods) made of carbon, carbon boron, alloy, or high-strength low-alloy steel and having specified
-
Supplier: Newport MKS
Description: round to < 1/1000 of an in. (12 µm) for precise, reproducible mating of rod-mounted components. The matte finish of the rods provides a low-reflectivity surface that is resistant to gouging, scratching and corrosion. The hollow-core construction provides even the standard (undamped)
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 38.1 mm
- Features: Other
-
Supplier: Newport MKS
Description: dynamic rigidity than aluminum designs, as well as thermal stability. The optical support rods are made round to < 1/1000 of an in. (12 µm) for precise, reproducible mating of rod-mounted components. The matte finish of the rods provides a low-reflectivity surface that is
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 38.1 mm
- Features: Other
-
Supplier: Radwell International
Description: HIGH-STRENGTH STEEL THREADED ROD, 5/16"-18 THREAD SIZE, 3" LONG. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newport MKS
Description: aluminum designs, as well as thermal stability. The optical support rods are made round to < 1/1000 of an in. (12 µm) for precise, reproducible mating of rod-mounted components. The matte finish of the rods provides a low-reflectivity surface that is resistant to gouging,
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 38.1 mm
- Features: Other
-
Supplier: KOBA Co., Ltd.
Description: KGP is Pull type gas spring. It is widely used to operate mechanical covers with low strength to open/close covers on machines/tanks that operate horizontally. KOBA supply Customer Products for size, stroke, material, etc. Temperature : Standard (-10~60℃) Special (-30~100℃)
- Absorber Stroke: 11.81103 inch
- Cylinder Diameter or Maximum Width: 0.8661422 inch
- Rod Diameter: 0.393701 inch
- Mounting: Clevis, Rod End, Threaded
-
Supplier: Radwell International
Description: ROD END, FEMALE, HIGH STRENGTH ALLOY, AW SERIES, .3125 INCH BALL BORE, .437 INCH BALL WIDTH, .875 HEAD DIAMETER, 5/16-24 THREAD. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
The BUMAX high-strength pins ensure consistent quality for FlexLink customers around the world. BUMAX produces two different types of pins for FlexLink that are used in four different FlexLink chain types – a large pin 2 cm long and a shorter (read more)
Browse Threaded Rod Datasheets for BUMAX® -
THREADED RODS Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
-Performance Threading Our proprietary internal threading process allows for the creation of robust, precise threads in some of the most challenging materials. Whether your project demands extreme strength, wear resistance, or high-temperature stability, we deliver (read more)
Browse Threaded Rod Datasheets for Insaco, Inc. -
Secure, Powerful, and Versatile Threaded Flat Pot Magnet This high-strength NdFeB flat pot magnet combines raw magnetic power with (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Our range of Alnico magnets delivers dependable magnetic strength and stability for a wide variety of industrial, educational, and experimental uses. Available in (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
for temporary or permanent applications, with varying styles and fastening mechanisms. Product selections include dowel pins, cotter pins, threaded rods, and rivets. Our threaded rods possess the highest fastening strength in this product family, suitable for mechanical, automotive, and other (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
Designed for applications requiring stable magnetic force and reliable holding performance, these Alnico magnets provide flexible solutions for positioning, sensing, clamping, and experimental use. Available in rod, horseshoe, and pot (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
. Through this process, depending on the design of specific screws, hexagonal, slotted, or Phillips-head grooves are cut. Threading is a cold rolling operation that reduces the thickness of a rod by applying pressure. Rolling is preferred to chip removal when large quantities of threaded parts (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
that lets workers engage nuts on long bolts or all-thread rod. Although the 8D-QS can handle years of action, we recommend cleaning after each use to ensure optimal performance. There is a conditional one year warranty. For more information about the Lowell wrench and socket combos (read more)
Browse Wrenches Datasheets for Lowell Corporation -
More Information Top
-
Wood frameworks with connecting node of concrete
To the nodes in mounting regions, the compressive forces of diagonals in the bottom belt through glued threaded rods and anchor plates became ( strength class 8.8) on cf. the front faces rückverankert of which also image 3 (detail A).
-
Influence of a screw with a hinge on the pull-out force at the cranial end vertebra in ventral derotation spondylodesis (VDS)
The correction may not be as great with a hinged screw with the same threaded rod strength .
-
Precast concrete bridge systems optimization
The second method of creating continuity is by utilizing high strength threaded rods embedded into the I-girder top flange at the pier location, and then coupling the threaded rods mechanically together.
-
Adhesive Anchors in Concrete Under Sustained Loading Conditions
After testing, it was discovered that a higher strength threaded rod is available in the United States.
-
Full-Depth Precast Concrete Bridge Deck Panel Systems
In most cases, high- strength threaded rods uniformly distributed between girderlines are used.
-
Innovative Bridge Designs for Rapid Renewal
Four 1-in.-diameter high- strength threaded rods were installed following the attachment of the ASTM A709 grade 50W steel brackets to the W30X99 beams.
-
Blade System Design Studies phase II : final project report.
In using a smaller diameter, higher strength threaded rod and by reducing the root laminate thickness, the team was able to maximize the efficiency of the blade root materials to achieve a lower overall blade weight.
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/8415/3/Nelson_Mark_S_201310_PhD.pdf
either side of the deck were connected using two 25 mm diameter high strength threaded rods , .
-
Influence of fiber content and reinforcement ratio on the water permeability of reinforced concrete
Two high- strength threaded rods are coupled with connectors to the machining threads of the steel rebar embedded in the tie-specimen to enable its fixation into the load frame hydraulic jaws.
-
Modelling and Assessment of Shear Wall–Flat Slab Joint Region in Tall Structures
The shear wall was fixed at the bottom by attaching it to two steel channels using four high- strength threaded rods .
Indicates content that may require registration and/or purchase.