-
Supplier: Accuris
Description: STUD ASSEMBLY, THREADED, METAL, SINGLE STEP
-
Supplier: Accuris
Description: Stud Assembly - Threaded Metal Double Step
-
Supplier: Accuris
Description: STUD-STEPPED, 1.5 DIA ENGAGEMENT, .4375-14 X .375-24 (MIL-S-8879 THREAD)
-
-
Supplier: Accuris
Description: STUD STEPPED, 1.5 DIA ENGAGEMENT, .375-16 X .3125-24 (MIL-S-8879 THREAD)
-
Supplier: Richardson RFPD
Description: Fast Recovery Rectifier Diode|•Small recovered charge|•Soft recovery|•Hermetic metal case with glass insulator|•Threaded stud M12|•SKN: anode to stud; SKR: cathode to stud|Typical Applications:|•Inverse diode for GTO and asymmetric thyristor|•Inverters and choppers|•A.C.
- IF: 260,000 mA
- trr: 2,000 ns
- Rectifier Configuration / Technology: Fast / Ultra Fast Recovery Rectifier
- Features: Other, Rectifier Diode
-
Supplier: Richardson RFPD
Description: Rectifier Diode|•Reverse voltages up to 1600 V|•Hermetic metal case with glass insulator|•Threaded stud ISO M8|•SKN: anode to stud|Typical Applications:|•All-purpose mean power rectifier diodes|•Cooling via heatsinks|•Non-controllable and half-controllable
- IF: 150,000 mA
- Features: Other, Rectifier Diode
-
Supplier: Cablecraft Motion Controls
Description: Suitable for many heavier load industrial and racing applications,the Tuthill RMX/RMX-T Series employs a 3-piece high strength alloy body (or PTFE lined) rod end design, but with an increased body and larger "step shank" thread size for increased radial and axial strength applications. The
- Bore Diameter: 0.25 inch
- Length Through Bore: 0.375 inch
- Housing Diameter: 0.875 inch
- Overall Length: 2.3125 inch
-
Supplier: Cablecraft Motion Controls
Description: Suitable for many heavier load industrial and racing applications,the Tuthill RMX/RMX-T Series employs a 3-piece high strength alloy body (or PTFE lined) rod end design, but with an increased body and larger "step shank" thread size for increased radial and axial strength applications. The
- Bore Diameter: 0.25 inch
- Length Through Bore: 0.375 inch
- Housing Diameter: 0.875 inch
- Overall Length: 2.3125 inch
-
Supplier: Cablecraft Motion Controls
Description: Suitable for many high precision motion control applications within high corrosion and/or "clean room or food grade" environments. The Tuthill SSHM-T Series offers a stainless steel throughout, PTFE lined steel race rod end design — but in a heavy duty step shank design to increase capacity
- Bore Diameter: 0.3125 inch
- Length Through Bore: 0.437 inch
- Housing Diameter: 0.9 inch
- Overall Length: 2.325 inch
-
Supplier: Cablecraft Motion Controls
Description: Suitable for many high precision motion control applications within high corrosion and/or "clean room or food grade" environments. The Tuthill SSHMY-T Series offers a stainless steel throughout, PTFE lined steel race rod end design — but in a design that combines the strength benefits of the
- Bore Diameter: 0.5 inch
- Length Through Bore: 0.937 inch
- Housing Diameter: 1.5 inch
- Overall Length: 3.375 inch
-
Supplier: Allied Electronics, Inc.
Description: threaded mounting inserts, dual “I-O/ON-OFF” markings on a black toggle actuator, and come with 0.250" tab (Q.C.) terminals on the “B” series, and 10-32 threaded stud terminals on the “C” series. All units are supplied with an all purpose medium, AC-DC delay curve #34, rated at
-
Supplier: Allied Electronics, Inc.
Description: threaded mounting inserts, dual “I-O/ON-OFF” markings on a black toggle actuator, and come with 0.250" tab (Q.C.) terminals on the “B” series, and 10-32 threaded stud terminals on the “C” series. All units are supplied with an all purpose medium, AC-DC delay curve #34, rated at
-
Supplier: Allied Electronics, Inc.
Description: threaded mounting inserts, dual “I-O/ON-OFF” markings on a black toggle actuator, and come with 0.250" tab (Q.C.) terminals on the “B” series, and 10-32 threaded stud terminals on the “C” series. All units are supplied with an all purpose medium, AC-DC delay curve #34, rated at
-
Supplier: Allied Electronics, Inc.
Description: threaded mounting inserts, dual “I-O/ON-OFF” markings on a black toggle actuator, and come with 0.250" tab (Q.C.) terminals on the “B” series, and 10-32 threaded stud terminals on the “C” series. All units are supplied with an all purpose medium, AC-DC delay curve #34, rated at
-
Description: propriety silicon based potting material which is considerably lighter in weight than epoxy encapsulation techniques. Physical mounting of the unit is accomplished via the use of bottom mounted studs or threaded blind inserts, dependent upon model ordered. Features: Voltage from 8kV to
- DC Input Voltage: 24 volts
- DC Output Voltage: 8,000 volts
- DC Output Current: 0.0075 amps
- DC Output Power: 60.00000000000001 watts
-
Supplier: bisco industries
Description: Threaded Rods and Studs
- Metric: M4
- Features: Other
- Material: Stainless Steel
- Attachment: Threaded
-
Supplier: bisco industries
Description: Swage Collar Studs
- Inch: # 4
- Material: Stainless Steel
- Attachment: Threaded
-
Supplier: PennEngineering®
Description: Steel Stud with Base Plate - Metric
- Length: 0.393701 inch
- Shape: Round
- Material: Steel
- Attachment: Threaded
-
Supplier: Jergens, Inc.
Description: With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: 303 Stainless Steel
- Inch: 1/4"
- Features: Other
- Shape: Round
- Material: Stainless Steel
-
Supplier: bisco industries
Description: Self-Clinching Studs
- Inch: 5/16"
- Material: Steel
- Attachment: Threaded
-
Supplier: PennEngineering®
Description: Stainless Steel Stud with Base Plate - Metric
- Length: 0.9842525 inch
- Shape: Round
- Material: Stainless Steel
- Attachment: Threaded
-
Supplier: Jergens, Inc.
Description: 862 MPa (Metric) Yield: 100,000 PSI Min (Inch); 689 MPa (Metric) Longer or special studs are available upon request
- Finish: Black Oxide
- Metric: M20
- Features: Other
- Shape: Round
-
Supplier: Tri-Star Industries, Inc.
Description: Threaded studs are commonly used to fulfill specific design functions, to save money in production costs, to function as electrical contacts or to replace self-tapping or removable screws. Thread lengths are available to meet your specific requirements. Special studs without
- Inch: # 10, # 2, # 4, # 6, # 8, 1/4", 3/8", 5/16"
- Material: Brass, Stainless Steel
- Fastener Standards: ISO
- Metric: M 2.5, M10, M2, M3, M3.5, M4, M5, M6, M8
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: China All-Thread Stud and Nut Manufacturer Landee Provides ASTM A193, ASTM A194 2H Stud, with Hex Nuts, Blue XYLan 1014 Finish, Size 1 1/8 Inch.
- Length: 8.25 inch
- Inch: 1 1/8"
- Features: Other
- Shape: Round
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - internal threaded hex stud ROHS
- Shape: Hex
- Attachment: Threaded
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.2362206 to 1.3779535 inch
- Metric: M4
- Features: Other
- Shape: Round
-
Supplier: Elgin Fastener Group
Description: Collared Studs All threaded studs are available with knurl and/or collars. The threads and combinations given here are Ohio Rod Products standards. Others are available on request.
- Length: 96 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 8, # 9, 1/2", 1/4", 3/8", 5/16", 5/8", 7/16"
- Shape: Round
- Attachment: Threaded
-
Supplier: Southern Stud Weld, Inc.
Description: Capacitor Discharge Studs are available in many different sizes, from a base diameter of a #2 stud up to 3/8" , and from a length of 1/4" up to 3". Standard material for CD Studs are: Low Carbon Copper Flashed Steel, Stainless Steel, Aluminum Alloy, and Brass. External threads
- Length: 0.25 to 3 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1/4", 3/8", 5/16"
- Features: Other
- Shape: Round
-
Supplier: TFC Ltd.
Description: Industry standard length Studs, complete with a nut and washer and stud end cut at 45o with hexagon drive.
- Shape: Hex
- Attachment: Threaded
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Standard Fit, Interference Fit, Forged Stud Dimensions: ASME B18.31.2, MIL-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 5” (M75) Nominal Diameter Stocking Grades: J429 GR-5, A449 TY-1, F568M CL-8.8,
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Features: Other
- Shape: Round
- Attachment: Threaded
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.5905515 to 1.968505 inch
- Metric: M5
- Features: Other
- Shape: Round
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: TEFLON plated Stud Bolts and Nuts with Teflon-plated Surface Finish, Available in Black. Model Number: LD-023-BN-PTFE2 Key Specifications/Special Features: Materials: A193 B7/A194 2H, A193 B7M/A194 2HM, A320 L7/A194 7 and A320 L7M/A194 7M Surface finish: cadmium and teflon-plated Standards:
- Length: 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
-
Supplier: Viair Corporation
Description: 1/4" NPT Female
- Inch: 1/4"
- Shape: Round
- Attachment: Threaded
-
Supplier: Southern Stud Weld, Inc.
Description: Pitch Diameter is one of the most common types of standard drawn arc weld studs. The pitch diameter is not fully threaded. The weld base is slightly larger than full thread arc studs, giving the studs a higher shear value. The pitch diameter is best suited when the mating
- Length: 0.75 to 1.5 inch
- Finish: Nickel Plated, Zinc Plated
- Features: Other
- Shape: Round
-
Supplier: USA Fastener, an MW Industries Company
Description: efficient manner. Studs Full Thread Studs – 1/2″ – 1 7/8″ in diameter up to 12″ Double End Tap End Single End Tapered Combination Collar Studs Acme Threads
- Length: 12 inch
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 3/4", 5/8", 7/8"
- Finish: Black Oxide, Phosphate, Zinc Chromate (Yellow), Zinc Plated
- Material: Brass, Bronze / Copper Base Alloy, Copper, Inconel® / Incoloy®, Monel®, Nylon, PTFE, Rubber, Stainless Steel, Steel, Titanium
Find Suppliers by Category Top
Featured Products Top
-
production line. METCASE customization services include: CNC machining – punching, forming, milling, drilling and tapping fixings and inserts – threaded studs (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
system allows for various types of top tooling to be interchanged on base receivers. The basis of the system is a 4-pull stud interface on either a 52mm or 96mm grid pattern. Top tooling is located and clamped to a base receiver in a single step when the pull studs are (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
time. What is the Zero Point System? This revolutionary technology allows you to fix, position and clamp in a single step, cutting set up times by up to 90 (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
What is the Zero Point System? This revolutionary technology allows you to fix, position and clamp in a single step, cutting set up times by up to 90%. Available with either pneumatic (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
What is the Zero Point System? This revolutionary technology allows you to fix, position and clamp in a single step, cutting set up times by up to 90%. Available with either pneumatic (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
repeatable fixture changes of various types of top tooling with receivers. The basis of the system is a 4-pull stud interface. Top tooling is located and clamped to a base receiver in a single step when the pull studs are inserted into the receiver and the clamping screw is tightened. Quick (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
4500 MkIII features a robust three-point mount system, fortified with spring washers and stainless steel threaded studs. This ensures a stable installation, simplifies alignment procedures, and minimises downtime (read more)
Browse Opacity Sensors and Instruments Datasheets for LAND -
the aircraft, missile, and spacecraft industries. Applications include jack screws, adjusting screws, threaded fasteners, self-tapping fasteners, thrust washers, gears, levers, bearings, shafts, studs, cams, cam followers, slides, valves, pistons, nuts, bolts, etc. Solid film coatings/lubricants may (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
the screw without causing significant damage without the correct specialized tool. Tamper-proof screws A step up from tamper-resistant screws, these screws are designed to be next to impossible to remove without the correct tooling (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
the screw without causing significant damage without the correct specialized tool. Tamper-proof screws A step up from tamper-resistant screws, these screws are designed to be next to impossible to remove without the correct tooling (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.