-
Supplier: PennEngineering®
Description: Type SL self-locking nuts are designed with a unique and economical TRI-DENT® locking feature, which meets demanding locking performance requirements. 3 cycle locking performance. Achieved using steel socket head cap screws, 180 ksi / property class 12.9 with standard finish of thermal
- Standards: ASME / ANSI
- Material: Hardened Steel
- Type: Locknut
- Size: M8
-
Supplier: PennEngineering®
Description: Type SL self-locking nuts are designed with a unique and economical TRI-DENT® locking feature, which meets demanding locking performance requirements. 3 cycle locking performance. Achieved using steel socket head cap screws, 180 ksi / property class 12.9 with standard finish of thermal
- Size: #0, #10
- Standards: ASME / ANSI
- Material: Hardened Steel
- Type: Locknut
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 972220-TVS06RS-23-21AA Category: Connectors, Interconnects>Circular Connectors - Housings Series: MIL-DTL-38999 Series III, Tri-Start™ TV Type: For Male Pins Number of Positions: 21 Features: Coupling Nut, Firewall Usage, Self Locking Connector Type: Plug
- Contact Size (AWG): 16 AWG
- Connector Type: Circular / Cylindrical Connector
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1349593-CTVS06RF-13-35S Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Series: MIL-DTL-38999 Series III, Tri-Start™ TV Number of Positions: 22 Color: Silver Features: Coupling Nut, Self Locking Connector Type: Plug,
- Connector Type: Circular / Cylindrical Connector, Military Connector
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1128220-TVS06RF-21-75S Category: Connectors, Interconnects>Circular Connectors Series: MIL-DTL-38999 Series III, Tri-Start™ TV Number of Positions: 4 (Coax) Color: Silver Features: Coupling Nut, Self Locking Connector Type: Plug, Female Sockets Termination:
- Connector Type: Circular / Cylindrical Connector, Military Connector
-
Supplier: DigiKey
Description: "PG16 Locknut Nut 1.181"" (30.00mm) Polyamide"
- Type: Locknut
- Features: Other Plastic
- Material: Plastic
-
Supplier: RS Components, Ltd.
Description: RS PRO AGL 25 -5 Cable Gland Locknut
- Type: Locknut
- Size: M25
- Material: Nylon, Plastic
- Features: Other Plastic
-
Supplier: National Bolt & Nut Corporation
Description: load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts, slotted nuts, wheel nuts, and more. Product options can be selected according to nearly any characteristic, from thread size to nut
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Other
- Standards: ASME / ANSI
- Type: Hex, Jam Nut, Locknut, Nylon Insert Nut
-
Supplier: APM Hexseal Corp.
Description: made from high quality rubber, molded into a specially shaped cavity in the nut itself. With the threads molded directly into the rubber, these self-sealing nuts form a positive seal along the threaded section of the nut, as well as with the contact surface. Like our other
- Type: Hex, Locknut
- Features: Other, Vibration Dampening
-
Supplier: Altech Corp.
Description: Features: Nickel-Plated Brass Metric Threads
- Material: Brass
- Type: Hex, Locknut
- Size: M40
- Finish: Nickel Plated
-
-
Supplier: Jergens, Inc.
Description: Jergens Jam Nuts are used to tighten or "jam" against another nut to lock the two into place. This tightening resists loosening due to vibration. Features, Benefits, & Product Specifications: Material: C1018 Low Carbon Steel Finish: Zinc
- Type: Jam Nut, Locknut
- Features: Other, Other Metal
- Material: Steel
-
Supplier: Waytek, Inc.
Description: Heyco 8465 Nylon Locknut Category: Strain Reliefs Manufacturer: Heyco Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum size
- Size: 3/4"
- Type: Locknut
- Material: Nylon, Plastic
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Size: #4
- Type: Hex, Locknut
- Material: Stainless Steel
-
Supplier: Jergens, Inc.
Description: Jergens Plastic Locking Wing Knob with Stud by ELESA® has a wing-shaped head with varying execution, designed to allow high tightening torque values. Features, Benefits, & Product Specifications: Material: Glass-Fibre Reinforced Polyamide Based (PA) Technopolymer Finish: Black Matte Stud:
- Type: Locknut, Wing Nut
- Features: Other, Other Plastic
- Material: Plastic
-
Supplier: National Bolt & Nut Corporation
Description: industrial nuts includes coupling nuts, lock nuts, slotted nuts, wheel nuts, and more. Product options can be selected according to nearly any characteristic, from thread size to nut thickness to metric or inch per IFI (Industrial Fastener Institute)
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Other
- Standards: ASME / ANSI
- Type: Hex, Locknut, Nylon Insert Nut
-
Supplier: Altech Corp.
Description: Features: Nickel-Plated Brass Characteristics: Metric Threads
- Material: Brass
- Type: Hex, Locknut
- Size: M20
- Finish: Nickel Plated
-
Supplier: Waytek, Inc.
Description: Heyco M9142 Nylon Locknut Category: Strain Reliefs Manufacturer: Heyco Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum size
- Size: 1/4"
- Type: Locknut
- Material: Nylon, Plastic
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Size: #6
- Type: Hex, Locknut
- Material: Stainless Steel
-
Supplier: APM Hexseal Corp.
Description: One of APM Hexseal's earliest innovations was a self-sealing hexagonal nut, or Seelnut®. Seelnuts install just like conventional nuts, and are designed for use with ordinary screws, bolts and studs, making them a quick and easy sealing option for all sorts of applications, especially
- Type: Hex, Locknut
- Size: M10
- Features: Other, Other Metal, Vibration Dampening
- Material: Steel
-
Supplier: National Bolt & Nut Corporation
Description: selection of bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock
- Standards: DIN
- Type: Hex, Locknut, Nylon Insert Nut, Weld Nut
- Size: M10, M12, M8
- Features: Other
-
Supplier: APM Hexseal Corp.
Description: One of APM Hexseal's earliest innovations was a self-sealing hexagonal nut, or Seelnut®. Seelnuts install just like conventional nuts, and are designed for use with ordinary screws, bolts and studs, making them a quick and easy sealing option for all sorts of applications, especially
- Material: Brass
- Type: Hex, Jam Nut, Locknut
- Finish: Nickel Plated
- Features: Other, Vibration Dampening
-
Supplier: Altech Corp.
Description: Features: Polyamide 6 25 % Glass Fiber Reinforced NPT Threads
- Size: 1"
- Material: Brass
- Type: Hex, Locknut
- Finish: Nickel Plated
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Size: #2
- Type: Hex, Locknut
- Material: Stainless Steel
-
Supplier: Jergens, Inc.
Description: Jergens Knurled Lock Nuts are most convenient for quick thread locking on jig and fixture work. A straight-knurled radius provides a sure, non-slip finger grip in oily conditions. Faces are square with threads which assures a large locking surface. Features, Benefits, & Product
- Finish: Black Oxide
- Type: Locknut
- Features: Other, Other Metal
- Material: Steel
-
Supplier: Nord-Lock Group
Description: safe and secure for more productive and efficient operations. The Nord-Lock wheel nut is designed for flat-faced steel rims. The Nord-Lock wheel nut is based on the same principle as the Nord-Lock washers. Each nut incorporates a pair of captivated washers
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 7/8", M20, M24, M27, M30, M33, M36, M42, M48, M56, M64
- Features: 3", Other
- Standards: DIN
- Type: Hex, Locknut
-
Supplier: Waytek, Inc.
Description: Heyco 8467 Nylon Locknut Category: Strain Reliefs Manufacturer: Heyco Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents Flex nut style prevents cable kinking Easy installation: push cable through strain relief and tighten dome nut Use minimum size
- Size: 1"
- Type: Locknut
- Material: Nylon, Plastic
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Product introduction: 1. Material: pa66. 2. Working Temperature: -40°c—+120°c 3. Thread: metric thread 4. Color: black and grey 5. Function: Lock the screw or cable gland 6.UL94V2 Plastic Nut Data:
- Type: Locknut
- Size: M10, M12, M16, M20, M25, M32, M36, M40, M8
- Material: Plastic
-
Supplier: Altech Corp.
Description: Features: Nickel-Plated Brass Characteristics: PG Thread
- Material: Brass
- Type: Hex, Locknut
- Finish: Nickel Plated
- Features: Other
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Size: #10
- Type: Hex, Locknut
- Material: Stainless Steel
-
Supplier: National Bolt & Nut Corporation
Description: With the ability to produce a variety of nut styles, including, but not limited to, conical, coupling, finished hex, and serrated hex flange, National Bolt & Nut can manufacture our custom nuts to meet our client's particular requirements. And, we can heat treat our quality
- Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Exotic Metals, Hardened Steel, Inconel® / Incoloy®, Monel®, Nylon, Plastic, Stainless Steel, Steel, Titanium
- Type: Anchor Nut, Castle Nut, Coupling Nut, Flange Nut, Hex, Jam Nut, Kep Nut, Locknut, Nylon Insert Nut, Square Nut, Wing Nut
- Finish: Black Oxide, Chrome, Galvanized, Nickel Plated, Phosphate, Silver, Zinc Plated
-
Supplier: NBS Corp.
Description: Featuring a white nylon insert and available in both normal and thin pattern, NBS’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼” through 1” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet
- Size: 1/4"
- Type: Locknut
- Material: Steel
- Finish: Zinc Plated
-
Supplier: SAB North America
Description: Locknut with grounding teeth to make connection to metal panels or control boxes.
- Material: Brass
- Type: Hex, Locknut
- Size: M40
- Features: Other
-
Supplier: Peco Fasteners, Inc.
Description: 9/16 INCH NOMINAL DIAMETER SAE APPLICABLE STANDARD 9/16 NOMINAL DIAMETER - FRACTIONAL .5625 NOMINAL DIAMETER - DECIMAL FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN
- Type: Locknut
- Finish: Zinc Plated
-
Supplier: LAPP
Description: High quality and durability are synonymous with the Lapp family of products, and the EPIC® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC® connectors offer performance you can count on, providing secure and reliable electrical
- Type: Locknut
- Size: M40
- Features: Other Plastic
- Material: Plastic
Find Suppliers by Category Top
Featured Products Top
-
designs. They allow you to install the screw in a usual manner, perhaps with a simple flat-headed screwdriver but do not allow you to remove it. This makes installation very simple, providing the screws are never intended to be removed again. Tri head - A (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
designs. They allow you to install the screw in a usual manner, perhaps with a simple flat-headed screwdriver but do not allow you to remove it. This makes installation very simple, providing the screws are never intended to be removed again. Tri head - A (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
bearing retainer nuts. Epoxy - A powerful sealing element and is known to out-perform most nylon locking elements in first-off torque evaluations. It is suitable for sealing automotive parts from fluids such as oil, water, antifreeze and gasoline (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
http://www.lenntech.com/Data-sheets/GE-Osmonics-Hollow-Fiber-Membranes-L.pdf
A sealing gasket (o-ring) and adaptor to 2 in tri -clamp are positioned on each end and secured with a locking nut .
-
https://www.gelifesciences.com/gehcls_images/GELS/Related Content/Files/1314774443672/litdoc18116530_20130304101727.pdf
A sealing gasket (o-ring) and adaptor to 2-in tri - clamp are positioned on each end and secured with a locking nut .
-
Chrysler Engines, 1922-1998
… higher speed and higher power levels of the engine, a host of heavy-duty parts were used in the engine, including a shot-peened, hardened- journal crankshaft; tri -metal, full-grooved main … … with adjusting screws and lock nuts ; large-diameter hollow pushrods …
-
NEW SANI-LOCK FITTING BRINGS REUSABLE FLEXIBILITY TO SANITARY HOSE ASSEMBLIES MADE ON-SITE
Sani-Lock fittings are available in sizes ranging from 1/4" â 1", with a wide choice of end connections, including tri-clamp, male pipe thread, tube ends, tri -clamp step-ups, male/female … … line, bevel seat with nut , flange, and male/female cam- lock .
-
http://www.mouser.com/catalog/specsheets/12-092.pdf
Meeting or ex- ceeding MIL-DTL-38999 Series III requirements, the Tri -Start connector with standard metal shells (aluminum or … … class RK, RS • Lockwiring Eliminated - unique, self- locking , quick coupling connector eliminates … … turn of the coupling nut • Inventory Support Commonality …
Indicates content that may require registration and/or purchase.