-
Supplier: Allied Electronics, Inc.
Description: Connector Housing; Connector Type:Plug & Socket; Gender:Plug; No. of Contacts:4;
-
Supplier: Newark, An Avnet Company
Description: USB TYPE B CONNECTOR, RECEPTACLE, 4 POSITION, SOLDER; No. of Contacts:4Contacts; Gender:Receptacle; Connector Type:USB B; Contact Termination Type:Through Hole; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TEST LEAD SET, 2PC, MC4-4MM BANANA PLUG; Test Connector Type A:MC4; Test Connector Type B:4mm Banana Plug, Shrouded; Voltage Rating:-; Current Rating:20A; Insulator Colour:Black, Red; Lead Length - Metric:1m; No. of Test Leads:2 RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: HDMI CONNECTOR, 1.4 TYPE A, RCPT, SMT; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Termination:Surface Mount Vertical; Contact Plating:Gold Plated Contacts; Connector Body Material:SPCC BodyRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: HDMI CONNECTOR, 1.4 TYPE A, RCPT, 19POS; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:PCB Mount; Contact Termination:Surface Mount Right Angle; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes
-
Supplier: Accuris
Description: Plugs, Receptacles, and Cable Connectors of the Pin and Sleeve Type for Industrial Use
-
Supplier: Accuris
Description: Connectors for electronic equipment Part 2-103: Circular connectors Detail specification for a range of multipole connectors (type \xb4XLR\xb4)
-
Supplier: Shenzhen QH Industrial Co., Ltd
Description: IP68 DC MC4 Solar Photovoltaic Connector is commonly used in solar energy systems to connect solar panels in series or parallel. Here’s a detailed breakdown of what each term signifies:
-
Supplier: Sonel Test
Description: A test instrument is not sufficient to perform photovoltaic system measurements - accessories dedicated for this type of systems are also needed. Voltage adapter with M4/M6 thread - connects banana jacks of the test instrument with the PV system utilizing MC4
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334388-1827685-4 Category: Connectors, Interconnects>Blade Type Power Connectors>Blade Type Power Connector Housings Packaging: Bulk Number of Positions: 7 Pitch: 0.079" (2.00mm)
-
Supplier: Amphenol RF
Description: Without Hardware Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience
- Gender: Female / Jack
- Features: RF and Microwave Connector
- Geometry: Right Angle
- Connector Type: Type F
-
Supplier: PHOENIX CONTACT USA
Description: Plug, nom. voltage: 400 V, nominal current: 13.5 A, connection method: Crimp connection, number of connections: 10, cross section:0.2 mm² - 4 mm², AWG: 24 - 12, width: 92 mm, height: 17 mm, color: gray, mounting type: direct screw connection
- Contact Size (AWG): 12 to 24 AWG
- Voltage Rating: 400 volts
- Current Rating: 20 amps
-
Supplier: Win Source Electronics
Description: Manufacturer: Switchcraft Inc. Win Source Part Number: 1094677-3501MC Packaging: Bulk Connector Type: Phono (RCA) Plug Termination: Solder Gender: Male Mounting: Free Hanging (In-Line) Body Material: Copper Alloy Number of Positions/Contacts: 2 Conductors, 2 Contacts Internal
- Number of Contacts: 2 #
- Connector Type: Audio / Video Connector
-
Supplier: PHOENIX CONTACT USA
Description: Circular connectors (device-side), Range of articles: PRC, Device connector, rear mounting, housing material: PPE, color: black, number of positions: 3, max. conductor cross section: 4 mm², nom. voltage: 690 V AC, rated current: 32 A, Connection method: Crimp connection,
- Contact Size (AWG): 12 AWG
- Voltage Rating: 690 volts
- Current Rating: 32 amps
- Number of Contacts: 3 #
-
Supplier: PCB Piezotronics, Inc.
Description: 3-socket, molded, MIL-type MS3106 connector (for t to Conxall connector, 2-pin with 70 feet of 4-conductor, polyurethane jacket
- Standards / Certifications: MIL-SPEC
-
Supplier: PCB Piezotronics, Inc.
Description: 3-socket, molded, MIL-type MS3106 connector (for t to Conxall connector, 2-pin with 30 feet of 4-conductor, polyurethane jacket
- Standards / Certifications: MIL-SPEC
-
Supplier: PCB Piezotronics, Inc.
Description: 3-socket, molded, MIL-type MS3106 connector (for t to Conxall connector, 2-pin with 80 feet of 4-conductor, polyurethane jacket
- Standards / Certifications: MIL-SPEC
-
Supplier: HAVE, Inc.
Description: diecast shell and unique chuck type strain relief Protects Ethernet connections in a variety of commercial type applications and is designed to prevent breakage of the fragile components of standard RJ 45 connectors Allows assembly of preassembled
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: Accuris
Description: Radio-Frequency Connectors Part 4: R.F. Coaxial Connectors with Inner Diameter of Outer Conductor 16 mm (0.63 in) with Screw Lock Characteristic Impedance 50 Ohms (Type 7-16)
-
Description: Defines the standard interface dimensions for type SC family of connectors which is characterized by a 2,5 mm nominal ferrule diameter and includes a push-pull coupling mechanism which is spring loaded relative to the ferrule in the direction of the optical axis.
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Contacts Package: 292-LBGA Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) For Use With/Related Products: 1/4 - 40
-
Supplier: Smiths Interconnect, a Molex company
Description: design of center and outer shield Extended crimp barrel for added strain relief for tight bend radiau applications Extremely low VSWR 1.15:1 up to 18 GHz Moisture resistant sealing. IP 67 compliant in mated pair condition Available in a wide variety of MIL-STD-348 RF connector
- Features: Circular / Cylindrical Connector, Coaxial Connector, Military Connector
- Connector Type: SMA, TNC, Type N
-
Supplier: HAVE, Inc.
Description: chuck type strain relief Protects Ethernet connections in a variety of commercial type applications and is designed to prevent breakage of the fragile components of standard RJ 45 connectors O-ring gasket to achieve IP54 water protection Accessories include
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: Amphenol Communications Solutions
Description: USB4 GEN3 Type C, USB4 GEN3, Type C, Mid mount, Center Height -1.1mm, Hybrid, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB4 GEN3, Type C, Part number 12402148E512A
- Connector Type: USB Connector
- Features: USB Type C
-
Supplier: UL Standards & Engagement
Description: 1.1 This standard applies to pin and sleeve type plugs, receptacles, power inlets, and connectors, rated up to 800 amperes and up to 600 volts ac or dc, and which may include up to eight pilot contacts. These devices are intended to provide power from branch circuits, or are for direct
-
Supplier: CSA Group
Description: IEC 61169-4:2008 provides information and rules for the preparation of detail specifications (DS) for type 7-16 R.F. coaxial connectors with screw lock. It describes the interface dimensions for general purpose grade 2 connectors, dimensional details for standard test
-
Description: IEC 61169-4:2008 provides information and rules for the preparation of detail specifications (DS) for type 7-16 R.F. coaxial connectors with screw lock. It describes the interface dimensions for general purpose grade 2 connectors, dimensional details for standard test
-
Supplier: L-com, Inc.
Description: These USB 2.0 panel mount cables are perfect for use inside a box or enclosure. The USB Type B female side is flange-style panel mountable with an alternative, smaller body compared to the popular ECF504 series. This makes it a nice fit in applications with limited space. The molded panel
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Connector Type: USB Connector
- Features: USB Type B
-
Supplier: L-com, Inc.
Description: These USB 2.0 panel mount cables are perfect for use inside a box or enclosure. The USB Type A female side is flange-style panel mountable with an alternative, smaller body compared to the popular ECF504 series. This makes it a nice fit in applications with limited space. The molded panel
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Connector Type: USB Connector
- Features: USB Type A
-
Supplier: L-com, Inc.
Description: These USB 2.0 panel mount cables are perfect for use inside a box or enclosure. The USB Type A female side is flange-style panel mountable with an alternative, smaller body compared to the popular ECF504 series. This makes it a nice fit in applications with limited space. The molded panel
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Connector Type: USB Connector
- Features: USB Type A
-
Supplier: Accuris
Description: Radio-frequency connectors \x96 Part 4: RF coaxial connectors with inner diameter of outer conductor 16 mm (0,63 in) with screw lock \x96 Characteristic impedance 50 Ohms (type 7-16)
-
Supplier: Amphenol Communications Solutions
Description: USB4 GEN3 Type C Receptacle, USB4 Type C socket,Right Angle,Top Mount,Hybrid type,CH=3.40mm., Amphenol is one of the leading manufacturers of Input Output connectors Contact us today for more details of USB4 GEN3 Type C Receptacle ,Part Number
- Geometry: Right Angle
- Connector Type: USB Connector
- Features: USB Type C
-
Supplier: TE Connectivity
Description: Signal Shielded : Yes Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : Yes Shell Type : Straight
- Contact Size (AWG): 16 to 20 AWG
- Current Rating: 13 amps
- Number of Contacts: 4 #
- Connector Type: Circular / Cylindrical Connector, Wire-to-Wire Connector
-
Supplier: Lapp Tannehill
Description: MANUFACTURER PART NUMBER : G11MC7-P04LJG0-0070 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Panel Mount FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power
- Number of Contacts: 4 #
- Connector Type: Circular / Cylindrical Connector, Hospital Grade / Medical
- Gender: Female / Jack
-
Supplier: Lapp Tannehill
Description: : ODU MANUFACTURER PART NUMBER : G11MC7-P04LJG0-0080 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MEDI-SNAP® CONNECTOR TYPES : Circular Receptacle Female Sockets MOUNTING TYPE : Panel Mount FASTENING TYPE : Push Pull Locking APPLICATION TYPE :
- Number of Contacts: 4 #
- Connector Type: Circular / Cylindrical Connector, Hospital Grade / Medical
- Gender: Female / Jack
Find Suppliers by Category Top
Featured Products Top
-
Spring type battery connectors are small battery packs connecting with handheld devices or a charger. Rego offers a full range of spring type battery connectors, pitches available at 1.6, 2.0, 2.5, 3.0. 3.15, 4.2, 5 and 6mm, right angle types, vertical types and various heights. If you are (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
more connector types including USB, FFC/FPC, and even antennas – all of which make Industry 4 (read more)
Browse AC Power Connectors Datasheets for RS Components, Ltd. -
Designed for use in photovoltaic PV modules, inverters and installations, these robustly constructed connectors are reliable, durable and stable over their lifetime. The Amphe-PV H4 Plus offers robust thermal shock performance three times above that of UL requirements; exceeds UL dry (read more)
Browse Electrical Connectors Datasheets for Amphenol Communications Solutions -
M SeriesConnectorsratchet coupling M series connectors are lightweight triplestart ratchet coupling type connectors designed for avionics, military, security, motorsport and heavy (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
Power your solar projects with confidence PEI-Genesis is proud to showcase the Amphenol Helios H4 solar connectors, built for efficient, low-loss power transfer in (read more)
Browse Solar Connectors Datasheets for PEI-Genesis -
SD 4.0 Features & Benefits - Available for both right angle top mount and right angle reverse mount with push-push / push-pull ejectors Stand-off type available for placing electronic components under the connector (read more)
Browse Board Mount Connectors Datasheets for Rego Electronics Inc. -
insertion or confined spaces. 2) safer:The connector will automatically disengage when tripped, protecting the device interface and cables. 3) Longer lifespan: Less mechanical wear, insertion and removal life can reach tens of thousands of times or (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
S series 12G SDI Catalog 12G-SDI 4K ULTRA HD PUSH-PULL CONNECTORS The unique link to the Ultra High (read more)
Browse Audio and Video Connectors Datasheets for LEMO USA, Inc. -
-SDI (Serial Digital Interface) 4K Ultra High Definition transmission. The new robust push-pull connectors are compliant with the SMPTE ST 2082-1 standard for signal/data transmission and enable a transmission rate of 12 Gbit/s, meeting the 12G-SDI transmission standard and providing eight times the (read more)
Browse Medical Electronic Connectors Datasheets for LEMO USA, Inc. -
DMM rugged connectors comply with MIL-DTL-83513G performances and enable a wide choice of arrangements compared to other mil-spec connectors like Micro-d or Sub-d. They allow space-saving, electromagnetic & mechanical protection. Moreover, you can use one-piece or two (read more)
Browse Automotive Electrical Connectors Datasheets for Nicomatic North America