Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: POTENTIOMETER, SLIDE; Slide Potentiometer Type:Standard Type with LED; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:200mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:60mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: POTENTIOMETER, SLIDE, 20%, 100mW; Slide Potentiometer Type:Standard Type; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:100mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:45mm
-
Supplier: Newark, An Avnet Company
Description: SLIDE POTENTIOMETER, LINEAR, 10K, 20%; Slide Potentiometer Type:High Grade; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:100mm RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: SLIDE POTENTIOMETER, AUDIO/LINEAR, 10K; Slide Potentiometer Type:Low Profile; Track Resistance:10kohm; Resistance Tolerance:± 20%; Power Rating:200mW; Track Taper:Linear; Potentiometer Mounting:Through Hole; Length of Travel:60mm RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Packaging: Tray Part Status: Obsolete Connector Type: Receptacle Contact Type: Forked Number of Positions: 5 Number of Rows: 5 + 2 Contact Termination: Crimp
- No. of Tap Positions: 5 #
- Potentiometer Type: Digital Potentiometer
-
Supplier: Win Source Electronics
Description: Category: Potentiometers, Variable Resistors>Thumbwheel Potentiometers Manufacturer: AMIS Packaging: Bulk Part Status: End of Life Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: Single Voltage - Input: 2.5 V ~ 6 V Voltage - Output 1: 0.6 ~ 5.5 V
- Potentiometer Type: Digital Potentiometer
-
Supplier: Win Source Electronics
Description: Manufacturer: Bourns Inc. Category: Potentiometers, Variable Resistors Rotary Potentiometers, Rheostats Package: Bulk Tolerance: ±5% Number of Turns: 10 Adjustment Type: User Defined Built in Switch: None Alternative Parts (Cross-Reference): Cross Product Status: Active
- Tolerance: 5 +/- %
- Potentiometer Type: Digital Potentiometer
-
Description: for this type of potentiometer. Relates only to single-turn rotary type of power potentiometers with a rated power dissipation normally greater than or equal to 10 W.
-
Description: standard ratings and characteristics, selects from IEC 393-1 the appropriate methods of test and gives general performance requirements for this type of potentiometer.
-
Supplier: Radwell International
Description: DIGITAL POTENTIOMETER, 3%, 2W, PRODUCT RANGE: 3682S SERIES, TRACK RESISTANCE: 5KOHM, NO. OF GANGS: 2, RESISTANCE TOLERANCE: 3%, POWER RATING: 2W, ADJUSTMENT TYPE: VARIABLE, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
- Resistance Range: 5,000 ohms
- Tolerance: 3 +/- %
-
Supplier: TE Connectivity
Description: Packaging Features Rotary Displacement Sensor - Potentiometer Package : Dia .500 in (Size 5) Housing Product Type Features Rotary Displacement Sensor - Potentiometer Product Type : Potentiometer Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-87 -
- Operating Temperature: -65 to 125 C
- Temperature Coefficient (TCR): 400 ±ppm/°C
- Current Rating: 0.01 amps
- Potentiometer Type: Digital Potentiometer
-
Supplier: Dart Controls, Inc.
Description: now programmable for virtually any unit of measure. The attractive panel mount unit is easy to install in industry standard 1/8 DIN cut-out dimensions. The electrically isolated common signal permits direct wiring from the unit terminal block to the drive's potentiometer terminal
- Resistance Range: 1,000 to 10,000,000 ohms
- Operating AC Voltage: 85 to 250 volts
- Operating Temperature: -10 to 45 C
- Potentiometer Type: Digital Potentiometer
-
Supplier: Bourns, Inc.
Description: models are available with a rotary switch and seal options. Typical applications include audio mixing consoles, test and measurement equipment, consumer electronics, and medical equipment. Turns-counting dials are designed for use with precision rotary potentiometers or other types
- Resistance Range: 1,000 to 1,000,000 ohms
- Tolerance: 20 +/- %
- Technology / Construction: Carbon Composition
- Standards and Certifications: RoHS Compliant
-
Supplier: BARTEC
Description: This standard range of up to 8 W potentiometers with wire-wound resistors show that Ex potentiometers can be small and compact. The external dimensions are approximately the same as those of standard industrial potentio-meter enclosures. Central fixing in a single hole
- Operating Temperature: -28.8888888888889 to 21.11111111111114 C
-
Supplier: WorldWide Electric Corporation
Description: Heavy duty rated NEMA A600 contacts Bifurcate movable contacts Octagonal mounting nuts Boots not required for NEMA 4 Heavy duty plastic buttons resist oils and corrosion Meets type 1, 3, 4, 12, 13 and automotive standards (oil and dust tight) Building block construction of contact
- Actuator Features: Integral Potentiometer
- Actuator Type: Knob Shaft
-
Supplier: Bourns, Inc.
Description: Bourns® Trimpot® Trimming potentiometers perform a variety of circuit adjustments in all types of electronic equipment. The variety of physical configurations available and the ability to withstand today's manufacturing environment offers the designer flexibility
- Resistance Range: 10 to 4,700,000 ohms
- Tolerance: 25 +/- %
- Technology / Construction: Cermet
- Potentiometer Category: Industrial Grade (Enclosed)
-
Supplier: PMC Engineering LLC
Description: The KR22 Series of rotary potentiometers are designed to withstand the harsh environments of motorsport and automotive testing applications. Using proven 'conductive plastic' technology, the sensors offer high performance and reliability at temperatures up to ±350°F. With a
- Resistance Range: 5,000 ohms
- Tolerance: 20 +/- %
- Operating DC Voltage: 40 volts
- Operating Temperature: -40 to 350 C
-
Supplier: Bourns, Inc.
Description: Bourns® Trimpot® Trimming potentiometers perform a variety of circuit adjustments in all types of electronic equipment. The variety of physical configurations available and the ability to withstand today's manufacturing environment offers the designer flexibility
- Resistance Range: 10 to 1,000,000 ohms
- Tolerance: 5 to 10 +/- %
- Technology / Construction: Cermet
- Potentiometer Category: Industrial Grade (Enclosed)
-
Supplier: Piezo-Metrics
Description: from the potentiometer input to the DSCUSB-PT for a wide range of applications. This is achieved using the DSCUSB Toolkit software, which is a simple configuration tool designed specifically for configuring DSCUSB modules. It allows configuration, calibration, logging and parameter
-
Supplier: Bourns, Inc.
Description: Panel controls are designed for applications that typically require frequent adjustment. Both rotary and slide panel control types are available. A selection of elements includes carbon, cermet, and conductive plastic. These devices are available in various sizes and shaft/bushing
- Maximum Angular Measurement: 220 to 285 degrees
- Operating Temperature: -67 to 302 F
- Shock Rating: 50 g
- Vibration Rating: 15 g
-
Supplier: Dataforth Corporation
Description: Two MAQ20 resistance input modules are offered. One interfaces to 3-wire sensors and has 6 input channels; the other interfaces to 4-wire sensors and has 5 input channels. The 3-wire module interfaces to 3 types of sensors: 100Ù Pt and 120Ù Ni RTDs, and potentiometers; the
- Analog Input Channels: 6 #
- Operating Temperature: -40 to 185 F
- Form Factor: DIN Rail
- Application: General Lab and Industrial
-
Description: Prescribes standard ratings and characteristics, selects from IEC 393-1 the appropriate methods of test and gives general performance requirements for this type of potentiometer. Relates only to single-turn rotary type of power potentiometers with a
-
Supplier: CSA Group
Description: Prescribes standard ratings and characteristics, selects from IEC 393-1 the appropriate methods of test and gives general performance requirements for this type of potentiometer. Relates only to single-turn rotary type of power potentiometers with a
-
Supplier: RAFI GmbH & Co. KG
Description: flush installation in front of the front panel, you can use the sister series RAFIX 16 F. It features a round mounting hole of 22.3 mm or a square hole measuring 23.1 x 23.1 mm. The RAFIX 16 F with square collar shape allows you to align the actuating elements in a row without gaps.
- Operating Temperature: -13 to 158 F
- Features: CSA Mark (US, C and US, NRTL/C), Dustproof, UL Listing Mark, Weather Resistant / Waterproof
- Stop Style: Fixed Stop
- Actuator Type: Knob Shaft
-
Description: general performance requirements for this type of potentiometer. This document gives the minimum performance requirements and test severities. This edition includes the following significant technical changes with respect to the previous edition: a) revised all parts of
-
Supplier: CSA Group
Description: performance requirements for this type of potentiometers. This standard gives the minimum performance requirements and test severities. This edition includes the following significant technical changes with respect to the previous edition: a) revision of the information
-
Supplier: Novotechnik U.S., Inc.
Description: Novotechnik linear rod type position sensors are available in stroke lengths from 10 to 900 mm. They have high tolerance to adverse environmental conditions and provide long operating life, with various features, to meet the requirements of most any position sensor application.
- Measurement Range: 0.393701 to 11.81103 inch
- Sensor Technology: Linear Potentiometer
- Output: Voltage
-
Supplier: CSA Group
Description: IEC 60393-2:2015 applies to lead-screw actuated and rotary preset potentiometers, wirewound and non-wirewound for use in electronic equipment. These potentiometers are primarily intended for use in circuits for trimming purposes which require infrequent adjustments. This part of
-
Supplier: IET Labs, Inc.
Description: Kelvin-Varley Voltage divider circuit - more economical than the DP-500. Operates in the same way as the DP-500, except that it has an additional, but variable resistance in series with the wiper arm which goes to zero at the full scale and zero settings. Use this type where the wiper is
- Decades: 1 to 6
- Temperature Coefficient: 25 ±ppm/°C
- Operating Temperature: 10 to 50 C
- Special Features: AC, Component / OEM, DC, Variable (Continuously)
-
Power Supplies - Power Supply; DC Type of Power Supply; 0 to 20 , 0 to 35 V; 30 W (Max.) -- 70180102Supplier: Allied Electronics, Inc.
Description: and fast transient response.) The E3611A single-output power supply features a separate digital-panel meter for monitoring voltage and current simultaneously, giving you precise reading and control capability. The E3611A also feature 10-turn potentiometers for accurate adjustment of
-
Power Supplies - Power Supply; Single-Output 30 W Type of Power Supply; 0 to 8/0 to 15 V -- 70180101Supplier: Allied Electronics, Inc.
Description: transient response. The E2610A single-output power supply features a separate digital-panel meter for monitoring voltage and current simultaneously, giving you precise reading and control capability. The E3610A also feature 10-turn potentiometers for accurate adjustment of voltage and
-
Supplier: Gefran
Description: of the instrument. Can be connected to an external keyboard for custom solutions. The main input for process variable is universal, and many types of signals can be connected: thermocouples, resistance thermometers, thermistors, normalized linear inputs, all with possibility
- Control Signal: Analog Voltage, Switch / Relay Output
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Resistive / Potentiometer Input, Serial / Digital Input
- Interface: Digital Front Panel, Ethernet / Networkable
-
Supplier: Allied Electronics, Inc.
Description: and fast transient response. The E3612A single-output power supply features a separate digital-panel meter for monitoring voltage and current simultaneously, giving you precise reading and control capability. The E3612A also feature 10-turn potentiometers for accurate adjustment of
-
Supplier: Badger Meter
Description: The 310 Series from Badger Meter is a loop-powered, programmable 4-20mA transmitter designed to accept relatively fast, unscaled raw pulses from devices like flow sensors and then transmit a linear analog signal of desired scaling and units of measure. In addition to our standard flow
- Operating Temperature: -20 to 158 F
-
Description: This model is a single axis proportional joystick with spring return-to-center using a 5K ohm center tapped potentiometer whose electrical angle matches the mechanical angle of the joystick. Stay in place versions with direction switches.
- Number of Axes: 1-Axis Control, 3-Axis Control
- Features: Bellows, Gaiter or Boot, Other
- Switches: Friction Hold, Spring Return (Centering)
- Handle Options: Mechanical Interlock, Trigger or Pushbutton Handle
Find Suppliers by Category Top
Featured Products Top
-
Despite the range of wireSENSOR models available, application-specific modifications to the sensor are often required to suit a specific application. Modifications are often made to the length and design of the measuring wire, the tensioning force of the spring package or different output types (read more)
Browse String Potentiometers Datasheets for Micro-Epsilon Group -
the P2200 potentiometer that operates with an extremely low torque requirement of 0.003 Ncm. This product is well-suited for applications that require a rotary position sensor yet could be affected by the force created from the sensor’s torque. Other key P2200 specifications include (read more)
Browse Potentiometers, Rheostats, and Trimmers Datasheets for Novotechnik U.S., Inc. -
The MPE19 potentiometer from EBE is ideally suited for use in human-machine interfaces (HMI) in almost all industries that rely on high-quality potentiometers. It is adapted to the needs of mechanical and plant engineering. It thus offers an easy way to replace conventional high-quality wire and (read more)
Browse Rotary Encoders Datasheets for EBE Elektro-Bau-Elemente GmbH -
Meet the MPE19 from EBE sensors + motion – a compact potentiometer that, thanks to a HALL sensor for signal generation, makes mechanical wear a thing of the past. No friction, no abrasion, no surprises. Just stable, repeatable results. What makes it interesting (read more)
Browse Rotary Encoders Datasheets for EBE Elektro-Bau-Elemente GmbH -
Wire Enameling Drawing Speed Control This customer manufactures wire-enameling machines. Novotechnik's IP 6500 rotary potentiometer is mounted on a dancer arm. The dancer controls the speed of the main (read more)
Browse Potentiometers, Rheostats, and Trimmers Datasheets for Novotechnik U.S., Inc. -
±12.5° of offset from misalignment without affecting performance. The TX2 is designed for mobile and other tough environments with heavy-duty construction featuring a stainless steel rod and metal housing. It is sealed against ingress of dust and liquids. Key specs (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
LinkedIn Novotechnik – the technique of being better Novotechnik introduced the potentiometer into the general machine engineering sector in the 1950s (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Novotechnik – the technique of being better Novotechnik introduced the potentiometer into the general machine engineering sector in the 1950s. Since then, the company developed technology used in position (read more)
Browse Datasheets for Novotechnik U.S., Inc. -
Cookie Thickness Product: TEX Series 25 mm and 50 mm TEX Series linear position sensors are used at either end of a swing roller on a conveyer system as part of a cookie and biscuit baking machine (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
RFC 4800 Series This series features single and redundant versions as well as programmable switch outputs. The RFC4800 Series of touchless rotary angle sensors that (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc.
Conduct Research Top
-
Comparing Digital Potentiometers to Mechanical Potentiometers
Resistor potentiometers can be found in electronic circuits across a wide spectrum of applications. Most typically, they function in a voltage divider configuration in order to execute various types of tasks, such as offset or gain adjust. The two types of potentiometers compared
-
Optimizing the Digital Potentiometer in Precision Circuits
Mechanical potentiometers are typically used to adjust system reference levels, gain errors and offset errors. Digital potentiometers can be used for the same functions while offering the added capability of digital adjustment control. Devices, such as Microchips MCP41XXX and MCP42XXX digital
-
Understanding Digital Potentiometers Resistor Variations
AN1080 The Step Resistance (R )THE R RESISTANCE SAB Microchip offers Digital Potentiometer devices with The R resistance is the total resistance between AB resistances of 2.1 k?, 5 k?, 10 k?, 50 k?typical R Terminal A and Terminal B. The R resistance is really AB AB and 100 k?. These devices
-
How to choose the right potentiometer for reliable sensing
Sensing potentiometers are often used in the design & development of solutions for industrial automation, medical equipment and devices, automotive R&D, forklifts, industrial doors, high end kitchen appliances and hand held tools like power tools. Potentiometers provide highly precise sensing
-
Communicating with Daisy Chained MCP42XXX Digital Potentiometers
The MCP41XXX and MCP42XXX family of digital potentiometers allow for daisy chaining of multiple devices on a single SPI? bus. It is possible to communicate to multiple devices using one 3-wire data bus (CS, CLK and DATA), by connecting the SO pin on one device to the SI pin of the next device
-
Interfacing Microchip's MCP41XXX and MCP42XXX Digital Potentiometers to Motorola?s 68HC12 Microcontroller
The MCP41XXX and MCP42XXX family of digital potentiometers communicate using a standard 3-wire SPI compatible interface. This application note will cover communication between these devices and the Motorola 68HC12 family of microcontrollers. Specifically, the MC68HC912B32 evaluation board was used.
-
Interfacing Microchip's MCP41XXX/42XXX Digital Potentiometers to a PICmicro Microcontroller
The MCP41XXX and MCP42XXX family of digital potentiometers communicate using a standard 3-wire SPI compatible interface. This application note will discuss communications between these devices and a PIC16F876 microcontroller. The code supplied with this application note will include both absolute
-
Using Digital Potentiometers to Design Low-Pass Adjustable Filters
The most common filter found in a data acquisition system signal path is a low-pass filter. This type of filter is usually used to reduce A/D Converter (ADC) aliasing errors. If there is more than one signal that is applied to the A/D converter through a multiplexer, each signal source may have its
More Information Top
-
Modern Pyrometry
With the galvanometer- type potentiometer , this condition is not so crictical and a 16-gage wire can be used.
-
Appraisal of Wirewound Potentiometers
Flat card type potentiometer .
-
Servo-operated recording instruments. A review of progress
Motor M oscillates the slide-wire contact and recording stylus continuously over the potentiometer; in practice a rotary- type potentiometer is .
-
NINTH CONFERENCE ON THERMAL CONDUCTIVITY, IOWA STATE UNIVERSITY, AMES, IOWA, OCTOBER 6--8, 1969.
… st^indard resistance of comparable value (supplied by Messrs Otto Wolff, G-eitnany) connected in series with them, but placed outside the cryostat, Th.e potential differences are measured by means of a thermo-force-free Diesselhorst type potentiometer ( made by Messrs Otto …
-
Control drum actuator design concepts (U)
By film type potentiometer - critical in closed loop control system employed 0,45 .
-
Modeling and signal integrity testing of digital potentiometers
The application allows a choice of positions and nominal resistance to adapt to the type potentiometer in use.
-
The Piezo-Electric Resonator in High-Frequency Oscillation Circuits
This method of measurement by means of the C-R type potentiometer is exactly the same as was employed in the experimental studies of the input admittance of a triode valve at high frequency.9 The circuit arrangement is shown in Fig …
-
Federal Register > Thursday, February 28, 2008 > [73 FR 10658] Airworthiness Directives; Bombardier Model DHC-8-102, DHC-8-103, DHC-8-106, DHC-8-201, DHC-8-202...
Corrective actions include replacing the affected carbon molded resistive element potentiometers with wire-wound type potentiometers for the pilot, co-pilot, and, if applicable, observer utility lights.
Indicates content that may require registration and/or purchase.