Products/Services for UL Listed Beam Clamps

  •  
    Beam Clamps - (71 companies)
    Beam clamps are devices that clamp onto a structural steel beam for support, lifting, and rigging applications. They connect components to the structural steel without drilling or welding, which could change the integrity of the materials.  ...
    Clamping Mechanism
    Material
  • Cable Clamps-Image
    Cable Clamps - (360 companies)
    ...and pull that may be exerted on the flexible wires, cables, or tubing. Standards. Common approvals for cable clamps include. UL Listing Mark, and UL Recognized Component Mark (US and Canadian) - The UL Listing Mark denotes that Underwriters...
  • Pipe Hangers and Conduit Hangers-Image
    Pipe Hangers and Conduit Hangers - (290 companies)
    Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam clamps, pipe clamps, brackets and pipe straps. Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam...
  • Hose Clamps and Band Clamps-Image
    Hose Clamps and Band Clamps - (363 companies)
    ...drive type mechanism for tightening consisting of a screw and a series of slots in the clamp. As the screw is tightened, the threads engage the slots and tighten advance the band, tightening it onto the hose. Although the types listed above are the most...
  • Hand Clamps-Image
    Hand Clamps - (418 companies)
    Hand clamps are temporary fixturing components used to hold and position work for assembly, forming, welding, inspection and machining applications. Image Credit: Wright Tool | Acme Tools | Acme Tools. Hand clamps are temporary fixturing components...
  •  
    Toggle Clamps - (107 companies)
    Toggle clamps are quick action hold down clamps used to keep a work piece stationary. Toggle clamps are quick-action hold down clamps used to keep a workpiece stationary. Toggle clamps may be fixed to a bench or fixture, or they may be handheld...
  •  
    Machining Clamps - (315 companies)
    Machining clamps are used for machine setup and tool or part fixturing. Types include cam, cylinder, hook or swing, pull, push, retracting, rocker, side or edge, and toe clamps. Clamp straps and clamp strap assemblies are also commonly available...
  •  
    Clamp Meters - (197 companies)
    GPIB), binary coded decimal (BCD), digital to analog (D/A), IEEE 488, and RS232. Clamp meters carry a maximum rating and are used in a variety of applications and industries. Underwriters Laboratories (UL), the Canadian Standards Association (CSA...
  •  
    Current Sensors - (404 companies)
    ...important specification to consider is if the sensor needs to be in-line with the circuit or if it works by being clamped around the wire to be measured. Current Sensor Technology Options. The technology used by the current sensor is important...
  •  
    Beam Expanders - (36 companies)
    Beam expanders are optical lens assemblies that are used to increase the diameter of a laser beam or other light beam. Types of Beam Expanders. There are two types of products: Kepler and Galileo. Kepler beam expanders, or Keplerian beam expanders...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Task Lighting - Task Lights - Grainger Industrial Supply
    Air vented Reflector, 25 Degrees Beam Angle, Material of Construction Cast Zinc and Stamped Steel, Mounting Type Clamp On, Cord Conductor 18/3, Cord Type SJTO, Includes Lamp, Manufacturers Warranty Length 3 Year, Standards UL Listed .
  • ELECTRIX Task Lights - Lighting - Grainger Industrial Supply
    Air vented Reflector, 25 Degrees Beam Angle, Material of Construction Cast Zinc and Stamped Steel, Mounting Type Clamp On, Cord Conductor 18/3, Cord Type SJTO, Includes Lamp, Manufacturers Warranty Length 3 Year, Standards UL Listed .
  • Machine Tool Lights - Grainger Industrial Supply
    Air vented Reflector, 25 Degrees Beam Angle, Material of Construction Cast Zinc and Stamped Steel, Mounting Type Clamp On, Cord Conductor 18/3, Cord Type SJTO, Includes Lamp, Manufacturers Warranty Length 3 Year, Standards UL Listed .
  • ELECTRIX Task Lighting - Task Lights - Grainger Industrial Supply
    Air vented Reflector, 25 Degrees Beam Angle, Material of Construction Cast Zinc and Stamped Steel, Mounting Type Clamp On, Cord Conductor 18/3, Cord Type SJTO, Includes Lamp, Manufacturers Warranty Length 3 Year, Standards UL Listed .
  • Pipe Hangers and Clamps - Pipe and Tubing - Grainger Industrial Supply
    Wide Mouth Beam Clamp , C-Type, Material of Construction Malleable Iron, Length (In.) 1-3/4, Metal Detectable Yes, Includes Set Screw And Locknut and Standards A-A-1192A (Type 19 & 23), WW-H-171-E (Type 23), ANSI/MSS SP-69, and .... UL , ULC Listed and FM Approved.; Varies by Max.
  • CADDY products - Grainger Industrial Supply
    Threaded Rod, Standards FM Approved, UL Listed . .... Beam Clamp , Cast Iron, Nominal Conduit/Pipe/Threaded Rod 3/8 In., Finish Electrogalvanized, Jaw Opening 1/8...