Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Fuel Pump Module Ultrasonic Fuel Level Sensor
-
Liquid Flow Meters - Ultrasonic Flow Sensor Module/ DN 10 plastic pipe with digital output -- FS0002
Description: The Ultrasonic Flow Sensor Module measures the flow rate of liquid by calculating the transit time difference of upstream and downstream ultrasonic pulses. It contains no moving part in the pipe section, and therefore has lower pressure loss and higher accuracy than traditional
- Liquid Volumetric Flow Rate: 0.0066 to 7.04 GPM
- Operating Pressure: 232.0589429715152 psi
- Features: Liquid
- Meter Technology: Ultrasonic Meter
-
Liquid Flow Meters - Ultrasonic Flow Sensor Module/ DN 25 plastic pipe with digital output -- FS0010
Description: The Ultrasonic Flow Sensor Module measures the flow rate of liquid by calculating the transit time difference of upstream and downstream ultrasonic pulses. It contains no moving part in the pipe section, and therefore has lower pressure loss and higher accuracy than traditional
- Liquid Volumetric Flow Rate: 0.0066 to 26.4 GPM
- Operating Pressure: 232.0589429715152 psi
- Features: Liquid
- Meter Technology: Ultrasonic Meter
-
-
Liquid Flow Meters - Ultrasonic Flow Sensor Module/ DN 20 plastic pipe with digital output -- FS0009
Description: The Ultrasonic Flow Sensor Module measures the flow rate of liquid by calculating the transit time difference of upstream and downstream ultrasonic pulses. It contains no moving part in the pipe section, and therefore has lower pressure loss and higher accuracy than traditional
- Liquid Volumetric Flow Rate: 0.0066 to 19.8 GPM
- Operating Pressure: 232.0589429715152 psi
- Features: Liquid
- Meter Technology: Ultrasonic Meter
-
Liquid Flow Meters - Ultrasonic Flow Sensor Module/ DN 15 plastic pipe with digital output -- FS0001
Description: The Ultrasonic Flow Sensor Module measures the flow rate of liquid by calculating the transit time difference of upstream and downstream ultrasonic pulses. It contains no moving part in the pipe section, and therefore has lower pressure loss and higher accuracy than traditional
- Liquid Volumetric Flow Rate: 0.0066 to 1.32 GPM
- Operating Pressure: 232.0589429715152 psi
- Features: Liquid
- Meter Technology: Ultrasonic Meter
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, RANGING MODULE, ULTRASONIC, 8/60IN, DETECTION 8/15V. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: Ultrasonic Power Corporation
Description: Deep cleaning ultrasonic immersible transducers give you the ability to add the ultrasonic advantage to your existing cleaning application. We bond and wire the immersible transducer inside a durable stainless steel container, and seal it with a stainless steel lid. This gives you the
- Transducer Style: Immersible / Waterproof
- Application: Ultrasonic Cleaning / Liquid Processing
-
Supplier: Newark, An Avnet Company
Description: MODULE, PW-0268, ULTRASONIC, SONAR RANGING; Silicon Manufacturer:Prowave; Silicon Core Number:-; Kit Application Type:Sensor; Application Sub Type:Sonar Ranging Measurement; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TXR/RXR MODULE, ULTRASONIC, 50KHZ; Transducer Function:-; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:113dB; Sound Level Distance:30cm; Resonant Frequency:50kHz; Product Range:-; RoHS Compliant: Yes
-
Supplier: UE Systems, Inc.
Description: The UWC doubles the detection range of standard scanning modules and pinpoints ultrasonic leaks & electric emissions at great distances.
- Application: General Purpose
-
Supplier: Massa Products Corporation
Description: MassaSonic® PulStar® Series Ultrasonic Sensors are ruggedly designed transmitting modules that provide reliable continuous level or distance measurement of fluids, pastes, or solid bulk materials. PulStar Sensors accurately operate at application ranges from 4 inches (100 mm) to 20
- Measurement Range: 4 to 108 inch
- Operating Temperature: -40 to 158 F
- Body Shape: Threaded Barrel
- Sensor Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: DigiKey
Description: ULTRASONIC SENSOR MODULE USSM
- Sampling Frequency: 73.5 kHz
- Sensor Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: ASAP Semiconductor LLC
Description: EVAL MODULE FOR TX517 Interface Ultrasonic Yes FPGA / CPLD TX517 Transmitter
- Category: Development Board
-
Supplier: Micronics, Ltd.
Description: Features Flow range - 6 l/h up to 30m³/h Pipe range - DN15 up to DN50 Selectable pulse values Horizontal or vertical mounting Use with heat calculator or stand-alone with Pulsbox power supply MID 2004/22/EC module B + D Class 2.0 acc. EN1434
- Pipe Diameter: 0.5905515 to 1.968505 inch
- Media Temperature Range: 266 F
- Liquid Volumetric Flow Rate: 2.6417205234 to 66.043013085 GPM
- Operating Temperature: 266 F
-
Supplier: Massa Products Corporation
Description: MassaSonicPulStar Loop-Powered Sensors are ruggedly designed ultrasonic transmitter modules that provide reliable continuous level or distance measurement of fluids, pastes, or solid bulk materials forapplication ranges from 8 inches (200 mm) to 20 feet (6 meters). Incorporating
- Operating Distance: 4 to 240 inch
- Body Shape: Cylindrical, Threaded Barrel
- Sensor Technology: Ultrasonic Proximity Sensor
-
Supplier: Evident Scientific
Description: PerfectSquare™ pulser and highest number of digital filters in its class can tackle nearly any application. The EPOCH 650 Digital Ultrasonic Flaw Detector combines Olympus’ industry leading conventional flaw detection capabilities with the efficiency of a highly portable, intuitive
- Instrument Type: Flaw Detection
- Form Factor: Portable / Hand Held / Mobile
- Features: Pulsed Unit
- Instrument Technology: Ultrasonic
-
Supplier: Automation24, Inc.
Description: The LPU-2428-M ultrasonic level sensor from APG sensors is Intrinsically Safe for hazardous locations with an ultrasonic frequency of 69 kHz has a range of 1-25 feet (304 - 7620)mm. The sensor has a 4-20mA output. Programming interface with RST-4101 USB Module (purchase
- Measuring Range: 12 to 300 inch
- Device Classification: Sensor System
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Massa Products Corporation
Description: MassaSonic® PulStar® Series Ultrasonic Sensors are ruggedly designed transmitting modules that provide reliable continuous level or distance measurement of fluids, pastes, or solid bulk materials. PulStar Sensors accurately operate at application ranges from 4 inches (100 mm) to 20
- Operating Distance: 4 to 108 inch
- Body Shape: Cylindrical, Threaded Barrel
- Sensor Technology: Ultrasonic Proximity Sensor
-
Supplier: Automation24, Inc.
Description: The LPU-2428-C6 ultrasonic level sensor from APG sensors is Intrinsically Safe for hazardous locations with an ultrasonic frequency of 69 kHz has a range of 1-25 feet (304 - 7620)mm. The sensor has a 4-20mA output. Programming interface with RST-4101 USB Module (purchase
- Measuring Range: 12 to 300 inch
- Device Classification: Sensor System
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Massa Products Corporation
Description: The company specializes in designing and manufacturing the highest quality level sensors that are ideal for non-contact distance measurement in even the harshest environments. Massa produces several different series of level sensors and monitoring transmitter modules that provide reliable
- Features: Analog Current, Analog Voltage
- Level Measurement Type: Continuous Level, Point Level / Multi-Point Levels
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor System, Transmitter
-
Supplier: Sitron
Description: The SLU Ultrasonic level meters are compact measurement devices containing an ultasonic transmitter and an electronic module. The transducer generates ultrasonic pulses that travel at the speed of sound toward the target medium. These sound waves are reflected off the surface of
- Number of Switch Points: 1 (#)
- Measuring Range: 3.93701 to 787.402 inch
- Material Temperature Range: -22 to 158 F
- Output Options: Analog Voltage Signal
-
Supplier: Micronics, Ltd.
Description: 2004/22/EC module B + D Class 2.0 acc. EN1434
- Pipe Diameter: 0.5905515 to 1.968505 inch
- Media Temperature Range: 266 F
- Liquid Volumetric Flow Rate: 2.6417205234 to 66.043013085 GPM
- Operating Pressure: 232.06032 to 362.59425 psi
-
Supplier: Proceco Ltd.
Description: Proceco pre-engineered modular platforms allow remarkable flexibility for customizing systems and parts washers to your specific requirements. Base modules can be combined to incorporate a variety of cleaning actions such as power spray, immersion, rotation with immersion, power flush,
- Machine Type: Degreasers, Immersion System, Spray Washers
-
Supplier: Micronics, Ltd.
Description: 2004/22/EC module B + D Class 2.0 acc. EN1434
- Temperature Range: 266 F
- Nominal Flow Rate: 2.6417205234 to 66.043013085 GPM
- Pipe Diameter: 0.5905515 to 1.968505 inch
- Mounting: In-line
-
Supplier: Centurion NDT
Description: The Centurion NDT PS-710B Pulse Ultrasonic Test Unit provides versatile flaw detection capability for many inspection needs. Its state-of-the-art performance and high reliability under critical inspection conditions are depended on by many nuclear ISI inspection teams. It’s also widely used
- Instrument Type: Flaw Detectors
-
Supplier: SSI Technologies, LLC
Description: The Fluid-Trac® 3-wire ultrasonic level sensor is a non-contact liquid level sensor that offers a wide variety of input and output options which enables it to interface with many different microprocessor-controlled fuel gauges or digital instrumentation. The Fluid-Trac® 3-wire level sensor
- Measuring Range: 32 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: EPCOS AG
Description: The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics.
- Mounting: PC / PCB Mount
- Other Transformer Types / Applications: Pulse Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Evident Scientific
Description: offers a new PA module with TOFD, a new UT module, as well as new software programs (NDT Setup Builder and new OmniPC version) that expand the capabilities of the successful OmniScan MX2 platform and improve the workflow efficiency of nondestructive testing inspections. The new
- Features: Aircraft / Military Inspection, Coating Flaw / Holiday Detector, Debonding / Bond Integrity, Digital Imaging System, General Corrosion Detection, Inclusions, Material Condition, Pore / Void, Portable / Handheld / Mobile, Pressure Vessel Flaws / Cracks, Programmable / Digital Control Unit, Rail
- Instrument Type: Conductivity / Resistivity, Corrosion, Flaw Detection
- Instrument Technology: Eddy Current / Electromagnetic, Ultrasonic
-
Supplier: ASME
Description: By Wayne W. Cai, Bongsu Kang, and S. Jack Hu eBook edition is available on The ASME Digital Collection. This book seeks to make an original contribution to the knowledge base underpinning ultrasonic metal welding (USMW), particularly for the manufacturing of lithium-ion (li-ion) battery
-
Supplier: ASME Standards and Certification
Description: By Wayne W. Cai, Bongsu Kang, and S. Jack Hu eBook edition is available on The ASME Digital Collection. This book seeks to make an original contribution to the knowledge base underpinning ultrasonic metal welding (USMW), particularly for the manufacturing of lithium-ion (li-ion) battery
-
Supplier: Malema Sensors
Description: compatibility with UHP liquid chemicals, DI water and CMP slurries (slurry module with Pt cured Silicone tubing) Low maintenance - modules featuring ultrasonic flowmeters with NO moving parts provide the ultimate in “uptime” (slurry module with pinch tube replacement
- Accuracy: 1 ±% FS
- Control Signal: Analog Voltage, Current Loop
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Control: Limit / Set Point Control
-
Supplier: Classic Automation LLC
Description: X20 System - Ultrasonic Transducer, EP Start/Stop DPI/IP Interface
- Data Acquisition: I/O Module
-
Supplier: UE Systems, Inc.
Description: Advanced technology from UE Systems and National Aeronautics and Space Administration brings distant leaks and electrical transmissions close-up. (like an ultrasonic telescope)
- Application: General Purpose
-
Supplier: ODG (Origin Data Global)
Description: FINGERPRINT SENSOR BIO MODULE
-
Supplier: Sonobond Ultrasonics, Inc.
Description: Provides OEM's with a cost-effective means to incorporate seaming, slitting, crosscutting, and trimming into special purpose machinery Runs problem-free in continuous operation Trims and seals in one pass, without thread, glue or other consumables Single, multi-, or dual head arrangements Available
- Input Current: 12 amps
- Features: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, Ultrasonic Welding
- Equipment Type: Complete System
- Process Capability: Ultrasonic / Linear Friction
Find Suppliers by Category Top
Featured Products Top
-
bondable resistors are ultra-stable with high reliability. This family of resistors is built in an 0202 chip outline and is ideal but not limited to hybrid circuit applications. The KYOCERA AVX WBR series is designed for stable thermocompression, epoxy or ultrasonic attachment. Richardson RFPD (read more)
Browse Chip Resistors Datasheets for Richardson RFPD -
Flyability, the market leader in confined space drones, announced today a new ultrasonic thickness measurement (UTM) payload (read more)
Browse Ultrasonic Instruments Datasheets for Cygnus Instruments Limited -
output. The production cell combines injection molding, automation, ultrasonic welding and intelligent process control. A MULTILIFT SELECT 8 robotic system removes the molded half-shells, transfers and positions (read more)
Browse Molding Machines Datasheets for ARBURG -
MQTT for task dispatching, status monitoring, and log management Ultrasonic obstacle detection, with interfaces reserved for lidar and visual modules Reserved DI/DO, serial port, and expansion power interfaces; OTA remote upgrades, operation log tracking, and abnormal data (read more)
Browse AC Servomotors Datasheets for 3X Motion Technologies Co., Ltd -
Series, designed for outdoor applications, connect for instance the umbilical cord, the control, and numerous external modules including the ultrasonic sensor, and the lidar. They were selected thanks to their renowned reliability and ease of use. Some functionalities are way too (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
Heat / Ultrasonic Inserts and Molded-In Inserts (read more)
Browse Threaded Inserts Datasheets for SPIROL -
typically 5–8mm thick to achieve the required stiffness. Alumina ceramic, with roughly four times the specific stiffness of aluminum, achieves the same rigidity at half the thickness. This thinner profile means better access to process modules and reduced turbulence during wafer transfer (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd. -
SPL-200, FVL-200, or LL-100 laser level sensors ToughSonic® ultrasonic sensors Sensors of most any brand with 4-20 mA output or Modbus RTU (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc. -
A. Although the output can handle up to 200 mA, it is intended primarily for control signals. Large solenoids, motors, lamps, and other high-current loads should be controlled through an appropriate relay, interface module, or protected driver circuit (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Implementing Ultrasonic Ranging
The microcontroller performs the intelligence and arithmetic functions for ultrasonic ranging, while the Polaroid 6500 Ranging Module performs the ultrasonic signal transmissions and echo detection.
-
FLOWgate TM: The Gate to Ultrasonic Gas Flow Measuring Devices
The new FLOWgate TM operating software for all FLOWSIC ultrasonic gas flow meters and ultrasonic gas flow measuring devices from SICK links diagnostic data quickly and intelligently and presents them already prepared - for consistently easy operation or for clear, needs-based process monitoring
-
TECH TIPS on Implementing the IIOT via IO-Link
anywhere. Below are some helpful tips on connecting your. equipment to the IIoT: Choose what to connect to the IIoT. Point-to-point connections easily connect enabled devices to interface modules like IO-Link masters. IO-Link protocol transmits. switching information or combined switching status and data
More Information Top
-
ADAS Semiconductor Market Tracker Database - H1 2014
Camera + Ultrasonic Module .
-
Rolling dry-coupled transducers for ultrasonic inspections of aging aircraft structures
Dry-coupled ultrasonic modules contain solid core internal stators and solid or flexible external rotors with the flexible polymer substrates.
-
A control system of mobile navigation robot for precise spraying based ultrasonic detecting and ARM embedded technologies
The above four standard ultrasonic modules comprised a multi-way detecting system of mobile navigation robot.
-
Research on reflective ultrasonic CT experimental device
The device consists of a transceiver ultrasonic module , a MCU module, a serial communication module, a 3D mechanical platform, a stepper motor drive module and a Matlab graphical reconstruction module.
-
Networked Ultrasonic Sensors for Target Tracking: An Experimental Study
An integrated sensor node, with one communication/computation module, one Passive InfraRed (PIR) module and three ultrasonic modules , is designed to support local detection/ranging, data filtering and result reporting.
-
Experience gained from carrying out ultrasonic cleaning of fuel assemblies and control and protection system assemblies in the Novovoronezh NPP unit 3
Tech nical requirements for the article design were drawn up; in particular, the preliminary composition of the installation was determined, which must include an ultrasonic module , a pump for circulating the washing medium, filters for collecting the deposits washed off from fuel …
-
Materials, Mechatronics and Automation II
The robot is equipped with two ultrasonic modules used to detect the distance between the robot and the obstacle.
-
The research of the mobile robot ultrasonic avoiding system in the unknown environment
As in the experiment, to install the ultrasonic module in front, left and right respectively, so you can use ultrasonic ranging module provides a number of application modules in series form [2], when used in addition to the power input J7, ranging …
-
Material Science and Engineering Technology
Two ultrasonic modules placed in the vehicle front-end system, the other placed in the back-end.
-
Fuzzy Motion Planning of Mobile Robots in Unknown Environments
The mobile robot is equipped with an electronic compass and two optical encoders for dead-reckoning, and two ultrasonic modules for self-localization and environment recognition.
Indicates content that may require registration and/or purchase.