-
Supplier: Quiktron, Inc.
Description: Designed for the WIC-2T and WIC-A/S WAN interface cards, and features Cisco's compact, high-density Smart Serial connector. This cable has a male 26-pin connector on the Cisco Smart Serial end and a male V.35 connector on the network end. With this item, you get
- Cable Length: 10 ft
- Product Category: Cable Assembly
- Features: Other, Serial / RS-232/422/485
-
Supplier: Quiktron, Inc.
Description: Designed for the WIC-2T and WIC-A/S WAN interface cards, and features Cisco's compact, high-density Smart Serial connector. This cable has a male 26-pin connector on the Cisco Smart Serial end and a female V.35 connector on the network end. With this item, you get
- Cable Length: 10 ft
- Product Category: Cable Assembly
- Features: Other, Serial / RS-232/422/485
-
Supplier: Win Source Electronics
Description: Category: Cables Win Source Part Number: 1385466-CISCO CAB-SS-V35MT - V.35 Cable, DTE Male to Smart Serial, 10 Feet Manufacturer: CISCO
-
-
Supplier: SFCable.com
Description: 10ft EV.35 DCE Smart Serial Cable (Cisco(r) CAB-SS-V35FC)
- Cable Length: 10 ft
-
Supplier: SFCable.com
Description: 6ft DB9 Female to 3.5mm Serial Cable. Generic Serial Transfer Cable For Devices. Stereo 3.5 mm Jack to DB9-F Serial Port. Primarily used to transfer Serial Data back and forth from Small devices.
- Cable Length: 6 ft
- Connector Type: DB9
-
Supplier: DigiKey
Description: USB to TTL Serial 3.3V Cable Unshielded
- Product Category: Cable Assembly
- Features: No Shielding, Serial / RS-232/422/485, USB
-
Supplier: Newark, An Avnet Company
Description: USB TO SERIAL CONVERTER CABLE, 5V, 6WAY; Conversion Type:USB to 5V TTL Converter; Baud Rate:3Mbaud; Converter Connector Type:SIP 6 Pin; Chip Type:FT232R; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; Product Range:FT232RQ RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: USB TO SERIAL CONVERTER CABLE, 3.3V, 6WAY; Conversion Type:USB to 3.3V TTL Converter; Baud Rate:3Mbaud; Converter Connector Type:SIP 6 Pin; Chip Type:FT232R; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; Product Range:- RoHS Compliant: Yes
-
Supplier: Transcat, Inc.
Description: Product Highlights Direct digital synthesis for accuracy and stability A wide range of waveforms Arbitrary waveform capability Locked generators Powerful modulation modes
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 10 MHz
- Generator Type: Function
- Device Type: Generator
-
Supplier: Black Box
Description: For use with RS-232, V. 35, RS-422, and RS-485 interfaces. Distances up to 500 feet . Low capacitance, foil shielded. Ideal choice for office environments. 24 AWG stranded construction. Guaranteed for life!
- Product Category: Bulk Cable
- Serial Cable Type: RS232
-
Supplier: Newark, An Avnet Company
Description: USB-SERIAL CABLE, VDRIVE2/VMUSIC2 MODULE; Conversion Type:USB to 3.3V TTL Converter; Baud Rate:3Mbaud; Converter Connector Type:SIP 8 Pin; Chip Type:FT232R; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; Product Range:-; RoHS Compliant: Yes
-
Supplier: Black Box
Description: For use with RS-232, V. 35, RS-422, and RS-485 interfaces. Distances up to 500 feet . Low capacitance, foil shielded. Ideal choice for office environments. 24 AWG stranded construction. Guaranteed for life!
- Product Category: Bulk Cable
- Serial Cable Type: RS232
-
Supplier: Black Box
Description: For use with RS-232, V. 35, RS-422, and RS-485 interfaces. Distances up to 500 feet . Low capacitance, foil shielded. Ideal choice for office environments. 24 AWG stranded construction. Guaranteed for life!
- Product Category: Bulk Cable
- Serial Cable Type: RS232
-
Supplier: Black Box
Description: For use with RS-232, V. 35, RS-422, and RS-485 interfaces. Distances up to 500 feet . Low capacitance, foil shielded. Ideal choice for office environments. 24 AWG stranded construction. Guaranteed for life!
- Product Category: Bulk Cable
- Serial Cable Type: RS232
-
Supplier: Newark, An Avnet Company
Description: AT SERIAL ADAPTER BLOCK DB9F TO
-
Supplier: Quiktron, Inc.
Description: This adapter cable enables high speed serial data transfer up to 115.2 K between the USB and the traditional RS-232 serial port. Since this adapter uses no IRQs, it is ideal for when you need many serial devices attached to your PC. Just connect your computer's or hub's
- Cable Length: 6 ft
- Product Category: Cable Assembly
- Connector Type: DB25, USB Type A
- Features: Serial / RS-232/422/485, USB
-
Supplier: Radicom Research, Inc.
Description: Measuring only 1” (W) x 1” (D) x 0.25” (H), the LSHM-200 family of Embedded Serial-to-Ethernet Modules connect serial devices to IP networks with a 10/100BaseT interface. They provide an easy solution for connecting micro controller based systems with serial port to IP networks
- Data Rate: 230 kbps
- Operating Temperature: -40 to 85 C
- Network / Bus: 10/100Base-T
- Connector: DB9, RJ-45
-
Supplier: SFCable.com
Description: The CAB-V35MT serial cable is used in the Cisco 7000 family, Cisco 4000 series, Cisco 3600 series, Cisco 2500 series, Cisco 1600 series, Cisco access servers, and AccessPro PC cards. Length 6FT 1 x V35 Male 1 x HD60 Male
- Cable Length: 6 ft
- Features: Cable Assembly
- Application: Networking
-
Supplier: TOP-electronics USA
Description: Serial Interface, RS232 <> 20mA S5 Interface Cable, 4 kV isolated Product properties: Galvanic isolation with an insulation voltage of 4 kV Plug compatible to Siemens S5 <> PC connection Isolator integrated into connecting cable No setting of the transmission parameters
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: TOP-electronics USA
Description: LM048-3006, Bluetooth® v2.0, v2.1 RS232 Serial Adapter in Retail Packaging (SRP) (v3 replacement for discontinued LM048-0000 v2). Standalone (With Embedded Bluetooth® v2.0 / v2.1 Stack) Included: LM048-3000 adapter DB9 male to male gender changer mini USB cable power supply The LM048
- Serial Protocol: RS232
- Features: Serial Adapter
-
Supplier: Allied Electronics, Inc.
Description: Features: USB-COM-PLUS Modules Provide a Simple Method of Adapting Legacy Serial Devices (RS232, RS422, RS485) to Modern USB Ports Available in Single, Dual or Quad Port Options Single Port Modules Feature a USB 2.0 Full Speed (12 Mb/s) Interface While All Multiport Modules Feature a USB 2.0
-
Description: CABLE USB SERIAL 5V 3.5MM PLUG
- Cable Length: 5.8999999999999995 ft
- Features: Cable Assembly, Other
- Application: Computer Cable
- Cable Shielding: No Shielding
-
Supplier: TOP-electronics USA
Description: LM048-3012, Bluetooth® v2.0, v2.1 RS232 Serial Adapter, Twin Retail Packaging (TRP) (v3 replacement for discontinued LM048-0000 v2). Standalone (With Embedded Bluetooth® v2.0 / v2.1 Stack) Included: 2 x LM048-3000 adapter DB9 male to male gender changer mini USB cable power supply The
- Serial Protocol: RS232
- Features: Serial Adapter
-
Supplier: SFCable.com
Description: The Serial ATA specification grew out of the need to support growing bandwidth requirements current Parallel ATA (known as ATA 100)will be unable to maintain in future years. Peak transfer rates of 150MB, or 1.5gigabits per second are achieved over a 7pin interface. Serial ATA
- Cable Length: 3.280841666666667 ft
-
Supplier: Sealevel Systems, Inc.
Description: The 5402 is a four-port PCI bus RS-232, RS-422, RS-485 synchronous serial interface. Designed using the popular Zilog Z85230 Enhanced Serial Communication Controller (ESCC), the board is an ideal solution for military, satellite, radar, banking, and other applications that require
- Data Rate: 128 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: Sealevel Systems, Inc.
Description: The 5402e is a PCI Express synchronous serial interface that provides four ports individually configurable for RS-232, RS-422, RS-485, RS-530, RS-530A or V.35. Designed using the popular Zilog Z85230 Enhanced Serial Communication Controller (ESCC), the synchronous
- Data Rate: 128 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: BEI Sensors
Description: The serial to parallel converter takes serial data from either a SSI or RS-422 source and converts it to a 15 bit parallel output. This replaces the high cost and noise susceptibility of long, parallel cable runs with the simplicity of a low cost twisted pair cable to
-
Supplier: DigiKey
Description: 35M USB EXTENSION CABLE
- Cable Length: 114.83 ft
- Product Category: Cable Assembly
- Features: Serial / RS-232/422/485, USB
- Serial Cable Type: USB 2.0
-
Supplier: Sealevel Systems, Inc.
Description: The 5102e is a low profile PCI Express synchronous serial interface that provides a single channel configurable for RS-232, RS-422, RS-485, RS-530, RS-530A or V.35. In RS-232 mode, all common modem control signals are implemented for compatibility with a wide range of
- Data Rate: 128 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: Sealevel Systems, Inc.
Description: The 5104e low profile PCI Express serial interface provides one high-speed synchronous serial port configurable for RS-232, RS-422, RS-485, RS-530, RS-530A or V.35. In RS-232 mode, all common modem control signals are implemented for compatibility with a wide range of
- Data Rate: 10,000 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: TelephoneStuff.com
Description: APC Smart-UPS, 2200VA/1980W, Input 120V/Output 120V, Interface Port DB-9 RS-232, USB, SmartSlot. Includes CD with software, smart UPS signalling RS-232 cable, USB cable, and user manual. Features: - Adjustable voltage sensitivity - Adjustable voltage-transfer points - Audible alarms
- Volt-Amp Rating: 2.2 kVA
-
Supplier: Advantech
Description: Serial Converter, USB 2.0 to 3.3 V TTL DB9 M Connect 3.3V TTL devices to your USB port TTL data rate: up to 460.8 Kbps Quick, convenient in-line installation USB port-powered Small easily fits in laptop bag; Perfect for field service USB 2.0 (12 Mbps) compatible Supports Windows 98,
- Data Rate: 460.8 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Brainboxes Limited
Description: retaining existing software applications and allowing you to connect across your network to remote devices just as if they were attached locally. Serial Port Tunnelling (individually configurable) allows serial cable replacement over any distance, no software required. You can
- Data Rate: 1,000 kbps
- Number of Ports: 2
- Operating Temperature: -10 to 60 C
- FIFO Capacity: 32-byte
-
Supplier: Data Connect Enterprise, Inc.
Description: The Patton Model 2040 V.35 to High Speed Serial Interface (HSSI) converter lets a HSSI (HD-50) device communicate bi-directionally with a V.35 (M/34) device at synchronous data rates up to 10 Mbps. The Model 2040 supports all HSSI co-directional timing patterns,
- Data Rate: 10,000 kbps
- Operating Temperature: 0 to 50 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, FCC, Other, RoHS, WEEE
-
Supplier: Brainboxes Limited
Description: retaining existing software applications and allowing you to connect across your network to remote devices just as if they were attached locally. Serial Port Tunnelling (individually configurable) allows serial cable replacement over any distance, no software required. You can
- Data Rate: 1,000 kbps
- Number of Ports: 1
- Operating Temperature: -10 to 60 C
- FIFO Capacity: 32-byte
Find Suppliers by Category Top
Featured Products Top
-
Product Features Ultra-thin unfired tape Using for primary purposes Probe cable suppression winding (read more)
Browse Cable and Electrical Tapes Datasheets for Oak-Trees, Inc. -
Grand bar 9/12/100 are tinned products for shielded FFC.
(read more)
Browse Cable and Electrical Tapes Datasheets for Oak-Trees, Inc. -
Grand bar 9/12/100 are tinned products for shielded FFC.
(read more)
Browse Cable and Electrical Tapes Datasheets for Oak-Trees, Inc. -
successfully on all Omnetics product families including both metal and plastic housings. Due to an increase in customer requirements for additional marking criteria including part number revision level and serial number marking, Omnetics has added a Videojet V548 marking system to our capabilities (read more)
Browse Cable Harness and Wire Harness Services Datasheets for Omnetics Connector Corporation -
Nexperia's NCA9555 provides 16 bits of general-purpose input/output (GPIO) expansion for I²C bus/SMBus applications. It is designed for a wide voltage range of 1.65 V to 5.5 V with interrupt and default pull-up resistors on GPIOs. Nexperia GPIO expanders provide an elegant (read more)
Browse Serial Cables Datasheets for DigiKey -
2 conductors of 28 AWG stranded tinned copper, insulated with 80°C PVC, extruded into a parallel or miniature zip cord. Polarity identification on one conductor. STD. COLORS: White, Black OPER.VOLT.: external -- 30V, internal -- 300V. (read more)
Browse Multiconductor Cables Datasheets for BRIM Electronics, Inc. -
Compared with conventional four-pair Ethernet cabling, Single-Pair Ethernet can provide space savings of up to 30% and weight savings of up to 35%. This can be particularly advantageous in (read more)
Browse Network Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Miniature & ultra-miniature, flexible CO-AX cables. All cables are run with very flexible bare copper conductors, .008" to .005" PP resin for good dielectric properties, a 44 AWG braided tinned copper shield, 90% minimum coverage, a .012" to .010" white (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for BRIM Electronics, Inc. -
Reliable cables that will not break the budget but have great performance through K-Ka Band are hard to find. Flexco Microwave has a wide variety of Cable Series to fix this very issue. FC195 is compatible with 2.92mm K, 3.5mm, to get precision measurements through K band frequency. A (read more)
Browse Cable Assemblies Datasheets for Flexco Microwave, Inc. -
" white 90°C PVC jacket overall. All cables are rated for 100V RMS. Operating Temperature: -40°C to +80°C. DESCRIPTION: Miniature & ultra-miniature, flexible CO-AX cables. All cables are run with very flexible bare copper conductors, .008 (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for BRIM Electronics, Inc.
More Information Top
-
http://www.cisco.com/en/US/docs/ios/12_2/voice/configuration/guide/vvfvideo.pdf
Cisco standard serial V.35 cables do not include the RI conductor.
-
http://www.cisco.com/application/pdf/en/us/guest/products/ps670/c2001/ccmigration_09186a00800a931c.pdf
• V.35 serial cable assembly • X.21 serial cable assembly .
-
Cisco IOS Interface and Hardware Component Command Reference - show controllers serial through show hw-module slot proc cpu [Support] - Cisco
DTE V.35 serial cable attached .
-
http://www.cisco.com/en/US/docs/wireless/mwr_1941/hardware_install/1941_hardware_install/guide/1941ins.pdf
• V.35 serial cable assembly • X.21 serial cable assembly .
-
http://www.cisco.com/en/US/docs/ios-xml/ios/interface/command/ir-s3.pdf
IB at 0x6045500: mode=0x0108, local_addr=0, remote_addr=0 N1=1524, N2=1, scaler=100, T1=1000, T3=2000, TP=1 buffer size 1524 DTE V.35 serial cable attached RX ring with 32 entries at 0x45560 : RLEN=5, Rxhead 0 00 …
-
http://www.cisco.com/en/US/docs/ios/12_2/interface/command/reference/irf_bk.pdf
… 7, NIM version 1 idb = 0x6150, driver structure at 0x34A878, regaddr = 0x8100300 IB at 0x6045500: mode=0x0108, local_addr=0, remote_addr=0 N1=1524, N2=1, scaler=100, T1=1000, T3=2000, TP=1 buffer size 1524 DTE V.35 serial cable attached .
-
A media synchronization scheme with causality control in network environments
In Fig. 2, two Ethernet LANs (10BASE{T) are in- terconnected by two routers (Cisco 4700{M and 2514), which are connected to each other via a serial cable ( V.35 ) with a line capacity of 4 Mb/s.
-
Cisco IAD1101 Hardware Installation Guide - Product Overview [Cisco IAD1100 Series Integrated Access Devices] - Cisco Systems
V.35 serial DCE cable is connected to the V.35 port.
-
PA-8T-V35 Synchronous Serial Port Adapter Installation and Configuration - Preparing to Install the PA-8T-V.35 Synchronous Serial Port Adapter [Cisco Port Adap...
•PA-8T- V.35 compact serial cable (PA-8T-V.35 compact serial cables are available only from Cisco Systems; they are not available from outside commercial cable vendors).
-
http://www.cisco.com/web/strategy/government/ny/docs/ny_product_03_01_07.pdf
V.35 Cable , DCE Female to Smart Serial , 10 Feet .
Indicates content that may require registration and/or purchase.