Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Universal Air & Gas Products Corp.
Description: line of reliable mechanical vacuum pumps produce vacuum as low as 29.9”Hg (0.5Torr) & our combination of positive displacement blower / vacuum pump systems as low as 0.2 microns. Compressor systems vary in pressure from 5 psig to 6000 psig. Customized options & systems
- Mounting: Cart / Portable, Floor / Skid, Permanent Installation
- Configuration: Combination / Multi-Technology Pump, Individual Vacuum Pump, Vacuum Pump System / Station
- Mechanical: Compression / Pressure Service
- Features: Gas Ballast, Integral Trap(s), Magnetic Bearing, OEM Controller / Control Panel, Other, Vacuum Gauge, Valve Sequencing Control
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: Rotary lobe blowers used to increase the capacity of the primary vacuum pumps when operating at their minimum suction pressure (as a booster). The RBS/AV blowers must be used in series with a primary vacuum system ( VP ) and for pressures lower than 50 mbar absolute. The
- Air Flow Rate: 2,470.986 SCFM
- Product Form: Bare (No Motor, Controls)
- Applications / Use: Materials Handling / Pneumatics
- Design: Positive Displacement / Rotary Lobe
-
Supplier: Aerzen USA Corp.
Description: Special advantages of AERZEN mHV blowers: Largest series worldwide with 11 sizes In range rough vacuum as intermediate stage in multi-stage pump stands and alternatively also applicable as negative pressure stage against atmosphere Suitable for high compression ratios in rough
- Air Flow Rate: 147.15 to 35,904.6 SCFM
- Static Pressure: 4.014662164032441 to 120.40855869571234 in H2O
- Product Form: Bare (No Motor, Controls)
- Environment: Clean Air / Gas, Corrosive Gases
-
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: blowers are as follows: · Maximum vacuum 93% – 28’’Hg on a dead head; · Gases and vapours can be handled; · No sliding parts, therefore no wear; · Safe operation and minimum maintenance; · No oil mist; RB-DV series blowers are selected by applications requiring vacuum
- Product Form: Bare (No Motor, Controls)
- Applications / Use: Materials Handling / Pneumatics
- Design: Positive Displacement / Rotary Lobe
-
Supplier: Accuris
Description: Garden equipment - Garden blowers, vacuums and blower/vacuums - Safety
-
Supplier: Aerzen USA Corp.
Description: Housing flanges with O-ring-seals, vacuum-tight. Lube oil supply is effected by splash lubrication. Shaft seals by combined oil slinger-piston ring labyrinth seals. The driving shaft is sealed by double radial seal rings with grease barrier. Direction of flow vertical from top to bottom or
- Ultimate Operating Vacuum: 150.0567648946148 torr
- Pumping Speed: 105.84 to 57,036 CFM
- Mounting: Floor / Skid
- Application: General Purpose / Industrial
-
Supplier: Aerzen USA Corp.
Description: Aerzen canned blowers are appropriate for the application under clean-room conditions. Air-cooled canned motors can be delivered upon request.
- Ultimate Operating Vacuum: 150.0567648946148 torr
- Pumping Speed: 61.74 to 8,996.4 CFM
- Mounting: Floor / Skid
- Application: General Purpose / Industrial
-
Supplier: Accuris
Description: Garden equipment \x96 Garden blowers, vacuums and blower/vacuums \x96 Safety
-
Description: those materials are used which comply with the requirements of the RoHS. Vacuum pumps G-BH1 00 Volume flow 21 to 35 m³/hr 12.4 to 20.6 cfm With a height and width of approx. 125 mm and a depth of approx. 60 mm, the G-BH1 00 blowers have the size of a CD and are the smallest gas ring
- Pumping Speed: 12.4 to 1,441.2 CFM
- Mechanical: Centrifugal Blower
- Configuration: Individual Vacuum Pump
-
Supplier: Schmalz Inc.
Description: Vacuum blower for handling cardboard, insulating material, recycled material and other porous materials Enormous suction rate compensates for leaks
- Static Pressure: 32.11729731225953 in H2O
- Applications / Use: Pressure / Pressurization Blower
-
Supplier: Schmalz Inc.
Description: Vacuum blower for handling cardboard, insulating material, recycled material and other porous materials Enormous suction rate compensates for leaks
- Static Pressure: 116.42520275694079 in H2O
- Applications / Use: Pressure / Pressurization Blower
-
Supplier: Schmalz Inc.
Description: Vacuum blower for handling cardboard, insulating material, recycled material and other porous materials Enormous suction rate compensates for leaks
- Static Pressure: 108.3958784288759 in H2O
- Applications / Use: Pressure / Pressurization Blower
-
Supplier: Schmalz Inc.
Description: Vacuum blower for handling cardboard, insulating material, recycled material and other porous materials Enormous suction rate compensates for leaks
- Static Pressure: 160.58648656129765 in H2O
- Applications / Use: Pressure / Pressurization Blower
-
Supplier: Accuris
Description: Household and Similar Electrical Appliances Safety Part 2-100: Particular Requirements for Hand-Held Mainsoperated Garden Blowers, Vacuums and Blower Vacuums
-
Supplier: Accuris
Description: Displacement Compressors, Vacuum Pumps and Blowers
-
Description: Deals with the safety of hand held mains operated electrical garden vacuums, blower/vacuums (with or without shredding means) and garden blowers, with a rated voltage of not more than 250 V single phase.
-
Supplier: CSA Group
Description: Deals with the safety of hand held mains operated electrical garden vacuums, blower/vacuums (with or without shredding means) and garden blowers, with a rated voltage of not more than 250 V single phase.
-
Supplier: UL Standards & Engagement
Description: see Clause 8; k) Household, indoor use, wet/dry vacuum cleaning machines with a steam-cleaning attachment (such as a vacuum provided with a steam generator in the nozzle), where the vacuum is the prominent feature of the appliance as evidenced by the electrical rating of the
-
Supplier: HullVac Pump Corporation
Description: No Description Provided
- Ultimate Operating Vacuum: 10 torr
- Pumping Speed: 300 to 2,048 CFM
- Motor Power: 10 HP
- Type: AC Three Phase
-
Supplier: Gast Group
Description: Requiring no lubrication and virtually no maintenance, the Gast full line of Regenerative Blowers for high volume vacuum or compressed air applications offers both motor-mounted and separate drive models. With a rugged construction that’s suitable for demanding applications, the R
- Ultimate Operating Vacuum: 710.498943125399 to 517.164626652902 torr
- Maximum Pressure: 1.0296195 to 6.14159 psi
- Free Air Delivery: 27 to 265 SCFM
- Ultimate Vacuum / Pressure: 710.498943125399 to 517.164626652902 torr
-
Supplier: Universal Air & Gas Products Corp.
Description: Compressor, Blower or Vacuum System Consulting and Engineering Services Custom compression systems for air or gas are designed to meet your exact requirements. These turn-key systems incorporate reciprocating, rotary, lubricated and non-lubricated designs, coupled with required air or
- Industry Served: Chemicals, Food / Beverage, Marine / Naval, Medical, Other Market Served, Utilities and Energy
- Testing, Inspection and Certification Services: Condition Evaluation
- Facilities Services: Maintenance
- Features: North America, Southern US Only, United States Only
-
Supplier: Ametek Dynamic Fluid Solutions
Description: blades) the air is "stripped" form the impeller and diverted out of the blower. The pressures or vacuums generated by the one or two spinning, non-contacting, oil-free impellers are equal to these obtained by many larger multi-stage or positive displacement blowers. What ROTRON
- Ultimate Operating Vacuum: 753.462124563732 to 479.805338445657 torr
- Pumping Speed: 3.5 to 750 CFM
- Motor Power: 3 HP
- Ultimate Vacuum / Pressure: 753.462124563732 to 479.805338445657 torr
-
Supplier: UL Standards & Engagement
Description: blower/vacuums ; - robotic garden blowers , robotic garden vacuums and robotic garden blower/vacuums ; - vacuum cleaners intended primarily for use indoors, for water suction cleaning or animal grooming; and - blowers intended primarily for use
-
Supplier: Howden
Description: Truck mounted blowers The Roots TRI-NADO™ TM Truck-Mount, Tri-Lobe Vacuum Blowers have been redesigned to incorporate the latest technology for reduced noise and vibration. The Roots TRI-NADO™ TM Truck-Mount, Tri-Lobe Vacuum Blowers have been redesigned to
- Product Form: Packaged (Complete System)
- Design: Positive Displacement / Rotary Lobe
- Applications / Use: Pressure / Pressurization Blower
-
Supplier: Ametek Dynamic Fluid Solutions
Description: AMETEK Dynamic Fluid Solutions' Windjammer family of blowers (MICROjammer, MINIjammer, and Windjammer) offer variable output for a wide range of vacuum or pressure applications. Standard blower designs offer brushless DC motor drives coupled to high efficiency fan systems in
- Air Flow Rate: 6.64 to 268 SCFM
- Static Pressure: 16 to 169 in H2O
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: ANVER Corporation
Description: High Vacuum Regenerative Vacuum Pump -- RB-050-13
- Ultimate Operating Vacuum: 429.8 torr
- Pumping Speed: 50 CFM
- Motor Power: 1.75 HP
- Ultimate Vacuum / Pressure: 429.8 torr
-
Supplier: Busch Vacuum Solutions
Description: Constant pressure differentials in both vacuum and pressure applications at medium and high pumping speeds are guaranteed. Tyr WT rotary lobe blowers are available as vacuum or pressure generators, with conversion possible at any time. Six sizes are available, with a range of
- Ultimate Operating Vacuum: 10.7 torr
- Pumping Speed: 2,578 CFM
- Operating Temperature: 104 F
- Motor Power: 150 HP
-
Description: vacuums and walk-behind garden blower/vacuums; robotic garden blowers, robotic garden vacuums and robotic garden blower/vacuums; vacuum cleaners intended primarily for use indoors, for water suction cleaning or animal grooming; and
-
Supplier: ASME
Description: “This standard is no longer an American National Standard or an ASME-approved standard. It is available for historical reference only.” The purpose of this Code is to establish rules for conducting tests of displacement compressors, vacuum pumps and blowers to determine the following:
-
Supplier: ASME Standards and Certification
Description: “This standard is no longer an American National Standard or an ASME-approved standard. It is available for historical reference only.” The purpose of this Code is to establish rules for conducting tests of displacement compressors, vacuum pumps and blowers to determine the following:
-
Supplier: Titus Company (The)
Description: Whether you need air, gas, pressure or vacuum, the ZM multistage centrifugal blowers and exhausters provide you with the quality you need. In thousands of installations around the world, our oil-free multistage centrifugal blowers and exhausters are a reliable compressed air
- Design: Centrifugal
- Applications / Use: Pressure / Pressurization Blower
-
Supplier: GENERON
Description: GENERON offers a complete line of Regenerative Blower Packages that are used in multiple Pressure and Vacuum applications including Pneumatic Conveying and Wastewater. Custom packages available with: gas tight explosion proof, Atex, belt driven and many more options available.
- Air Flow Rate: 10 to 1,400 SCFM
- Static Pressure: 0 to 325 in H2O
- Drive Type: Belt Drive
- Environment: Clean Air / Gas
-
Supplier: GENERON
Description: GENERON provides a complete line of single stage and two stage Pressure and Vacuum blower packages with all required accessories for Gas Gathering and Pneumatic Conveying applications. Standard and custom systems are available and fabricated, from your design or ours, for working
- Air Flow Rate: 10 to 30,000 SCFM
- Environment: Clean Air / Gas, Dirty Air / Gas
- Draft: Forced Draft
- Features: Other
-
Description: contact and polished sealing surfaces. Applications: Pneumatic Conveying Dairy Milking Carpet Cleaning Wastewater Aeration Compost Aeration Vacuum Cleaning Dust Collection Mobile Vacuum Waste Removal Features: Gears: Helical gearing for quiet operation Bearings: Gear End: Double row
- Air Flow Rate: 18 to 3,200 SCFM
- Static Pressure: 498.242311844327 in H2O
- Product Form: Bare (No Motor, Controls)
- Environment: Clean Air / Gas
-
Supplier: Kaeser Compressors, Inc.
Description: conveying applications (Omega P and PN) Blower with primary components made from chromium-nickel alloy for vacuum distillation / process water recycling (Omega B) Vacuum blowers with pre-inlet cooling - suitable for alternating vacuum and pressure operation in
- Air Flow Rate: 5,650 SCFM
- Static Pressure: 415.20192653693914 in H2O
- Product Form: Bare (No Motor, Controls)
- Environment: Clean Air / Gas
Find Suppliers by Category Top
Featured Products Top
-
. Explore the diverse range of High Vacuum Blowers, including the HV Series and Canned Motor Blowers, both known for their positive displacement technology and oil-free operation. The product range covers a broad flow rate range, accommodating air, neutral gases (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
NEUTRAL OR AGGRESSIVE GASES? AERZEN OFFERS SOLUTIONS FOR BOTH! Aerzen vacuum blowers with hermetically sealed drive (HM) are designed for conveying neutral and aggressive gases and find (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Aerzen USA Corp. -
, high velocity output that is up to 25 times their consumption rate. The patented design maintains a constant, high velocity outlet flow across the entire cross sectional area. Output is easily adjusted and both the vacuum and discharge ends can be ducted. Air Amplifiers are available in stock in both (read more)
Browse Fans and Blowers (industrial) Datasheets for EXAIR -
deeper vacuum—such as 10 Torr or lower—the most efficient strategy is a hybrid package. By pairing the LRVP with an Aerzen legacy booster blower, recognized as the “best in the (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC -
. DEVELOPED FOR CONVEYING OF AIR. Aerzen bulk vehicle blowers have been specifically designed to meet the operating requirements of bulk and silo vehicles in the generation of pressure or vacuum needed for the pneumatic loading and unloading of these specialized transport vehicles (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
Why Blower Maintenance? Paxton Centrifugal Blowers offer highly efficient solutions for drying, blow off, air rinsing, process air and vacuum applications, and much more. Because Paxton Products’ blowers spin (read more)
Browse Fans and Blowers (industrial) Datasheets for Paxton Products, an ITW company -
Vacuum Blower with Pre-inlet Cooling AERZEN blowers with canned drive are designed for the conveyance of neutral and aggressive gases and are especially used in the industrial (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
removing metal chips and scrap, ventilating fumes or smoke, and conveying small parts, pellets, powders and dust. As a vacuum or blow-off device, air amplifiers are more compact and less expensive than variable-speed blowers and fans, provide instant on/off performance, and operate at low noise (read more)
Browse Fans and Blowers (industrial) Datasheets for Vortec -
Volume flow control by controlling rotating speed and bypass. Elevated intake pressure: 0.5 bar g max. Biogas Blower (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
motor’s rpm, failing to take full advantage of the motor’s rated horsepower. Paxton’s centrifugal blowers produce clean, dry and oil-free air flows to 1,200 cfm, pressures to 100” H2O and vacuum to 100” H2O (g) for true peak performance. Immell says that to achieve comparable (read more)
Browse Fans and Blowers (industrial) Datasheets for Paxton Products, an ITW company
Conduct Research Top
-
Typical Applications for Regenerative Blowers
Atlantic Blowers manufactures and designs an assortment of regenerative blowers for various applications like industrial, environmental, instrumentation, and chemical processing applications. Oil-free products of these industries provides with high air pressures or vacuums and have features like
-
The ROBUSCHI technology for the tissue
MTC tissue plant manufacturer uses Robuschi Vacuum Blower, in order to keep the sheet of paper adherent with the rollers and so it can be transformed. Daniele Bernacchi from MTC gives us some details on this application.
-
Air Separation Case Study
Air separation plant supplying oxygen to a glass furnace at a lighting products company; Experiencing significant reliability problems and excessive maintenance costs keeping the existing supplier's feed and vacuum blowers operational.
-
Gardner Denver (R) Blowers Accommodate Growth at a Savings - MINDIS TREATMENT SERVICES
The Mindis facility in Atlanta, Georgia began. operations in 1994 to treat non-hazardous industrial. wastewater. Today, the plant treats over 2 million. gallons per month and has an extensive fleet of tankers. and vacuum trucks. across the southeast. Mindis. services industrial customers. who
-
Success Story: Solving Pneumatic Conveying Problems
displacement blowers / singlestage oil-free rotary screw compressors specifically built for positive pressure or vacuum pneumatic conveying applications.
-
Product Showcase and Marketplace
to keep the air line from becoming plugged, can withstand temperatures up to 350 F. It doesn't wear like fabric pads and resists tearing, hardening and cracking. The aerator can be used with high-pressure, low-volume compressed air or with low-pressure, high-volume blower air. If you process potentially
More Information Top
-
Materials Handling Handbook 2nd Edition Complete Document
- TO VACUUM BLOWER OR FAN .
-
Detail design of a 10.4-m stretched-membrane dish. Phase 2, Final report
Two vacuum blowers are used to provide redundancy for increased reliability.
-
Applied Scientific Research and Engineering Developments for Industry
Then Radiant heating consists of burners, radiation pipe, reflection plate, vacuum blowers and exhausted pipe.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Solid Waste and Emergency Response > Guidance Documents > [FDBKF2003110514262479515]...
probes, a manifold, valves, instrumentation, an air compressor, a vacuum blower , an air/water separator, .
-
Enhanced Attenuation Technologies: Passive Soil Vapor Extraction
The assembly consists of a 12- or 24-V DC vacuum blower powered by a renewable energy source such as solar or wind energy.
-
HEPA filter jointer
The vacuum blower sucks the material from thejointer to the sack and then blows the fines into a micron filter bag enclosed in another clear housing.
-
Handbook of Complex Environmental Remediation Problems > MANAGEMENT OF WASTES FROM NUCLEAR FACILITIES
not shown in the figure) in series with a vacuum blower or with an internal combustion engine that creates a vacuum.
Indicates content that may require registration and/or purchase.