Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Micromeritics
Description: heating and evacuation. The VacPrep thus offers two methods for removing contaminants such as water vapor and adsorbed gases from samples to avoid interference with surface area measurements. The VacPrep features six degassing stations, and a choice of vacuum or gas flow preparation on
- Vacuum Rating: 0.002 mm Hg
- Maximum Flow Rate per Channel: 50.00000000000001 cc/min
- Number of Channels: 6
- Operating Temperature: 50 to 95 F
-
Supplier: Western Analytical Products
Description: " High Efficiency Degassing Continuous Monitoring for Leaks Smallest Footprint Available Quiet, Long-Life operation Two and Four channel models Designed for HPLC Systec® HPLC Vacuum Degassing Systems are high-efficiency inline modules that quickly and conveniently remove
- Hold Up Volume: 480.00000000000006 cc
- Filter Type: Pre-Filter
-
Supplier: Western Analytical Products
Description: " High Efficiency Degassing Continuous Monitoring for Leaks Smallest Footprint Available Quiet, Long-Life operation Two and Four channel models Designed for HPLC Systec® HPLC Vacuum Degassing Systems are high-efficiency inline modules that quickly and conveniently remove
- Hold Up Volume: 480.00000000000006 cc
- Filter Type: Pre-Filter
-
-
Supplier: Gilson Company, Inc.
Description: Current ASTM and AASHTO specifications require vacuum degassing of asphalt specimens after aging in Pressure Aging Vessels (PAV’s). This tabletop vacuum degassing oven is completely automated and includes self-contained vacuum system. The chamber accommodates four
-
Supplier: Gilson Company, Inc.
Description: Current ASTM and AASHTO specifications require vacuum degassing of asphalt specimens after aging in Pressure Aging Vessels (PAV’s). This tabletop vacuum degassing oven is completely automated and includes self-contained vacuum system. The chamber accommodates four
-
Supplier: IDEX Health & Science
Description: Our Degassing Vacuum Control System is designed for simple plug and play operation into most IDEX degassing chambers. Simply provide 24DC and the system will automatically provide vacuum to the specified vacuum level. Built in continuous head purges ensure that
- Degasser Type: Vacuum Degasser
-
Supplier: IDEX Health & Science
Description: Our Degassing Vacuum Control System is designed for simple plug and play operation into most IDEX degassing chambers. Simply provide 24DC and the system will automatically provide vacuum to the specified vacuum level. Built in continuous head purges ensure that
- Vacuum Rating: 3,626.943005181347 mm Hg
- Degasser Type: Vacuum Degasser
-
Supplier: IDEX Health & Science
Description: Our Degassing Vacuum Control System is designed for simple plug and play operation into most IDEX degassing chambers. Simply provide 24DC and the system will automatically provide vacuum to the specified vacuum level. Built in continuous head purges ensure that
- Vacuum Rating: 3,626.943005181347 mm Hg
- Degasser Type: Vacuum Degasser
-
Supplier: Accuris
Description: STEEL, CHROME-NICKEL-MOLYBDENUM, 8620, BARS, FORGING, AND TUBING, BEARING QUALITY, VACUUM DEGASSED
-
Supplier: Accuris
Description: STEEL, CHROME-MOLYBDENUM (4130 OR 8630) BARS AND REFORGING STOCK (AIRCRAFT QUALITY, VACUUM DEGASSED)
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series CARD Combination Air Release and Degassing Valve in a single unit. Also provides Vacuum Relief Valve function, which prevents pipeline vacuum in case of leaks or siphon. Connections from 1″ – 4″ in a variety of materials; sizing is based on air volume requirements.
- Port Size / OD: 1 to 4 inch
- Valve Seat Seal: Elastomeric Seal / O-ring
- Features: Other
- Type: Relief Valve
-
Supplier: PumpWorks Inc. (The)
Description: Compact, Economical Oil-Free Pumps Vacuum Drying Desiccating Aspriation Degassing Chamber Roughing Filtration
- Ultimate Operating Vacuum: 69.7763956759959 torr
- Pumping Speed: 1.2 CFM
-
Supplier: Inductotherm Group
Description: The VCAP furnace is designed for Induction Melting a solid charge in an air atmosphere (or vacuum), with final degassing stage under vacuum. The final pouring of the metal is performed in air or under protective atmosphere of inert gas. Configuration is based on the Inductotherm
- Application: Foundry / Melting
- Heat Source: Induction
- Features: Industrial
- Atmosphere: Vacuum
-
Description: SuperPhobic® Contactors utilize a polyolefin membrane that is appropriate for degassing low surface tension fluids such as ink jet printing inks, developers, emulsions, and photographic coating solutions for papers, films and printing plates. Additionally, they are used to degas liquids
- Maximum Flow Rate per Channel: 100.00000000000001 to 1,000 cc/min
- Number of Channels: 1
- Features: Continuous Operation
- Degasser Type: Vacuum Degasser
-
Supplier: Thomas An Ingersoll Rand Business
Description: Possible Applications Autoclaves Analyzers Vacuum Ovens Rotary Evaporators Degassing Aspirators
- Ultimate Operating Vacuum: 71.66 to 18.32 torr
- Pumping Speed: 1.2 to 2.5 CFM
- Operating Temperature: 59 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid
-
Supplier: PTB Sales, Inc.
Description: The HSD vacuum furnace was designed to provide reliable, automatic operation for brazing, degassing and research applications. All vacuum pumps and system components are fully enclosed within the welded steel frame. The controls provide true "hands-off" operation including pump
-
Supplier: KNF Neuberger, Inc.
Description: Clean, 100% oil-free operation High suction speed, particularly in the low vacuum range Adjustable speed control Exceptionally quiet Benefits Clean, 100% oil-free operation High suction speed, particularly in the low vacuum range Adjustable speed control Exceptionally quiet
- Ultimate Operating Vacuum: 1.50056764894615 torr
- Pumping Speed: 0.741525423728813 CFM
- Operating Temperature: 50 to 104 F
- Application: Chemical / Corrosive Gas, General Purpose / Industrial
-
Supplier: IDEX Health & Science
Description: The reliable NS250 degas module and 767AY vacuum system degasses liquids in highthroughput applications to prevent bubble formation and improve dispense precision.
- Vacuum Rating: 751.2953367875647 mm Hg
- Maximum Flow Rate per Channel: 500 cc/min
- Number of Channels: 1
- Degasser Type: Flow Degasser
-
Supplier: Terra Universal, Inc.
Description: Ideal for degassing small parts and mixed liquids, vacuum encapsulation, and general purpose vacuum experiments Provide a safe, convenient way to transport moisture- and particle-sensitive materials Clear acrylic construction provides full visibility of parts Sturdy construction
- Height / Length: 4.5 inch
- Flange / Fitting Types: ANSI ASA, Conflat®, Elastomeric (O-ring / Gasket), ISO-BF (Bolted), ISO-CF (Metal Seal), ISO-KF / ISO-NW (Small Clamped, <2"), ISO-MF (Multi-fastener / Universal), Threaded / NPT, Weld / Braze Stub
- Chamber / Component Type: Box / Degassing Chamber, Custom / Specialty Chamber
- Features / Options: Cooling, Heaters, Openings / Feedthrough Ports
-
Supplier: Busch Vacuum Solutions
Description: HIGH PERFORMANCE Advanced screw design, patented self-balancing screws, excellent running qualities, perfectly suited for vacuum drying, freeze drying, degassing, heat treatment, thermoforming and many more EFFICIENT Intelligent variable speed drive, low cost of ownership, minimal
- Ultimate Operating Vacuum: 0.0075 torr
- Pumping Speed: 560 CFM
- Motor Power: 25 HP
- Lubrication Style: Dry / Oil-less
-
Supplier: Terra Universal, Inc.
Description: 28"-diameter x 48"-long (711 mm x 1219 mm) chamber provides ample processing space for degassing large assemblies 0.375" (10 mm)-thick powder-coated steel chamber with 1" (25 mm)-thick aluminum door supports vacuum to 29.9" Hg 1" (25 mm)-thick polycarbonate viewing window allows
- Height / Length: 48 inch
- Flange / Fitting Types: ANSI ASA, Conflat®, Elastomeric (O-ring / Gasket), ISO-BF (Bolted), ISO-CF (Metal Seal), ISO-KF / ISO-NW (Small Clamped, <2"), ISO-MF (Multi-fastener / Universal), Threaded / NPT, Weld / Braze Stub
- Chamber Material: Aluminum, Stainless Steel, Steel
- Chamber / Component Type: Base / Service Well, Baseplate, Box / Degassing Chamber, Custom / Specialty Chamber, Feedthrough Collar, Glovebox / Weld Chamber, Load Lock Chamber, Surface Analysis / Universal
-
Supplier: KNF Neuberger, Inc.
Description: Chemically resistant, oil-free diaphragm vacuum pump used for a wide range of laboratory applications. It features a PPS head, PTFE-coated diaphragm and FPM valves. Highlights Flow Rate (max.): 13 l/min Ultimate Vacuum (max.): 100 mbar (abs.) Clean, 100% oil-free operation
- Ultimate Operating Vacuum: 75.0283824473074 torr
- Pumping Speed: 0.459039548022598 CFM
- Operating Temperature: 41 to 104 F
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Medical / Laboratory
-
Supplier: Terra Universal, Inc.
Description: Ideal for vacuum processing of large components and assemblies Durable aluminum construction ensures a long service life under heavy service One-inch wall thickness sustains vacuum levels to 29.9"Hg Optional castered stand supports chamber and pump
- Height / Length: 16.25 inch
- Flange / Fitting Types: ANSI ASA, Conflat®, Elastomeric (O-ring / Gasket), ISO-BF (Bolted), ISO-CF (Metal Seal), ISO-KF / ISO-NW (Small Clamped, <2"), ISO-MF (Multi-fastener / Universal), Threaded / NPT, Weld / Braze Stub
- Chamber Material: Aluminum
- Chamber / Component Type: Base / Service Well, Baseplate, Box / Degassing Chamber, Custom / Specialty Chamber, Feedthrough Collar, Glovebox / Weld Chamber, Load Lock Chamber, Surface Analysis / Universal
-
Supplier: Hapco, Inc.
Description: The X-Vac Chamber™ is a portable, custom fabricated, steel vacuum chamber, ergonomically designed for the degassing of Hapco's liquid products. Removing air from individual and mixed components is an important, sometimes essential part of the casting process. Two component materials
- Chamber / Component Type: Custom / Specialty Chamber
- Flange / Fitting Types: Elastomeric (O-ring / Gasket)
- Vacuum / Pressure Range: High Vacuum (< 10-3, >10-8 torr)
- Features: Other
-
Supplier: VACUUBRAND, Inc.
Description: High vacuum, helium leak-tested right angle valves VE have stainless steel bellows which seals the drive mechanism without any gap on the vacuum. Due to the screw-thread mechanism, these valves offer a certain control of conductance and are mountable in any position because of their
- Port Size / OD: 1.574804 inch
- Operating / Bake-out Temperature: 302 F
- Type: Angle Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: FLSmidth
Description: variety of deep vacuum applications. : Vacuum filtering Flash cooling Flash drying General vacuum Vacuum holding Vacuum de-gassing Pick and Place Our unique design features include: Large inlet area provides efficient capture of large gas flows Only three moving
-
Supplier: Russells Technical Products
Description: Altitude simulation testing is important for manufacturers of products that might be shipped via air. It is especially important for defense and aerospace applications where pressure and vacuum conditions are even more intense. Russells RH-Series altitude/temperature and
- Chamber / Component Type: Box / Degassing Chamber
- Features / Options: Cooling
- Chamber Material: Stainless Steel
-
Supplier: KNF Neuberger, Inc.
Description: Fully automatic and chemically-resistant, multi-user vacuum system. Suitable for multiple users and saves space on the lab bench. PowerDry self-drying feature is suitable for moist gases and allows the pump to reach deeper vacuum with faster evacuation. The movable vacuum
- Ultimate Operating Vacuum: 7.50283824473074 torr
- Pumping Speed: 1.20056497175141 CFM
- Application: Chemical / Corrosive Gas, General Purpose / Industrial
- Lubrication Style: Dry / Oil-less
-
Supplier: Busch Vacuum Solutions
Description: Application-oriented The COBRA NC 2500 B screw vacuum pump is designed for applications that involve large flow rates such as steel degassing, space simulation, central vacuum supply or vacuum drying.
- Ultimate Operating Vacuum: 0.75 torr
- Pumping Speed: 1,471 CFM
- Operating Temperature: -4 to 122 F
- Motor Power: 100 HP
-
Supplier: Terra Universal, Inc.
Description: Oxygen Analyzer to maintain single-digit oxygen concentration (requires optional Purge Gas Connection Kit No. 3305-50) The Series 210 Glovebox supports a wide range of vacuum and degassing operations. This vacuum capability also allows removal of atmospheric humidity and oxygen
- Number of Glove Ports: 2
- Main Chamber Width: 32 inch
- Main Chamber Depth: 29 inch
- Main Chamber Height: 29.5 inch
-
Supplier: Kaeser Compressors, Inc.
Description: Models: ASV, BSV, CSV Series Capacities: 166 - 551 acfm Horsepower: 10-40 hp Max. vacuum: 99% Kaeser's rotary screw vacuum pump packages can achieve up to 99% vacuum. They feature a Sigma Profile airend specifically designed for vacuum applications such as dust
- Pumping Speed: 166 to 551 CFM
- Motor Power: 40 HP
- Mounting: Floor / Skid
- Application: General Purpose / Industrial
-
Supplier: Busch Vacuum Solutions
Description: The Analog Transmitter GCD 200 is a capacitive vacuum gauge especially designed for steel degassing or other applications requiring accurate pressure measurement in the range of 200 to 0.1 mbar. It is a very robust sensor made of aluminum oxide ceramic combining high reliability and
- Vacuum Range: 0.07502847579998712 to 150.05695159999993 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: 41 to 140 F
- Signal Output: Analog Current
-
Supplier: VACUUBRAND, Inc.
Description: one piece, machined from solid material, and require (in addition to the valve head seal) only one elastic shaft seal for rotational movement of the shaft. The valves provide low leakage and minimal degassing rate. 40 mm nominal flange width. Leakage rate 1x10-6.
- Port Size / OD: 1.574804 inch
- Type: Butterfly Valve, Inline Valve, Straight Through
- Valve Seat Seal: Elastomeric Seal / O-ring
- Features: High Conductance
-
Supplier: SKS Science Products
Description: These desiccators are made of unbreakable polypropylene, and hold a vacuum of 740 mm of mercury (29'') for 24 hours. They have a neoprene "O" ring in the groove of the bottom section which provides an excellent seal with upper section.The vacuum retention valve (not barbed) allows air
- Configuration: Desiccator
-
Supplier: NETZSCH Premier Technologies LLC
Description: NETZSCH DA / DA-VS Vacuum De-Aerator Remove micronized Gas and Air Pockets with the NETZSCH Vacuum De-Aerator General In the NETZSCH Vacuum De-Aerator, micronized gases are removed from fluids with a wide range of viscosities. By means of the VTR Principle (vacuum –
Find Suppliers by Category Top
Featured Products Top
-
Less Maintenance Effort Thanks to Advanced Vacuum Generation Higher quality, less maintenance and lower costs – two standard vacuum systems from Busch Vacuum Solutions prove that everything is possible at the Hermsdorf porcelain (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
performance history in a wide variety of applications including vacuum and thermoforming in packaging and plastics applications, hold-down for CNC routers (pod and spoiler board), a variety of evacuation/degassing operations, and even medical applications.” ASV, BSV and CSV units are easily adapted (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Kaeser Compressors, Inc. -
Interested in how Agilent Vacuum and Leak Detection support Lithium-Ion Battery Manufacturing? Learn how they are used in the battery production cycle, base material mixing, vacuum drying, electrode degassing, electrolyte filling, battery housing (read more)
Browse Leak Testing Equipment Datasheets for Agilent Technologies - Vacuum Products -
What is Vacuum Degassing? Degassing (or gas-off) is required of connectors and other components in space applications. As the name implies, the connectors must go through a vacuum outgassing procedure to remove harmful materials, per rigorous NASA or military specifications. Why is (read more)
Browse Board Mount Connectors Datasheets for Powell Electronics, Inc. -
The Leak B-Tracer is an easily retooled, semi-automatic station designed for Leak Testing for Electrolyte Tracing on several types of sealed battery cells in different operations of the assembling process, before or after formation and degassing (read more)
Browse Leak Testing Equipment Datasheets for Marposs Corp -
. Combination Air Release and Degassing Valve in a single unit. Also provides Vacuum Relief Valve function, which prevents pipeline vacuum in case of leaks or siphon. Connections from 1″ – 4″ in a variety of materials; sizing is based on air volume requirements. Follow us (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
, homogenization and degassing are accomplished all in one vessel to produce creams, gels and pastes in a highly repeatable and clean mixing process. Featuring electropolished and passivated product contact surfaces, the VersaMix pictured below is designed for full vacuum operation as well as (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
. APPLICATIONS: Pneumatic conveyance of bulk materials Aeration Filter backwashing Gas conveyance Degassing Dust removal Vacuum production Biogas treatment (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp.
Conduct Research Top
-
Vacuum Vs. Pressure When Resin Casting
What is the difference between vacuum degassing and pressurizing?
-
Reliable Degassing at the Extrusion Press with Dry Vacuum Technology
Busch Vacuum Solutions found a suitable clay degassing system with a COBRA NX screw vacuum pump at its core. These screw vacuum pumps do not require any operating fluid for compression; meaning they work completely dry, without water, oil or any other liquid.
-
High Reliability and Minimal Maintenance Effort During Vacuum Generation for Material Feeding
Bada AG produces high-quality technical thermoplastics and thermoplastic elastomers for various industries. Back in 2001, Bada AG was one of the first companies ever to use Busch's new MINK claw vacuum technology for degassing the melt during extrusion. In 2001, it was a courageous step away from
-
Enormous Savings in Water Consumption Thanks to Modern Vacuum Technology
ISO 14001 certification of the environmental management system. Saving resources is thus a high priority at Rheinfelsquellen, which was just one of the reasons for drastically reducing the consumption of water from the municipal water supply. By using state-of-the-art vacuum technology for degassing
-
Introduction to Ultrasonic Cleaning
Ultrasonic energy exists in a liquid as alternate rarefactions and compressions of the liquid. During rarefaction, small vacuum cavities are formed which collapse, or implode, during compression. This continuing rapid process, called cavitation, is responsible for the scrubbing effect which
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
process. This variation in the surface can greatly. inhibit the removal of the cured mold from the stamp. Liquid PDMS used for the molding process was composed. of PDMS monomers and a curing agent in a 10:1 ratio. (Sylgrad 184; Dow Corning, Midland, MI). The mixture was. degassed in a vacuum for 15 min
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
adhesion of the polymer replicas. Replicas of the master stamp were molded using polydimethylsiloxane. (PDMS). Liquid-phase PDMS was made. using a 10:1 ratio of the PDMS monomers and curing agent. (Sylgrad 184, Dow Corning, USA) respectively. Once. degassed, the liquid PDMS was poured onto
More Information Top
-
Federal Register > Wednesday, December 27, 2000 > [65 FR 81964] Effluent Limitations Guidelines, Pretreatment Standards, and New Source Performance Standards f...
solids removal and high-rate recycle, with metals precipitation for blowdown wastewater, cooling towers for process wastewaters from vacuum degassing or continuous casting operations, and sludge dewatering.
-
ZASMHBA0005199
If the oxygen content of molten steel is sufficiently high during vacuum degassing , the oxygen will react with some of the carbon to produce carbon monoxide.
-
The Distribution and Quantitative Relationship of Oxygen and Inclusions in High-Carbon Ball Bearing Steel
KEY WORDS: macroinclusions, microinclusions, oxygen content, air melting, vacuum de- gassing , RH degassing, ASEA installation, ladle refining, top pouring, bottom pouring, shroud- ing, reoxidation, distribution of inclusions in ingots, homogeneity.
-
Degassing of Aluminum Alloys Using Ultrasonic Vibration
Vacuum Degassing ..............................................................................................
-
Effect of degassing parameters on sinterability of Al/B4C powder mixture
Al/B4C composite sintered under argon atmosphere after vacuum degassing showed y8% higher sintered density as compared to the sample with similar condition except degassing.
-
Effects of Ultrasound on the Degassing of Molten Steel in the RH Refining Process
Vacuum degassing with ultrasound can reduce the hydrogen level and the time to reach the steady‐state plateau hydrogen content in molten steel.
-
Shortening the vacuum treatment of steel by VDF/VODF technology
A vacuum is formed only in the localization region – the region where the vacuum degassing operation itself takes place.
-
Economic aspects of the vacuum treatment of steel by VDF/VODF technology
Calculations are performed to determine the economic benefit from changing over to the traditional VD/VOD technology for the vacuum degassing of steel in ladles to the new VDF/VODF technology.
-
Commercial trials of a new process for the ladle vacuum-degassing of steel at the Severstal Combine
Key words: steel production, ladle-type vacuum degassing , commercial trials.
Indicates content that may require registration and/or purchase.