Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Gardner Denver, Inc.
Description: ring vacuum pumps have the features and performance necessary for all demanding applications. Performance range: 20 to 23,000 cfm (34 to 40,000 m³/hr), vacuum levels to 29+" HgV (30 mbar abs). ORVS: Oil vacuum units with liquid ring pump. Pressure up to 10 mbar abs. - Capacity
-
Supplier: ANVER Corporation
Description: adjustable ball swivel mounted vacuum pads and slide assemblies, pivoting crossarms with safety shutoff valves and locking units, and the VLS-08 and VLS-AUX Slow Vacuum Leakage Sensor and Warning System. Using a M250M Mechanical Vacuum Generator with single sling
- Maximum Load Capacity: 2 tons
- Product Type: Lifter, Vacuum Lifter
- Use: Sheet / Plate
-
Supplier: Schmalz Inc.
Description: Vacuum valve for manual switching of vacuum or compressed air circuits Robust construction permits high switching frequencies For use in vacuum gripping systems and handling devices May be installed in any orientation
- Valve Size: 0.2755907 inch
- Actuation: Manual / Hand
- Features: Other
-
-
Supplier: Schmalz Inc.
Description: Vacuum valve for manual switching of vacuum or compressed air circuits Robust construction permits high switching frequencies For use in vacuum gripping systems and handling devices May be installed in any orientation
- Valve Size: 0.3149608 inch
- Actuation: Manual / Hand
- Features: Other
-
Supplier: Schmalz Inc.
Description: Vacuum valve for manual switching of vacuum or compressed air circuits Robust construction permits high switching frequencies For use in vacuum gripping systems and handling devices May be installed in any orientation
- Valve Size: 0.4724412 inch
- Actuation: Manual / Hand
- Features: Other
-
Supplier: Scheugenpflug, Inc.
Description: The patented vacuum follower plate was designed specifically for feeding high viscosity potting material from a hobbock or pail and is used in the A220 and A280. The vacuum follower plate is made of polypropylene (PP), which guarantees appealing sliding and manufacturing
- Chamber / Component Type: Baseplate
- Features: Other
- Chamber Material: Plastic
-
Supplier: ANVER Corporation
Description: Vacuum cup slide suspension assemblies
- Component Type: Adapter
- Features: All Ports Same Type, Other
- Flange System & Fitting Seal: NPT Male
- Materials: Steel - Stainless
-
Supplier: NB Corporation of America
Description: The SYBS series of miniature slides are constructed entirely of stainless steel components. As a result, they are an ideal choice for extreme conditions, such as those where high temperatures or highly corrosive elements are present. NB miniatures slides are also available in oil-free
- Stroke or X-Axis Travel: 0.1968505 to 1.1417329 inch
- Carriage Load: 13.51048 to 146.3448 lbs
- Base Length: 0.5118113 to 1.8110246 inch
- Carriage Length: 0.5118113 to 1.8110246 inch
-
Supplier: Schmalz Inc.
Description: Vacuum valve for manual switching of vacuum or compressed air circuits Robust construction permits high switching frequencies For use in vacuum gripping systems and handling devices May be installed in any orientation
- Valve Size: 0.9448824 inch
- Actuation: Manual / Hand
- Features: Other
-
Supplier: IMI Norgren
Description: Vaccon vacuum switches are ideal in automated systems to generate a low current electrical signal for input to a PLC or other logic controllers. The adjustable switches are normally open, diaphragm operated, and contain low-stress deflecting contacts instead of sliding or pivoting parts for
- Vacuum Switch Set point Range: -51.01936354399999 to -375.1423789999999 torr
- Operating Temperature: -40 to 250 F
- Switched Current: 0.02 amps
- Switched AC Volts: 500 volts
-
Supplier: Velmex, Inc.
Description: Motorized BiSlides Assemblies are Modular, Compact, and Durable • 45 degree opposing way guides carry high loads in all directions • Long life anodized ways standard • Biggest lead screw drive for higher thrust capacity • Improved modular design eliminates adapter plates and brackets The Velmex
- Stroke or X-Axis Travel: 30 inch
- Rated Speed: 5 in/sec
- Carriage Load: 300 lbs
- Positioning Accuracy: 0.001 inch/inch
-
Supplier: Carbolite Gero Limited
Description: Maximum operating temperatures of 1500ºC. Carbolite HVT vacuum tube furnaces provide vacuum levels better than 1 x 10-5 mbar. These turn-key systems include two stage sliding vane rotary pump, water cooled oil diffusion pump, high vacuum baffle valve, roughing/backing valves,
- Process Temperature: 0 to 1,500 C
- Width / Tube O.D.: 75.00000000000001 mm
- Length (Chamber / Tube): 450 mm
- Features: Application Software, Computer Interface, Horizontal, Inert, Other, Over-Temperature Protection, Thermocouple Calibration, Vacuum
-
Supplier: Weber Screwdriving Systems, Inc.
Description: the driver spindle closer to the work pieces for installation of the fastener. The special Vacuum nosepiece and Vacuum bit can be instructed to self advance its bit stroke device and install fastener while detecting that the depth was achieved or not. When the start signal is given
- Torque Range: 0.221238938053097 to 44.2477876106195 Ft-lbs
- Rated Free Speed: 2,500 rpm
- Size Range: 0.25590565 to 0.9448824 inch
- Drive Type: Adjustable Size Drive
-
Supplier: Velmex, Inc.
Description: UniSlide Features • Widths from 1.5” to 9” • Lengths from 3” to 93” • Weight capacities to 400 pounds • Resolutions to 0.00005” • Manual and motorized versions • More compact than ball screw-driven stages • Lighter weight-high strength aluminum alloys • Low friction adjustable Rulon® sliding
- Stroke or X-Axis Travel: 48 inch
- Carriage Load: 100 to 240 lbs
- Device Type: Dovetail Slide
- Orientation: Horizontal
-
Supplier: PI (Physik Instrumente) L.P.
Description: Reduced outgassing especially for use in vacuum environments Most notably, for the lubrication of the guides and the drive screw a material with particularly low outgassing is used. This allows a bakeout temperature of up to 80° C. With this and other modifications of the PI V6 vacuum
- Stroke or X-Axis Travel: 0.9842525 to 11.81103 inch
- Rated Speed: 0.393700787401575 in/sec
- Carriage Load: 11.025 lbs
- Motor Voltage: 48 volts
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's TSB-V Series of translation stages are ball bearing linear stages with 28 mm or 60 mm of travel. They are compatible with our low vacuum T-NA-SV1 series miniature linear actuators and can be used in x-y stage configuration. These vacuum compatible translation stages use
- Stroke or X-Axis Travel: 2.362206 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Features: Other, Vacuum Rated
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's TSB-V Series of translation stages are ball bearing linear stages with 28 mm or 60 mm of travel. They are compatible with our low vacuum T-NA-SV1 series miniature linear actuators and can be used in x-y stage configuration. These vacuum compatible translation stages use
- Stroke or X-Axis Travel: 1.1023628 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Features: Other, Vacuum Rated
-
Supplier: PI (Physik Instrumente) L.P.
Description: KEY FEATURES Travel r ange up to 1016 mm (40") Uni-directional repeatability do wn to 0.05 μm Maximum speed 150 mm/sec Load capacity up to 150 kg Integr ated inductiv e limit switches Option: linear scale (center mounted) The LS-270 linear stage was de v eloped for positioning high loads.
- Stroke or X-Axis Travel: 6.1023655 to 39.9606515 inch
- Rated Speed: 0.5905511811023625 in/sec
- Carriage Load: 58.448 to 562 lbs
- Drive Type: Ball Screw
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's TSB-V Series of translation stages are ball bearing linear stages with 28 mm or 60 mm of travel. They are compatible with our low vacuum T-NA-SV1 series miniature linear actuators and can be used in x-y stage configuration. These vacuum compatible translation stages use
- Stroke or X-Axis Travel: 1.1023628 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
- Features: Other, Vacuum Rated
-
Supplier: Zaber Technologies, Inc.
Description: For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's VSR-V1 Series devices are low-vacuum
- Stroke or X-Axis Travel: 1.574804 inch
- Rated Speed: 1.88976377952756 in/sec
- Device Type: Crossed Roller Slide
- Features: Other, Vacuum Rated
-
Supplier: Weber Screwdriving Systems, Inc.
Description: for installation of the fastener. The special Vacuum nosepiece and Vacuum bit can be instructed to self-advance its bit stroke device and install fastener while detecting that the depth was achieved or not. When the start signal is given usually through a PLC control system to a
- Torque Range: 0.221238938053097 to 22.1238938053097 Ft-lbs
- Rated Free Speed: 2,500 rpm
- Size Range: 0.25590565 to 0.787402 inch
- Drive Type: Adjustable Size Drive
-
Supplier: Proceco Ltd.
Description: The horizontal vacuum dryer is a through-fed design with automatic operated sliding doors at each end, and integrated conveyor loading and unloading system. Components are transferred from the parts washer to the drying chamber immediately after the cleaning cycle is completed, while the
-
Supplier: VACUUBRAND, Inc.
Description: The MD 12 NT diaphragm pump is an especially powerful pump for oil-free evacuation and pumping of non-aggressive gases. The three-stage design of this eight-cylinder pump combines very high pumping speed and excellent ultimate vacuum of 1.5 mbar. The flow path consists of aluminum, stainless
- Ultimate Operating Vacuum: 1.50056764894615 torr
- Pumping Speed: 7.1148 to 7.8204 CFM
- Operating Temperature: 50 to 104 F
- Motor Power: 0.589696969357241 HP
-
Supplier: Heinkel USA
Description: PH 50 - PH 4000 Pharmadry® Vacuum Paddle Dryers The Pharmadry® vacuum paddle dryer with short drying times is well suited for the drying of freely flowing, sensitive pharmaceutical ingredients and fine chemicals. Designed to meet stringent cGMP and FDA guidelines Agitator supported at
- Operating Temperature: 14 to 303.8 F
- Applications / Materials Handled: Chemicals / Fertilizers, Pharmaceutical, Slurries
- Secondary Capability: Cooling / Freezing
- Heat Source: Indirect / Contact / Conduction
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: Rotary lobe blowers used to increase the capacity of the primary vacuum pumps when operating at their minimum suction pressure (as a booster). The RBS/AV blowers must be used in series with a primary vacuum system ( VP ) and for pressures lower than 50 mbar absolute. The main
- Air Flow Rate: 2,470.986 SCFM
- Product Form: Bare (No Motor, Controls)
- Applications / Use: Materials Handling / Pneumatics
- Design: Positive Displacement / Rotary Lobe
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: blowers are as follows: · Maximum vacuum 93% – 28’’Hg on a dead head; · Gases and vapours can be handled; · No sliding parts, therefore no wear; · Safe operation and minimum maintenance; · No oil mist; RB-DV series blowers are selected by applications requiring vacuum levels greater
- Product Form: Bare (No Motor, Controls)
- Applications / Use: Materials Handling / Pneumatics
- Design: Positive Displacement / Rotary Lobe
-
Supplier: TPA Motion
Description: High Temperature Linear Guides are required for harsh environments. Special materials complemented with special surface treatments are often needed for demanding high temperature environments. The more we know about your application the better we can choose the materials and processes best suited
- Features: Cleanroom Rated, Vacuum Rated
-
Supplier: H2W Technologies
Description: with a ball slide which allows for smooth motion. The magnet housing is the moving part of the assembly so that there are no moving (flexing) cables in the system. This voice coil positioning stage has been manufactured using low-outgassing materials as selected by NASA in order to make it
- Stroke or X-Axis Travel: 2 inch
- Carriage Load: 6 lbs
- Base Length: 5.5 inch
- Base Width: 2.375 inch
-
Supplier: Newport MKS
Description: holes. Actuators are not included. We recommend the 8302-V vacuum compatible picomotor actuator for vacuum applications.
- Stroke or X-Axis Travel: 1.00000054 inch
- Device Type: Crossed Roller Slide
- Axis Configuration: X Axis Only
-
Supplier: Carlson Engineering & Manufacturing
Description: depth. Carlson automatic feed screwdriver systems can be fitted with almost any brand of screwdriver on the market today. Vacuum + Travel Slide Options As a Type 5 Drive Head, this drive head is fully-equipped with a vacuum bit extend, and can be configured as either a
- Torque Range: 6.63716814159292 Ft-lbs
- Features: Bit Extension, Vacuum Pickup
- Screwdriver Style: Fixtured
- Head Style: In-line
-
Supplier: Cole-Parmer
Description: • Compact size is ideal for tight areas Use these switches to control pumps or valves or to alert the operator when the pressure/vacuum increases or decreases. Switches feature a SPDT relay that is actuated when the pressure/vacuum setpoint is exceeded. Easily adjust switches to the
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: Newport MKS
Description: Actuators are not included. We recommend the 8301-V vacuum compatible picomotor actuators for vacuum applications.
- Stroke or X-Axis Travel: 0.50000027 inch
- Device Type: Crossed Roller Slide
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: twenty one M6 threaded mounting holes. Actuators are not included. We recommend the 8302-V vacuum compatible picomotor actuator for vacuum applications.
- Stroke or X-Axis Travel: 1.00000054 inch
- Device Type: Crossed Roller Slide
- Axis Configuration: X Axis Only
-
Supplier: NBK America LLC
Description: Property - MOHS-C Low Particle △ Vacuum-supported ◎ Low Outgas ○ Heat-resistance ◎ Chemical Resistance ○ Allowable Misalignment ◎ Electrical Insulation ◎ Cleanroom Specification ◎ Allowable Operating Temperature -20℃ to 200℃ ◎: Excellent ○: Very good △: Abrasion powder may be produced
- Bore Diameter: 0.3149608 inch
- Coupling Diameter: 0.748 inch
- Coupling Length: 0.87 inch
- Angular Misalignment: 2 degrees
-
Supplier: Newport MKS
Description: clean assembled and utilize low vapor pressure grease appropriate for vacuum and clean environments. 9066 series stages feature a generous pattern of eight 4-40. ten 8-32 and three 1/4-20 threaded mounting holes. Actuators are not included. We recommend the 8301-V vacuum compatible
- Stroke or X-Axis Travel: 0.50000027 inch
- Device Type: Crossed Roller Slide
- Features: Other
- Axis Configuration: X-Y Axes
Find Suppliers by Category Top
Featured Products Top
-
application, liquid ring pumps, sliding vane rotary vacuum pumps or screw vacuum pumps are used as the backing pump. When supplied with AERZEN frequency converters and special parameter sets, operation with the backing pump starting from atmospheric pressure is also possible. APPLICATIONS (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Aerzen USA Corp. -
Less Maintenance Effort Thanks to Advanced Vacuum Generation Higher quality, less maintenance and lower costs – two standard vacuum systems from Busch Vacuum Solutions prove that everything is possible at the Hermsdorf porcelain (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
standard SV type. Roller-to-rail contact area is extended 42 to 58 percent while the number of rollers is increased 20 to 55 percent. STUDROLLER™, lowers component costs and allows more compact designs. In all stainless steel, the NB STUDROLLER™ is ideal for use in special environments that are highly corrosive, high temperature or vacuums. (read more)
Browse Crossed Roller Slides Datasheets for NB Corporation of America -
dissipated to prevent the motors from overheating.Conduction There are three ways of dissipating heat: conduction, convection, and radiation. Conduction in a linear motor system takes place from the coil unit to the slide and from the slide to the bearings to the vacuum chamber wall. The design of (read more)
Browse Brushless Motors Datasheets for Tecnotion -
Guide rails and slide rails Vacuum suction components Reflectors (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Lovins Micro-Slide Field Finder and Rapid Comparator Datasheet and Pricing (.PDF File) General capabilities include: Precision master generation, both linear and rotary. Substrate fabrication (read more)
Browse Reticles Datasheets for Gurley Precision Instruments -
IMPORTANT FACTORS TO CONSIDER WHEN CHOOSING A CROSSED ROLLER SLIDE OR TABLE ASSEMBLY Crossed Roller Bearings vs. Ball Bearings When referring to linear bearings, we generally think of devices that incorporate ball bearings (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
reaching up to 2200?. The Magnesia Stabilized Zirconia is with porosity 1-18%, so it’s different from normal MgO-ZrO2. This material is often used as sizing nozzles in continuous casting,ladle slide plate, setter plate in metal powder industry, gas atomizing nozzle (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
sliding bearings with a pressurized air film, creating zero mechanical contact between the moving stage and its guide surface. The air film eliminates friction, stick-slip, bearing wear, and particulate generation, while providing high stiffness in all degrees of freedom. Standard configurations (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
hardness shall be high enough so that the sliding motion of the seal and shaft does not deteriorate either of them. In addition, we advise to silver plate Comma Ring for better tightness, reduced friction and wear. (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd.
Conduct Research Top
-
Important Factors to Consider when Choosing a Crossed Roller Slide or Table Assembly
When referring to linear bearings, we generally think of devices that incorporate ball bearings - meaning friction is reduced between moving parts by recirculating balls. Bushings, ball splines, linear guides, and slides typically incorporate recirculating ball bearings. As technology has become
-
Far from Nano: HEPA-Filtered Industrial Vacuums Help Solve Critical Safety Concerns (.doc)
At a recent sales meeting, Paul Miller, general manager of Nilfisk CFM, one of the world's leading suppliers of HEPA-filtered industrial vacuums, gave a presentation titled, Nanotechnology. The word itself, written boldly across a power point slide, immediately conjured up images of a high school
-
Rugged Rulon 1337 for slide pads and rolling element retainers
When a major manufacturer of vacuum chambers required a self-lubricating bearing to replace their failing metal components, we knew Rulon (R) bearings would fit the bill. Our Engineering Experts took a site visit to the client, and recommended Rulon 1337; a material that is comprised solely
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
microscope glass slides after treating with. air plasma for 2 min. 3.2 Cell preparation. For these experiments, established human cell lines that. represent the broad spectrum of breast cancer disease were. used. As a model for non-transformed cells, MCF10A (ATCC,. Manassas, VA, USA) cells were chosen
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
process. This variation in the surface can greatly. inhibit the removal of the cured mold from the stamp. Liquid PDMS used for the molding process was composed. of PDMS monomers and a curing agent in a 10:1 ratio. (Sylgrad 184; Dow Corning, Midland, MI). The mixture was. degassed in a vacuum for 15 min
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
. The liquid-phase PDMS was made by mixing PDMS. monomers and a curing agent in a 10:1 ratio (Sylgard 184,. Dow Corning, Midland, MI, USA). Bubbles in the liquid. PDMS were removed by exposing the mixture to a. vacuum for 1 h. PDMS liquid was poured onto the silicon. master, cured for 45 min at 1001C
More Information Top
-
Excitation energies in an electrically pulsed light-emission source applied to the separation of higher ionized atomic states: spectra and energy levels of sc...
Spectra of vanadium have been produced in a vacuum sliding .
-
Use of a sliding spark in the vacuum ultraviolet range of the spectrum
In the course of considering a number of sources capable of providing an intense spectrum in the range of wavelengths short- er than 1000 A, our attention was drawn to the vacuum sliding spark device first proposed and tested by B. Vodar…
-
Does zero temperature decide on the nature of the electroweak phase transition?
Instead the broken vacuum slides quickly across field space upon small changes in temperature.
-
Frontiers of Manufacturing Science and Measuring Technology II
Vacuum slide design enables the devices to extract more power from smaller waves since any little unbalance force can lead mechanical motion to produce electric energy.
-
Freeze‐fracturing for conventional and field emission low‐temperature scanning electron microscopy: the scanning cryo unit SCU 020
Preparation chamber (Balzers) with: ( 1 ) cold stage 1, (3) motorized fracturing microtome, (4) Meissner cold trap, (5) planar magnetronsputter head, (6)turbo molecularpump, (7) quartz crystal thin film monitor, ( 1 1) high- vacuum slide valve gate.
-
Proposed CY 1970 work program modifications
Post- Vacuum Sliding Charac- teristics of Various Material Combinations in the Reflector Assembly .
-
Characterizing mechanical behaviors of a flexible AMOLED during the debonding process
The glass carrier was attached to a vacuum sliding table.
-
In situ studies of the lubricant chemistry and frictional properties of perfluoropolyalkyl ethers at a sliding contact
On the other hand, working with commercial lubricants, Mori and Morales [34, 35] observed decomposition of all three PFPEs, Fomblin, Denum and Krytox during ultrahigh vacuum sliding experi- ments on stainless steel balls.
-
Ultrafast Laser Scanner Microscope-First Performance Tests
is supported at both ends by a vacuum slide chuck, which reduces gravity sag in the slide and reduces vibration as well.
-
Direct Observation of Tribochemically Assisted Wear on Diamond-Like Carbon Thin Films
30 min Vacuum sliding .
Indicates content that may require registration and/or purchase.