Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Tradeport Electronics Group
Description: The test equipment enables specifying the defective points such as scratches or pinholes on stator coils of compressor motors and so on. Electric discharges of the defective points of a test specimen in the transparent acrylic vacuum chamber, that are too hard to be found with
-
Supplier: Edgetech Instruments Inc.
Description: Edgetech Instruments services all brands of hygrometers with our quick and friendly Rapid Response Customer Service. Dew/frost point, humidity, temperature and oxygen content recertification and calibration services are performed in the USA, in our ISO/IEC 17025:2017 accredited, ISO 9001:2015
- Services: Bench Repair (Off-site), Calibration Documentation, Calibration Service, Field / On-site Repair, Installation / Start-up, OEM / Warranty Authorized Shop, Preventative Maintenance / Service Contracts, Product Sales - New, Rapid Turnaround, Remanufacturing / Complete Rebuild, Rental / Lease,
- Product Expertise: Calibration Instrument, Environmental Test Chambers, Gas / Air, Humidity / Moisture Instruments, Humidity Generators, Leak Testing Equipment, Medical / Biotech Instruments, Pressure / Vacuum Instruments, Temperature Instruments, Vehicular / Automotive Instruments, Weather Instruments / Solar
- Features: North America
-
Supplier: ATS Automation
Description: ATS Test offers a superior solution for decay style leak testing. Component selection as well as system and tooling design are essential elements and ATS has the experience and expertise required. Pressurize, Stabilize and Test are classic test parameters for a pressure/vacuum decay
- Software: Application Software Included
- Local Interface: Computer Interface
- Leak Test Method: Pressure Differential / Decay
-
-
Supplier: Accuris
Description: Equipment for water supply service - Test methods of destruction by vacuum pressure
-
Supplier: Haida International Equipment Co., Ltd.
Description: Permeability of Fabrics to Air BS 5636, DIN 53887, AFNOR G07-111, EDANA 140.1, ISO 7231, ISO 9073-15, JIS L1096-A TAPPI T251, WSP 070.1.R3, EDANA 140.2-99 APPLICATION Air permeability ,also as a kind of textile testing equipment,is an important factor in the performance of such textile
-
Supplier: Advanced Test Concepts, Inc. (ATC, Inc.)
Description: Micro-Flow Sensor - The Intelligent Gas Leak Sensor (IGLS). Automated vacuum test circuit. Front character display and test buttons. Built in Equivalent Diameter (ED). Digital and analog I/O Interface. Serial interface.
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Mass Extraction
- Computer Interface Options: Serial Interface
-
Supplier: Accuris
Description: Equipment for water supply service - Test methods of destruction by vacuum pressure (Amendment 1)
-
Supplier: Haida International Equipment Co., Ltd.
Description: Humidity test chambers can simulate a full range of humidity conditions 20%~98%R.H.in the 150L workspace. Humidity Test Chambers as a one of environmental .In order to meet the customer's different test samples, we can provide different sizes of humidity test workspace style equipment like
- Temperature Range: -70 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Supplier: Accuris
Description: Outdoor Power Equipment \x96 Internal Combustion Engine-Powered Handheld and Backpack Blowers and Blower-Vacuums \x96 Safety Requirements and Performance Testing Procedures
-
Supplier: Kernco, Inc.
Description: Kernco's thermal vacuum chambers produce ultra-clean, high- vacuum, temperature controlled environments for testing aerospace and military equipment. An oil-free vacuum is achieved with a turbo molecular pumping system. The TVC is ideal for vacuum
- Height / Length: 48 inch
- Features / Options: Cooling
- Chamber / Component Type: Custom / Specialty Chamber
- Flange / Fitting Types: Elastomeric (O-ring / Gasket)
-
Supplier: KADANT
Description: Kadant Johnson vacuum breakers provide a simple, dependable way to relieve unwanted vacuum which may develop in a closed vessel or pipeline. They can be used to prevent contamination from back siphonage in fluid handling systems, and to protect equipment against collapse or
- Valve Size: 0.375 to 1.5 inch
- Number of Ports/Ways: 2
- Pressure Rating: 300 psi
- Media Temperature: 365 F
-
Supplier: Penta Laboratories
Description: With vacuum tubes a critical component of the world's finest audio systems, Penta established prominence back in 1973. These premium quality vacuum tubes are tested to ensure optimum performance. They have come to be recognized as among the finest in the world by serious audiophiles,
-
Supplier: Penta Laboratories
Description: Penta Laboratories maintains an extensive inventory of replacement vacuum tubes for equipment that dates back 75 years or more. We have over 6,000 different NOS part numbers in stock. Many of these are electron tubes that are new old stock, having never been used, and are provided with
-
Description: Description / Abstract The requirements of this standard apply to handheld and backpack internal combustion engine-powered blowers and blower-vacuums. This standard does not apply to ride-on, towed, or walk-behind units. This standard does not apply to electrically powered units. This
-
Description: Volume flow 10 to 11 m³/h 5.9 to 6.5 cfm These liquid ring vacuum pumps are convincing – whether they are used for sterilizers or for medical/laboratory equipment, they excel where extremely small suction capacities are required within a minimum of space. With a suction volume of up to
- Pumping Speed: 5.9 to 705.9 CFM
- Configuration: Individual Vacuum Pump
- Mechanical: Liquid Ring
-
Supplier: Total Plastics, Inc.
Description: can be used in corrosive atmospheres. Clarity allows monitoring for possible backups which could result in equipment damage. Tygon® Vacuum Tubing will not swell closed if vacuum pump oil should back up into it. Low vapor pressure (low outgassing) makes it suitable for
- Color / Clarity: Clear
- Type: Plastic Tubing
- Application: Pneumatic (Vacuum)
- Shape: Round
-
Description: at longer wavelengths than 780 nm in air or vacuum, and are emitting wideband continuous spectra such as by thermal radiation or high pressure arcs. The contents of the corrigendum of November 2014 have been included in this copy.
-
Supplier: CSA Group
Description: at longer wavelengths than 780 nm in air or vacuum, and are emitting wideband continuous spectra such as by thermal radiation or high pressure arcs. The contents of the corrigendum of November 2014 have been included in this copy.
-
Supplier: Peterson Filters Corporation
Description: We provide either disc or drum type "platform units". These units feature the filter and all auxiliary equipment mounted on an integral platform. The unit is basically ready to "plug in" and operate. Peterson Filters Corporation introduces a new continuous vacuum pilot disc filter
- Features: All Vacuum Filters
- Equipment Type: Disc Filter
-
Supplier: CANNON Instrument Company
Description: The DVR-1000 and DVR-1500 digital vacuum regulators provide precise measurement and control of vacuum at 300 mm Hg below atmospheric pressure. Vacuum set point can be altered to any value within the operation range of 28 mm Hg to 410 mm Hg below atmospheric pressure. Solid state
- Test Media: Asphalt / Pavement
- Display & Special Features: Digital Readout
- Mounting / Loading Options: Laboratory / Batch
- Features: Other
-
Supplier: M&I Materials Limited
Description: as -273°C and +30°C. Apiezon N Grease: Cryogenic High Vacuum Grease Properties Apiezon N Grease is a silicone- and halogen-free cryogenic high vacuum grease which: can withstand frequent cycling between cryogenic temperatures as low as -273°C and +30°C is craze-free at cryogenic
- Operating / Use Temperature: -452 to 86 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.911 specific gravity
- Type / Function: Grease / Gel, Specialty / Other
- Features: Sealing / Barrier, Specialty, Vacuum Grease
-
Supplier: Gilson Company, Inc.
Description: features anodized aluminum funnel ring for protection from corrosive solvents. Quick-action wing bolt fasteners between ring and base have no exposed threads to damage. Filter paper support plate has disk spacers to prevent collapse under vacuum. HM-8 Vacuum Extractor includes
- Features: All Centrifugal Separators
-
Supplier: PTB Sales, Inc.
Description: See the MKS Instruments replacement product list. There are also many manuals and other information online at MKS.We have MKS throttle valves and MFCs in stock. The price of these instruments varies with their cards and accessories.
-
Supplier: ASTM International
Description: 1.1 This test method covers procedures for determining air performance characteristics of commercial and household upright, canister, stick, hand-held, utility, and combination-type vacuum cleaners having provisions for attaching a hose and incorporating a series universal motor. This test
-
Supplier: PTB Sales, Inc.
Description: The Varian Multi-Gauge is the leader in modular vacuum gauge controllers. Contained within its compact, half-rack, 31/2 inch height is the capability to operate simultaneously up to thirteen vacuum transducers, conserving expensive and scarce electronic rack space. Multi-Gauge can
-
Supplier: PTB Sales, Inc.
Description: Prices for Brooks vacuum gauges depend upon the number of set points, interface options and number of gauges controlled. For the older style, 270, the base price is $500. Add $100 each for Dual TC, add $200 for process control or add $300 for both. For the 330 start from $650 for the half
-
Supplier: ASTM International
Description: of the entire vacuum cleaner system, at four discrete particle sizes (0.3, 0.5, 1.0 and 2.5 µm), is derived by counting upstream challenge particles and the constituent of downstream particles while the vacuum cleaner system is being operated in a stationary test condition. 1.3 The
-
Description: TESCOM™ DV Series is a compact, lightweight diaphragm regulator and offers vacuum control up to 0.1% accuracy. Optional constant bleed feature allows for pressure adjustment in both directions. Ideal for use in instrumentation testing and calibration equipment.
- Valve Size: 0.25 inch
- Flow (Cv): 0.25
- Media Temperature: -15 to 165 F
- Port Size: 0.25 inch
-
Supplier: PTB Sales, Inc.
Description: PTB Sales toll free: 866-332-0500
-
Supplier: E-Labs, Inc.
Description: E-Labs, Inc. is a Full Service Testing Laboratory, offering customers access to state of the art facilities and personnel. E-Labs personnel have over 40 years of hands on testing experience within all testing disciplines for the Aerospace, Automotive, Military, Commercial and
- Services Offered: Aging / Life Testing, Condition Monitoring, Fatigue / Endurance, Fire Characteristics / Flammability Testing, Flow Testing, Fungus / Biofouling, Leak / Seal, Mechanical / Structural (Statics), NDT / Inspection, Oil Analysis / Fluids Testing, Performance Testing, Pressure / Hydrostatic Testing,
- Capabilities: Certification, Component / Product Comparison, Consulting / Training, Engineering / Design Verification (DVT), Evaluation / Inspection, Failure Analysis / Troubleshooting, Field Evaluation / On-site Inspection, Hydraulics, In-process / In-line Testing, Pneumatics, Reliability / Robustness, Test
- Forms Tested / Certified: Components / Parts, Facilities / Capital Equipment, Products, Samples / Fluids
- Features: Specialty / Other
-
Supplier: Meter Group
Description: This portable vacuum in a rugged case uses a powerful pump and rechargeable battery which make it easy to collect pore water samples at remote locations.
- Mounting / Loading Options: Handheld / Field
- Properties Analyzed: Permeability - Liquid, Porosimetry / Pore Volume
- Test Media: Soil
-
Supplier: E-Labs, Inc.
Description: E-Labs, Inc. is a Full Service Testing Laboratory, offering customers access to state of the art facilities and personnel. E-Labs personnel have over 70 years of hands on testing experience within all testing disciplines for the Aerospace, Automotive, Military, Commercial and
- Services Offered: Accidents / LOCA, Chemical Compatibility Testing, Combined Environments / Conditions, Corrosion Testing / Chemical Exposure, Erosion (Blowing Sand), Flow / Pressure Testing, Fungus / Biofouling, Humidity, Life Testing (HALT), Seismic / NEBS Testing, Stress Screening / HASS, Thermal Cycling / Shock,
- Industry: Aerospace / Avionics, Appliances, Automotive, Battery / Energy Products, Building & Construction, Coatings / Paint, Electrical / Electronics, Food / Drugs, Health Care / Medical, Instruments / Sensors, Marine, Materials, Nuclear / Utility, Paper / Plastic Packaging, RF / Wireless Products,
- Capabilities: Certification / Qualification, Component / Product Comparisons, Component / Product Testing, Consulting / Training, Engineering Verification Testing, Evaluation and Analysis, In-Process In-Line Testing, Performance Testing, Reliability / Robustness, Test Development, Test Fixtures / Equipment, Test
- Configuration / Form Tested: Components / Parts, Products (Equipment / Devices), Samples / Materials
-
Supplier: Global Testing Services, Inc.
Description: The Leader in Mechanical, Corrosion, Environmental, Pressure and Electrical Product Testing Services - From Design to Construction. Quality. Service. Satisfaction. Global Testing Services, Inc. provides a complete testing solution to manufacturers in the automotive, medical,
- Industry: Aerospace / Avionics, Appliances, Automotive, Building Products, Coatings / Paint, Combustion Equipment, Food / Pharmaceuticals, HVAC, Plumbing and Lighting, Hazardous Location Equipment, Health Care / Medical, Hydraulics / Pneumatics, Industrial / Machinery, Marine, Nuclear / Utility, Valves /
- Services: Aging / Life Testing, Altitude Simulation, Decompression / Vacuum, Fatigue / Endurance, Flow Testing, Leak / Seal Testing, NDT / Inspection, Pressure / Hydrostatic Testing, Thermal Cycling / Shock
- Capabilities: Certification / Qualification / Commissioning, Component / Product Comparison, Engineering / Design Verification (DVT), Evaluation / Troubleshooting (FMEA), In-process / In-line Testing, Research and Development, Test Development, Test Fixtures / Equipment, Test Panel / Sample Prep, Testing /
- Forms Tested: Components / Parts, Facilities / Capital Equipment, Products, Samples
-
Supplier: ASTM International
Description: 1.1 This test method covers procedures for determining air performance characteristics of series universal motor/fan systems used in commercial and household upright, canister, stick, hand-held utility, combination-type vacuum cleaners, and household central vacuum cleaning systems.
-
Supplier: ASTM International
Description: operated under total takeoff conditions. Distillation conditions and equipment performance criteria are specified and typical apparatus is illustrated. 1.2 This test method details the procedures for the production of distillate fractions of standardized quality in the gas oil and lubricating
Find Suppliers by Category Top
Featured Products Top
-
synergy to make eMobility more supportable, safe and efficient. Visit this page to learn more about Agilent vacuum solutions for eVehicle technologies. (read more)
Browse Leak Testing Equipment Datasheets for Agilent Technologies - Vacuum Products -
The Quadrigage (Tetra Gauge) consists of three interconnected pressure gauges in a single metal housing. The unit is perfect for use with hydraulic, air, and vacuum systems. A big advantage of a Quadrigage is that it protects the low-pressure gauges from damage due to over-pressure because (read more)
Browse Leak Testing Equipment Datasheets for HydraCheck Inc. -
assembly, and battery testing. Visit this page to find relevant vacuum products, as well as videos, webinars and FAQs. (read more)
Browse Leak Testing Equipment Datasheets for Agilent Technologies - Vacuum Products -
Agilent expertise, combined with our vacuum and leak detection products, can help optimize cryogenic tank operation and improve liquefied gas management to make it more efficient. Read more here: https://www.agilent.com/en/solutions/applications-of-vacuum-technology/vacuum-for-industrial-process-manufacturing/liquified-natural-gas-cryotanks-insulation (read more)
Browse Leak Testing Equipment Datasheets for Agilent Technologies - Vacuum Products -
Vacuum and leak detection solutions are key elements in advanced industrial processes for the electrification of (read more)
Browse Leak Testing Equipment Datasheets for Agilent Technologies - Vacuum Products -
Vacuum and leak detection equipment ensure high standards of quality and efficiency across your operations with our vacuum pumps and and leak detectors, including integrated solutions tailored to meet your design, production, assembly, and testing requirements. (read more)
Browse Leak Testing Equipment Datasheets for Agilent Technologies - Vacuum Products -
Agilent offers a vast range of state-of-the-art helium detectors that ensure safety, security, and consistent performance of research, vacuum, and industrial process systems. Our Helium Leak Detector (HLD), PHD-4 and Multi-Gas CrossLab sniffers are rugged, precise, and easy-to-use instruments (read more)
Browse Leak Testing Equipment Datasheets for Agilent Technologies - Vacuum Products -
almost every industry, from automotive to oil and gas. There are different ways to detect leakage with our TAPIR. The so-called spray test, that is suitable for components under vacuum. And the sniffing leak detection for components under pressure. The means of detection is the tracer gas helium or hydrogen. (read more)
Browse Leak Testing Equipment Datasheets for Busch Vacuum Solutions -
Did you know that even small leaks can lead to significant helium loss and higher operating costs? You can take control of your helium usage and stop the leaks before they impact your lab thanks to Agilent leak detection solutions. Find the full offering here: https://www.agilent.com/en/product/vacuum-technologies/helium-leak-detectors (read more)
Browse Leak Testing Equipment Datasheets for Agilent Technologies - Vacuum Products -
. The system uses a vacuum chamber-based process where, should there be a leak, VOCs from the cells are vaporized, extracted, and traced to quantify leakage. The test is applicable to any type of cell (button, cylindrical, prismatic, or (read more)
Browse Leak Testing Equipment Datasheets for Marposs Corp
Conduct Research Top
-
What is a Thermal or Temperature Test?
to purposely induce failures to determine weak points or latent defects. What is thermal vacuum testing?
-
Application Note: Vacuum Decay Testing Using a Self-Contained Vacuum Generator
A variety of products must be leak tested by subjecting them to vacuum (negative pressure).
-
CASE STUDY: Leak Testing Vacuum Packaged Coffee Pouches
The customer's product consisted of ground coffee vacuum packed and sealed into small foil packages. Because of this packaging process, there was no "head space" (air or gas space inside the package) to facilitate vacuum decay testing, so a pressure decay chamber test was designed.
-
Low Outgassing Accelerometers and Cables for Thermal Vacuum and Vibration Test Environments
impossible to remove the accelerometers. Sensors installed for ground vibration testing may, therefore, remain on the structure even if they are no longer needed for testing purposes. In any application involving a thermal vacuum environment care must be taken to select the. proper accelerometers
-
Cryogenic Vacuum Insulation for Vessels and Piping
Cryogenic vacuum insulation systems, with proper materials selection and execution, can offer the highest levels of thermal performance. Three areas of consideration are vital to achieve the optimum result: materials, representative test conditions, and engineering approach for the particular
-
What is a pressure/vacuum decay test?
Pressure decay testing measures the change in pressure between atmospheric pressure and your pressurized test sample. Unlike some other current methods of leak testing, this test method yields quantitative information, hard data points that can be recorded and upon which decisions can be made
-
Assessing Work-Basket Alloys for Vacuum Furnaces
A commercial heat treating company draws on its experience and test results to determine which high-temperature alloys to use for vacuum furnace baskets.
-
What Is A Virtual Leak And How Does It Affect Your Vacuum System?
A virtual leak is a trapped volume of gas within a vacuum chamber that cannot be easily pumped out due to restrictions in the path connecting the trapped gas to the main chamber. Virtual leaks reference a leak that cannot be found during any activities or tests performed outside of the vacuum
-
Understanding Insulation Resistance Testing
A regular program of testing insulation resistance is strongly recommended to prevent electrical shocks, assure safety of personnel and to reduce or eliminate down time. It helps to detect deterioration of insulation in order to schedule repair work such as: vacuum cleaning, steam cleaning, drying
-
Case Study: Non-destructive Vacuum Decay Chamber Test - Blister Packs
Problem/Goal: The customer was looking for a method to confirm. the leak integrity of medical dispenser blister. packs without destroying the package and/or. contaminating the contents. Read about the solution
-
Climatic Chamber for Eight-Thousander Test
It looks like you are using an old version of the Microsoft Edge browser. To get the best experience with the Busch website, please update your browser. Outdoor jackets and satellite solar panels need to be able to withstand the most adverse conditions. They are subjected to an endurance test
-
Meeting Feedthrough Challenges on the A-3 Test Stand
The purpose of this paper is to share the experience and knowledge that engineers at NASA and Douglas Electrical have gained regarding the specification of hermetic seals and feedthroughs used in engine test stand vacuum chamber applications. This paper looks specifically at the experience
-
Test it Right for Thin-Cake Filtration Operations
, centrifuges, belt filters and others. This article concentrates on the testing of pressure or vacuum operations. In solid-liquid separation systems, a wide variety of parameters influence performance. Evaluation and testing procedures can help plants determine the effectiveness of a particular system
More Information Top
-
Aerosol Polarimeter Sensor (APS) contamination control requirements and implementation
Thermal Vacuum Test Equipment , Class 10,000 Cleanroom, Inspect and Clean, Vacuum Bake, TQCM Monitoring .
-
http://waset.org/publications/5516/heat-transfer-analysis-of-rectangular-channel-plate-heat-sink
The tube sheet is widely used in thermal vacuum test equipment , which enhanced heat transfer through the fins on the pipe [1-7] .
-
Correlation between Gas Evolution under Vacuum or Pressure and Stability of Single‐Base Propellants
Four samples (0.2 g) of DPA (diphenylamine) and its derivatives were put into test-tubes of the vacuum test equipment .
Indicates content that may require registration and/or purchase.