Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Magnatex Pumps, Inc.
Description: The cost-effective variable speed control solution for general purpose applications. Magnetic Flux Vector Control Auto-tuning Selectable cooling fan operation mode Adjustable carrier frequency (0.7kHz to 14.5kHz) Compatible with FR-PU04 user interface UL & cUL listed / CE marked
- Number of Axes / Motors: 1
- Supply Voltage (AC): 600 volts
- Maximum Output Voltage: 0 to 10 volts
- Setup: Control Panel
-
Supplier: Price Pump Company
Description: Price® Pump is now offering two new variable frequency drives (VFD) that offer precision control and fast response that exceeds the performance of conventional 'general-purpose' AC inverters. These drives meet the requirements of OEMs, end users, installation companies and panel
- Number of Inputs: 7 inputs
- Number of Control Outputs: 3 outputs
- Control Signal: Analog Voltage, Current Loop, Network / Fieldbus Output, Switch / Relay Output
- Interface: Computer Programmable, Digital Front Panel, Ethernet / Networkable, Web Enabled
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: The E700 Series is the latest generation of Mitsubishi Electric’s Micro Sized Variable Frequency Drives. It replaces the popular E500 Series and utilizes the same mounting foot print. Advanced features and functions such as USB port for commissioning and monitoring, embedded M-dial and
- Rated Power: 93.26824260255063 to 14,922.9188164081 watts
- Continuous Output Current: 0.8 to 60 amps
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: This series achieves high precision and fast response that exceeds the performance of conventional general-purpose inverters. They can be used in specialized applications such as line control and elevators. By incorporating our original all-digital vector control, high starting torque and high
- Rated Power: 1,492.29188164081 to 55,960.94556153038 watts
- Continuous Output Current: 4.5 to 264 amps
- Operating Temperature: -10 to 50 C
- Features: Alarm / Status Monitoring, Motor Speed Controller
-
Supplier: Instrumentation Northwest, Inc.
Description: The Redi-Flo Variable Frequency Drive is specially designed to control and protect Redi-Flo2® and Redi-Flo4® variable performance pumps. Features Precise Flow Control Motor Protection Dry-Run Protection Easily switch between Redi-Flo2 and Redi-Flo4 pumps 120V or 230V,
-
Supplier: American Control Electronics
Description: The PMF Series is a variable frequency drive designed to run 115 or 230 VAC motors, whether single phase or three phase, at 50 or 60 Hz. With our "Doubler Mode", a 115 VAC line can be doubled to control 230 VAC motors. And unlike most variable frequency drives, the PMF
- Number of Axes / Motors: 1
- Maximum Output Voltage: 230 volts
- Rated Power: 60.00000000000001 to 600 watts
- Continuous Output Current: 3 amps
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: a higher level information system. Drive to Drive Communications – Utilize the internal PLC to communicate without a master PLC controller allowing the drives to work together as a team. Reduced Cost – Standard Ethernet connectivity without add-on modules.
- Rated Power: 746.145940820405 to 447,687.56449224305 watts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
- Setup: Computer Interface
-
Supplier: Automation24, Inc.
Description: The 1-phase basic SINAMICS V20 6SL32105BB155UV1 variable frequency drive from Siemens with a mains voltage of 200-240 V AC is suitable for industrial standard applications and is very versatile. It impresses with ease of use, fast commissioning process and cost-efficiency. The SINAMICS
- Rated Power: 559.6094556153038 watts
- Supply Voltage (AC): 230 volts
- Operating Temperature: -10 to 60 C
- Features: Other
-
Supplier: Automation24, Inc.
Description: The 3-phase basic SINAMICS V20 6SL32105BE275UV0 variable frequency drive from Siemens with a mains voltage of 380-480 V AC is suitable for industrial standard applications and is very versatile. It impresses with ease of use, fast commissioning process and cost-efficiency. The SINAMICS
- Rated Power: 7,461.45940820405 watts
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 60 C
- Features: Other
-
Supplier: Automation24, Inc.
Description: The 1-phase basic SINAMICS V20 6SL32105BB215UV1 variable frequency drive from Siemens with a mains voltage of 200-240 V AC is suitable for industrial standard applications and is very versatile. It impresses with ease of use, fast commissioning process and cost-efficiency. The SINAMICS
- Rated Power: 1,492.29188164081 watts
- Supply Voltage (AC): 230 volts
- Operating Temperature: -10 to 60 C
- Features: Other
-
Supplier: Automation24, Inc.
Description: The 3-phase basic SINAMICS V20 6SL32105BE255UV0 variable frequency drive from Siemens with a mains voltage of 380-480 V AC is suitable for industrial standard applications and is very versatile. It impresses with ease of use, fast commissioning process and cost-efficiency. The SINAMICS
- Rated Power: 5,596.094556153038 watts
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 60 C
- Features: Other
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: Drive to Drive Communications – Utilize the internal PLC to communicate without a master PLC controller allowing the drives to work together as a team. Reduced Cost – Standard Ethernet connectivity without add-on modules.
- Rated Power: 0.7499999999999962 to 600 watts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
- Setup: Computer Interface
-
Supplier: VAST STOCK CO., LIMITED
Description: Switching Controllers Variable Frequency SMPS
- Features: Switching Regulator
-
Supplier: Lowara
Description: The Lowara GVF series booster sets are fully automatic booster sets for water supply. They are equipped with 2-6 pumps (where one can be a jockey pump), pressure transmitters and control panel with a SD60 controller and a variable frequency drive, all mounted on a frame for easy
- Maximum Discharge Flow: 3,302.15 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 14 to 176 F
- Horsepower: 49.5881542414043 HP
-
Supplier: OMEGA Engineering, Inc.
Description: The CN8590 is a 1/32 DIN microprocessor based controller that provides accurate closed-loop control of temperature and other process variables. With on-demand auto-tuning, and complete On/Off through full PID functionality, the CN8590 accepts inputs from K, J and T type thermocouples,
- Number of Control Outputs: 2 outputs
- Accuracy: 0.2 ±% FS
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Interface: Digital Front Panel
-
Supplier: Russells Technical Products
Description: Watlow's Series F4 controllers offer high performance PID control tailored for environmental chamber or furnace and oven applications. With one or two loops of control, along with industry leading control features, including cascade, differential, and ratio control, these controllers
- Number of Inputs: 8 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Analog Voltage, Current Loop, Pulse / Frequency, Serial / Digital, Switch / Relay Output
- Interface: Computer Programmable, Digital Front Panel
-
Supplier: OMEGA Engineering, Inc.
Description: Series Controllers with 1/16 and 1/8 DIN sizes are also available. Refer to CNi16, CNi8 • Related Low Cost i Series Panel Meters are available without Control Outputs. Refer to DPi32, DPi16, DPi8 • Related i Series Strain and Process Meters and Controllers are available with a Variety
- Number of Control Outputs: 2 outputs
- Accuracy: 0.03 ±% FS
- Control Signal: Analog Voltage, Current Loop, Pulse / Frequency, Switch / Relay Output
- Interface: Computer Programmable, Digital Front Panel
-
Supplier: OMEGA Engineering, Inc.
Description: Series Controllers are also available in 1/32 and 1/16 DIN sizes. Refer to CNi32, CNi16 • Related Low Cost i Series Panel Meters are available without Control Outputs. Refer to DPi32, DPi16, DPi8 • Related i Series Strain and Process Meters and Controllers are available with a Variety
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Accuracy: 0.03 ±% FS
- Control Signal: Analog Voltage, Current Loop, Pulse / Frequency, Switch / Relay Output
-
Supplier: Honeywell International, Inc.
Description: STAND ALONE TYPE 8.27 INCH WIDTH X 2.26 INCH DEPTH X 6.27 INCH HEIGHT SIZE UL 916, UL (CANADA AND US), CSA, CE, FCC APPROVAL VARIABLE AIR VOLUME AND UNITARY HVAC CONTROL APPLICATION 32 TO 122 DEG F OPERATING TEMPERATURE WEBS-AX, WEBS-N4, LONWORKS BUS INTERFACE TYPE PULSE WIDTH MODULATION,
- Standards and Compliance: Other
- Control Signal: Pulse / Frequency, Switch / Relay Output
-
Supplier: OMEGA Engineering, Inc.
Description: The NFX9000 adjustable frequency AC Drives are designed to provide adjustable speed control of 3-phase motors. These microprocessor-based drives have standard features that can be programmed to tailor the drive's performance to suit a wide variety of application requirements. The NFX9000
- Maximum Output Voltage: 90 to 240 volts
- Rated Power: 186.53648520510126 to 1,492.29188164081 watts
- Supply Voltage (AC): 100 to 240 volts
- Operating Temperature: -10 to 40 C
-
Supplier: Dover Flexo Electronics, Inc.
Description: The EasyWeb™ is an open loop torque controller designed to maintain constant web tension or provide taper tension to center driven rewind or unwind applications. Web tension is regulated by controlling motor or brake torque based on varying levels of roll diameter. An Inertia compensation
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Type: Frequency Input
- Standards and Compliance: Other
-
Supplier: Chicago Pneumatic and Pneumatech
Description: turndown capacity ES4000 Advanced graphic controller IP55 TEFC High Frequency Motors designed for variable speed use Heavy duty, 2-stage pre-filtration Shipped with synthetic oil Easily accessible integrated inverter drives Stable pressure due to Variable Speed drive
- Discharge / Operating Pressure: 73 to 182 psi
- Flow Capacity: 9 to 43 SCFM
- Horse Power: 10 HP
- Features: Integral Filter
-
Supplier: CARLO GAVAZZI Automation Components
Description: and a communication interface to provide data of the monitored variables and diagnostic information in real-time. The variables that can be read out from each RG..D..N are current, voltage, frequency, power, energy consumption and running hours. The status of each RG..N is
- Form Factor: Circuit Board
- Interface: Ethernet / Networkable
- Features: Multi-Function Controller
- Type: Network / Fieldbus Input, Switch / Relay Input
-
Supplier: Infineon Technologies AG
Description: 600V Half Bridge High Voltage Controller IC for Fixed/Variable Frequency DC-DC Resonant Converters with Overcurrent Vs Threshold Fixed at 3V Potential Applications Lighting LED Primary Side Applications DIN rail power supplies Designers who used this product also designed with
- Output Current (IOUT): 0.9 amps
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Richardson RFPD
Description: The AD8368 is a variable gain amplifier (VGA) with analog linear-in-dB gain control that can be used from low frequencies to 800 MHz. Its excellent gain range, conformance, and flatness are attributed to the Analog Devices, Inc. X-AMP® architecture, an innovative technique for implementing
-
Supplier: Xoxide
Description: Allowing any user to keep a close watch on the going-on within their PC, the Scythe Kaze Master 5.25" Bay Fan Controller is able to control and monitor up to 4 fans and 4 temperature monitor independently through a sharp VFD display. Offering the ability to safely monitor and run your system,
-
Supplier: Micro-Epsilon Group
Description: point stability. With appropriate setting possibilities for the excitation frequency and excitation voltage, the sensors can also be operated with alternative controllers.
- Measurement Range: 0.0393701 inch
- Operating Temperature: -40 to 221 F
- Features: Current Balance AC-AC
- Body Shape: Cylindrical
-
Supplier: Microchip Technology, Inc.
Description: MIC2125 and MIC2126 are constant-frequency synchronous buck controllers featuring a unique adaptive ON-time control architecture. The MIC2125/6 operates over an input voltage range from 4.5V to 28V and can be used to supply load current up to 25A . The output voltage is adjustable down
- Features: Other
-
Supplier: ITT Corporation
Description: PumpSmart PS220 provides the next level in intelligent pumping by using a standard variable frequency drive and directly embedding pump specific algorithms onto the drive. The PS220 drive is a microprocessor based Direct Torque Controlled (DTC) adjustable speed AC drive. Pump specific
- Number of Inputs: 10 inputs
- Number of Control Outputs: 10 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Interface: Digital Front Panel
-
Supplier: Allied Electronics, Inc.
Description: simple and flexible, TWIDO® can also communicate on CANopen, Modbus and Ethernet. TWIDO® Controllers, in complete synergy with associated Schneider Electric control products, enable you to combine compactness, performance, flexibility and connectivity. These Controllers connect,
-
Supplier: UL Standards & Engagement
Description: modified by the applicable national standards for fire pump controllers, also coverapply to fire pump controllers (see Annex A, Item 2). 1 1.2 This standard also includes requirements for controllers intended for service entrance applications. (See Annex A, Item 3 and Clause 204
-
Supplier: ITT Corporation
Description: Take control of your pumping system with the PumpSmart model PS200! Since 1999 the PumpSmart patented logic has been changing process control and protection for pumping systems. The PumpSmart PS200 integrates an industrial strength variable frequency drive with years of pump control
- Number of Inputs: 3 inputs
- Number of Control Outputs: 3 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Interface: Digital Front Panel
-
Supplier: Renesas Electronics Corporation
Description: Technology™ combines the best features of both fixed-frequency and hysteretic PWM control. The PWM frequency is 300kHz during static operation, becoming variable during changes in load, setpoint voltage, and input voltage when changing between battery and AC adapter power. The
-
Supplier: Microchip Technology, Inc.
Description: The MCP19122 offers excellent regulation accuracy, in a variable output analog PWM controller with an integrated microcontroller for supervisory and management functions. It is a mid-voltage (4.5-40V) analog-based synchronous buck PWM controller with an integrated 8-bit PIC®
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: information from the voltage regulator (VR), which includes load current and VR temperature. Based on Intersil's Robust Ripple Regulator R3™ Technology, the PWM modulator provides faster transient response and settling time when compared against traditional modulation schemes. Its variable
- Quiescent Current (IQ): 3,500 µA
- Type: QFN
Find Suppliers by Category Top
Featured Products Top
-
Yaskawa is the world's leading manufacturer of AC drives and motion products, including variable frequency drives, servo amplifiers, servomotors, and machine controllers. We back our products with the best, most comprehensive customer support organization in the industry (read more)
Browse Motion Controllers Datasheets for Yaskawa America, Inc. - Motion Division -
The Drives and Motion Division of Yaskawa America, Inc. is excited to announce the newest addition to its iQpump variable frequency drive portfolio, the iQpump605! This new intelligent pump drive (read more)
Browse Pump Controllers Datasheets for Yaskawa America, Inc. - Drives Division -
the variables in a pumping system to properly troubleshoot the source of the problem. Four field case studies are presented to illustrate how the VFD is frequently the indicator of a problem and how to use the functions and monitors of the VFD to isolate the source of the problem (read more)
Browse Pump Controllers Datasheets for Yaskawa America, Inc. - Drives Division -
and commissioning costs. They also help improve production throughput and personnel safety. The FLEXLINE 3500 is engineered to match a wide range of motor control applications for various industries. Additionally, this MCC is designed for scalability and flexibility to meet variable installation (read more)
Browse Motion Controllers Datasheets for Allen-Bradley / Rockwell Automation -
The HV600 family of drives employs the latest advancements in variable speed control for HVAC applications. In addition to its wide product range, enjoy effortless setup with HV600’s high contrast display and connectivity with Android mobile devices. Whether you need simple fan control (read more)
Browse Motor Speed Controllers Datasheets for Yaskawa America, Inc. - Drives Division -
variable modifications with the latest remote LCD connectivity support. The 3.5” remote LCD display supports expanded controller functionalities such as mode changes, program backup and restore, user-defined screens, and more. With the ability to retain the MicroLogix controller embedded LCD (read more)
Browse Programmable Logic Controllers (PLC) Datasheets for Allen-Bradley / Rockwell Automation -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
. Less engineering effort: No need to design or validate flow control in?house. Better reliability: Gain precise, stable mass flow vs. basic/manual control. Lower operating costs: Reduce gas use with accurate, variable flow (read more)
Browse Mass Flow Meters and Controllers Datasheets for IMI Life Science -
predictably cooperate with one another. Variables and outputs from a program structure can be referenced by other programs, providing the ultimate automation development environment. The MP2600iec motion controller combines execution of all five IEC61131-3 programming languages, pre (read more)
Browse Motion Controllers Datasheets for Yaskawa America, Inc. - Motion Division -
: Thermal mass flow controllers calibrated to NIST-traceable standards, offering repeatability of ±0.05% of full scale Infinitely variable gas dilution capabilities, with ratios up to 10,000:1 Fully automated operation, enabling precise and consistent (read more)
Browse Mixing and Blending Controllers Datasheets for Environics, Inc.
Conduct Research Top
-
Selecting Explosion-Proof Motors and Variable Frequency Drive Controllers for Hazardous Environmental Applications
important to the success of a XP motor operated on variable frequency drive power. The proper application of variable-frequency drive controller power to AC induction motors can be difficult even in relatively simple applications. When using a variable-frequency controller, the non-pure sine wave
-
Understanding Variable Frequency Drives and Applications
Variable frequency drives (VFDs) are solid-state electronic motor controllers that efficiently meet varying process requirements by adjusting the frequency and voltage of power supplied to an alternating current (AC) motor, enabling it to operate over a wide speed range.
-
7 Benefits of Using Variable Frequency Drives (VFDs) to Control Your Crane or Hoist
Variable frequency drives, or VFDs, are a type of AC motor controller that drive an electric motor by varying the frequency and voltage supplied to it.
-
Reference Guide: Glossary of Terms
AC Motor - AC Motors may be operated at a constant speed, without variable speed control, or may be furnished with a variable frequency controller for variable speed control. Variable speed AC Motors generally provide a 10:1 drive turndown ratio, typically for powering a feeder.
-
Feeder increases productivity , reduces waste, and prevents worker injury
approximately. 6% of the material through improper mixing. With. the CVC feeder and variable frequency controller,. the loss rate has dropped to less than 1%.
-
PAT: The Value of Better Control
in this architecture is feed-forward control variables or process disturbance indicators. A model-predictive projection, or variable trajectory, of what is calculated to affect quality can respond to disturbance variable changes and make corrective controller action before quality is significantly
-
Controlling Duct Pressure
application for this product. This article will discuss a typical application - controlling static pressure in a duct by varying fan speed with a Variable Frequency Drive (VFD). This system could also be used to control the pressure with inlet vanes, discharge dampers, bypass dampers, etc. The same
-
The Advantages of Pivoted
frequency of the fan or fan components shall not be within 20% of the blade pass frequency. When used on a variable speed drive, a fan with one or more component resonances within the speed range of operation will require all speeds within 20% of any resonant frequency of the fan to be "locked out
More Information Top
-
Adaptive Digital Controller and Design Considerations for a Variable Switching Frequency Voltage Regulator
DIGITAL VARIABLE FREQUENCY CONTROLLER DESIGN AND CONSIDERATION .
-
Adaptive step-size digital controller for switching frequency auto-tuning
Figure 1 shows the proposed adaptive-step-size variable frequency controller algorithm flowchart.
-
A fully digital, energy-efficient, adaptive power-supply regulator
Given a variable frequency controller powered off the regulated supply, it is possible to keep the controller’s power- consumption overhead at a fixed percentage of the total power consumed.
-
AWWA M2 - Instrumentation and Control
However, recent advances in the development of higher-power semiconductors have improved the power-handling capabilities of variable frequency controllers .
-
A discrete time controller for a single stage three level resonant PFC converter operated with variable frequency phase shift modulation
The control of this converter is achieved via a combined Phase Shift Modulation (PSM) and Variable frequency controller .
-
Investigating an LCL load resonant inverter for inductive power transfer applications
The in- verter uses a variable frequency controller and operates in discon- tinuous current mode.
-
Variable Frequency AC Motor Drive Systems
It is aimed at explaining the motors in simple terms with particular reference to their use with variable frequency controllers ; the ways of getting the best out of them and the adverse features of their performance.
-
A small signal state space model of single stage three level resonant AC/DC converters
Modulation (PSM) and Variable frequency controller .
Indicates content that may require registration and/or purchase.