Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OSRAM Opto Semiconductors
Description: Green single mode lasers in TO package
- Wavelength Range: 520 nm
- Laser Power: 10 to 80 milliwatts
- Laser Wavelength: Green
- Laser Type: Laser Diodes
-
Supplier: Edmund Optics Inc.
Description: laser diodes and AlignLock™ optical assembly technology with sophisticated electronics, to provide efficient and reliable laser sources. These miniature modules produce diffraction-limited performance and are ideal for laboratory and OEM applications. Easily integrated into
- Wavelength Range: 670 nm
- Laser Power: 0.95 milliwatts
- Operating Voltage: 5 to 10 volts
- Operating Temperature Range: -10 to 40 C
-
Supplier: World Star Tech
Description: Overview of HL63142DG Laser Diode HL63142DG is a high-power visible red laser diode developed by Ushio. It is engineered to deliver stable and precise light emission at a wavelength of 637 nm, making it suitable for various applications requiring high optical
- Wavelength Range: 637 nm
- Laser Power: 120 milliwatts
- Operating Temperature Range: -10 to 50 C
- Laser Type: Alignment Lasers, Laser Diode Modules, Laser Diodes
-
-
Supplier: ProPhotonix, Ltd.
Description: These are industrial laser diodes, energy efficient, stable and reliable, offering the highest quality and performance on the market. The Sony SLD 1332V is a powerful (500mW), high-brightness, red laser diode suitable for use in machine vision, therapeutic medical
- Wavelength Range: 805 to 811 nm
- Laser Power: 44,000 milliwatts
- Operating Voltage: 2.8 volts
- Operating Current Range: 55,000 milliamps
-
Supplier: Soliton Laser und Messtechnik GmbH
Description: By injecting laser light from diodes into a "Whispering Gallery Mode" (WGM) microresonator, which originally comes from microwave technology, OEWave's ultra-narrow-band laser can be offered at different wavelengths. With the least phase noise, line widths of up to 80 Hz or 1 Hz
- Wavelength Range: 375 to 2,100 nm
- Laser Power: 250 milliwatts
- Laser Output: Continuous Wave
- Laser Type: Laser Diode Modules
-
Supplier: Edmund Optics Inc.
Description: Performance StingRay™ Laser Diode Modules are available in a range of wavelengths from the visible to NIR. Due to the human eye being highly sensitivity to green light, the green laser diode module provides sharp contrast, especially on red objects. Note: For CDRH
- Wavelength Range: 640 nm
- Laser Power: 5 milliwatts
- Operating Voltage: 5 to 24 volts
- Operating Temperature Range: -10 to 50 C
-
Supplier: Edmund Optics Inc.
Description: Over 95% Reflectance of Visible Laser Diode Light Ideal for Multiple Reflection Systems Coating Optimized for 633nm at 45° AOI These Visible Laser Diode Mirrors are specially coated to attain maximum reflection of visible laser diodes.
- Diameter/Width: 25 mm
- Thickness: 3 mm
- Surface Quality: 80-50 Scratch / Dig
- Mirror Types: Laser Mirror
-
Supplier: Edmund Optics Inc.
Description: Over 95% Reflectance of Visible Laser Diode Light Ideal for Multiple Reflection Systems Coating Optimized for 633nm at 45° AOI These Visible Laser Diode Mirrors are specially coated to attain maximum reflection of visible laser diodes.
- Diameter/Width: 5.000000000000001 mm
- Thickness: 3 mm
- Surface Quality: 80-50 Scratch / Dig
- Mirror Types: Laser Mirror
-
Supplier: Newport MKS
Description: better than λ/20 rms. The objectives are corrected for standard laser diode cover glass and optimized specifically for collecting and collimating light output from laser diodes. As laser diodes commonly have fairly high divergence angles we offer various
- Numerical Aperture: 0.25 to 0.5 NA
- Lens Type: Objective Lens
-
Supplier: Electro Optical Components, Inc.
Description: from a laser in the visible, near infrared, or near ultraviolet range. The laser light interacts with molecular vibrations, phonons or other excitations in the system, resulting in the energy of the laser photons being shifted up or down. The shift in energy gives
- Wavelength Range: 784 to 1,064 nm
- Laser Power: 500 to 600 milliwatts
- Laser Wavelength: Infrared
- Laser Type: Laser Diode Modules
-
Supplier: Laserglow Technologies
Description: The laser system is currently the highest priced component of Raman Spectroscopy setups. 785 nm diode lasers are ideal when both reliability and low cost of ownership cannot be compromised. Recent advancements make this laser form factor suitable for an even greater
- Wavelength Range: 785 nm
- Laser Power: 200 to 700 milliwatts
- Operating Temperature Range: 10 to 35 C
- CDRH Classification: Class IIIb, Class IV
-
Supplier: Newport MKS
Description: safety features to protect your laser diode or LED. A greater level of protection is provided with the instrument's unique voltage source/constant current output stage design. The LDX-3412 Laser Diode Driver is easy to operate with an intuitive front panel and a highly
- Operating Voltage: 120 volts
-
Supplier: Newport MKS
Description: safety features to protect your laser diode or LED. A greater level of protection is provided with the instrument's unique voltage source/constant current output stage design. The LDX-3412 Laser Diode Driver is easy to operate with an intuitive front panel and a highly
- Operating Voltage: 100 volts
-
Supplier: Newport MKS
Description: safety features to protect your laser diode or LED. A greater level of protection is provided with the instrument's unique voltage source/constant current output stage design. The LDX-3412 Laser Diode Driver is easy to operate with an intuitive front panel and a highly
- Operating Voltage: 220 volts
-
Supplier: Banner Engineering Corp.
Description: Uses self-contained Class 1 or 2 modulated laser emitters with visible red beam Features 12.7 mm diameter smooth aluminum barrel Uses 10 to 30V dc supply voltage Compatible with a variety of photoelectric receivers Features collimated, apertured beam 2 mm in diameter, divergence of
- Wavelength Range: 650 nm
- Laser Power: 0.36 to 2.8 milliwatts
- Operating Voltage: 10 to 30 volts
- Operating Current Range: 30 milliamps
-
Supplier: Cole-Parmer
Description: • Excellent visible light transmission minimizes distortion These lightweight, impact-resistant polymer lenses are suitable for low-powered lasers or indirect laser exposure. Wavelength, optical density, and lot number are inscribed across lens for easy identification. All
- Features: Diode, Er:YAG
- Type: Glasses
- Application: Laser Protection
-
Supplier: Rainbow Research Optics, Inc.
Description: Mirrors (720-780 nm) Aluminum, Silver and Gold Mirrors (protected) Co2 Laser Optics Copper vapor Laser Mirrors Diode Laser Mirrors Dual Reflective Nd:YAG/YLF Laser Mirrors Er: Glass Laser Mirrors Excimer Laser & UV Optics Er:YAG Laser Mirrors
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig
- Mirror Materials: BK7 Glass, Fused Silica, UV Grade Fused Silica
- Mirror Coatings: Bare Aluminum, Bare Gold, Dielectric, Protected Aluminum, Protected Gold, Silver
-
Supplier: Shanghai Optics
Description: Laser Lenses Overview Laser lenses are the optical lenses that are used in laser-based devices for a variety of laser applications such as but not limited to laser illumination, laser collimator, laser scanning, laser dimensioning, material
- Features: Other
- Lens Application: Ultraviolet, Visible
-
Supplier: Cole-Parmer
Description: • Excellent visible light transmission minimizes distortion These lightweight, impact-resistant polymer lenses are suitable for low-powered lasers or indirect laser exposure. Wavelength, optical density, and lot number are inscribed across lens for easy identification. All
- Type: Glasses
- Features: HeNe
- Application: Laser Protection
-
Supplier: Laserglow Technologies
Description: The Polaris is the world's most powerful visible-wavelength blue portable laser. Cutting-edge 447 nm laser diode technology brings power levels previously only possible using bench-top blue lasers that cost tens of thousands of dollars into the palm of your hand at
- Wavelength Range: 447 nm
- Laser Power: 50 to 1,200 milliwatts
- Operating Temperature Range: -5 to 35 C
- Laser Weight: 0.28 lbs
-
Supplier: Laserglow Technologies
Description: The Scorpius-D Series, a portable diode laser emitting at 808 nm, produces a completely invisible laser beam. Extreme caution must be used when operating any infrared laser as the human eye will not detect it. Laser safety goggles are included with each Scorpius
- Wavelength Range: 808 nm
- Laser Power: 700 to 1,000 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.28 lbs
-
Supplier: Banner Engineering Corp.
Description: Overview Self-contained Class 2 modulated visible laser diode emitters permit higher gain than LEDs and extended range in opposed-mode sensing systems. Narrow effective beam provides small-object detection and precise position control. Bright spot and multiple shapes provide
- Light Source: Laser
- Illumination Type: Structured Light
-
Supplier: Ross Optical Industries
Description: Our catalog Laser Achromats are designed primarily for a diode laser with an 830nm wavelength. They perform well through the near-infrared spectrum. They have been corrected for spherical aberration, coma and astigmatism. They are intended to be used for diode beam
- Focal Length: 145 mm
- Diameter / Length: 40.00000000000001 mm
- Center Thickness: 12.5 mm
- Edge Thickness: 9.5 mm
-
Supplier: World Star Tech
Description: HPL series green and blue laser uniform line modules are fully self contained with a laser diode, control circuit and optics. High quality powell lenses provide superior quality uniform line without hot spots. HPL series green lasers are more visible than red
- Wavelength: 515 nm
- Type: Collimator
-
Supplier: ASTM International
Description: CCTV-Rotating Laser Profile Camera in Pipe 1.4 The Laser Light Diode(s) shall be tested, labeled and certified to conform to US requirements for CDRH Class 2 or below (not considered to be hazardous) laser products or certified to conform to EU requirements for Class 2M
-
Supplier: AMADA Weld Tech
Description: emitting a green laser beam in the visible spectrum. The focus spot diameter of this green beam is 50% smaller, and the energy density four times stronger than the 1064nm wavelength. Second Harmonic “Green” laser produces a focused spot diameter 50% smaller and 4X more dense
- Laser Output Power: 5 watts
- Marking Area Length: 6.89 inch
- Marking Area Width: 6.89 inch
- Working Distance: 12.87 inch
-
Description: The objectives of this technical specification are: - to protect persons from optical radiation arising from products incorporating visible diode emitter sources, such as displays, indicators, electronic signs and signals; - to lay down requirements for manufacturers and installers, in
-
Supplier: Tinius Olsen, Inc.
Description: contact could induce a premature sample break. The model 600LS uses a low power laser diode with precision optical components and a dedicated 32 bit processor. The laser projects a visible red scanning beam that is directed at two reflective targets attached to the
- Length: 5.6692944 inch
- Application: Ductility, Physical / Thermal Properties
- Test Fixture Type: Extensometer
-
Supplier: SPIE - Education
Description: This course will review the principles of operation and technological advances of vertical cavity surface emitting lasers (VCSELs). The course will begin with an introduction to microcavity laser diode physics, the semiconductor gain media, and the underlying semiconductor
- Type: Course
- Technology / Subject Expertise: Electronics, Lasers, Photonics / Optics
- Delivery: Internet / Online, On-site / In Plant
-
Supplier: Epsilon Technology Corp.
Description: inches (8 to 381 mm) on the LE-15. The gage length is determined by the user. This allows high elongation measurements when shorter gage lengths are used. The high resolution also allows accurate measurements of smaller strains. The self-contained extensometer uses state-of-the-art laser
- Test Temperature: 302 F
- Length: 27 inch
- Test Fixture Type: Extensometer
- Application: Tensile
-
Supplier: InspectorTools
Description: (with IR laser): -4 to 518° (-20 to 270°C) Diode/Continuity: Yes Warranty
-
Supplier: RS Components, Ltd.
Description: The Beta TX series from Global Laser consists of high-quality laser diode modules. These modules combine a laser diode, a driver and modulation circuitry, and a collimating lens. All housed in a black powder coated brass body which is electrically isolated. A
- Wavelength Range: 670 nm
- Laser Power: 3 milliwatts
- Features: Other
- Laser Wavelength: Red
Find Suppliers by Category Top
Featured Products Top
-
HL67001DG is an AlGaInP visible single mode red laser diode designed for high optical output power and stable operation, featuring a (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Avantier excels in delivering laser lenses of superior performance, spanning wavelengths from ultraviolet to visible, near-infrared, and even extending to long-wave infrared; a wide selection of lens substrates are offered as well Laser lenses are integral (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
WLD-100-685 Data Sheet Download Overview of WLD-100-685 Laser Diode WLD-100-685 laser (read more)
Browse Lasers Datasheets for World Star Tech -
-frequency modes in a system. Raman spectroscopy is commonly used in chemistry to provide a fingerprint by which molecules can be identified. It relies on inelastic scattering, or Raman scattering, of monochromatic light, usually from a laser in the visible, near infrared, or near ultraviolet range (read more)
Browse Infrared Spectrometers Datasheets for Electro Optical Components, Inc. -
Examples: Laser diode packaging and photodetector module: As a substrate or spacer, black oxidized aluminum ceramics can effectively absorb internal stray light, improve the purity of the laser output beam, while ensuring the high insulation and mechanical stability of the package, and enhancing the (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
Conduct Research Top
-
Advantages of Semiconductor Laser Diodes Versus Helium Neon Gas Lasers
and 1.3 inches in length. Also, laser diode modules typically require less than 0.5W of energy, whereas an average HeNe laser requires 10 to 20W of energy to produce a few milliWatts of light. In addition, laser diodes provide an abundance of available wavelengths in the ultraviolet, visible
-
Phase Conjugate Laser Optics - Preface
Since the discovery of the laser in the 1960s, a great amount. of research activity has led to an impressive increase of the overall. performances of the sources emitting in the visible or in the infrared. spectral regions. The most significant achievements for solid-state. lasers in the last 10
-
Sensor & Scanner Coatings
throughput efficiency wide angle, broad sensor and laser scanning window solutions optically coated for the visible 425-675nm (VIS), visible to near infrared 425-1050nm (VIS-NIR), short wave infrared 700-1800nm (SWIR) and popular laser, LED and LIDAR wavelengths from 405 to 1550nm. Additionally
More Information Top
-
Frequency noise reduction of visible InGaAIP laser diodes by different optical feedback methods
The spectral properties of visible laser diodes are very poor, and the utilization within .
-
Frequency noise reduction of visible InGaAlP laser diodes by different optical feedback methods
Due to the lower value of l / ] , h for the visible laser diodes (1.2 IZ/Zth I1.3) than for the near infrared (1.5 II / l t h I2), one expects larger sideband amplitudes for the visible laser.
-
Diode laser markets and applications
Figure 12) One certainly is in our opinion the visible laser diode market in volume has gone and overtaken the infrared laser diode market.
-
A visible wavelength solid-state LDA and application to thin channel flow
The LDA described here employs a visible laser diode .
-
Short Wavelength AlGaInP Laser Diode Research At Sony
Recent research and development work on A1GaInP visible laser diodes by SONY are review- ed.
-
Transverse Mode Stabilized 670Nm Atgainp Visible-Light Laser Diodes
operation of InGaP /InGaA1P visible laser diodes on GaAs substrates grown by metalorganic chemical vapor deposition," Appl. Phys. Lett., vol.48, pp.207 -208 (1986).
-
Room-temperature pulsed operation of GaxIn1¿xAsyP1¿y/Gax'In1¿x'Asy'P1¿y' DH visible injection laser grown on (100) GaAs by a two-phase-solution technique
The lowest threshold current density for the visible laser diode lasing at 721 nm- wavelength region is 16 kA/cm2 at 299 K.
-
Strain-induced effects on the performance of AlGaInP visible lasers
I. INTRODUCTION lGaInP visible laser diodes are expected to be a Apromising candidate for a light source in optical in- formation and recording systems such as high-density op- tical disk memories and high-speed laser beam printers.
Indicates content that may require registration and/or purchase.