Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Micro-Epsilon Group
Description: The IMP-NIR-TH24 is a wafer thickness sensor with a 24 mm ±3.0 mm working distance, a 21 to 27 mm operating range and a measuring range of 50 µm to 1.05 mm for silicon and 0.2 to 4 mm for air gaps. It provides a 15 µm light spot for precise inline wafer measurements.
- Operating Temperature: 50 to 122 F
- Features: Other
- Measurement Capability: Specialty / Other, Thickness
-
Supplier: Micro-Epsilon Group
Description: The IMS5420-TH absolute interferometer opens up new perspectives in the industrial thickness measurement of monocrystalline silicon wafers and silicon carbide wafers and comparable materials that are transparent for a wavelength range of 1,100 nm. Due to its broadband
- Resolution: 1 nm
- Operating Temperature: 50 to 122 F
- User Interface: Analog Control, Digital Interface
- Remote Interface: Computer Interface
-
Supplier: Filmetrics, Inc.
Description: measures semiconductor materials. The thickness range is determined by the lens and software options (see datasheet for details). Thickness can be measured in less than a second. Like all Filmetrics thickness measurement instruments, the F70 connects to the USB port of
- Range: 0.0000005905515 to 0.5118113 inch
- Mounting / Loading Options: Benchtop / Floor
- Measurement Scale / Units: Metric
- Gaging Technology: Non-contact, Optical
-
-
Supplier: Marposs Corp
Description: DESCRIPTION Marposs NCG gauge is a gauge to measure thickness based on interferometric technology: light waves, which are reflected at the layer boundaries of different surfaces of the object being measured, are brought to interference and the layer thickness is then calculated. The
- Gaging Technology: Non-contact
- Attribute Measurement Capability: Thickness Gage
-
Supplier: Accuris
Description: Methods of Measurement of Thickness, Taper and Bow for Silicon Wafers
-
Supplier: MTI Instruments Inc.
Description: The Proforma 300SA is a benchtop/desktop, semi-automated wafer measurement system for semi-conducting and semi-insulating materials. Based on MTII’s exclusive Push-Pull capacitance technology, the Proforma 300SA delivers full wafer surface scanning for thickness,
- Maximum Wafer / Part Size: 300.00000000000006 mm
- Measurements: Area Mapping, Roughness / Waviness, Shape / Flatness, Thickness - Wafer / Disc (TTV)
- Technology: Capacitance / EM Gage
- Mounting / Loading: Manual Loading
-
Supplier: Accuris
Description: STANDARD METHOD FOR MEASUREMENT OF OXIDE THICKNESS ON SILICON WAFERS AND METALLIZATION THICKNESS BY MULTIPLE- BEAM INTERFERENCE (TOLANSKY METHOD)
-
Supplier: ASTM International
Description: Method for Measurement of Oxide Thickness on Silicon Wafers and Metallization Thickness by Multiple-Beam Interference (Tolansky Method) (Withdrawn 1993)
-
Supplier: ASTM International
Description: 1.1 This test method covers measurement of the thickness of silicon wafers, polished or unpolished, and estimation of the variation in thickness across the wafer. 1.2 This test method is intended primarily for use with wafers that meet the dimension and
-
Description: IEC 62047-9:2011 describes bonding strength measurement method of wafer to wafer bonding, type of bonding process such as silicon to silicon fusion bonding, silicon to glass anodic bonding, etc., and applicable structure size during MEMS processing/assembly. The applicable
-
Supplier: CSA Group
Description: IEC 62047-9:2011 describes bonding strength measurement method of wafer to wafer bonding, type of bonding process such as silicon to silicon fusion bonding, silicon to glass anodic bonding, etc., and applicable structure size during MEMS processing/assembly. The applicable
-
Supplier: ASTM International
Description: This standard was transferred to SEMI (www.semi.org) May 2003 1.1 This test method covers measurement of the thickness of silicon wafers, polished or unpolished, and estimation of the variation in thickness across the wafer. 1.2 This test method is intended
-
Supplier: MicroSense, LLC
Description: Options Extended warp/bow range up to 5000um Wafer prealigner Samples with special shape (square, rectangle, round) Applications Thickness and shape measurement of wafers with backgrinding tape wafer on sawframe, dies on tape, wafer on bumps, SOI, multiple
- Maximum Wafer / Part Size: 100 to 300.00000000000006 mm
- Mounting / Loading: Floor Mounted / Stand-alone
- Technology: Interferometer
- Form Factor: Monitor / Instrument
-
Supplier: ASTM International
Description: approximately and larger in thickness, independent of thickness variation and surface finish, and of wafer shape. 1.3 This test method measures the flatness of the front wafer surface as it would appear relative to a specified reference plane when the back surface of the
-
Supplier: ABTech, Inc.
Description: ABTech’s standard thickness gages include Heidenhain Metro probes, Gage-Chek DRO®, Granite plate, stainless steel probe stands and probe actuator control box. These thickness gages allow the user to accurately measure thickness down to 1 micron without having to hold the part or
- Range: 0.984 inch
- Graduation / Resolution: 0.00000393701 inch
- Resolution: 0.00000393701 inch
- Mounting / Loading Options: Benchtop / Floor
-
Supplier: Filmetrics, Inc.
Description: Product-Wafer Metrology Made Affordable Process engineers want film thickness measurements fast and without a lot of hassle. Our innovative Thickness Imaging™ technology allows Filmetrics to offer easy recipe set up and industry-leading throughput, at a mere fraction of
- Measurements: Area Mapping
- Applications: CVD / PVD Films, Semiconductor Wafers
- Mounting / Loading: In-situ / System Mounted
- Form Factor: Monitor / Instrument
-
Supplier: CSA Group
Description: ISO 14701:2011 specifies several methods for measuring the oxide thickness at the surfaces of (100) and (111) silicon wafers as an equivalent thickness of silicon dioxide when measured using X-ray photoelectron spectroscopy. It is only applicable to flat, polished specimens and
-
Description: ISO 14701:2011 specifies several methods for measuring the oxide thickness at the surfaces of (100) and (111) silicon wafers as an equivalent thickness of silicon dioxide when measured using X-ray photoelectron spectroscopy. It is only applicable to flat, polished specimens and
-
Supplier: Fischer Technology, Inc.
Description: The FISCHERSCOPE X-RAY XDV-μ SEMI is an automated measurement system optimized for the quality control of micro-structures in complex 2.5D/3D packaging applications in the semiconductor industry. Fully automated analysis prevents damage to valuable wafer material. And consistent test
- Mounting / Loading Options: Benchtop / Floor
- Attribute Measurement Capability: Thickness Gage
-
Supplier: Filmetrics, Inc.
Description: High-Resolution Film Thickness Maps The Filmetrics F42 can map the thickness of films, such as OSP, at over one-million points, each with a spot size as small as 3 microns. Using an integrated CCD camera, live video makes it easy to pinpoint exact measurement locations. Once the
- Measurements: Area Mapping, Optical Constants (n, k)
- Applications: CVD / PVD Films, Semiconductor Wafers
- Mounting / Loading: In-situ / System Mounted
- Form Factor: Monitor / Instrument
-
Supplier: Filmetrics, Inc.
Description: your own with no limit on the number of measurement points. Dozens of pre-defined map patterns are supplied. The F50 film thickness mapping system connects to the USB port of your Windows™ computer and can be set up in minutes. The different F50 instruments are distinguished primarily
- Measurements: Area Mapping
- Applications: CVD / PVD Films, Semiconductor Wafers
- Mounting / Loading: In-situ / System Mounted
- Form Factor: Monitor / Instrument
-
Supplier: MTI Instruments Inc.
Description: The Proforma 300i wafer thickness gage is a capacitance based, differential measurement system that performs non-contact thickness measurements of semiconducting and semi-insulating wafers. By utilizing MTI Push/Pull technology, the Proforma 300i does not
- Maximum Wafer / Part Size: 76 to 300.00000000000006 mm
- Measurements: Area Mapping, Roughness / Waviness, Shape / Flatness, Thickness - Wafer / Disc (TTV)
- Technology: Capacitance / EM Gage
- Mounting / Loading: Manual Loading
-
Supplier: MTI Instruments Inc.
Description: • sheet metal thickness • semiconductor wafer thickness • rotating shaft run out and other metrology measurements The AS-9000 delivers nanometer level resolution for ultra-high-precision measurements – each and every time. Lightweight. Compact. Fast and Easy Setup
- Measuring Technology: Capacitance, Non-contact
- Gap Sensor / Feeler Gauge Type: Gap Monitor / Instrument
-
Supplier: MTI Instruments Inc.
Description: • sheet metal thickness • semiconductor wafer thickness • rotating shaft run out and other metrology measurements The AS-9000 delivers nanometer level resolution for ultra-high-precision measurements – each and every time. Lightweight. Compact. Fast and Easy Setup
- Measurement Range: 0 to 0.49212625 inch
- Sensor Technology: Capacitive Linear Position Sensor
- Features: DC Powered
- Output: Voltage
-
Supplier: Rigaku Corporation
Description: The WDA-3650 X-ray fluorescence spectrometer for thin film evaluation continues Rigaku's 30-year history of XRF wafer analyzers that has mirrored the history of thin film device development. This latest XRF metrology tool contributes significantly to the process control of metal film
- Maximum Wafer / Part Size: 200 mm
- Measurements: Composition, Thickness - Film / Layer
- Mounting / Loading: Floor Mounted / Stand-alone
- Form Factor: Monitor / Instrument
-
Description: silicon substrate with the following characteristics: a) the film is electrically insulating; b) the film has a thermal conductivity that is less than one tenth the thermal conductivity of silicon; c) the film is uniform in thickness and the thickness lies in the range 0,25 to 1
-
Supplier: Rigaku Corporation
Description: MFM65 is designed with high-volume 200mm and 300mm manufacturing in mind: high-throughput thickness measurement by XRR and XRF, low-contamination wafer handling and pattern recognition-based position control for product wafer measurements, CE Marking and S2/S8
- Maximum Wafer / Part Size: 200 to 300.00000000000006 mm
- Measurements: Composition, Particle Contamination, Roughness / Waviness, Thickness - Film / Layer
- Mounting / Loading: Floor Mounted / Stand-alone
- Form Factor: Monitor / Instrument
-
Supplier: KEYENCE
Description: SI-F Series Spectral Interference Displacement Meter The SI-F Series Spectral Interference Displacement Meter specializes in super-high accuracy displacement measurement for thickness or position measurement or surface mapping. With resolution down to 1nm, the SI Series is able
- Features: Autoloading / In-line, Non-contact, Non-destructive
- Form Factor: Controller, Monitor / Instrument, Sensor / Sensing Element
- Applications: Data Storage / Memory, Flat Panel Displays, Packaged ICs / Ceramic Substrates, Semiconductor Wafers
- Mounting / Loading: Floor Mounted / Stand-alone, In-situ / System Mounted
-
Supplier: KEYENCE
Description: SI-F Series Spectral Interference Displacement Meter The SI-F Series Spectral Interference Displacement Meter specializes in super-high accuracy displacement measurement for thickness or position measurement or surface mapping. With resolution down to 1nm, the SI Series is able
- Features: Autoloading / In-line, Non-contact, Non-destructive
- Form Factor: Controller, Monitor / Instrument, Sensor / Sensing Element
- Applications: Data Storage / Memory, Flat Panel Displays, Packaged ICs / Ceramic Substrates, Semiconductor Wafers
- Mounting / Loading: Floor Mounted / Stand-alone, In-situ / System Mounted
-
Supplier: Hypersen Technologies Co., Ltd.
Description: measurement of both transparent and opaque materials. Such as, mobile phone’s camera module and motherboard measurement,curved glass profile measurement, chip measurement,glass thickness measurement, LCD screen inspection, wafer depth/thickness
- Application: Dimensional Measurement
-
Supplier: StellarNet, Inc.
Description: TF Systems for Non-Contact Film Thickness Measurements We offer a complete line of film thickness measurement systems that can measure from 5 nm to 200 µm for analysis of single layer and/or multilayer films in less than a second. StellarNet thin film reflectometry
- Applications: CVD / PVD Films, Data Storage / Memory, Flat Panel Displays, Optical Components, Polishing / CMP, Polymers / Photoresists, Semiconductor Wafers
- Mounting / Loading: In-situ / System Mounted
- Form Factor: Monitor / Instrument
- Features: Non-contact, Non-destructive, Other
-
Supplier: Precitec, Inc.
Description: CHRocodile IT TW Application: Non-contact thickness measurement of Thin Wafer High measuring rate nm resolution Transparent coatings/foils from 3.5 up to 250 µm
-
Supplier: Polytec, Inc.
Description: Roughness (Ra) overthe full surface with results comparable to an AFM, but in a fraction of the time. You can achieve repeatablenano and micro waviness measurements when measuring the same target on different machines and the capability to not only find defects, but to classify nano-pits and
- Applications: Data Storage / Memory
- Measurements: Defects / ADC, Roughness / Waviness, Shape / Flatness, Thickness - Wafer / Disc (TTV)
- Mounting / Loading: Floor Mounted / Stand-alone
- Form Factor: Monitor / Instrument
-
Supplier: PTB Sales, Inc.
Description: Four Point Probe Automatic Resistivity Meter Easy to operate: simply load the wafer and close the lid. Automatic calculation and display of sheet or slice resistivity, V/I, metallization thickness, and P-N type. Ideal for epitaxial, diffused, ion implanted, and metallized layers.
-
Supplier: Imego
Description: MERMAID is a unique measurement instrument for analysis of liquid and thin film properties using magnetoelastic resonance (MER) sensors. Dynamic events such as viscosity change, phase transitions or bio film growth can be analyzed. The MER sensor can measure properties of either a coating on
- Applications: CVD / PVD Films, Polymers / Photoresists
- Technology: Crystal Microbalance (QCM)
- Measurements: Deposition Rate, Endpoint Detection / Plasma Diagnostics, Thickness - Film / Layer
- Mounting / Loading: Floor Mounted / Stand-alone, In-situ / System Mounted
Find Suppliers by Category Top
Featured Products Top
-
The IMS5420-TH white light interferometer opens up new perspectives in the thickness measurement of monocrystalline silicon wafers. Thanks to the high performance SLED, the IMS5420-TH can be used for undoped, doped and highly doped SI wafers (read more)
Browse Interferometers Datasheets for Micro-Epsilon Group -
With the IMP-NIR-TH3/90/IP68 sensor, Micro-Epsilon is expanding its interferoMETER portfolio with a particularly robust sensor for inline thickness measurement of Si and SiC wafers. The sensor has a 90° beam path and a small working distance of just 3 mm, making it ideal for applications (read more)
Browse Interferometers Datasheets for Micro-Epsilon Group -
Glass thickness measurement Glass/display flatness measurement Glass defects detection Curved glass/phone display measurement Wafer thickness measurement Delivery time: Within 5 business (read more)
Browse Linear Position Sensors Datasheets for Hypersen Technologies Co., Ltd. -
modular design, sensor systems that have already been purchased can be enlarged easily. The capaNCDT 6200 series is a unique modular multi-channel measurement system for (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
Applications: Glass thickness measurement Glass/display flatness measurement Glass defects detection Curved glass/phone display measurement Wafer thickness measurement Delivery time (read more)
Browse Linear Position Sensors Datasheets for Hypersen Technologies Co., Ltd. -
consistency inspection of PC keyboard keys Wafer thickness and flatness measurement Bottle thickness measurement Medical tube inspection Step height measurement of PCB components Delivery time: Within 5 business days (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
Height consistency inspection of PC keyboard keys Wafer thickness and flatness measurement Bottle thickness measurement Medical tube inspection Step height measurement of PCB components Delivery time: Within 5 business (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
Marposs has been a trusted partner in delivering advanced measurement solutions for the semiconductor industry. Thanks to deep expertise in metrology and wafer inspection, we support customers in identifying the most suitable solutions for monitoring material thickness and the so (read more)
Browse Dimensional Gages and Instruments Datasheets for Marposs Corp -
The new optoCONTROL 2700 high-performance LED micrometer enables unsurpassed accuracy for demanding measurement tasks. Thickness, gaps, edges and segments can be measured with high precision. Precise measurements of small objects from 0.3 mm can be performed. The LED precision micrometer offers (read more)
Browse Micrometers Datasheets for Micro-Epsilon Group -
easily applied due to their high solubility in a specialized fluorocarbon solvent. This feature allows manufacturers to adjust the coating thickness by varying the solvent amount, enabling ultra-thin film coatings down to sub-micron levels. Perfluoroelastomers Ultra (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
and in lab. (G) SEM image of the. silicon wafer mold at the trapping zone. (H) Color image of the fabricated device. The main and side channels were filled with dyes to. improve imaging. JALA June 2010 225. Original Report. negative DEP. This is the first cDEP microfluidic device presenting. negative
More Information Top
-
Sample Thickness Measurement with THz-TDS: Resolution and Implications
Using the primary peak resulted in wafer thickness measurement accurate to within 0.43% (±2.25 μm for a 510 μm wafer).
-
Semiconductor Material and Device Characterization 3rd Edition Complete Document
The wafer thickness measurement is independent of the vertical wafer position in the gap.
-
Advances in Abrasive Technology XVI
A Thin Silicon Wafer Thickness Measurement System by Optical Reflectmetry Scheme .
-
Design and Analysis of Experiments 8th Edition Complete Document
The proper analysis of this experiment is to consider the individual wafer thickness measurements as duplicate measurements and not as replicates.
-
Interferometric thickness calibration of 300 mm silicon wafers
We give an overview of the design of the interferometer and discuss its application to wafer thickness measurements .
-
Spectroscopic Fourier methods for thickness measurements
of thick uniaxial wafers, with dispersive birefringence, using
polarimetric techniques
In a previous paper, a spectroscopic half-wave method for uniaxial wafer thickness measurements was investigated.
-
Thickness Characterization of Ultra Thin Wafers on Carrier
False color map of wafer thickness measured by SemDex301 while the wafer is on carrier (top) and after releasing from the carrier and cleaning (bottom).
-
In-line metrology of 3D interconnect processes
An IR metrology tool including broadband infrared microscopic imaging module and a specific infrared laser confocal module is developed for the thinned wafers thickness measurement with spatial resolution of 0.5 µm.
-
14th Workshop on Crystalline Silicon Solar Cells& Modules: Materials and Processes; Extended Abstracts and Papers
Such characterisation tools include minority carrier life time on uncut blocks, roughness measurement of block surface, wafer thickness measurements , saw mark detection, life-time of wafers and wafer strength measurements.
-
Silicon Etch with integrated metrology for through silicon via (TSV) reveal
This paper addresses the methodology for using integrated wafer thickness measurements to provide complete process control.
Indicates content that may require registration and/or purchase.