Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Thermocold Costruzioni Srl
Description: Water cooled water chillers and heat pumps units by reversing the water supply with semihermetic screw compressors. Water cooled packaged water chillers. • Compressors screw type. • Evaporator shell and tube type with water
- Cooling Capacity: 374 to 1,135.2 kW
- Compressor Motor Horsepower: 106.279476522794 to 178.651377307546 HP
- Full Load Amperage: 288 to 446 amps
- Application: HVAC, Industrial
-
Supplier: Thermocold Costruzioni Srl
Description: and painted steel. Water cooled chillers and heat pumps by reversing the water supply with scroll compressors.
- Cooling Capacity: 6.8 to 38.7 kW
- Compressor Motor Horsepower: 2.14435261584451 to 10.5877410407323 HP
- Full Load Amperage: 13.6 to 22.8 amps
- Power Source: 230 / 50 / 1, Other Power
-
Supplier: Thermocold Costruzioni Srl
Description: Water cooled water chillers and heat pumps units with semihermetic screw compressors. Water cooled packaged water chillers version. • Compressors screw type. • Evaporator shell and tube type with water connections. • Condenser
- Cooling Capacity: 444.4 to 1,339.8 kW
- Compressor Motor Horsepower: 115.929063294094 to 331.570523224958 HP
- Full Load Amperage: 288 to 720 amps
- Application: HVAC
-
-
Supplier: Titus Company (The)
Description: Technological innovation, absolute reliability and customer satisfaction have been MTA's hallmarks in over 35 years in the industrial cooling market. The TWEevo Tech water cooled process chillers are specifically designed for use in industrial applications. TWEevo Tech are
- Cooling Capacity: 10.27 to 167.75 kW
- Application: HVAC, Industrial
- Power Source: Other Power
- Condenser Cooling: Water-Cooled
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers with Free Cooling with propeller fans and hermetic scroll compressors. ENERGY SAVING MAXIMIZATION: FREE COOLING allows the exploiting of low external air temperature in order to cool the water return from the system free of charge. • Scroll compressors. •
- Cooling Capacity: 36.8 to 435 kW
- Compressor Motor Horsepower: 17.1548209267561 to 63.5264462443937 HP
- Full Load Amperage: 39 to 121 amps
- Condenser Cooling: Air-Cooled, Water-Cooled
-
Supplier: Johnson Controls, Inc.
Description: complete air-cooled chiller system. With advanced technology, air-cooled water chiller systems featuring our YLAA Chillers offer remarkable real-world performance. Brazed evaporators and microchannel condensers enable more efficient heat transfer,
- Cooling Capacity: 195 to 700 kW
- Condenser Cooling: Air-Cooled
- Application: HVAC, Industrial
- Other Features: Outdoor / Weatherproof
-
Supplier: Titus Company (The)
Description: significantly reduce the operating costs and the environmental impact of the entire plant. The new generation of liquid chillers TAEevo Tech MINI has been specifically designed for process cooling water and antifreeze mixtures, ensuring superior reliability, minimum dimensions and high
- Cooling Capacity: 1.84 to 4.4 kW
- Reservoir Capacity: 3.96258 to 5.811784 gallons
- Power Source: 208-230 / 60 / 1, 230 / 50 / 1
- Condenser Cooling: Air-Cooled
-
Supplier: Cole-Parmer
Description: unit • Black box function with error memory for remote diagnosis Water-cooled model provides more stable cooling Higher cooling capacity makes these recirculators ideal for laboratory and general industrial applications. Easy-to-setup PID temperature control with an LED display and a
- Cooling Capacity: 2.5 kW
- Process Flow: 15.84 GPM
- Process Pressure: 43 psi
- Reservoir Capacity: 6.340128 to 7.92516 gallons
-
Supplier: Jet Edge
Description: The In-Line Chiller cools the waterjet pump hydraulics and waterjet cutting water (when used in combination with a closed-loop filtration system), significantly reducing water use and prolonging the life of waterjet pump components, including high pressure seals. The In-Line
- Cooling Capacity: 3.5172 kW
- Process Flow: 3 GPM
- Process Pressure: 100 psi
- Power Source: 208-230 / 60 / 3, 460 / 60 / 3
-
Supplier: Johnson Controls, Inc.
Description: Whether your facility is a school, hospital, high rise building, or a data center, our YORK® YK Centrifugal Water Chiller can handle your unique needs. At Johnson Controls, we've engineered this water-cooled centrifugal chiller to deliver the ultimate in real-world
- Cooling Capacity: 880 to 10,550 kW
- Application: HVAC, Industrial
- Condenser Cooling: Water-Cooled
-
Supplier: Carver, Inc.
Description: without special configuration Multiple screen, 20 character x 8 line display Stamped, stainless steel, horizontally mounted pump assures reliability Air-cooled units feature aluminum fin tube condensers with easy on/off, washable air filters Water-cooled units equipped with
- Pump Rating: 5 to 15 HP
- Condenser Cooling: Air-Cooled
- Application: Industrial
-
Supplier: TONGYU Technology Co., Ltd.
Description: Name: Immersion Chiller Item No.: TY-F29 Material: Stainless Steel Pressure:8MPa Evaporation Area: 0.11m2 Power: 500W Dimensions: 70*130*15 Application: Water Dispenser,water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar energy system, heat
- Pressure Rating: 1,160.29471485758 psi
- Application: Food Processing / Beverage, Water
- Type: Metal Tubing
- Features: Other, Stainless Steel
-
Supplier: Cole-Parmer
Description: unit • Black box function with error memory for remote diagnosis Water-cooled model allows for better temperature stability Higher cooling capacity makes these recirculators ideal for laboratory and general industrial applications. Easy-to-setup PID temperature control with an LED
- Cooling Capacity: 4 kW
- Process Flow: 10.56 GPM
- Process Pressure: 43 psi
- Reservoir Capacity: 6.340128 to 7.92516 gallons
-
Supplier: Cole-Parmer
Description: unit • Black box function with error memory for remote diagnosis Water-cooled model allows for better temperature stability Higher cooling capacity makes these recirculators ideal for laboratory and general industrial applications. Easy-to-setup PID temperature control with an LED
- Cooling Capacity: 4 kW
- Process Flow: 10.56 GPM
- Process Pressure: 43 psi
- Reservoir Capacity: 6.340128 to 7.92516 gallons
-
Supplier: Hydrofarm, Inc.
Description: Each chiller is individually tested for specific BTU output, and if output doesn't exceed compressor size the chiller doesn't ship. Ranco digital temperature controller Filter/Dryer Copper ChillKing evaporator Evaporator freeze protection All welds and solder undergo
-
Supplier: Cole-Parmer
Description: unit • Black box function with error memory for remote diagnosis Water-cooled model provides more stable cooling Higher cooling capacity makes these recirculators ideal for laboratory and general industrial applications. Easy-to-setup PID temperature control with an LED display and a
- Cooling Capacity: 2.7 kW
- Process Flow: 10.56 GPM
- Process Pressure: 43 psi
- Reservoir Capacity: 6.340128 to 7.92516 gallons
-
Supplier: Taylor Dynamometer, Inc.
Description: to conserve water with any heat-generating, water-cooled process equipment as well. Our engineers can easily accommodate your needs and ensure sufficient capacity is designed into the system. Water Recirculation System (WRS) from Taylor Includes: WRS Command and Control
-
Supplier: UL Standards & Engagement
Description: heaters, or hot water or steam heating coils; b) Air conditioners for cooling with or without factory, or field-installed electric resistance heaters, or hot water or steam heating coils; c) Liquid chillers and compressor-evaporator or liquid chiller assemblies
-
Supplier: BUCHI Corporation
Description: Powerful recirculating chiller optimally suited for use with the BUCHI Rotavapor R-220 SE The BUCHI recirculating chiller F-125 allows efficient distillation independent of tap water. Features a display of set and actual temperature, wheeled mobility, and space-saving design.
- Application: Research and Development
-
Supplier: Dimplex Thermal Solutions
Description: Master Controls and System Outputs that Adjust Automatically Modular Systems Dimplex offers modular, pressurized & customizable models. Pump, reservoir, and header piping in each module create a self-contained and scalable system. Multiple modules operate as single units with the ability to stage
- Condenser Cooling: Air-Cooled, Water-Cooled
- Application: Industrial
-
Supplier: CSA Group
Description: heaters, or hot water or steam heating coils; b) Air conditioners for cooling with or without factory, or field-installed electric resistance heaters, or hot water or steam heating coils; c) Liquid chillers and compressor-evaporator or liquid chiller assemblies
-
Supplier: SWEP North America
Description: The powerful V65 has been specially developed for exceptionally demanding high-capacity cooling applications. Today, several advanced chiller applications operate considerably better with the V65, and the number of new uses is growing constantly. The highly efficient V65 has greatly
- Evaporation Rate: 41,184 GPH
- Feed Tank Capacity: 23.244 gallons
- Operating Temperature: -196.11111111111111 to 225 C
- Power Source: Hot Water
-
Supplier: Alfa Laval Inc.
Description: normally used to transfer heat from the refrigerant – the primary fluid – and from water or brine as the secondary fluid. Units in the Alfa Laval AC line of copper-brazed heat exchangers are mainly used as: Evaporators for dry expansion and cooling water Condensers for rejecting
- Liquid Flow Rate: 18 GPM
- Maximum Working Pressure: 0 to 522.13572 psi
- Temperature Range: -320.8 to 437 F
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser)
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: can be designed to meet your needs and application, the processes involves three basic steps: 1. Water Addition 2. Mixing 3. Cooling in Fluid Bed Features and benefits of carrier sand coolers: Evaporative sand cooling process provides maximum thermal efficiency. Fluidization with vibration
- Application: Industrial, Process
- Features: Other
-
Supplier: Dimplex Thermal Solutions
Description: dedicated chiller feeds to cold side Pressure gauges Drain valve Mounted on skid platform Options include: Brazed plate, shell and tube, or plate/frame submersed coil evaporators Three-way motorized temperature control valve Pneumatically actuated temperature control valve Flow switch
- Application / Industry: Food and Beverage Processing
-
Supplier: Proceco Ltd.
Description: As part of Proceco's integrated systems approach, we offer a variety of technologies to deal with industrial wastewater treatment ensuring a turnkey solution to your water-based parts cleaning or surface finishing application. Industrial wastewater treatment systems are designed to work in
- Evaporation Rate: 133.333333333333 GPH
- Application: Coating / Etching, Distillation, Liquid Recycling, Plastics Processing, Semiconductor Manufacturing, Waste Water Treatment
- Features: Display and Interface, Mechanical Vapor Recompression, Other
- Power Source: Electric
-
Supplier: Inproheat Industries Ltd.
Description: water evaporation Crystallization Solution concentration RO Rejects for metallurgical processes (e.g. electrowinning) Water treatment pond water freeze prevention Heating of wastewater in which elevated temperatures are required for treatment operations Other SubCom® also has
- Application: Food Processing, Gas Recovery, Liquid Recycling, Oil Refining, Waste Water Treatment
- Type: Forced Circulation / Crystallizer
- Features: Other
- Operation: Production
Find Suppliers by Category Top
Featured Products Top
-
Recirculating chillers from Lake Shore offer high performance for improved cooling capacity for your Hall measurement system, VSM/AGM, probe station, or electromagnet application. See the individual system user guide for water flow rate and water pressure drop requirements (read more)
Browse Chillers (industrial) Datasheets for Lake Shore Cryotronics, Inc. -
The falling film chiller is engineered for demanding dairy process cooling applications where temperature stability and hygiene are critical. Designed as a skid-mounted package, the system integrates pillow plate heat exchangers and operates with ammonia (R717) as a natural refrigerant (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Ducon supplies custom engineered evaporative gas coolers and conditioners to cool the gases exhausting from furnaces, kilns, and boilers. Ducon utilizes its proprietary spray nozzles to accurately control the humidity in the gas so as to minimize the corrosion in the equipment and completely evaporate all water droplets. Ducon has designed gas coolers to handle over 1,000,000 ACFM in a single unit. (read more)
Browse Selective Catalytic Reduction (SCR) Systems Datasheets for Ducon Environmental Systems -
hot gases travel down the tube, the heat is transferred into the liquid and the cooled gases are exhausted to atmosphere. Once the solution reaches temperature it evaporates into the air volume above the liquid. To aid the evaporation process, a pump is used to circulate the hot solution from (read more)
Browse Evaporators Datasheets for Filtertech, Inc. -
Available in a wide range of capacities from 2-90 tons, the W-Series chillers from Dimplex are our most customizable platform. Whether air-cooled, water-cooled or a split system, these chillers are a robust and reliable cooling. Base configurations include digital controllers, hermetic (read more)
Browse Coolant Systems Datasheets for Dimplex Thermal Solutions -
-5, and EN 14986. Applications for Rosenberg USA products can be found in HVAC systems (evaporator and condenser fans), chillers and data center cooling, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
COOLING TOWERS WITH GRAVITY STRAINER Warmer ambient temperatures can cause your vacuum pump seal water temperature to rise significantly in recirculating systems producing a loss of pump (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Ducon supplies custom engineered evaporative gas coolers and conditioners to cool the gases exhausting from furnaces, kilns, and boilers. Ducon utilizes its proprietary spray nozzles to accurately control the humidity in the gas so as to minimize the corrosion in the equipment and completely evaporate all water droplets. Ducon has designed gas coolers to handle over 1,000,000 ACFM in a single unit. (read more)
Browse Electrostatic Precipitators Datasheets for Ducon Environmental Systems -
Ducon supplies custom engineered evaporative gas coolers and conditioners to cool the gases exhausting from furnaces, kilns, and boilers. Ducon utilizes its proprietary spray nozzles to accurately control the humidity in the gas so as to minimize the corrosion in the equipment and completely evaporate all water droplets. Ducon has designed gas coolers to handle over 1,000,000 ACFM in a single unit. (read more)
Browse Selective Catalytic Reduction (SCR) Systems Datasheets for Ducon Environmental Systems -
becoming the default, with high-performance fans assisting with heat dissipation for liquid-cooled components or supplementing air conditioning in Indirect Evaporative Cooling (IDEC) systems. IDEC relies on water evaporation to cool the air flowing through an external heat exchanger, effectively removing (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc.
Conduct Research Top
-
Accurate Temperature Control for the Separation of Solvents from Liquid Samples (.pdf)
been time consuming and requires evaporator apparatus, e.g., rotary evaporators along with highly precise temperature control to ensure that the separated solvent is in fact the component of interest. A wide range of heated and cooled Thermo Scientific water baths and chillers are available
More Information Top
-
Absorption chillers: Part of the solution
Commercial cooling equipment can be divided into two broad categories depending on whether the evaporator cools water ( chillers ) or air (unitary).
-
Pre Conceptual Design Report for the K East Basin Sludge & Water System Project A-16 [SEC 1 & 2]
Downstream from the filters, basin water is diverted to the air- cooled refrigeration water chiller evaporator by adjusting a manual control valve.
-
copper evaporator - offers from copper evaporator manufacturers, suppliers, exporters & wholesalers
Custom 2HP Box Water Cooling Chiller With Copper Evaporator , 220v ...
-
Evaluation of chiller modeling approaches and their usability for fault detection
Let us first consider full-load operation, that is, the chiller is cooling the evaporator water to the lowest temperature it possibly can.
-
Linear Drives for Industry Applications IX
Keywords: pool boiling; twisted tube bundle; flooded evaporator ; water - cooled screw chiller .
-
Development of a man-portable microclimate adsorption cooling device
This peak cooling corresponds directly to a cooling of the evaporator and chiller water , followed by a steady rise.
-
Waste Receiving and Processing Facility Module 2A: Advanced Conceptual Design Report. Volume 1
Two active chilled water pumps P-12-501A, B (one operating and one spare) circulate warm (57°F) return chilled water through a process chiller evaporator to cool the chilled water to 42°F which then flows to the vapor condenser, the mercury evaporator …
-
Advances in Energy Science and Technology
In summer, the reclaimed water is taken as cooling water flowing through condenser, while the user side water is the chiller water for building cooling flowing through evaporator .
-
Handbook of Air Conditioning and Refrigeration, 2/e > WATER SYSTEMS
In a chilled water system, water is first cooled in the water chiller —the evaporator of a reciprocating, screw, or centrifugal refrigeration system located in a centralized plant—to a temperature of 40 to 50°F (4.4 to 10.0°C).
-
http://www.ijera.com/papers/Vol4_issue6/Version 2/AE04602212216.pdf
In the air cooled chiller refrigeration cycle, water the evaporator (also known as the cooler) and is cooled dy the colder refrigerant flowing through the other circuit inside the evaporator.
Indicates content that may require registration and/or purchase.