Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: VALVE GENERAL PURPOSE, AIR 5/300, WATER 5/300, LIGHT OIL 5/300, WATTS 11.0, VOLTAGE 240/60 220/50. FREE 2 YEAR RADWELL WARRANTY
- Media: Water
-
Description: Description ACV300 No-Slamming hydraulic check valve is a kind of slow-closing check valve which consists of the main valve, check valve, needle valve, ball valve, microform filter, and pressure gauge. Using hydraulic automatic operation, it
- Features: Air, Float Valves, Hydraulic Fluid
- Valve Type: Control Valves, Directional Valves, Pressure Relief Valves
-
Supplier: Accuris
Description: COMBINATION FILL VALVE AND HYDRAULIC ACTUATED FLUSH VALVE FOR GRAVITY TYPE WATER CLOSETS
-
-
Supplier: Accuris
Description: Faucets, Valves and Accessories for Hydraulic Drinking Water Installations
-
Supplier: Atos North America
Description: New line of directional solenoid valves with stainless steel internal parts for application with water base fluids. These valves are made by selected inoxidizable materials for internal parts to withstand applications with water base fluids or just pure water.
- Valve Size: 0.2362206 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 3 to 4
- Media Temperature: -4 to 176 F
-
Supplier: AVK International A/S
Description: Wide variety of ball check valves and swing check valves including recoil check valves. The recoil check valve is a high performance, fast acting, non-slam check valve used to prevent flow reversal. Mechanical assistance is given by a combination of inertia
- Valve Size: 4 to 24 inch
- Media Temperature: 158 F
- Features: AWWA, Bolt Flange, DIN
- Valve Type: Check Valves
-
Supplier: Red Valve Company, Inc.
Description: The CheckMate® UltraFlex™ Inline Check Valve works by preventing unwanted backflow that can cause surcharging and flooding. The valve minimizes damage to commercial, wetlands, beaches and residential areas. It also eliminates hydraulic surges to wastewater treatment plants,
- Valve Size: 3 to 78 inch
- Valve Type: Check Valves, Duckbill Valves
- Media: Ground Water, Water
- Primary Material: Rubber
-
Supplier: DeZURIK, Inc.
Description: The APCO Clean Water Air Release Valves (ARV) function to release air pockets that collect at each high point of a pressured pipeline, and are essential for pipeline efficiency and water hammer protection. Air Release Valves are available in a wide variety of orifice
- Media: Air, Water
-
Supplier: Red Valve Company, Inc.
Description: The Red Valve Series 5200 Control Valve design offers maximum durability with precise control and virtually eliminates maintenance. The Series 5200 valve is designed in sizes 1” to 4”. A heavy duty, rugged pinch mechanism positions the sleeve, resulting in accurate flow control.
- Valve Size: 1 to 4 inch
- Pressure Rating: 150 psi
- Features: Bolt Flange, Other
- Valve Type: Control Valves, Pinch Valves
-
Supplier: Watts
Description: The Ames ACV 900DF-A (Globe) Deluge Valve meets all requirements for UL listed, fire protection service. The design and features incorporated in the Ames ACV Valves assure accurate control, dependable performance, and long life. Opens on demand to provide water flow to the fire
- Valve Size: 3 to 10 inch
-
Supplier: Watts
Description: The Watts ACV M100D-B (Globe) Deluge Valve meets all requirements for UL listed, fire protection service. The design and features incorporated in the Watts ACV Valves assure accurate control, dependable performance, and long life. Opens on demand to provide water flow to the
- Valve Size: 3 to 10 inch
- Actuation: Electro-hydraulic, Pneumatic
-
Supplier: Armstrong International
Description: corrosion resistant 3/4” valve flow coefficient (Cv): 8.1 mixing; 6.3 single port Valve constructed of C8FM (316) stainless steel End connection: 3/4” NPT inlets and 1” NPT outlet Elastomer seal material options are available to support NON water temperature control
- Valve Size: 0.75 to 1 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: -13 to 257 F
-
Description: Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life.
- Valve Size: 1.5 inch
- Pressure Rating: 5 to 230 psi
- Number of Ports/Ways: 2
- Power: 120 volts
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers and heat pumps with axial fans and hermetic scroll compressors. Heat pumps with hydraulic kit. • Compressor scroll. • Fans propeller type. • Air side heat exchanger with seamless copper tubes and aluminium fins. • Water side heat exchanger steel blazed plate
-
Standards and Technical Documents - SP-108-2012 -- Water Works Valves and Fittings Standard Document
Description: configuration having no visible evidence of leakage. The size range covered is NPS 3 through 72. Typical applications are sewage, sludge, waste water, and water service. The manufacturer should be consulted for other applications. Conditions of water hammer, hydraulic
-
Supplier: Radwell International
Description: SOLENOID VALVE, 8342 SERIES, DIRECT ACTING, GENERAL SERVICE, PNEUNMATIC / HYDRAULIC, AIR / INERT GAS / LIGHT OIL / WATER, 4 WAY, 2 POSITION, 4 X 1/4 INCH FPT FEMALE THREADS, 120 VAC, 60 HZ, 20.1 WATTS, 125 PSI. FREE 2 YEAR RADWELL WARRANTY
- Features: Air, Gas (general), Hydraulic Fluid, Threaded, Water
- Valve Type: Solenoid Valves
-
Supplier: Anvil International
Description: Anvil offers a variety of valves for virtually any industry.
- Features: Gate / Knife Valves, Hydraulic Fluid, Water
-
Supplier: SC Hydraulic Engineering Corporation
Description: The DRV series adjustable hydraulic relief valves are available in five pressure ranges between 100 psig and 60,000 psig. Constructed of Stainless steel the valves can be used for most industrial fluids including water. The valve once set will not allow system
- Valve Size: 0.25 inch
- Pressure Rating: 5,000 psi
- Controlled Pressure Range: 500 to 5,000 psi
- Number of Ports/Ways: 3
-
Supplier: General Pump
Description: Industrial pneumatic valve, features check valve Features A normally open dumping valve, pneumatically operated, used for automatic cycles and remote controls. When air pressure is released, it opens the bypass line, thus eliminating high pressure in the system. The
- Valve Size: 0.375 inch
- Pressure Rating: 17,400 psi
- Number of Ports/Ways: 3
- Valve Type: Check Valves
-
Supplier: Ames Fire & Waterworks
Description: Designed to automatically reduce a fluctuating higher upstream pressure to a constant lower downstream pressure regardless of varying flow rates, and close drip-tight when downstream pressure becomes greater than upstream pressure.
- Valve Size: 1.25 to 16 inch
- Port Size: 1.25 to 16 inch
- Controlled Pressure Range: 30 to 300 psi
- Media: Cold Water, Hot Water, Potable Water, Water
-
Supplier: DeZURIK, Inc.
Description: in a powder coated steel body. During an overflow event, the upper Tideflex® Nozzle discharges an elliptically-shaped jet down into a dechlorination tube. A calculated portion of water passes through the tube. The rest of the water deflects around the tube. All of the water is
- Valve Type: Mixing Valves
- Media: Water
-
Supplier: KSB AG
Description: Design Centered disc butterfly valve with elastomer liner. With manual gearbox, electric, hydraulic actuator or counter weight. U-section / double flanged body with flat faces (T5). EN, ASME, JIS connections possible. Applications Water supply, water treatment,
- Valve Size: 43.30711 to 125.98432 inch
- Pressure Rating: 362.59425 psi
- Media Temperature: 33.8 to 149 F
- Number of Ports/Ways: 2
-
Supplier: SC Hydraulic Engineering Corporation
Description: The PRC and PRO series unloading valves are available in four operating pressures from 6,000 psig up to 30,000 psig. used to automatically release hydraulic pressure replacing the standard manual shut off type release valve found in most high pressure systems. The unloading
- Valve Size: 0.5 inch
- Pressure Rating: 20,000 psi
- Controlled Pressure Range: 20,000 psi
- Number of Ports/Ways: 2
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: The URACA safety valve, type HHV, is a spring loaded seat valve with metal seal. Casing is made from spherolitic cast iron. All other materials had been selected for operation with clean water, water-oil-emulsion or hydraulic oil application. After having set the
- Media: Air, Gas, Water
- Valve Type: Safety Valves
-
Supplier: Rotork plc
Description: Suitable for air quality to ISO 8573.1 Class 4: dirt, water and oil High flow - up to 0.1 Cv Working pressure up to 10,877 psi / 750 bar flowline pressure up to 145 psi / 10 bar control pressure Designed to switch a pneumatic or hydraulic control pressure on rising or falling flowline
- Pressure Rating: 10,877 psi
- Flow (Cv): 0.1
- Features: Air, Hydraulic Fluid, Pilot Valves, Water
- Actuation: Pilot Operated, Pneumatic
-
Supplier: Rotork plc
Description: Suitable for air quality to ISO 8573.1 Class 4: dirt, water and oil High flow - up to 0.1 Cv Working pressure up to 10,877 psi / 750 bar flowline pressure up to 145 psi / 10 bar control pressure Designed to switch a pneumatic or hydraulic control pressure on rising or falling flowline
- Pressure Rating: 10,877 psi
- Flow (Cv): 0.1
- Features: Air, Hydraulic Fluid, Pilot Valves, Water
- Actuation: Pilot Operated, Pneumatic
-
Supplier: DynaQuip Controls
Description: VXE Series multi-port ball valves are diverter valves with 4-way Double L-Port (two-position) for controlling a hydraulic cylinder.. Self-lubricating Delrin® seats. Uses include hydraulic oils, water/oil emulsion, air, glycol and gasoline. Not rated for steam or
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 7,250 psi
- Number of Ports: 4
- Media Temperature: -10 to 175 F
-
Supplier: ISC Sales, Inc.
Description: Single, Hydraulically Operated Control valves are designed to suit a large variety of applications such as pressure, flow or level control. These hydraulically operated valves introduce or release liquid from the control chamber above the diaphragm to effectively maintain accurate
- Valve Size: 0.5 to 36 inch
- Number of Ports/Ways: 2
- Features: Bolt Flange, ISO, Socket Weld / Solder, Threaded
- Valve Type: Control Valves, Pilot Valves
-
Supplier: SC Hydraulic Engineering Corporation
Description: SC Pressure Release Valves are available in normally open and normally closed configurations. All of the valves are air actuated and are compatible with most fluids including water and synthetic compounds. Seals are Buna-N as standard (-N). Substitute "-V" for Viton® seals or
- Valve Size: 0.25 inch
- Pressure Rating: 5,000 psi
- Controlled Pressure Range: 5,000 psi
- Number of Ports/Ways: 2
-
Supplier: SC Hydraulic Engineering Corporation
Description: The ICV series inline check valves are available in four port sizes from 1/4" NPT to 1" NPT and are rated up to 15,000 psig working pressure. Constructed of Stainless steel for use with water as well as most industrial fluids. The ICV series check valve is a simple and effective
- Valve Size: 0.25 to 1 inch
- Pressure Rating: 15,000 psi
- Number of Ports/Ways: 2
- Features: API, Ball / Disk Check Valves, Cold Water, Hot Water, Hydraulic Fluid, ISO, Stainless Steel, Threaded, Water
-
Supplier: Cylinders & Valves, Inc.
Description: Button Bleeder Valve
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 150 psi
- Number of Ports/Ways: 3
- Features: Air, Aluminum, Breathable Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Other, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: valve (pulsation valve) PN 3200 with hydraulic actuator and electronic controller for use in low-density polyethylene plants Ball-type non-return valves, non-return valves with tearshaped cone or standard plate Safety valves, overflow valves Pressure
- Media: Air, Gas, Water
- Valve Type: Angle Valves, Butterfly Valves, Check Valves, Control Valves, Diaphragm Valves, Globe Valves, Piston Valves, Pressure Relief Valves
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: made Standard Features Include: High pressure filter Automatic high pressure relief valve Fork lift bosses Separate drip pans for high-pressure unit and hydraulic unit Welded bottom zone to contain the total tank contents Feed-water supply automatic shut-off valve
- Pump Type: Hydraulic Pumps
-
Supplier: Texas Hydraulics, Inc. (THI)
Description: Our Integrated Cylinders have a complete, self-contained hydraulic linear actuator with a high force output. The closed reservoir eliminates dirt and water damage, extending the life of the cylinder. Compact Unit Complete, self-contained hydraulic linear actuator High Force
- Stroke: 0 to 470 inch
- Operating Pressure: 200 to 3,500 psi
- Bore Size: 1 to 16 inch
- Shaft Diameter: 0.38 to 10 inch
-
Description: function. The flow control valve is suitably used for controlling pipeline cooling water, low-pressure hot water, high-pressure hot water, salt water, thermal oil, and steam, with good linearity, adjustable ratio, tight sealing, high-temperature resistance, and
- Valve Type: Control Valves, Directional Valves
- Actuation: Electric
- Primary Material: Stainless Steel, Steel
- Media: Steam, Water
Find Suppliers by Category Top
Featured Products Top
-
Home or away, SmartConnect keeps you connected to your WaterCop system. SmartConnect sends texts and/or emails alerting you to WaterCop automatic shut-off valve position changes, and power or Internet outages. With SmartConnect, you can even control your WaterCop valve using the WaterCop Wi (read more)
Browse Water Valves Datasheets for DynaQuip Controls -
Spartan potable water valves are suitable for use with potable water and a variety of liquids, oils, and inert gases; available in a 2-port, 2-position, normally closed configuration and a variety of port sizes (read more)
Browse Industrial Valves Datasheets for Automationdirect.com -
WCSTOP motion detecting toilet valve prevents unnecessary water loss due to leaking toilet seals and flappers. They are ideal for properties with numerous toilets, often used infrequently, where these silent leaks can really add up. The product consists of an internal valve that (read more)
Browse Water Valves Datasheets for DynaQuip Controls -
WaterCop helps provide your property with round-the-clock plumbing leak protection. WaterCop systems utilize an automatic shut-off valve installed on the water supply line of a home or commercial building. When sensors detect a plumbing leak, a close signal is sent to the automatic shut (read more)
Browse Water Valves Datasheets for DynaQuip Controls -
effectively reach the water surface, preventing stagnation. Additionally, strategically placed Waterflex Outlet Valves on the TMS manifold prioritize drawing out the oldest water from the tank first, effectively eliminating short-circuiting. (read more)
Browse Mixing Valves Datasheets for DeZURIK, Inc. -
CircuitSolver® is a thermostatic self-actuating balancing valve that continuously adjusts the flow through each branch of a domestic hot water recirculation system to maintain the specified temperature at the ends of the branches. This simple in-line valve completely eliminates the need for time (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
, has designed an innovative solution supplying consistently tepid water on demand to meet OSHA and ANSI Z358.1 safety requirements: the (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
The Effects of Water Hammer And Pulsations Quick closing valves, positive displacement pumps, and vertical pipe runs can create damaging pressure spikes, leading to blown diaphragms, seals (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
Flexible Control With DeZURIK Water hammer. Reverse Flow. Pump Backspin? Any number of conditions can cause expensive amage to pumps and piping systems. DeZURIK has been in the business of providing solutions to your pump system regulation needs for over 75 (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
Water hammer and hydraulic shock can damage pumps, piping systems, and critical equipment while creating excessive vibration, noise, and maintenance costs. Download this case study to learn how a high-capacity wastewater treatment (read more)
Browse Check Valves Datasheets for DFT Inc.
Conduct Research Top
-
The Effects of Water Hammer
Water hammer, also known as hydraulic shock or hydraulic surge, is a result of uneven or steady flow of water through pipes. It is best characterized as the clunking, thumping and banging sounds of a pipeline system once the piping system is turned off. If not handled properly or addressed, water
-
The 5 Key Advantages of Magnetic Latching Solenoids
to those incurred with the use of their counterparts. Versatility and a wide range of application fields, including hydraulic, air, and water controls make magnetic latching solenoids the new standard of the future of global manufacturing. Considerations. To ensure the high and constant efficiency
More Information Top
-
Design and performance characteristic analysis of servo valve-type water hydraulic poppet valve
In this study, the servo valve-type water hydraulic valve using proportional poppet as the main valve is designed and the performance characteristics of the servo valve-type water hydraulic valve are analyzed.
-
Advances in Engineering Design and Optimization II
However, the control accuracy and responsiveness of water hydraulic valves are poor and the costs are high because of the special requirements of lubrication and sealing.
-
Frontiers of Manufacturing and Design Science III
[5] Yongjun Gong:Research on the Key Technology of Pure Water Hydraulic Valve [Master's Thesis].
-
Proportional Position Control of Low-Pressure Water Hydraulic Cylinder
Also compensation of system nonlinearities with commercial water hydraulic valve is introduced and its effect on the system performance is studied.
-
Equipment Manufacturing Technology
However, the control accuracy and responsiveness of water hydraulic valves are poor and the costs are high because of the special requirements due to lubrication and sealing.
-
Flow Channel Analysis and Its Improvment of Pure Water Hydraulic Proportional Relief Valve--《Fluid Power Transmission & Control》2009年05期
Yang Huayong Gong Yongjun Zhou Hua Zhejiang University, Hangzhou, 310027;Development Review of Water Hydraulic Valve [J];China Mechanical Engineering;2004-15 .
-
Water hydraulics - A novel design of spool-type valves for enhanced dynamic performance
New York, 1996 [23] Y.-S.Liu, , Y.Huang, , and Z.-Y.Li, “ Experimental investigation of flow and cavitation characteristics of a two-stage throttle in water hydraulic valve ,” Proc.
-
Design of Low-Pressure and High-Pressure Tap Water Hydraulic Systems for Various Industrial Applications
All the linear motions such as open/closing tail gate, ejector plate, skip shaker, bin lift, carriage plate and packer plat are controlled by the 36 water hydraulic valves that drive the 11 water hydraulic cylinders.
-
机械工程学报
From the view of flow control, the methods of cavitation resistance of the directional water hydraulic valve are investigated.
-
Mechanical Science and Engineering III
[6] YANG Huayong GONG Yongjun ZHOU Hua, Development Review of Water Hydraulic Valve [J].
Indicates content that may require registration and/or purchase.