Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SensorsONE, Ltd.
Description: The water level tape reel unit includes a submersible sensor which is lower into the well or borehole unitl the buzzer sounds and the LED bulb lights up indicating that the probe has touched the water. The sensitivity of the sensor can be adjusted to prevent false readings
- Device Classification: Level Gauge
-
Supplier: Burkert Fluid Control Systems
Description: The Type 8188 is a level measurement device with cable, rod, both interchangeable probe or with coax probe, designed for continuous level measurement. The unit is suitable for liquids, for industrial use in all areas of process technology. With a measuring range up to 75
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Meter Technology Type: Radar / Microwave
- Device Classification: Transmitter
-
Supplier: Accuris
Description: Standard Test Methods for Measurement of Water Levels in Open-Water Bodies
-
-
Supplier: Accuris
Description: STANDARD PRACTICE FOR MEASUREMENT OF LOW-LEVEL ACTIVITY IN WATER
-
Supplier: Accuris
Description: Measurement of Liquid Flow in Open Channels: Water Level Instruments: Float-Operated Water Level Recorders (Mechanical and Electromechanical)
-
Supplier: Cleaver-Brooks
Description: The magnostrictive design allows for precise measurement of water level. Advanced technology alerts the operator if the level float is slowing down in relation to normal movement and prompts the operator to perform a water column blowdown. The system also detects
- Features: Datalogger
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Media: Liquid, Steam
- Form Factor: Stand-Alone
-
Supplier: PMC Engineering LLC
Description: The DL/N series is part of a comprehensive range of transmitters specifically designed for the long term monitoring of ground water, wastewater and tank level measurement. The Series 70 provides a sophisticated datalogger which includes the monitoring of level,
- Measuring Range: 0 to 40 inch
- Maximum Operating Pressure: 360 psi
- Material Temperature Range: 25 to 125 F
- Level Measurement Type: Continuous Level
-
Supplier: Accuris
Description: STANDARD TEST METHODS FOR MEASUREMENT OF WATER LEVELS IN OPEN-WATER BODIES - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: VEGA Americas, Inc.
Description: Application area 4 ... 20 mA output, measuring range up to 8 m, accuracy ±5 mm VEGAPULS 11 is the ideal sensor for non-contact level measurement of liquids and bulk solids in simple applications. It is particularly suitable for use in water treatment, storage tanks with acids,
- Features: Analog Current
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Meter Technology Type: Radar / Microwave
- Device Classification: Sensor-Only
-
Supplier: VEGA Americas, Inc.
Description: suitable for use in water treatment, pumping stations and rain overflow basins, for flow measurement in open channels and level monitoring. In bulk solids the sensors are used in small bulk solids silos or open containers. Your benefit Exact measurement results
- Features: Analog Current
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Meter Technology Type: Radar / Microwave
- Device Classification: Sensor-Only
-
Supplier: ASTM International
Description: 1.1 These test methods cover equipment and procedures used in obtaining water levels of rivers, lakes, and reservoirs or other water bodies. Three types of equipment are available as follows: 1.2 The procedures detailed in these test methods are widely used by those responsible
-
Supplier: ASTM International
Description: Practice for Measurement of Low-Level Activity in Water (Withdrawn 1987)
-
Supplier: RainWise, Inc.
Description: The RainWise Water Level Sensor provides water level readings to 0.1% accuracy from 10 to 700 foot ranges. The unit is designed to meet a variety of applications, including well monitoring, pump tests, lift stations, tank level, ground water, surface
- Measuring Range: 120 to 8,400 inch
- Media Type: Liquid
- Device Classification: Sensor-Only
-
Supplier: Gems Sensors & Controls
Description: 49-Inch (1245 mm) Range 2" (51 mm) Dead Band and Beam Width Optimized for Small Tank Applications 1" NPT Mounting Non-Contact Alternative To Float and Conductivity Level Sensors The UCL-510 offers an innovative, non-contact ultrasonic level sensor with no moving parts built for
- Number of Switch Points: 4 (#)
- Measuring Range: 49.2 inch
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 20 to 140 F
-
Supplier: Holykell Technology Company Limited
Description: The Submersible Water Level Sensor is a general purpose submersible hydrostatic level transmitter. It adopts an imported high-quality piezoresistive sensor, robust 316L stainless steel housing and a hydrometric cable with a ventilation tube making it a reliable and
- Measuring Range: 0 to 19,685.05 inch
- Maximum Operating Pressure: 710.45 psi
- Features: Analog Current, Analog Voltage
- Media Type: Liquid
-
Supplier: SensorsONE, Ltd.
Description: Internally the leveltroll300 borehole pressure logger includes piezo resistive silicon sensing element for measuring pressure and temperature of the water, a logger for measurement data at set time intervals and a Lithium battery which lasts for 2 million data points or 5 years
-
Supplier: OMEGA Engineering, Inc.
Description: ¢Measures Both Temperature and Water Level ¢Submersible to 150 Feet ¢Stores 16,383 Temperature and 16,383 Level Measurements ¢Programmable Start Time ¢User Calibration Through Software ¢Rugged Stainless Steel Body The OM-CP-LEVEL101 rugged water level and
- Analog Input Channels: 2 #
- Operating Temperature: -40 to 180 F
- Features: Application Software Included, Other Input
- Data Acquisition: Datalogger / Recorder
-
Supplier: PMC Engineering LLC
Description: The DL/N series is part of a comprehensive range of transmitters specifically designed for the long term monitoring of ground water, wastewater and tank level measurement. The Series 70 provides a sophisticated datalogger which includes the monitoring of level,
- Accuracy: 0.25 % FS
- Operating Temperature: 25 to 125 F
- Data Acquisition: Datalogger / Recorder
- Application: Environmental, General Lab and Industrial, Weather / Meteorology
-
Supplier: Siemens Process Instrumentation
Description: giving you the reliable performance you need. Echomax XRS-5 ultrasonic transducer provides reliable, continuous level monitoring of liquids and slurries in narrow lift stations/ wet wells, flumes, weirs and filter beds. The low-cost XRS-5 transducer is compatible with a full range of Siemens
- Beam Angle: 10 degrees
- Measurement Range: 304.7998354080889 to 7,924.795720610311 mm
- Features: Other
-
Supplier: Exsenco, LLC
Description: GYRHP-MR6, which is different from conventional GY series, achieved pressure-resistant 70MPa (rod) by redesign in head and rod part. Standard of protection grade is IP67, but you can select water-proof type (IP68) or cable conduit type (IP69K) by option. Between probe and controller, RS-422
- Measuring Range: 0.5905515 to 39.3701 inch
- Maximum Operating Pressure: 10,152.57875500379 psi
- Material Temperature Range: -4 to 176 F
- Level Measurement Type: Continuous Level
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's PX437, PX438 and PX439 Series submersible water level transmitters are designed to meet the rigorous environments of applications including well monitoring, pump tests, lift stations, chemical tank level, ground water and surface water measurement
- Maximum Operating Pressure: 300 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: Myron L Company
Description: test tube, but since the chemistry of that sample is quite different from the source water being analyzed, the results are imprecisely related to actual disinfection power. The Myron L® Company FCE function measures the real, unaltered chemistry of source water, including
- Conductivity / Dissolved Solids Range: 0 to 9,999 µS/cm
- Conductivity Accuracy: 1 ±% Full Scale
- Resistivity Range: 10 to 30,000 kohm-cm
- Resistivity Accuracy: -1 to 1 ±% Full Scale
-
Description: ISO 4373:2008 specifies the functional requirements of instrumentation for measuring the level of water surface (stage), primarily for the purpose of determining flow rates. An informative annex provides guidance on the types of water level measurement devices
-
Supplier: CSA Group
Description: ISO 4373:2008 specifies the functional requirements of instrumentation for measuring the level of water surface (stage), primarily for the purpose of determining flow rates. An informative annex provides guidance on the types of water level measurement devices
-
Supplier: ASTM International
Description: 1.1 This test method covers the on-line determination of dissolved oxygen (DO) in water samples primarily in ranges from 0 to 500 μg/L (ppb), although higher ranges may be used for calibration. On-line instrumentation is used for continuous measurements of DO in samples that are
-
Description: The purpose of this technical report is to provide recommendations for differential pressure based level measurement in boiler steam drums. This technical report is intended to provide guidance in the application of differential pressure measurement techniques for measuring
-
Supplier: Micro Sensor Co., Ltd.
Description: housing. MPM426WPF is mostly used in the level monitoring of refined oils, such as gasoline, diesel, kerosene, etc.; MPM426WPC is mostly used in the level monitoring of chemicals, such as methanol, ethanol, diesel exhaust fluid (DEF), diesel engine coolant, etc. Both level
- Media Type: Liquid
- Device Classification: Transmitter
-
Supplier: Transcat, Inc.
Description: Product Highlights The logger dramatically simplifies and lowers the cost of field data collection by providing wireless access to high-accuracy water level and temperature measurements right from a mobile phone or tablet. The MX2001 logger consists of a top-end unit and a
- Data Acquisition: Datalogger / Recorder
-
Description: ISO 21413:2005 develops procedures and prescribes the minimum accuracy required of water-level measurements made in wells using graduated steel tapes, electric tapes and air lines. Procedures and accuracy requirements for measuring water levels in a flowing well
-
Supplier: CSA Group
Description: ISO 21413:2005 develops procedures and prescribes the minimum accuracy required of water-level measurements made in wells using graduated steel tapes, electric tapes and air lines. Procedures and accuracy requirements for measuring water levels in a flowing well
-
Supplier: Micro Sensor Co., Ltd.
Description: MPM436W high overpressure water resistant level transmitter with stainless steel housing, ceramic sensing diaphragm for measuring micro liquid depth pressure in the range of 0.5mH20 to 2mH2O, with an accuracy of ±0.5%FS minimum. · Low Level Measurement · Range: 0.5, 1,
- Maximum Operating Pressure: 2.8418 psi
- Media Type: Liquid
- Device Classification: Transmitter
-
Supplier: First Sensor AG
Description: level control of tanks and liquid supplies as well as water level measurement in reservoirs and wells.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 58.01508 psi
- Features: Analog Current
- Media Type: Liquid
-
Supplier: Fuji Electric Corp. of America
Description: pressure, as well as to measure flow, measure level (hydrostatic measurement), or measure density.
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Display: Analog Meter or Indicator
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
-
Supplier: SensorsONE, Ltd.
Description: The CNS Rangeable Low Level Transducers are specifically designed for shallow depth measurements in rivers, weirs and open channels. The CNS low level sensor has an all stainless steel construction for freshwater use or a duplex stainless steel and Hastelloy C276 construction
- Device Classification: Transmitter
Find Suppliers by Category Top
Featured Products Top
-
manpower. All these drawbacks are eliminated with ATMOS™. Sustainable and energy saving system: Unlike internal volume measuring systems using water, containers don’t have to be destroyed after internal volume measurement, thus (read more)
Browse Interface Level Measurement Equipment Datasheets for Marposs Corp -
Level probes are used in numerous applications. Whether depth measurement in groundwater or water level measurement in surface waters such as rivers and lakes, in hydrometry no measurement task is like the other. Despite the large number of possible applications and the high demands on (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
The application: Whether for flood prevention, the control of water reservoirs or environmental monitoring – the measurement of water levels is a central task in many hydrological and infrastructural applications. It plays a crucial role in safety, resource (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
technology from Endress+Hauser Sensors&Components is the Ceracore UTC30. The capacitive ceramic pressure sensor offers high accuracy and reliability in the measurement of hydrostatic pressures in various applications, for example as a level probe in bodies of water. Thanks to its modular design, the (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
MCP-200, and MCP-300. The models are respectively used in point-level measurement for liquids, solids, and (read more)
Browse Liquid Level Sensors Datasheets for BinMaster, Inc. -
. A sensor like the UTC30 is the heart of level probes that are commonly used in the water and wastewater industry. Due to the robustness of (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
spread through your home or office. Compare this to devices that only provide notification of leaks but do not shut of the water, or flow-measurement systems that do not identify leak location, require daily homeowner involvement, and by design, allow destructive water leaks to continue flowing until abnormal levels of water usage are reached. (read more)
Browse Water Valves Datasheets for DynaQuip Controls -
, manganese and other indicators Rapid detection of heavy metals in water quality by environmental monitoring agencies at all levels, environmental science institutes, universities, water plants, public security inspection departments, enterprises, etc. Applied to on (read more)
Browse Water Quality Testing Instruments Datasheets for Electro Optical Components, Inc. -
Chlorine and Temperature of feed and product water in unit processes. Use measurements as independent checks against automatic systems of control and to check residual levels of sanitizers in water treatment and hemodialysis systems after system maintenance. Powerful, portable D-6 features (read more)
Browse Conductivity Electrodes Datasheets for Myron L Company -
levels at the actual pH of water, so you know your chlorine treatment is effective. Following colorimetric measurement requirements may increase chlorine usage unnecessarily or give a false impression of clean and safe water. Please visit our (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company
Conduct Research Top
-
Hydrostatic Water Level - Measurement & Control
The hydrostatic level transmitter is a small but vital component for water well monitoring and control.
- Ultrasonic Water Level Measurement in Large Ponds
-
Avoiding False Echoes from Fixed Structures When Using Ultrasonic Sensors for Water Level Measurement
The water/wastewater industry has many requirements for measuring the level of water in applications such as flumes, weirs, pipes, tanks, wells, basins, and cooling towers. Ultrasonic sensors are reliable, cost effective instruments for these applications. In operation the sensor is mounted over
-
How to Select the Right Water Level Data Logger
Water level measurements are quickly becoming one of the more common data logging applications. Driving this need are several industries and market segments including environmental regulation, municipal water departments, agriculture, and more. We at CAS DataLoggers will show you how to Select
-
Marine Ship Flow Measurement Solutions
Ballast water is critical to the safe and efficient operation of shipping. Wing and double bottom tank ballast water level measurement is used to control ship trim, draft, and heel, reduce hull deformation and improve empty space airworthiness. At the same time, ballast water poses a serious threat
-
Water Level Sensing-Hydrostatic Technique
Water level monitoring is an important parameter in many municipal, environmental and process applications. In each case, the measurement technique and the hardware required must be carefully chosen to insure the data provided is sufficiently accurate and that instrumentation.
-
Case study - Melbourne water fluoride levels
ABB has a proven track record for supplying high performance measurement solutions to the water industry. Following successful projects with other water authorities, Melbourne Water turned to us. Our solution included a specially designed 261GR FSA level transmitter which helped eliminate drifts
-
Irrigation Water Flow Measurement
Fred Rice, Manager of the United Irrigation District was looking for a flowmeter that did not obstruct flow in the irrigation canals. He used many meter types in the past but "other methods required a structure or weir in the channel that raised the water level and required a holding pond."
More Information Top
-
Summary of operations and performance of the Murdock site restoration project in 2008.
* WP49 is used only for water level measurements .
-
3Q/4Q00 Annual M-Area and Metallurgical Laboratory Hazardous Waste Management Facilities Groundwater Monitoring and Corrective-Action Report - Third and Fourth...
This is our baseline (“background”) round of manual water level measurements .
-
3Q/4Q 2001 Annual M-Area and Metallurgical Laboratory Hazardous Waste Management Facilities Groundwater Monitoring and Corrective-Action Report - Annual 2001 -...
This is our baseline (“background”) round of manual water level measurements .
-
Y-12 Groundwater Protection Program Groundwater Monitoring Data Compendium, Revision 1
A time-series plot of the water levels (Figure 1) shows that the initial water level in the well was about 30 ft lower than currently observed, and that the water levels measured since August 2001 have shown moderate ( 4 0 ft …
-
Summary of operations and performance of the Murdock site restoration project in 2007.
* WP49 is used only for water level measurements .
-
1Q/2Q00 M-Area and Metallurgical Laboratory Hazardous Waste Management Facilities Groundwater Monitoring and Corrective-Action Report - First and Second Quarte...
Water elevationswere determined using the elevation of the top of casing as the water level measurement reference point.
-
Phase II Hydrologic Data for the Groundwater Flow and Contaminant Transport Model of Corrective Action Unit 98: Frenchman Flat, Nye County, Nevada, Rev. No.: 0
Generally, barometric pressure was not recorded at the time of the water level measurements .
-
Final report : Hanover environmental site investigation, 2009-2010.
The networks of observation points for water level measurements are shown in Figure 2.7 (for water-bearing Zone 1) and Figure 2.8 (for water-bearing Zone 2).
Indicates content that may require registration and/or purchase.