-
Supplier: Accuris
Description: WAX EMULSION (RUST INHIBITING)
-
Supplier: Accuris
Description: Wax Emulsion (Rust Inhibiting)
-
Supplier: Sanchem, Inc.
Description: NO-OX-ID "A" is a heavy duty wax based rust preventative designed for hot application methods (160-180F). Upon cooling, the resultant corrosion resistant coating is amber colored, non-drying resistant to high humidity, salt spray, acid and alkali environments. This rust proofing product has
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Wax / Stearate
-
-
Supplier: Sanchem, Inc.
Description: NO-OX-ID "A" is a heavy duty wax based rust preventative designed for hot application methods (160-180F). Upon cooling, the resultant corrosion resistant coating is amber colored, non-drying resistant to high humidity, salt spray, acid and alkali environments. This rust proofing product has
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Wax / Stearate
-
Supplier: Dupont Molykote
Description: Corrosion protection coating Applications Corrosion protection for metal parts which have to be stored or transported Features Long-term corrosion protection Transparent coating Low coefficient of friction
- Density / Specific Gravity (@15.6°C, 60°F): 0.84 specific gravity
- Flash Point: 82 F
- Features: Aerosol / Spray, Corrosion Inhibitor / Rust Preventative, Synthetic / Semi-synthetic
- Applications: Aerospace, Automotive / Transportation
-
Supplier: Hubbard-Hall Inc.
Description: Clear Dry Film and Controlled Lubricity Designed to protect the base substrate with a clear, dry film, these wax emulsion and acrylic resin water-based products impart a controlled level of lubricity to the substrate being coated.
- Function: Inhibitor
- Form & Features: Liquid / Solution
- Features: Other
-
Supplier: TransPak
Description: Use Volatile Corrosion Inhibiting (VCI) paper to cover or wrap ferrous metal parts or surfaces. Chemically treated paper continuously vaporizes creating an environment that blocks out rust, corrosion and oxidation. One square foot of VCI Paper for every one cubic foot of packaging area is
- Features: Specialty / Other
-
Supplier: TransPak
Description: Use Volatile Corrosion Inhibiting (VCI) paper to cover or wrap ferrous metal parts or surfaces. Chemically treated paper continuously vaporizes creating an environment that blocks out rust, corrosion and oxidation. One square foot of VCI Paper for every one cubic foot of packaging area is
- Features: Specialty / Other
-
Supplier: TransPak
Description: Use Volatile Corrosion Inhibiting (VCI) paper to cover or wrap ferrous metal parts or surfaces. Chemically treated paper continuously vaporizes creating an environment that blocks out rust, corrosion and oxidation. One square foot of VCI Paper for every one cubic foot of packaging area is
- Features: Specialty / Other
-
Supplier: Total Lubricants USA, Inc.
Description: Soft wax/oily film rust preventative.
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Wax / Stearate
-
Supplier: Sanchem, Inc.
Description: Stop rust and corrosion before it starts with SafeGard H water based coating. In just one coat, corrosion control is achieved by using a waterborne barrier coating that contains a balanced corrosion inhibitor system. This corrosion prevention product dries to a translucent light brown dry to
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Wax / Stearate
-
Supplier: Sanchem, Inc.
Description: Outdoor corrosion protection on your metal parts will be achieved with SafeGard M-1. This rust proofing product is a translucent, self healing, scratch resistant, hard wax coating that is a clean and safe alternative to dirty, toxic and flammable solvent based based rust preventatives.
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Wax / Stearate
-
Supplier: BP Lubricants North America
Description: Energol® LPT-F lubricants are formulated with premium quality base oils designed as very stable wax-free lubricants for many refrigerants. They have minimal moisture content, which is essential for the prevention of corrosion, refrigerant decomposition, and ice formation in a refrigerant
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Surventis Surface Treatment LLC
Description: Ardrox 5410 is an effective cleaning solvent for removing oil, grease, wax and similar soils from metal surfaces. A blend of alpha olefins and surfactants, it provides a high level of cleaning efficiency and is completely corrosion safe for use on both ferrous and nonferrous alloys. It can be
- Type: Cleaner / Cleaning Agent, Mild Alkaline Cleaner / Agent (8.5 to 11 pH)
-
Supplier: Pico Chemical Corp.
Description: PICOTREAT: Fuel Oil Treatments and Conditioners are multifunctional penetrants, dispersants, emulsifiers, corrosion inhibitors, and stabilizers designed to liquefy and disperse heavy paraffinic hydrocarbons, i.e., refined crude oils, Bunker C residual oils, asphaltenes, tar and pitch and
-
Supplier: Mobil Industrial Lubricants
Description: design-specific wax-free synthetic hydrocarbon fluids and a high-technology additive system that assures exceptional resistance to oxidation and thermal degradation. When mineral-based oil isn’t meeting your needs, choose Mobil Rarus SHC 1020.
- Kinematic Viscosity (@ 40°C): 31.5 cSt
- Viscosity Index: 127
- Pour Point: -54.4 F
- Flash Point: 473 F
-
Supplier: SWD, Inc.
Description: Clean Only Clean & Oil Clean & wax Pickle & Oil Solvent Clean Strip Zinc Strip Copper Strip Organics Strip Patch Also Passivation, Black Oxide & Phosphate finishes
- Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Stainless Steel, Steel / Steel Alloys
- Services: Corrosion Inhibitors, New / OEM Parts, Restoration / Reconditioning, Used Parts / Refinishing
- Capabilities: Degreasing, Pickling / Chemical Deburring, Scrub Tank / Immersion Washing, Stripping / Coating Removal
- Features: Midwest US Only, North America, Specialty / Other, United States Only
-
Supplier: Royal Purple, Ltd.
Description: dusty environments. Max-Chain can be applied by either spraying or brushing. Once applied, the carrier evaporates leaving a long-lasting, dry, wax-like film. This non-tacky film effectively minimizes the collection of abrasive dust and other airborne contaminants. Max-Chain can lubricate at
- Operating / Use Temperature: 400 F
- Features: Aerosol / Spray, EP (Extreme Pressure / Active), Lubricant, Specialty
- Industry Applications: Automotive / Transportation, Machine / Gears
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Columbia Chemical Corporation
Description: COLPHOS® Zn 35 is a liquid, immersion zinc phosphate used to produce fine grain crystalline heavyweight coatings (1000 - 5000 mg/ft2) on steel surfaces while generating minimal sludge. It meets the requirements of ASTM F1137, MIL-DTL-16232G TYPE Z and A-A59267, provides excellent absorbing
- Industry: Automotive, Electronics, Military Specification, OEM / Industrial
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Passivates, Protective, Specialty / Other
- Chemistry: Conversion Coating, Zinc
- Location / Orientation: Exterior, Interior
-
Supplier: Ecolink, Inc.
Description: Description This water based cleaner and degreaser removes grease, oils, wax, carbons and inks from virtually any surface. Convenient spray and wipe blend requires no mixing or rinsing. Use on equipment, fixtures, walls, floors and any other surface not harmed by water. It is residue free.
- Type: Cleaner / Cleaning Agent
-
Supplier: Ecolink, Inc.
Description: Description This water based cleaner and degreaser removes grease, oils, wax, carbons and inks from virtually any surface. Convenient spray and wipe blend requires no mixing or rinsing. Use on equipment, fixtures, walls, floors and any other surface not harmed by water. It is residue free.
- Type: Cleaner / Cleaning Agent, Degreaser
- Features: VOC Compliant
-
Supplier: ASTM International
Description: dry specific gravity of at least 0.57; from wood that has been air-dried or kiln-dried to approximately constant weight before fabrication; and from clear, straight-grained timber free from any form of decay. Furthermore, wood dowels shall be protected with a treatment of paraffin wax, or
-
Supplier: NACE International
Description: corrosion. Attempts to prevent water from entering insulated systems have not been successful, and corrosion protection techniques such as inhibitors and cathodic protection have been less effective than protective coatings in mitigating corrosion under insulation. 1 .2 Coating systems
-
Description: corrosion. Attempts to prevent water from entering insulated systems have not been successful, and corrosion protection techniques such as inhibitors and cathodic protection have been less effective than protective coatings in mitigating corrosion under insulation. 1 .2 Coating systems
-
Supplier: Ecolink, Inc.
Description: Description A fast-evaporating solvent system that incorporates the Ultra Prep® terpene solvent technology. It is a precision blend of ultra-high purity d-limonene (UltraPrep) in an acetone base. The product combines the advantages of both solvents, with a proprietary inhibitor that protects
- Type: Solvent / Solvent-based
- Features: VOC Compliant
-
Supplier: ASTM International
Description: 1.1 The use of small environmental test chambers to develop emission characteristics of indoor materials and products is still evolving. Modifications and variations in equipment, testing procedures, and data analysis are made as the work in the area progresses. Until the interested parties agree
-
Supplier: ASTM International
Description: resins, salts of heavy metals, salts of ammonia and other weak bases, acid salts of polybasic acids, and addition agents such as inhibitors and detergents. 1.2 For acid number determination of acidic components in crude oil and petroleum products including waxes, bitumen, base stocks, and
-
Supplier: ASTM International
Description: 1.1 This guide provides guidance on determination of emissions of organic compounds from indoor materials and products using small-scale environmental test chambers. 1.2 This guide pertains to chambers that fully enclose a material specimen to be tested and does not address other emission chamber
Find Suppliers by Category Top
Conduct Research Top
-
How does Low-Field NMR Technique Study the Evolution of Wax Mobility during Wax Crystallization?
precipitation curves by quantifying the change in signal upon the action of various waxes and wax inhibitors. Direct comparison of the wax precipitation curves with DSC demonstrated both methods. with good consistency results.
-
Rheology of Crude Oil at High Pressure
. and stick to pipe walls or form sludge at the. bottom of a storage tank, even in warm climates. This wax deposition can block flow lines, reduce. throughput, clog pumps, and inhibit the performance. of metering devices that measure transferred. crude oil. The pressure required to start the flow
More Information Top
-
Experimental study of the effect of inhibitors in wax precipitation by different techniques
Wax inhibitors are usually grouped in three main cate- gories [20]: • Wax crystal modifiers • Detergents • Dispersants .
-
Two Years After First Oil Paraffin and Scale Flow Assurance Management - Lessons Learned
Cold finger testing identified that greater than 60% inhibition efficacy was realized when 10 to 50 ppm of the incumbent wax inhibitor was used.
-
Flow Assurance: Wax Deposition & Gelling in Subsea Oil Pipelines
To reduce the risk of a blocked pipeline the frequency of pigging was increased and a minimum water cut of 40% was imposed as a short term risk reduction measure while facilities to continuously inject a wax inhibitor were pursued.
-
Successful Application of LDHI and Paraffin Inhibitor Provides a Step Change in Flow Assurance Management in a Subsea Network in the Gulf of Mexico
WAX INHIBITOR A - blend of EVA and polyacrylate in hydrocarbon solvent WAX INHIBITOR B - blend of EVA, polyacrylate and dispersant in hydrocarbon solvent WAX INHIBITOR C - blend of EVA, polyacrylate and dispersant in hydrocarbon solvent SOLVENT J – Aromatic/Aliphatic blend SOLVENT K …
-
ICGSCE 2014
The application of a wax inhibitor was introduced in this study to reduce the wax.
-
Chemical Method for Inhibition of Wax and Scale Deposition in Low-Permeability Reservoirs
The process of wax crystallization in the crude oil containing wax inhibitors was studied by differential scanning calorimetry.
-
Development and Validation of Small Volume Multi-Tasking Flow Assurance Tool
In this communication we present some of the results generated using QCM Technology including Wax Appearance Temperatures (WAT) and Wax Disappearance Temperatures (WDT), wax inhibitor screening and results on asphaltene onset determination and inhibitor assessment.
-
Paraffin Crystal and Deposition Control By Emulsification
In contrast, the wax that deposits in the presence of some commercial polymer-based wax inhibitors can be even harder (higher average molecular weight) than the deposit formed in the absence of any chemical additive.
-
A Novel Method to Winterize Traditional Pour Point Depressants
Everything discussed regarding the homogenization of milk is analogous to the emulsification process used here to improve the low temperature characteristics of the wax pour point depressants and wax inhibitors .
-
Evaluation of Paraffin Crystal Modifiers by Dynamic Videomicroscopy
Abstract Conventional techniques for selection of wax inhibitors for crude oils have been limited in that visualizing oil and wax behavior under flowing conditions has not been possible.
Indicates content that may require registration and/or purchase.