-
Supplier: Nord-Lock Group
Description: EXPANDER SYSTEM TECHNOLOGY Lug wear is a common problem with all machinery. Repairs involve a costly, time-consuming process with significant downtime and must be repeated several times over a machine’s life. With the Expander System, the repair can be carried out directly in the worn mountings
- Diameter / Size: 0.5905515 to 3.93701 inch
- Length: 78.7402 inch
- Design Units: Metric
- Pin Type: Pivot / Hinge Pin
-
Supplier: Visumatic Industrial Products
Description: The VNPD nut driving system is robustly designed to repeatably feed and install nearly any nut. The included fastener transfer sensor verifies that the nut feeder delivered the nut to the tooling tip. Nut driver tooling tip designs can accommodate a wide variety of
- Drive Shape: Crowfoot, Tubenut
- Power: Electric, Pneumatic
- Style: Hand-Held Cylindrical
- Head Style: In-line, Right-Angle
-
Supplier: Custom Fabricating & Supplies
Description: Product Features Temperature Rating: 600° F / 315° C Specifically designed to mask weld nuts Offers additional protection for lead-in and exit threads Color coded for easy identification Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating Custom sizes available
- Features: Other
- Material: Rubber - Silicone
-
-
Supplier: Pentair, Inc.
Description: " WELDED STEEL FRAME, ACRYLIC FRONT WINDOW DOOR MATERIAL 23.62 INCH W X 39.37 INCH D X 78.74 INCH H SIZE UL, CSA, CE APPROVAL SERVER APPLICATION FLOOR MOUNTING (20) SCREW/WASHER/CAGE NUT MOUNTING HARDWARE PERFORATED REAR DOOR WITH KNOCKING HANDLE 42 RACK(S) PROLINE[R] BRAND "
- Type: Electronic and Instrument Enclosures
- Mounting Type: Free Standing Cabinet
- Material: Steel
-
Supplier: Velan, Inc.
Description: stem seal. • Adjustable packing with self-locking gland nut complete with protective metal packing washer. • 4-bolt bracket to ISO standard for automation. • Blowout-proof stem. • Threaded or socket weld ends.
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 1,000 psi
- Valve Type: Ball Valves, Butterfly Valves
- Features: Socket Weld / Solder, Threaded
-
Supplier: Allied Electronics, Inc.
Description: External flanges with holes for wall mounting Oil resistant die-cut gasket for reliable and lasting protection against dust, water, and oil Cover screws thread into sealed nuts for additional sealing protection. Features: Heavy Duty 14-Gauge Welded Steel Construction Captive Screw and
-
Supplier: nVent Electric
Description: door3. Instructions to locate and install disconnect4. Hardware kit consisting of padlocking door handle, panel mounting nuts, grounding hardware and sealing washers for mounting holes
-
Supplier: nVent Electric
Description: latching system (2-point or 3-point) installed on door3. Instructions to locate and install disconnect4. Hardware kit consisting of padlocking door handle, panel mounting nuts, grounding hardware, and sealing washers for mounting holes
-
Supplier: TelephoneStuff.com
Description: The STS Clamp eliminates additional attachments to building structure by permitting quick attachment to existing strut trapeze. Features: - Fast assembly of half-slot strut into back-to-back strut - Alternative to welded strut or traditional hardware (nuts, bolt and washers) -
- Features: Specialty / Other Clamp
-
Supplier: ASTM International
Description: raised type. Manhole covers shall be complete with coaming, gasket, welded studs or bolts, washers, and nuts. This specification does not address certain hazardous cargos, as well as the design of the manhole cover assembly for primary or cyclic loads.
-
Supplier: ASTM International
Description: ring, hinge pad, and hinge blade), steel (round bar for hinge pin), ordinary steel (welded studs), and yellow brass (washers, heavy hex nuts, and cotter pin). The assembly shall be free of splinters, sharp edges, burrs, projections, and weld splatters, and shall have a Class A
-
Supplier: ASTM International
Description: that are not required to be completely flush. Manhole cover assemblies shall be complete with covers, mounting rings, gaskets, welded studs, washers, and nuts. This specification does not address certain hazardous cargos, as well as the design of the manhole cover assembly for
-
Supplier: nVent Electric
Description: Enclosures1. Door interlock bracket welded to door2. Door latching system (2-point or 3-point) installed on door3. Instructions to locate and install disconnect4. Hardware kit consisting of padlocking door handle, panel mounting nuts, grounding hardware and sealing washers for
-
Supplier: Appleton Electric
Description: STRAIGHT, 2-PIECE TYPE COPPER-FREE ALUMINUM (BODY/SLEEVE/GLAND NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER) MATERIAL 3.23 INCH 1/2 INCH HUB SIZE JACKETED METAL CLAD, MC/MC-HL, CORRUGATED INTERLOCKED ALUMINUM/STEEL ARMOR, CONTINUOUSLY
- Standards / Certifications: CSA Mark
-
Supplier: Jergens, Inc.
Description: chemi-black. Supplied complete with setscrew, nuts, and flanged washer. Installation: When welding the swivel base of the ‘Stub Nose’ models to the clamp mechanism ensure that the full length of the adjoining surfaces are welded. Ensure that the welding spatter does not enter
- Clamping Force: 660 lbs
-
Supplier: Jergens, Inc.
Description: chemi-black. Supplied complete with setscrew, nuts, and flanged washer. Installation: When welding the swivel base of the ‘Stub Nose’ models to the clamp mechanism ensure that the full length of the adjoining surfaces are welded. Ensure that the welding spatter does not enter
- Clamping Force: 1,543 lbs
-
Supplier: Albion Casters and Wheels
Description: welded to yoke base King Bolt: 5/8” diameter orbitally spun steel rivet Axle: 1/2” diameter hollow axle comes complete with lock nut for straight roller and ball bearings. Axle is solid for Delrin and Oilex bearings Wheel Seals - Nylon seal retaining/thrust washers Lubrication:
- Load Capacity: 140 to 2,000 lbs
- Wheel Tread Width: 1.5 to 2.1875 inch
- Wheel Diameter: 3.25 to 8 inch
- Height: 4.25 to 9.5 inch
-
Supplier: Plastic-Mart
Description: with Santoprene gasket Gallon indicators are included in one side of the tanks Removable crowned top is fastened to the flange with twelve 3/8? bolts, washers and hex nuts All tanks designed for the containment of chemicals with a specific gravity of 1.7 or less Tanks are manufactured
- Volume Capacity: 2,610 gallons
- Diameter / Width: 86 inch
- Height: 147 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: fitting with Santoprene gasket Gallon indicators are included in one side of the tanks Removable crowned top is fastened to the flange with twelve 3/8? bolts, washers and hex nuts All tanks designed for the containment of chemicals with a specific gravity of 1.7 or less Tanks are
- Volume Capacity: 1,710 gallons
- Diameter / Width: 86 inch
- Height: 87 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Plansee SE
Description: Scattered electron traps manufactured from copper and refractory metal compounds Nuts and washers made from molybdenum, TZM, tantalum and niobium Shielding components manufactured from the tungsten heavy alloys Densimet® and Inermet® TiO2 or TiO2-Al2O3 coatings to increase heat
- Shape / Form: Application Specific / Custom
- Features: Specialty / Other
-
Supplier: APX Enclosures, Inc.
Description: anchor bolt mounting, centers 11-1/2" wide x 13-1/2"deep. 6. A plywood panel, 3/4" thick x 12" x 34" is secured to the back wall of the cabinet with four (4) stainless steel 5/16"-18"x 1-1/2" threaded studs, flat washers and lock nuts. B. DOOR 1. Main door is made from 0.125" thick
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: Hammond Manufacturing Company Inc.
Description: the added safety of quarter turn slot requiring use of tool for opening. Doors may be easily removed for modifications and are interchangeable. Seamless poured-in place gasket. Collar studs provided for mounting inner panel. Includes hardware kit with panel mounting nuts and sealing
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 5 inch
- Type: Electronic and Instrument Enclosures, Terminal and Junction Boxes
-
Supplier: Hartzell Air Movement
Description: a lock washer and nut. The blades can be quickly adjusted for future changes in capacity without removing the propeller from the motor shaft. The Series 65C includes internal vanes, which provide a more compact installation package. Heavy-gauge, steel discharge guide vanes are
- Static Pressure: 0 to 8 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Axial
-
Supplier: Hammond Manufacturing Company Inc.
Description: mounting nuts and sealing washers for wall mounting holes. Hinges are constructed from 304 stainless steel. Hinge pins are stainless steel. Inner panel is included. Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating. Inner panel is finished in
- Straight Section Length: 6", Other Length
- Material: Stainless Steel, Steel
- Style: Wiring Trough
-
Supplier: PennEngineering®
Description: PEM® weld nuts (Types WN/WNS) provide load-bearing threads in metal sheets too thin to tap, and permit faster assembly. PEM brand weld nuts overcome many problems associated with other weld nuts – burn-outs, complicated electrodes and pilots, tedious time-consuming indexing and
- Size: #4
- Standards: ASME / ANSI
- Type: Weld Nut
-
Supplier: Newport MKS
Description: 8-32 Washer, Stainless Steel, Pack of 100
- Material: Stainless Steel
- Type: Washer Nut
-
Supplier: PennEngineering®
Description: PEM® weld nuts (Types WN/WNS) provide load-bearing threads in metal sheets too thin to tap, and permit faster assembly. PEM brand weld nuts overcome many problems associated with other weld nuts – burn-outs, complicated electrodes and pilots, tedious time-consuming indexing and
- Standards: ASME / ANSI
- Size: M3
- Features: Other
- Type: Weld Nut
-
Supplier: National Bolt & Nut Corporation
Description: selection of bolts and other fasteners, National Bolt & Nut Corporation features an extensive inventory of nuts, ensuring proper fastening strength, load distribution, and protection from shearing. Our line of industrial nuts includes coupling nuts, lock nuts,
- Standards: DIN
- Type: Hex, Locknut, Nylon Insert Nut, Weld Nut
- Size: M10, M12, M8
- Features: Other
-
Supplier: Newport MKS
Description: The AW-1 Adaptor Washer Set includes 10 stainless steel adaptor washers allowing you to use 8-32 (M4) screws in 1/4-20 (M6) counterbored mounting holes. Includes 10 washers.
- Material: Stainless Steel
- Type: Washer Nut
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: The ESL's two self-locking slots make it ideal in any application subjected to high vibration, shock, impact, heavy loads, and high temperatures. The ESL provides unparalleled locking ability without seizing up upon removal.
- Finish: Anti-Galling Coating, Galvanized
- Type: Hex, Locknut, Washer Nut
- Standards: ISO
- Size: M2.5
-
Supplier: PENCOM
Description: No Description Provided
- Size: 1/4"
- Features: Other
- Thread Direction: Right Hand Thread
- Type: Round Nut, Self-Clinching Nut, Weld Nut
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Case Hardened 12L14 Material Head rotates but washer remains stationary upon contact and holds without marring the workpiece
- Size: 7/8"
- Finish: Black Oxide
- Type: Flange Nut, Washer Nut
- Material: Hardened Steel
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Case Hardened 12L14 Material Head rotates but washer remains stationary upon contact and holds without marring the workpiece
- Size: 3/4"
- Finish: Black Oxide
- Type: Flange Nut, Washer Nut
- Material: Hardened Steel
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: The one-piece ERM is a great time saver. The ERM combines the performance of the ESL with an integrated disc spring washer. The result: Quick installations and absolute tension maintained under dynamic loads.
- Size: 5/8"
- Finish: Anti-Galling Coating, Galvanized, Nickel Plated, Phosphate, Zinc Chromate (Yellow), Zinc Plated
- Material: Exotic Metals, Hardened Steel, Stainless Steel, Steel, Titanium
- Type: Hex, Locknut, Washer Nut
-
Supplier: Stanley Engineered Fastening - Spiralock
Description: These weld nuts provide load bearing threads in sheets too thin to tap, provide lower equipment and labor costs, and are designed for faster assembly. They overcome many problems associated with other weld nuts – burnouts, complicated electrodes and pilots, tedious time-consuming
- Size: 1/4"
- Features: Other
- Thread Direction: Right Hand Thread
- Type: Self-Clinching Nut, Weld Nut
Find Suppliers by Category Top
Featured Products Top
-
National Bolt & Nut, Inc. National Bolt & Nut, Inc. (NBN) is a Domestic Manufacturer of large diameter custom non-standard fasteners for critical care applications. NBN supplies Bolts, Nuts, Studs and Washers to the (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation
More Information Top
-
MIG welding freon bottles
I'm welding washers , nuts and pipes to the freon containers.
-
American National Standard for Zinc-Coated Ferrous Washerhead Bolts and Washer Nuts
Optional Washer Welded to Nut .
-
Qualified Person Duties to Create a Fall Protection System Meeting ANSI Z359
The entrenched contract engineer who signs off on welded washers and nuts for anchorage points without manufacturers’ approval .
-
SNAP 7 PROGRAM: TASK 8--STRONTIUM-90 FUELED THERMOELECTRIC GENERATOR DEVELOPMENT. Quarterly Progress Report No. 4, August 1, 1961-October 31, 1961
FA-50 F-1220 Coupling V-retainer Gasket 2-in. carriage bolt incl washers and nuts Welded assy (shelf) Welded assy (shelf) Outrigger Bolt Washer .
-
FAILURE DATA HANDBOOK FOR NUCLEAR POWER FACILITIES. A GUIDE FOR THE DESIGN, CONSTRUCTION, AND MAINTENANCE OF NUCLEAR POWER PLANTS FROM A RELIABILITY IMPROVEM...
Flange Cutter 0-Ring Belleville Spring Washer Bolt Nut Welded Seal Ring Diaphragm Gasket Coupling Monitor Nozzle .
Indicates content that may require registration and/or purchase.