-
Supplier: Nelson Fastener Systems
Description: space while meeting ANSI / RIA robot safety requirements. NelCell is a modular design including two halves. Each half has fork pockets for quick assembly into a fully functional cell, ready for production. NelCell is a great alternative to manual welding to save labor costs*, eliminate
- Features: 460 / 480V 60 Hz, Three-phase
- Equipment Type: Complete System
- Process Capability: Stud / Nut Welding, Welding Equipment
-
Supplier: Eaton Cooper Power Systems
Description: Envirotran™ transformers are the industry’s first transformers to use an edible vegetable oil-based, high-fire-point dielectric coolant. This technological and environmental design breakthrough is the result of years of research and development in dielectric fluids and their use
- Output Type: AC
- Transformer Type: High-Voltage Transformer, Power Transformer, Substation Transformer
- Mounting: Pad-Mounted
- Features: Power / Power System / Distribution Transformer
-
Supplier: Eaton Cooper Power Systems
Description: Consultants, engineering firms, contractors, and end-users are all reconsidering their previous uses of dry-type transformers indoors and making the switch to superior fluids. New fire safety and environmental advances have made the liquid-filled transformer the transformer of
- Maximum Primary Voltage Rating: 5,000 to 35,000 volts
- Maximum Secondary Voltage Rating: 120 to 15,000 volts
- Power Rating (VA): 0.01 VA
- Output Type: AC
-
-
Supplier: Nelson Fastener Systems
Description: This economical stud welding system from Nelson is for welding fasteners up to 1/2” in diameter. The S4500 is a simple, yet rugged welding system that can be depended on to weld a whole range of fasteners for the customer. The transformer rectifier design has been
- Output Current Range: 200 to 850 amps
- Features: 208-230 / 240V 60 Hz, 460 / 480V 60 Hz
- Equipment Type: Complete System
- Output Power Capability: DC Output
-
Supplier: Eaton Cooper Power Systems
Description: VFI transformer with transformer protection protects the transformer and provides proper coordination with upstream protective devices. When a transformer fault or overload condition occurs, the VFI breaker trips and isolates the transformer. The three-phase VFI
- Maximum Primary Voltage Rating: 2,400 to 34,500 volts
- Maximum Secondary Voltage Rating: 120 to 14,400 volts
- Power Rating (VA): 500,000 to 10,000,000 VA
- Output Type: AC
-
Supplier: RoMan Manufacturing, Inc.
Description: Transgun water-cooled transformers are compact and lightweight, making them ideal for robotic and fixture spot welding applications. Designed for close coupled mounting in welding guns. Available in various voltage and frequencies. Size and capability of our Transgun
- Maximum Primary Voltage Rating: 240 to 575 volts
- Maximum Secondary Voltage Rating: 3.97 to 16 volts
- Power Rating (VA): 35,000 to 136,000 VA
- Primary Frequency: 60 Hz
-
Supplier: Eaton Cooper Power Systems
Description: Cooper Power Systems three-phase pad-mounted compartmental type distribution transformers are designed to withstand all environmental hazards. All transformers are newly manufactured and are produced expressly to meet exacting customer specifications. Many configurations and
- Maximum Primary Voltage Rating: 2,400 to 46,000 volts
- Maximum Secondary Voltage Rating: 120 to 14,400 volts
- Power Rating (VA): 45,000 to 10,000,000 VA
- Output Type: AC
-
Supplier: RoMan Manufacturing, Inc.
Description: Portable Gun water-cooled transformers are ideal for portable welding, remote robot, or manual welding guns. Available in various voltages and frequencies. Size and capability of our Portable Gun Transformers can be designed to meet your application’s requirements. Our
- Maximum Primary Voltage Rating: 480 to 575 volts
- Maximum Secondary Voltage Rating: 4 to 25.8 volts
- Power Rating (VA): 50,000 to 200,000 VA
- Primary Frequency: 60 Hz
-
Supplier: RoMan Manufacturing, Inc.
Description: Machine water-cooled transformers are ideal for press, seam, rocker arm, cross wire and other welding applications. Available in various frequencies and secondary voltages. Size and capability of our Machine Transformers can be designed to meet your application’s requirements.
- Maximum Primary Voltage Rating: 480 to 575 volts
- Maximum Secondary Voltage Rating: 4 to 18.3 volts
- Power Rating (VA): 20,000 to 500,000 VA
- Primary Frequency: 60 Hz
-
Supplier: Comau S.p.A.
Description: The COMAU Compact Welding Gun is designed to enhance performance in Body-In-White (BIW) applications by offering a lighter and more compact solution compared to previous models. This welding gun is ideal for various spot welding tasks, significantly reducing the necessary
- Applications: Welding
-
Supplier: RoMan Manufacturing, Inc.
Description: Fixture type water-cooled transformers are ideal for multi-spot welding fixtures. Designed to have industry standard RWMA staggered secondary lugs, 3/8 – 16 studs for primary voltage connection, multiple selections for frequencies and secondary voltages, with primary access on five
- Maximum Primary Voltage Rating: 400 to 575 volts
- Maximum Secondary Voltage Rating: 2.58 to 30.96 volts
- Power Rating (VA): 25,000 to 200,000 VA
- Primary Frequency: 50 / 60 Hz
-
Supplier: Triad Magnetics
Description: Triad control transformers come with tamper resistant shrouds for safety and a steel bracket welded to the bottom of the transformer for ease of mounting. These transformers are design and have the safety agency recognition for application where a Class 2
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 40 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Allied Electronics, Inc.
Description: Triad control transformers come with tamper resistant shrouds for safety and a steel bracket welded to the bottom of the transformer for ease of mounting. These transformers are designed with dual bobbin construction and insulated shrouds on the primary and secondary sides.
-
Supplier: Allied Electronics, Inc.
Description: Triad control transformers come with tamper resistant shrouds for safety and a steel bracket welded to the bottom of the transformer for ease of mounting. These transformers are designed with dual bobbin construction and insulated shrouds on the primary and secondary sides.
-
Supplier: Allied Electronics, Inc.
Description: Triad control transformers come with tamper resistant shrouds for safety and a steel bracket welded to the bottom of the transformer for ease of mounting. These transformers are designed with dual bobbin construction and insulated shrouds on the primary and secondary sides.
-
Supplier: Mini-Circuits
Description: The TRS2-252+ is a mini unbalanced-to-unbalanced, very wide bandwidth transformer measuring only 0.2” on all sides, with a flat top for pick and place compatibility. The rugged, wire-welded, rectangular-core design is RoHS-compliant, with an open style, aqueous washable, ceramic case
- Operating Frequency Range: 4,000,000 to 2,500,000,000 Hz
- Impedance Ratio: 2 :1
- Power Rating: 0.35000000000000003 watts
- Operating Temperature: -40 to 85 C
-
Supplier: Allied Electronics, Inc.
Description: Triad control transformers come with tamper resistant shrouds for safety and a steel bracket welded to the bottom of the transformer for ease of mounting. These transformers are designed with dual bobbin construction and insulated shrouds on the primary and secondary sides.
-
Supplier: Mini-Circuits
Description: The TC1.33-282+ is a mini wideband tri-filar transformer, measuring approximately 4 mm on all sides. The plastic substrate, 5-pad design is aqueous washable and RoHS compliant, featuring a square core and all welded wire construction for repeatability and reliability in
- Operating Frequency Range: 5,000,000 to 2,800,000,000 Hz
- Impedance Ratio: 1.33 :1
- Power Rating: 0.25 watts
- Operating Temperature: -40 to 85 C
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ TRS1-23-75+ is a balanced-to-unbalanced 75Ω transmission line transformer, 0.2x0.2x0.2” in size. This rugged, wire welded, rectangular core design is rated for up to 0.5 W maximum power, in an aqueous washable case suitable for both RoHS and tin/lead solder systems.
- Operating Frequency Range: 10,000,000 to 2,200,000,000 Hz
- Impedance Ratio: 1 :1
- Power Rating: 0.5 watts
- Operating Temperature: -40 to 85 C
-
Supplier: Mini-Circuits
Description: The TC1.33-182X-75+ is a balanced-to-unbalanced 75Ω transmission line transformer. This rugged, wire welded, rectangular core with top hat design is rated for up to 0.25W maximum power, in an aqueous washable case suitable for both RoHS and tin/lead solder systems.
- Operating Frequency Range: 5,000,000 to 1,800,000,000 Hz
- Impedance Ratio: 1.33 :1
- Power Rating: 0.25 watts
- Operating Temperature: -40 to 85 C
-
Supplier: CSA Group
Description: does not apply to transformers designed solely for test purposes, rectifier transformers, welding transformers, furnace transformers, instrument transformers, motor-starting autotransformers, or any other special purpose transformers. 1.4 In this
-
Supplier: CSA Group
Description: does not apply to transformers designed solely for test purposes, rectifier transformers, welding transformers, furnace transformers, instrument transformers, motor-starting autotransformers, or any other special purpose transformers. 1.4 In this
-
Supplier: Campbell Hausfeld
Description: The Campbell Hausfeld 115-volt stick welder (WS099001AV) is designed for home and shop applications. Easy to use and portable, this welder has a transformer design that provides an easy-starting, smooth arc. Weld with 1/16-inch electrodes on a 15-amp household circuit; a 20-amp circuit
- Duty Cycle: 10 to 20 %
- Equipment Type: Complete System
- Output Power Capability: DC Output
- Process Capability: Stick (SMAW), Welding Equipment
-
Supplier: AMADA Weld Tech
Description: from the sides. May be integrated with either AC or inverter resistance welding controls. Stacked cylinder design permits a wide range of force control. Ceramic jaws hold parts during the welding operation producing a solid fused weld joint Mechanism is designed for easy setup
- Equipment Type: Complete System, Monitor / Controller, Power Source / Station
- Features: Current, Current / Power, Voltage, Water Cooled
- Process Capability: Resistance - Spot, Welding Equipment
-
Supplier: Sunstone Engineering
Description: welders with seam welding function. These Resistance seam welding or AC Welding Systems are precision units with accurate controls that can be adjusted down for fine resistance welding. Typical seam welding applications range from sheets as thin as 0.05mm up to
- Process Capability: Welding Equipment
-
Supplier: CSA Group
Description: for electric utilities. Scope 1.1 This Standard specifies the requirements for distribution transformers intended primarily for operation by electric utilities. Note: The operation of transformers complying with this Standard by other than an electric utility can be subject to
-
Supplier: Inductotherm Group
Description: worldwide. Thermatool’s recent innovation, the Height Efficiency Series Welder, offers a compact design, resilient construction and enhanced efficiency. Features Compact cabinet design combines DC Rectifier and RF Generator all in one (minimizes installation time and expense) Available
- Equipment Type: Complete System
- Process Capability: Welding Equipment
-
Supplier: DCC Corporation
Description: The HotSpot Capacitive Discharge Welder is designed to help solve your thermocouple fabrication and attachment problems. The welder generates an electric arc for fusing standard couple elements into freestanding beads and welding them to any thickness base metal. Visual and sonic indicators
- Output Voltage Range: 15 to 80 volts
- Equipment Type: Complete System
- Output Power Capability: DC Output
- Process Capability: Resistance - Flash / Upset Butt, Welding Equipment
-
Supplier: Nelson Fastener Systems
Description: Stored Arc ATC, ATS, and ATA studs are designed to be welded to thin gauge sheet metal using either the Stored-Arc method of stud welding,or a transformer/rectifier power-control source in the short-cycle mode.These applications generally provide a weld bond that is greater than
- Length: 0.25 to 0.375 inch
- Inch: # 10, # 6, # 8, 1/4", 5/16"
- Material: Aluminum, Stainless Steel, Steel
- Features: Other
-
Supplier: Nelson Fastener Systems
Description: Metric Nelson ANC, ANS and ANA unthreaded studs are designed to be welded to thin gauge sheet metal using the Stored-Arc method of stud welding, or a transformer/ rectifier power-control source in the short-cycle mode. These applications generally provide a weld bond that is greater
- Length: 0.3149608 to 0.4724412 inch
- Material: Aluminum, Stainless Steel, Steel
- Metric: M3, M4, M5, M6, M8
- Features: Other
-
Supplier: Qualitrol Company, LLC
Description: customer specified and designed to mate with optical feedthroughs (CON-159-1). Features Eliminates need for drilling additional holes or welding to create a ‘do-it-yourself’ solution for protection of fiber optic connections Two specially designed 1/8 inch (3.2mm) thick neoprene gaskets (one
-
Supplier: Ralston Metal Products Limited
Description: Application Ralston’s IBSC Series, JIC enclosures are designed to provide protection against dust, dirt, and oil for such items as: pneumatic or hydraulic instruments, transformers, and junction wiring. Construction All IBSC enclosures are made from 14 ga. hot rolled steel. All seams are
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 6 inch
- Height: 14 inch
-
Supplier: Ralston Metal Products Limited
Description: Application Ralston’s IBOH Series JIC enclosures are designed to provide protection against dust, dirt, and oil for such items as: pneumatic or hydraulic instruments, transformers, and junction wiring. Construction All IBOH enclosures are made from 14 ga. hot rolled steel. All seams are
- Length / Height: 12 inch
- Width/Diameter: 12 inch
- Depth: 6 inch
- Height: 12 inch
-
Supplier: Isotech, Inc.
Description: holes included for easy mounting. Snubber design decelerates seismic forces Compatible with spring or elastomeric vibrators Applications Air handling units Fans Pumps Chillers Air compressors HVAC equipment Power generation Electrical transformers Motors
- Features: Other
- Application: Vibration Isolation
-
Supplier: RDP Electrosense
Description: These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT) principle
- Measurement Range: 2.9527575 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -40 to 140 F
- Body Shape: Cylindrical
Find Suppliers by Category Top
Featured Products Top
-
enable safe movement of liquids and gases. Comparing weld neck vs slip on flanges shows their different features which best match specific applications. Weld neck flanges are strong and long-term connections designed for high pressure systems with their secure butt-welded attachment, while (read more)
Browse Pipe Flanges Datasheets for Petersen Products Co. -
Capabilities Our mission is to offer our customers the highest-quality power solutions. To achieve this goal, we maintain a comprehensive range of design and build capabilities. All of our power transformers are designed to comply with numerous quality and performance standards, such as (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Magna-Tac® TR-8899 (Cross reference to 3M™ Scotch-Weld™ Epoxy Adhesive 2290) is a one part formulated thermosetting epoxy designed to adhere metals and alloys in transformer cores, as well as electric motor rotors and (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Beacon Adhesives, Inc. -
Test Connectivity Solutions Guide Features 0.635 mm (0.025") pitch Incredibly slim 7.6 mm width High-density 2-row design (read more)
Browse Cable Assemblies Datasheets for DigiKey -
operation of the transducer. The SS series LVDTs are specially designed for use in sea water and heavy industrial environments with some corrosive chemicals. These LVDTs are made of welded 316 stainless steel and have a through bore plus very heavy construction. Therefore, the SS series LVDTs are (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
design. NASA-STD-8739.4 is one of several standards governing cable sleeving in satellite design. It specifies that sleeving should be snug, secured at both ends and shall not freely slide. There are specific physical considerations required when meeting this and other regulations (read more)
Browse Datasheets for Mid-Mountain Materials, Inc. -
there is no physical contact in the sensing element ours are one of the most reliable types available. What is an LVDT Displacement sensor? LVDT stands for Linear Variable Differential Transformer. The moving part of the LVDT is connected to a core rod. Inside the body of (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
because of the fact that there is no physical contact in the sensing element ours are one of the most reliable types available. What is an LVDT Displacement sensor? LVDT stands for Linear Variable Differential Transformer. The moving part of the LVDT is connected to a (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
there is no physical contact in the sensing element ours are one of the most reliable types available. What is an LVDT Displacement sensor? LVDT stands for Linear Variable Differential Transformer. The moving part of the LVDT is connected to a core rod. Inside the body of (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
there is no physical contact in the sensing element ours are one of the most reliable types available. What is an LVDT Displacement sensor? LVDT stands for Linear Variable Differential Transformer. The moving part of the LVDT is connected to a core rod. Inside the body of (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense
More Information Top
-
The A-C Arc Progresses
ance of the a-c arc has now become uni- welding transformers designed to run off .
-
States > Maryland > State > Proposed Regulations > 2006 Documents > January 24, 2006 > [2006 MD Proposed md-20060124-0030-0002984] 14.26.03 - Maryland Energy A...
(xii) A welding transformer designed only to provide power to welding equipment.
-
States > Maryland > State > Regulations > Title 14 - Independent Agencies > Subtitle 26 - Maryland Energy Administration > [COMAR 14.26.3] 03 - Maryland Energy...
(xii) A welding transformer designed only to provide power to welding equipment.
-
High frequency transformer with synchronous rectifier for resistance spot welding
Another important aspect in welding transformer design is cooling.
-
Practical Wide Frequency Approach for Calculating Eddy Current Losses in Transformer Windings
Designed welding transformer - winding arrangement.
-
Welding Engineering: An Introduction
A welding transformer is designed to receive high AC utility voltage on the primary or input side of the transformer, and convert it to much lower welding voltages on the secondary or output side.
-
Electrical technique in resistance welding
The welding transformer is designed to give a secondary voltage of about 10 volts and is provided with tappings to facilitate control of the welding current.
-
South Midland Centre: Chairman's address. ¿The national war-time effort of the electrical industry¿
The welding transformer is designed to give a secondary voltage of about 10 volts and is provided with tappings to facilitate control of the welding current.
Indicates content that may require registration and/or purchase.