-
Supplier: CS UNITEC
Description: Double-sided deburring of sheet metal up to 0.2" thick can be achieved in a single operation with no additional treatment. The machine’s flap wheels can be easily adjusted as they wear. One set of wheels lasts for approximately 6500 feet of stainless steel sheet. Supplied
- Rotary Speed: 600 to 1,200 rpm
- Power: 0.268044076980564 HP
- Current: 0.45 amps
- Mounting: Bench
-
Supplier: CS UNITEC
Description: Beveling and deburring machine with a fixed beveling angle of 45° and an infinitely adjustable beveling width from 0” to 3/8” for all metals from stainless steel to aluminum. Precise adjustment of the facet width using a hand wheel. ROLEI EF 165 – Speed: 2800 RPM Optional
- Rotary Speed: 2,800 rpm
- Mounting: Bench
- Features: Bonded Abrasives / Grinding Wheels, Dust Collection / Filtration System, Other
- Type: Deburring Machine
-
Supplier: Norton Abrasives
Description: Bear-Tex® Deburring Unified Wheel
- Outer Diameter (OD): 3 inch
- Shank / Bore Diameter: 0.25 inch
- Grit Size: 220
- Rotary Speed: 18,000 rpm
-
-
Supplier: CS UNITEC
Description: Precision beveling and faceting machine for all metals from stainless steel to aluminum. Infinitely adjustable beveling angle from 30° to 60° and infinitely adjustable facet width from 0” to 3/8” (precise adjustment using knob). Parts are beveled with perfect cross-grinding – absolutely no
- Rotary Speed: 2,800 rpm
- Mounting: Bench
- Features: Bonded Abrasives / Grinding Wheels, Dust Collection / Filtration System, Other
- Type: Deburring Machine
-
Supplier: Reid Supply
Description: Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for
- Type: Rotary Cutting Tool / Bit
-
Supplier: CS UNITEC
Description: This handy deburring machine is designed for awkward, heavy parts, such as machine tables, frame constructions or large sheets of metal. Easy to handle, with good edge control. The EF 115 is also ideal for chamfering welds. Fixed beveling angle of 45°, infinitely adjustable
- Rotary Speed: 2,000 to 7,000 rpm
- Power: 1.80929751961881 HP
- Current: 12.27 amps
- Features: Bonded Abrasives / Grinding Wheels, Other
-
Supplier: Accuris
Description: Tracked Changes (Redline) - Bonded abrasive products - Dimensions - Part 8: Grinding wheels for deburring and fettling/snagging on stationary machine
-
Supplier: Precision Surfacing Solutions
Description: that is required is to replace the precision grinding wheels by brush wheels, and to deactivate the central measurement control. This means a precision grinding machine is basically suitable for deburring, and can also be used as a combination machine. Features of
- Rotary Speed: 30 to 120 rpm
- Power: 10.0516528867711 HP
- Industry Applications: Cleaning / Surface Preparation
- Type: Deburring Machine
-
Supplier: Walter Surface Technologies
Description: For use on portable or stationary machines. Can be used on the edge or on either side of the wheel. Safe for use on all metals. Features Versatile , long lasting, superb finish Can be used on edge or either side of the wheel Non loading, flexible For use on portable or
- Outer Diameter (OD): 3 to 6 inch
- Bore ID / Shank Diameter: 0.375 to 1 inch
- Thickness: 0.25 to 1 inch
- Rotary Speed: 15,100 rpm
-
Supplier: Norton Abrasives
Description: Bear-Tex® Deburring Unified Wheel
- Outer Diameter (OD): 6 inch
- Shank / Bore Diameter: 1 inch
- Grit Size: 220
- Rotary Speed: 4,800 rpm
-
Supplier: Sinto America
Description: BENEFITS: • NEW BARE WHEEL = INCREASED BLADE LIFE • FOOT MOUNTED MOTOR = REDUCED VIBRATION • INCREASED ENERGY = REDUCED CYCLE TIMES • NEW LINER PACKAGE = REDUCED MAINTENANCE COST • Custom Options and Capabilities
- Machine Mounting: Bench / Pedestal
- Features: Blast Wheel
- Operation: Cleaning / Surface Preparation, Deburring / Deflashing, Descaling / Stripping
- Abrasive Feed: Dry / Air
-
Supplier: Reid Supply
Description: Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for
- Outer Diameter (OD): 1.5 inch
- Shank / Bore Diameter: 0.25196864 inch
- Grit Size: 80
- Rotary Speed: 25,000 rpm
-
Supplier: Norton Abrasives
Description: Norton Bear-Tex Series 4000 Convolute Wheels feature long life for heavy deburring, edge breaking and removing parting lines on exotic metals. Convolute wheels are formed by wrapping and bonding web material impregnated with abrasive grain and resin around a center core.
- Outer Diameter (OD): 8 inch
- Shank / Bore Diameter: 3 inch
- Grit Size: 180 to 220
- Rotary Speed: 4,500 rpm
-
Supplier: Abtex Corporation
Description: Copper Center Radial Wheels Applications include CNC, in-machine and robotic deburring, as well as hand-held power tool deburring.
- Outer Diameter (OD): 3 inch
- Trim Length: 1 inch
- Rotary Speed: 10,000 rpm
- Grit Size: 320
-
Supplier: Flexovit USA, Inc.
Description: Large, uniform flaps deliver a satin finish on contoured surfaces. Engineered for perfect balance and smooth running A120 Ideal for cleaning, finishing, polishing, deburring and blending. For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood,
- Outer Diameter (OD): 6 inch
- Shank / Bore Diameter: 1 inch
- Grit Size: 120
- Rotary Speed: 6,000 rpm
-
Supplier: Titan Tool Supply, Inc.
Description: Titan Shaped Diamond Grinding Wheels are meant for application in Air Grinders and Flexible Shaft Machines such as Foredom, Dumore, and etc. They will, however, also fit many dental type High Speed Air Grinders, and Bench Grinders such as Dumore and Precise. On special applications,
- Outer Diameter (OD): 0.0393701 to 0.37007894 inch
- Features: Finishing / Deburring (Fine Grits)
- Type: Mounted Point / Abrasive Burr, Superabrasive - Diamond, Superabrasive Wheel
-
Supplier: ATA Group
Description: removal Fractures similar to Zirconium Requires medium to heavy pressure to fracture Applications Deburring ferrous & non-ferrous metals Cleaning of welds / surfaces Removing machine marks and flaws Finishing of stainless steel vessels Removing die lines Removing flash from rubber /
-
Supplier: Reid Supply
Description: Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for
- Outer Diameter (OD): 5 inch
- Thickness: 0.25 inch
- Rotary Speed: 12,000 rpm
- Type: Aluminum Oxide, Depressed Center
-
Supplier: Reid Supply
Description: Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for
- Outer Diameter (OD): 6 inch
- Thickness: 0.045 inch
- Rotary Speed: 10,500 rpm
- Type: Aluminum Oxide
-
Supplier: Abtex Corporation
Description: Copper Center Radial Wheels Applications include CNC, in-machine and robotic deburring, as well as hand-held power tool deburring.
- Application: General Purpose Deburring
- Type: Rotary Cutting Tool / Bit
-
Supplier: Tanis Incorporated
Description: Tanis provides Copper Center Wheel brushes by securing wire filament to a copper tube using a punch press and a washer. These brushes are machined with a fixed or adaptable arbor hole to fit your spindle as well as balance the wheels to prevent vibration. Wheels can be used
- Outer Diameter (OD): 1.5 inch
- Shank / Bore Diameter: 0.5 inch
- Width: 0.28125 inch
- Trim Length: 0.28125 inch
-
Supplier: R. S. Hughes Company, Inc.
Description: * Depressed Center Wheel Grinder, for fast weld and stock removal, rust and scale removal, heavy deburring. * 7"" Diameter, Vertical, 2 hp, Side Exhaust, 6,000 RPM. * Accepts optional 7"" diameter Type 27 Depressed Center Wheel, with 7/8"" center hole (wheel width of
- Rotary Speed: 6,000 rpm
- Power: 2 HP
-
Supplier: R. S. Hughes Company, Inc.
Description: * Depressed Center Wheel Grinder, for fast weld and stock removal, rust and scale removal, heavy deburring. * 7"" Diameter, Vertical, 2 hp, Side Exhaust, 8,500 RPM. * Accepts optional 7"" diameter Type 27 Depressed Center Wheel, with 7/8"" center hole (wheel width of
- Rotary Speed: 8,500 rpm
- Power: 2 HP
-
Supplier: R. S. Hughes Company, Inc.
Description: * Depressed Center Wheel Grinder, for fast weld and stock removal, rust and scale removal, heavy deburring. * 7"" Diameter, Vertical, 2 hp, Side Exhaust, 7,200 RPM. * Accepts optional 7"" diameter Type 27 Depressed Center Wheel, with 7/8"" center hole (wheel width of
- Rotary Speed: 7,200 rpm
- Power: 2 HP
-
Supplier: R. S. Hughes Company, Inc.
Description: * Depressed Center Wheel Grinder, for fast weld and stock removal, rust and scale removal, plus heavy deburring. * 2"" Diameter, Right Angle, .4 hp, Rear Exhaust. 12,000 RPM. * Includes 90999 Depressed Center Wheel (24 grit), 2"" diameter with 3/8"" center hole. Guard and
- Rotary Speed: 12,000 rpm
- Power: 0.4 HP
-
Supplier: Weiler Abrasives
Description: Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these
- Shank / Bore Diameter: 0.9 inch
- Width: 6 inch
- Length: 6 inch
- Trim Length: 1.5 inch
-
Supplier: Maryland Brush Company, Inc.
Description: operator fatigue. Our rugged construction ensures heavy-duty service and maximum safety. AP4006, 4 inch Narrow Crimp Wire Wheel, 4 inch x 5/8 inch x 5/8 inch AH, .006
- Outer Diameter (OD): 4 inch
- Width: 0.625 inch
- Trim Length: 0.8125 inch
- Rotary Speed: 7,000 rpm
-
Supplier: Weiler Abrasives
Description: Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Weiler's small diameter crimped wire wheels
- Outer Diameter (OD): 0.012 inch
- Shank / Bore Diameter: 0.45 inch
- Width: 2 inch
- Length: 1.95 inch
-
Supplier: Weiler Abrasives
Description: Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Weiler's small diameter crimped wire wheels
- Outer Diameter (OD): 0.014 inch
- Shank / Bore Diameter: 0.95 inch
- Width: 2.9 inch
- Length: 2.95 inch
-
Supplier: Weiler Abrasives
Description: Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Weiler's small diameter crimped wire wheels
- Outer Diameter (OD): 0.01 inch
- Shank / Bore Diameter: 0.6 inch
- Width: 1.95 inch
- Length: 1.95 inch
-
Supplier: Gesswein Co., Inc.
Description: Use the Power Hand BZX Belt Sander to: Remove EDM and machine tool marks Finish narrow slots Finish flat and curved surfaces Precise deburring A well-designed pistol grip provides comfort and reduces operator fatigue. Flexible cord for easy reach. Supplied with 2 quick-change arms: one
- Features: Belt Sander - Contact Wheel, Deburring / Deflashing Machines, Sander, Wood / Woodworking
- Industry Applications: Cleaning / Surface Preparation
- Power Source: Electric Motor / Vibrator
- Mounting: Handheld / None
-
Supplier: Proceco Ltd.
Description: components. The heart of the cleaning process is the rotary slurry blast wheel that accelerates and discharges the abrasive slurry at high velocity in a controlled pattern. The blast wheel are equipped with a patented slurry projection nozzle that directs the slurry onto the rotary
- Blast Pressure: 70 psi
- Power: 20 HP
- Features: Abrasive Injector, Automatic / CNC Controlled, Blast Wheel, Heated Water / Steam, Hopper / Tank, Media Separator / Reclaimer, Multiple Nozzles / Blast Wheels, Other
- Operation: Cleaning / Surface Preparation, Deburring / Deflashing, Descaling / Stripping
-
Supplier: Sinto America
Description: Benefits: • Easily handles heavy work pieces • Complicated weldments and castings • No part on part contact • No blind shot angles (rotation and traversing of parts in blast) • Custom Options and Capabilities
- Power: 15 HP
- Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
- Operation: Cleaning / Surface Preparation, Deburring / Deflashing, Descaling / Stripping
- Abrasive Feed: Dry / Air
-
Supplier: Proceco Ltd.
Description: components. The heart of the cleaning process is the rotary slurry blast wheel that accelerates and discharges the abrasive slurry at high velocity in a controlled pattern. The blast wheel are equipped with a patented slurry projection nozzle that directs the slurry onto the rotary
- Blast Pressure: 70 psi
- Power: 20 HP
- Features: Abrasive Injector, Automatic / CNC Controlled, Blast Wheel, Heated Water / Steam, Hopper / Tank, Media Separator / Reclaimer, Other, Pressure Generator
- Part Loading: Belt / Roller Conveyor Loaded, Tumbler / Tumble Belt Loaded
-
Supplier: Bluetools
Description: included). 9,000 RPM 0.6 HP Type 27 grinding wheels Wheel Size: 4-1/2" and 5" Spindle Size: 5/8-11 Length: 8-1/2" Weight: 3.2 lb. Direct drive Rear exhaust Safety lever Order a Taylor 5" Angle Grinder online or Call BlueTools.com at 1-336-282-2020.
Find Suppliers by Category Top
Featured Products Top
-
A wide variety of products, from automotive wheels to door handles, owe their shiny good looks to a non-woven abrasive wheel. Unlike other machining processes that remove relatively large pieces of stock material, such as those involving bonded or coated abrasives, non-woven products are used to (read more)
Browse Grinding Wheels Datasheets for Norton Abrasives -
manufacturers, has introduced new Norton Merit Pink R928, a better tier of Flap Wheels and Specialty Abrasives, including cartridge/spiral rolls and square/cross pads that feature a superior ceramic grain for greater efficiency when beveling, blending, cleaning/detailing, deburring and finishing stainless (read more)
Browse Abrasive Discs Datasheets for Norton Abrasives
More Information Top
-
Precision Engineering and Non-Traditional Machining
In order to make the electrochemical deburring machining go on wheels , before designing cathode, we must make sure three principles.
-
Abrasive Filament Brush Deburring of Powdered Metal Components
Machine based deburring systems employing radial wheel brushes are designed to accommodate their unidirectional brushing action.
-
DBC Industrial Supply Co., Inc. - Machine Tools
Home > Machine Tools > Abrasive & Deburring > Wheel Deburring & Polishing > .
-
The Dissertation Committee for Chang Beom Park Certifies that this is the
approved version of the following dissertation:
MODELING OF ROBOTIC MACHINING PROCESS...
The machining task is deburring of circular edge of aluminum wheels .
-
CR4 - Blog Entry: Nylon Abrasive Brushes for Surface Finishing and Deburring
For both machine -based and offhand deburring , these radial wheel brushes feature indestructible cores with higher filament density and balanced construction.
-
MFT Material Finishing Tool: Driven Tools For Robots
The toolholder of the MFT enables steel brushes, grinding and cup wheels , polishing brushes, deburring mills and similar surface machining tools to be clamped.
-
MFT Material Finishing Tool: Driven Tools For Robots
The toolholder of the MFT enables steel brushes, grinding and cup wheels , polishing brushes, deburring mills and similar surface machining tools to be clamped.
-
Mechanical engineering
So, specific machines for the grinding of blades or the trimming of toothed wheels after specific information wishes is developed and built e.g. in particular mechanical engineering.
-
Precision Engineering > ADVANCES IN PRECISION GRINDING
Besides the above applications, these wheels can be used as deburring tools to remove recess material after the machining processes, smoothing out casting risers, fins and repair welds.
-
Micro and Nanomanufacturing
Apart from the above applications, these wheels can be used as a deburring tool to remove excess material after machining processes, smoothing out casting risers, fins, and repair welds.
Indicates content that may require registration and/or purchase.