Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: FENN
Description: Gauge interface available for most popular existing gauges Multiple wire lines allow for each machine to run the full wire range of the machine without changing feed rolls and guides.
-
Supplier: FENN
Description: count automatically stop the machine when the desired run is reached. The Fenn's Torin® CNC Springmakers are designed for the full range of traditional wire sizes, but differ from the mechanical counterparts by being fully servo controlled. The feed, diameter, pitch, torsion, and
-
Supplier: Novo Precision, LLC
Description: Medium wire (usually larger than .050” / 1.25mm in diameter) and Heavy wire (usually larger than .250” / 6.25mm in diameter ) usually consists of stronger materials with higher tensile values which can accommodate a much more “rugged” method of handling and needing less delicate
-
-
Supplier: FENN
Description: Live and Dead Block Design Fenn's Torin® coiling take-ups are suitable to follow a wide range of ferrous and non-ferrous wire process plants and terminal equipment. They are available in both live and dead block design configurations. The application will determine whether a single or
-
Supplier: FENN
Description: Fenn's Torin® clutch type spring coilers are designed for large wire applications and are designated as the W24 and W25 size machines. Wire with a diameter as large as 7/8 inches (19mm) can be coiled cold with greater speed using wire with higher tensile strength than
-
Supplier: Eagle Stainless Tube & Fabrication, Inc.
Description: the Northeast. Stainless steel can be fabricated using techniques such as lathes, milling machines, welding torches, laser machining centers, stamping presses, centerless grinding, swaging, forming machines, electrical discharge machining, and more. For an overview of our fabrication
- Services: Assembly Services, Design Assistance
- Machining Capabilities: CNC Machining, Centerless Grinding, Drilling, Electrode EDM, Honing, Laser Machining, Screw Machining, Swiss Machining, Wire EDM
- Secondary Operations: Heat Treating / Stress Relieving, Lapping / Polishing, Welding
- Materials: Nickel / Nickel Alloys, Stainless Steel, Titanium
-
Supplier: Allied Electronics, Inc.
Description: Applications Computer Peripherals Industrial Sewing Machines Automated Teller Machines Blood Analyzers Gate Mechanisms Packaging Machinery Door Interlocks Sorting Machines Glue Dispensers Laboratory Equipment Business Machines
-
Supplier: ASTM International
Description: This specification covers the standard for cold-finished wire and hot-finished free-machining stainless steel wire and wire rods in coils. Chemical analysis shall be performed on the steel and shall conform to the chemical composition requirements in carbon, manganese,
-
Supplier: Precision Coil Spring Company
Description: Precision Coil Spring makes springs using alloys from music wire to titanium for the production of conventional compression, extension, and torsion configurations. In addition, PCS uses state-of-the-art equipment to form complex shapes to meet our customers' unique requirements. From
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Capabilities: Compression Springs, Conical / Taper Springs, Die Springs, Disc / Washer Springs, Extension Springs, Flat Springs, Garter Springs, Power / Clock Springs, Stamping, Torsion Springs, Variable Pitch Springs, Wire Forming
- Materials: Exotic Metals, Music Wire, Spring Steel, Stainless Steel
- Features: North America, Other, Other / Special, Southwest US Only, United States Only
-
Supplier: Allied Electronics, Inc.
Description: Applications Computer Peripherals Industrial Sewing Machines Automated Teller Machines Blood Analyzers Gate Mechanisms Packaging Machinery Door Interlocks Sorting Machines Glue Dispensers Laboratory Equipment Business Machines
-
Supplier: Allied Electronics, Inc.
Description: Applications Computer Peripherals Industrial Sewing Machines Automated Teller Machines Blood Analyzers Gate Mechanisms Packaging Machinery Door Interlocks Sorting Machines Glue Dispensers Laboratory Equipment Business Machines
-
Supplier: Novo Precision, LLC
Description: The concept behind inline spring coiling is to eliminate all the steps between spring design and insertion of the spring into the assembly by coiling the spring directly within the assembly line. Tekno-Detaljer AB of Sweden has done just that with their Colombi line of spring coilers.
-
Supplier: Novo Precision, LLC
Description: The concept behind inline spring coiling is to eliminate all the steps between spring design and insertion of the spring into the assembly by coiling the spring directly within the assembly line. Tekno-Detaljer AB of Sweden has done just that with their Colombi line of spring coilers.
-
Supplier: Microtest Corporation
Description: The MICROTEST PCB multi-coil impedance testing machine 9332 is the maximum efficiency detection solution for WPC wireless charging applications. With a precision four-wire impedance measurement mechanism, its impedance measurement frequency band may go up to 1MHz and is compliant with
- Resistance / Impedance Range: 0.00000001 to 100,000 kohms
- Capacitance Range: 0.00000001 to 1,000,000 microF
- Inductance Range: 0.0000000001 to 100 H
- Operating Temperature: 10 to 40 C
-
Supplier: Rittal North America LLC
Description: Electro-pneumatic automatic crimping machine with five-fold magazine for processing insulated wire end ferrules in different cross-sections on coils.
- Tool Type: Crimper
-
Supplier: BLM GROUP USA Corporation
Description: versions, with or without coil: DH2008 - wire bending capacity up to 8mm DH2010 - wire bending capacity up to 10mm DH2014 - wire bending capacity up to 14mm DH2030 - wire bending capacity up to 30mm
-
Supplier: Aerotech, Inc.
Description: with advanced features such as full state feed-forward, 192 kHz servo rates, and look-ahead-based velocity control. Unlike other fast tool servo controllers, the XL4s packaging allows it to be panel-mounted in a machine enclosure, resulting in a smaller machine footprint and requiring
- Supply Voltage (DC): 40 volts
- Operating Temperature: 0 to 50 C
- Frequency: 50 Hz, 60 Hz
- Configuration: Panel Mount, Stand Alone
-
Supplier: Novo Precision, LLC
Description: The TAK family of feed and cutoff systems is designed to produce straightened, precisely cut, and close tolerance length pieces from wire or narrow strip material. Each of the styles of cutoff systems offered is a precision crafted device that provides every user with an extremely versatile
-
Supplier: Durabond Slide
Description: Direct replacement linear slides are in stock for all Torin mechanical spring coilers, spring manufacturing machines, and wire machinery. Advantages of DuraBond Replacement Slides Low Maintenance Rulon bearing surfaces are resistant to contamination and require no lubrication thus
-
Supplier: Vulcan Spring & Mfg. Co.
Description: Wire forms are found in almost every industrial application. The uniqueness of wire form parts make it critical for you to partner with our experts to ensure an optimal design. Your creativity and our technology combined can create the ideal solution for mass-produced wire
- Services: Assembly Services, Engineering / Design Assistance
- Capabilities: Bending, Coiling / Spring Making, Grinding, Welding
- Features: North America, Northeast US Only, United States Only
- Secondary Services: Tool Making
-
Supplier: Ed Fagan, Inc.
Description: ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both borosilicate
- Overall Width / OD: 0.003 to 0.07 inch
- UNS Number: 94,610 to 94,630
- UNS G Number: 94,610 to 94,630
- Specifications: AMS, ASTM / ASME, MIL-SPEC / Federal (QQS), UNS
-
Description: Innovacera develops many kinds of ceramic wire guide pulley for tubing, extruded materials, coil winding machine, wire drawing machine, cable machine and other textile machinery. Some standard models have stock, customized sizes are available
- Features: Other, Specialty / Other
- Shape / Form: Roller / Roll
-
Supplier: James Spring & Wire Company
Description: Our precision wire forms are available in a range of materials, including exotic materials, copper, and stainless steel. Precision wire forms can be manufactured to specific angle and length requirements with our high-speed, fourslide machines and CNC wire formers. Our
- Secondary Services: Anodizing, Black Oxide, Electroplating, Painting / Powder Coating, Tool Making
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Capabilities: Coiling / Spring Making
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals
-
Supplier: Aerotech, Inc.
Description: Design Features Complete motion capabilities include: point-to-point; linear, circular, helical and spherical interpolation; velocity profiling; electronic gearing; on-the-fly trajectory modification; high speed I/O; camming 1 to 32 axes of scalable, synchronized motion Utilizes the power of the PC
- Number of Axes / Motors: 32
- Servo Feedback: Absolute Encoder, Incremental Encoder, Resolver
- Features: Auxiliary I/O, Other
- Setup: Computer Interface
-
Vibration Isolators and Machine Mounts - Wire Rope Isolator -- CCA-Circular-Steel-Wire-Rope-IsolatorSupplier: Isotech, Inc.
Description: IBC Compliant The CCA Series Circular Arch Wire Rope Isolators are made of captive, flexible wire rope elements with upper and lower attachment plates. The stranded-wire rope elements provide a high degree of damping with measurable predictable shock and vibration isolation
- Features: Other
- Application: Vibration Isolation
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: section wire and then cutting taper and lug holes. The tapered section allows these rings to be flexibly installed using ring pliers. In addition, the large cross-section of these rings enables high thrust load capacity. Spiral wound retaining rings are made by coiling thin section
- Design Units: Metric
-
Supplier: Eraser Company, Inc.
Description: The DCF4 drilled stripper with armature will strip round magnet and enamel wires with any type of film insulation, including Formvar, nylon, polythermaleze and varnish The variable speed power unit controls the speed. Insulation is cleanly removed but the wire conductor is not damaged.
- Form Factor: Desktop
- Technology: Electrical Tools
- Application / Connector Type: General Application
- Tool Type: Stripper
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: C type flat wire elastic Single Turn retaining ring fasteners Circlip for Bores (DIN472) Description: Single turn retaining rings have no ears in your assembly! Single turn retaining rings are manufactured by coiling the ring from flat wire. Because coiling produces a
- Ring Type: Internal
- Design Units: Metric
- Ring Style: Spiral
- Material: Stainless Steel
-
Supplier: Eraser Company, Inc.
Description: The DCFR uses a rotating carbide rasp head to strip square, rectangular, or flat magnet or enamel wire insulations including glass, varnish, epoxy and polythermaleze. The variable speed power unit controls the speed. Insulation is cleanly removed but the wire conductor is not damaged.
- Form Factor: Desktop
- Technology: Electrical Tools
- Application / Connector Type: General Application
- Tool Type: Stripper
-
Supplier: Eraser Company, Inc.
Description: The DCF 1 stripper will strip round magnet and enamel wires with any type of film insulation, including Formvar, nylon, polythermaleze and varnish The variable speed power unit controls the speed. Insulation is cleanly removed but the wire conductor is not damaged. This tool is ideal
- Form Factor: Desktop
- Technology: Electrical Tools
- Application / Connector Type: General Application
- Tool Type: Stripper
-
Supplier: Eraser Company, Inc.
Description: The DCF4 drilled stripper with armature will strip round magnet and enamel wires with any type of film insulation, including Formvar, nylon, polythermaleze and varnish The variable speed power unit controls the speed. Insulation is cleanly removed but the wire conductor is not damaged.
- Form Factor: Desktop
- Technology: Electrical Tools
- Application / Connector Type: General Application
- Tool Type: Stripper
-
Supplier: ASTM International
Description: This specification covers general requirements that shall apply to stainless wire and wire rods. Wire is intended primarily for cold forming, including coiling, stranding, weaving, heading and machining as covered under the required specifications. The material may be
-
Supplier: High Performance Alloys, Inc.
Description: High Performance Alloys stocks and produces HASTELLOY X in this grade in the following forms: Bar, wire, sheet, plate, coil, fasteners and forgings. Heat Resistant (UNS N06002) HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of
- Specifications: AMS, ASTM / ASME, UNS
- Applications: Aerospace / Aircraft (AQ), Chemical / Materials Processing, Oil and Gas, Resistance Alloy / Heating
- Type: Alloy, Nickel / Nickel Alloy (UNS N), Specialty / Other (UNS M)
- Processing, Temper & Finish: Annealed, Forged, Ground / Machined, Hardened / Heat Treated, Wrought
Find Suppliers by Category Top
Featured Products Top
-
Precision processing of brittle materials requires cutting equipment that can achieve high accuracy while minimizing chipping, material loss, and surface damage. Vimfun SGR15 desktop diamond wire cutting machine is designed for precision slicing and contour cutting of optical glass (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
quality can reduce usable wafer output. This multi-wire cutting machine is designed for stable, high-volume slicing: • Continuous diamond wire system for precise multi (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
burden, while inconsistent cutting can reduce usable output and process reliability. This multi-wire cutting machine supports precision material processing across semiconductor applications (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
contour cutting machine uses advanced diamond wire cutting technology to process irregular shapes in silicon, glass, sapphire, quartz, jade, and other materials. Integrated CAD/CAM software enables complex profile editing and precision contour processing (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
optical glass cutting machine is designed to cut glass in a calm and controlled way, helping users achieve clean results without unnecessary damage. By using diamond wire technology, the SG (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
struggle with thickness limits or material restrictions, reducing design flexibility. This SGI 20 contour cutting machine is built for precise shape processing: • CNC contour (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
supervision can further reduce efficiency and consistency in precision applications. This glass wire cutting machine is engineered for controlled and reliable processing: • High (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
further restrict lab efficiency and iteration speed. This desktop wire cutting machine is designed for flexible and accurate processing: • Four-axis CNC control for multi (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Product Overview The horizontal-type SH200-R Quartz Cutting Wire Saw Machine is a diamond wire saw with big advantages for huge-size material cutting, specially suitable for processing hard and brittle materials such as silicon, glass, sapphire, quartz, jade, and other (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
diamond wire technology to deliver precise profile cutting with excellent surface quality and reduced kerf loss. Unlike conventional cutting methods, the diamond wire moves in a controlled back-and-forth motion, enabling accurate machining of both internal and external contours. The fine wire (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw
Conduct Research Top
-
Application of electronic coiling and electronic let-off in water jet looms
box needs to be equipped. The reduction ratio of let-off gearbox is generally around 2000. The reduction ratio of coiling gear box is generally 1800-2500. 4.Coiling can achieve variable weft density function. It's suitable for the transformation of old machine and matching of new machine. The system
-
Strip vs Flat Wire: Your Selection Guide
applications. Slitting is done on efficient, precision slitting machines which can hold close-width tolerances and make multiple cuts in a coil. However, if the part requirements call for deburred edges, a long continuous length without a weld, or a relatively small thickness-to-width ratio, flat
-
Spool Changer Gets Automated
Motion-control technology helped automate spoolchanging operations on machines that coil tubing, hose, wire, and other materials. Coiling machines from materialhandling equipment maker Tulsa Power in Oklahoma once relied on operators to swap out empty spools. The new cut-and-transfer (ACT) coilers
-
The History of the Rotary Solenoid
will default to "locked" or "off" if the power goes out. Rotary solenoids are used in some locks, to dispense things from vending machines, as well as in many industrial automation and medical applications. The "solenoid" part refers to the coil and comes from the French solénoïde, which in turn comes
More Information Top
-
Wire Coiling Machine - Wire Coiling Machine Manufacturers, Suppliers
Search wire coiling machine .
-
Langford's Technical and Commercial Dictionary
aufrollmaschine f. wire coiling machine . numero m. du f Drahtnum- mer f. = wire gauge. ouverture f. des l-s Fach n.; Webfach n.; Kehle f.; Fadenoffnung f.; Sp.rung m. = shed. pose f. de I-s (e[) Schal1ung f. = ,con- nection; wiring …
-
Sell 9500DWT Bulk Carrier
• Sell marine winch wire coiling machine .
-
Sell Pivot Gravity Davit
• Sell marine winch wire coiling machine .
-
Sell Yacht Crane
• Sell marine winch wire coiling machine .
-
http://www.ons.gov.uk/ons/guide-method/classifications/archived-standard-classifications/uk-standard-industrial-classification-1992--sic92-/uk-sic-2003-index.p...
Wire coiling machine (manufacture) 28.73 .
-
Evaluation of the effectiveness of methods of physical modification in production of reinforced thermosetting plastics
The fibres were impregnated with the binder, wound with a large pitch on a wire coiling machine , and the prepreg obtained was placed in a thermostat.
-
CR4 - Thread: Variable Speed Drive on Motor
So if you were to do something like a wire coiling machine , any change in torque might result in the wire being stretched and thinned.
-
CR4 - Thread: Hardness Incease
No work Hardening. we are just forming wire to make coils in wire coiling machine at room temperature.
-
Sell Middle Wire drawing Machine
*Automatic Wire coiling machine ( Model 630mm/800mm-1250mm .
Indicates content that may require registration and/or purchase.