-
Supplier: Tele-Communication, Inc.
Description: as: cs50, accessories, online, indicator, on, line, indicator, cs, 50 CA10 Wireless Office Transceiver More Info | 207.96 | Add to cart CS10 Wireless Office Package More Info | 239.96 | Add to cart A20 Accessory Deck Adapter/Amplifier More Info | 112.46 | Add to cart
-
Supplier: TelephoneStuff.com
Description: PRO 9400 Series Busy Light Indicator. Busy Light Indicator designed especially for the Jabra PRO 9400 Series Wireless Headsets. Busy Light Indicator Features: - Professional quality and design - Busy Light Indicator provides visual
- Application: Telephone / Voice Communication
-
Supplier: Fairbanks Scales, Inc.
Description: Fairbanks high-intensity LED remote display with integrated traffic light is also available in a wireless configuration. The unique all-in-one design with the added benefit of wireless technology eliminates the need for expensive cable and conduit installation.
- Number of Rows: 5 #
- Character Type: Numeric
- LED Color: Orange
-
-
Supplier: Newark, An Avnet Company
Description: TL70 Wireless Tower Light, 900 MHz, Black Housing: 2-Color Indicator; Voltage: 12-30 V dc; Environmental Rating: IP65; Colors: Green Red; Euro 5-pin Quick-Disconnect
-
Supplier: Newark, An Avnet Company
Description: TL70 WIRELESS TOWER LIGHT, 2.4 GHZ, BLACK HOUSING: 1-COLOR AUDIBLE INDICATOR; VOLTAGE: 12-30 V DC; ENVIRON. RATING: IP65; COLORS: YELLOW; EURO 5-PIN INTEGRAL CONNECTOR
-
Supplier: CAS DataLoggers
Description: The Accsense A1-01a wireless environmental data logger is designed for general environmental measurements. It provides several different internal sensors, as well as a screw terminal connector for connecting to a wide range of external analog sensors. The pod also includes a +5Vdc output to
- Sensed Temperature Range: -40 to 158 F
- # of Inputs / Channels: 9 #
- Features: Battery Powered, Datalogger
- Computer Interface: Computer Interface
-
Supplier: Tele-Communication, Inc.
Description: the Plantronics Plantronics CS50XT Wireless Headset with HL10, Neckband, LED On-Call Light: transfer calls, switch lines, dial out, put call on hold. You can perform all of these functions while using the Plantronics Plantronics CS50XT Wireless Headset with HL10, Neckband, LED
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CLOCK, 4.5 INCH, DIGITAL, WIRELESS, DUAL FACE, W/REMOTE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TelephoneStuff.com
Description: 9330e Wireless Office Wireless Headset is equipped with DECT 6.0 Technology and true wideband audio. It makes all C-based IP telephony conversations into a clear and natural sound. This ultralight headset delivers exceptional sound up to 325 feet from a phone. Noise-canceling
- Application: Telephone / Voice Communication
- Type: Wireless
-
Supplier: TelephoneStuff.com
Description: 1.2, or 2.0 compliant - Glowing blue indicator light (with option to disable) - Charge time is approximately less than 2 hours - Micro USB connector - Mute
- Features: Bluetooth®
- Application: Telephone / Voice Communication
- Type: Wireless
-
Supplier: Pem-Tech, Inc.
Description: Powered 900 MHz Spread Spectrum Radio Interface to wireless remote relay module for Emergency shutdown and remote alarms Large Graphical LCD with back light 6 Form “C” type fully programmable alarm relay contacts Sensor diagnostics such as low sensor battery, sensor malfunction and
- Number of Channels: 64
- Operating Temperature: -58 to 185 F
- Operating Humidity: 15 to 90 %
- Measurement Type: %LEL, Trace
-
Supplier: ZyXEL Communications, Inc.
Description: Plug-and-Play Extension of Wireless Coverage Designed as a user-friendly alternative to complicated, unsightly network extension options, the ZyXEL WRE2205 Wireless N300 Range Extender makes extending the range for an existing 802.11 b/g/n wireless network fast and easy. Just
-
Supplier: Tele-Communication, Inc.
Description: Plantronics CS50 Wireless Headset System is NOT compatible with cordless telephones. Please see the Plantronics CS55H Home Edition for cordless telephones. Documents and Downloads CS50 Datasheet CS50 User Guide CS50 Interactive Setup Guide The Plantronics CS50 Wireless Office Headset
-
Supplier: Demag Cranes & Components
Description: Whatever you need to control with a wireless system, you are always on the safe side with Demag DIR infrared control – for cranes, suspension monorails, transfer carriages or other materials handling equipment. The limited range of approx. 40 m between the transmitter and sensor(s) ensures
- Number of Transmitters: 6 to 10
- Number of Inputs / Outputs: 1
- Operating Temperature: -4 to 158 F
- Features: Battery Powered
-
Supplier: DigiKey
Description: K70 WIRELESS INDICATOR, 900 MHZ;
-
Supplier: Galco Industrial Electronics
Description: Wireless Control Unit, Transmitter
-
Supplier: TelephoneStuff.com
Description: foot-range - 6 hours of continuous talk time - 10 number speed dial - Variable range volume control - Page/find feature - Redial/flash - Mute with audible reminder - Talk, charge & power indicator lights - Audible out-of-range indicator - Audible indicator for low battery
- Type: Wireless
-
Supplier: Visual Sound, Inc.
Description: high microphone volume level. Elegant Design Only 1.4 oz. including battery Long life "Lithium ion" battery Rechargeable via micro USB cable Battery level indicator -Back light under power switch Momentary mute button, Backlight blinks in mute mode Push "on/off" power Channel A or B
- Features: Wireless Microphone
-
Supplier: NETGEAR Inc.
Description: into any electrical outlet, and smart LED indicator lights help you place it for optimal boost in range and performance. WiFi Range Extenders boost your existing WiFi and deliver greater wireless speed and coverage to where WiFi signals are weak. Improve your home’s WiFi and get
- Number of Ports: 1 #
- Data Rate: 1.9 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: ZBA, Inc.
Description: The ZBA ZB2852 Cordless Scanner offers performance advantages in speed, depth-of-field, reliability, sleek styling, and ease-of-use. This cordless Bluetooth enabled scanner is perfect for retail applications. It is easy to operate, light-weight and comfortable to use. This scanner reads all
- PCS Value: 30 #
- Resolution: 4 mils
- Scan Rate: 300 Scans/Sec
- Operating Temperature: 32 to 122 F
-
Supplier: ZBA, Inc.
Description: backlit display, which allows the users to access key information even in low-light conditions. With up to 2MB of internal SRAM memory available, thousands of barcodes can be stored, and an independent rechargeable Lithium-ion backup is included to prevent data loss. The Z-2030 comes with
- PCS Value: 35 #
- Resolution: 5 mils
- Scan Rate: 83 Scans/Sec
- Operating Temperature: 32 to 122 F
-
Supplier: Tele-Communication, Inc.
Description: telephones. Please see the Plantronics CS55H Home Edition for cordless telephones. Documents and Downloads SupraPlus Wireless Datasheet SupraPlus Wireless Interactive Setup Guide SupraPlus Wireless User Guide Office professionals with phone-intensive responsibilities can now
-
Supplier: Erbessd Instruments
Description: PC. System Advantages Improve asset availability & uptime through precision alignment. Reduce unnecessary costs associated with unplanned failures & premature wear Reduce your energy Consumption. Wireless Bluetooth® Communication for Safety More efficient, and faster than dial
-
Supplier: CO2Meter.com
Description: for more information. Features Multi-sensor gas monitoring: Tracks radon, carbon dioxide, VOCs, temperature, humidity, light pressure, and noise Wireless and scalable – Easy installation without the need for complex wiring Visual Indicator Ring – Red, yellow, and green glow ring
- Gas Types: Carbon Dioxide (CO2)
- Features: Other
- Number of Gases Monitored: Single Gas
- Measurement Type: Trace
-
Supplier: ValueTronics International, Inc.
Description: provides a complete inventory of IPv6 networks and devices, applications using IPv6, router advertisements and tunneling protocols Wireless LAN Infrastructure Analysis Option identifies Wireless LAN Controllers, Lightweight AP's, Intelligent AP's and wireless clients - from the
-
Supplier: BinMaster, Inc.
Description: Mini Capacitance Probe: Point Level for Solids MCP-200 compact sensor for level detection in light bulk solids. Looking for a low-cost sensor for level monitoring? Do you process materials with sanitary requirements? Have vessels requiring small fittings? Solids level indicator for
- Maximum Operating Pressure: 362 psi
- Material Temperature Range: -40 to 239 F
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Dry Material (Bulk Solids and Powders)
-
Supplier: Cognex Corporation
Description: connect to PLCs and networks. DataMan 8700 supports multiple communication options including corded and wireless options: Wi-Fi: Roam any facility and reach any code in a secure environment by connecting a DataMan 8700 reader to a wireless router for ultimate mobility. Bluetooth direct
- Operating Temperature: 32 to 104 F
- Features: Audible or Visual 'Good Reading' Indicator
- Symbologies: Codabar, Code 128, Code 39, Data Matrix (Data Code), EAN, Interleaved 2 of 5, Other Symbology, PLANET, POSTNET, UPC
- Bar Code Scanner Type: Handheld "Gun" Type
-
Supplier: Sonel Test
Description: The CMP-3000 clamp meter has a characteristic tab on the top of the jaws which houses the non-contact voltage indicator detector. This makes it easy to carry out the test even in places where access is very limited. Simply apply the detector to the cable - when voltage is detected, a LED in
-
Supplier: UL Standards & Engagement
Description: initiation station, b) Notification - Call annunciation (audible and visual) at a primary call notification station, c) Notification - Call-placed indicator (visual) on the call initiation station, d) Notification - Call annunciation at a corridor dome light, e) Notification - Zone
-
Supplier: DOD Technologies Inc.
Description: non-compliance indicator. The instrument flashes it’s 3 LED lights every 30 seconds in the following conditions; if the instrument has not been bump tested, or if calibration is due, or if there was a gas alarm event. The 3 LED lights will continue to flash once every 30 seconds
- Operating Temperature: -4 to 122 F
- Measurement Type: %LEL, %Volume
- Display: Digital
- Features: Intrinsically Safe
-
Supplier: ValueTronics International, Inc.
Description: choose fixed focus for faster images without the need to focus from 45 cm (1.5 ft) and beyond Monitor your battery charge and avoid an unexpected loss of power with the smart battery with LED charge indicator Get easy access to saved images with a removable SD card Digitally document critical
-
Supplier: ValueTronics International, Inc.
Description: Battery-operated, high power Passive Intermodulation (PIM) testing solution for the major wireless standards in use around the world. The PIM Master’s small size and light weight, combined with battery operation, make it the ideal solution for verifying PIM performance at difficult to
- Frequency Range: 2,600,000 kHz
-
Supplier: ACCES I/O Products, Inc.
Description: external relays, driving indicator lights, and more. Applications include home, portable, tablet, laboratory, industrial automation, and embedded OEM. Each I/O line is buffered by a type 74ABT543A tristate buffer transceiver capable of sourcing 32mA or sinking 64mA. Jumper selected
- Digital I/O Channels: 48 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other
- User Interface: Computer Programmable
-
Supplier: ValueTronics International, Inc.
Description: Having the right instruments when and where you need them is critical. The MDO3000 includes six instrument types in a light weight (9.2 lb., 4.2 kg), portable package–making it the perfect choice where space is limited and flexibility is desired. Today's integrated designs need an
- Bandwidth: 100 MHz
- Number of Input Channels: 2 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
The Osborne Power Function Indicator Light provides visual confirmation that an electrical circuit is functioning and connected electronic devices are drawing power and operating properly. The patented (read more)
Browse Datasheets for Osborne Industries, Inc. -
Sealed to IP68S, the K3P series of panel plugs with LED indicator lights provides reliable visual feedback to control operators. The K3P panel plugs and OTTO's K3 rocker switches share the same panel cutout size and snap-in front panel mounting method. This allows you to create a uniform (read more)
Browse Pilot Lights and Indicator Lights Datasheets for OTTO Controls -
Up to 7 WiGauge™ Wireless Bore Gauges connected to a single receiver 10 hours battery life (based on continuous data transmission) Fast battery recharge IP 65 protection Audio indication of data transmission Pass/fail range lights (read more)
Browse Bore and ID Gages Datasheets for Ametek Solartron Metrology -
Licensed vs. Unlicensed Frequencies Unlicensed frequency bands are low-cost and easy to install but can be utilized by any wireless device. Having multiple wireless devices operating on a single frequency results in interference and signal dropouts. Alternately, facilities (read more)
Browse Industrial Remote Controls Datasheets for Columbus McKinnon Corporation -
RF Twin Aero Wireless Drip Tight, Dust Tight, Watertight, Oil Tight, Rust Proof, Corrosion Resistant. Purpose digital rf wireless device (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
. Standard equipment includes 115Vac-1ph continuous duty motor with thermal overload protection, heavy duty hardened steel spur gearing, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, declutching manual override with hand wheel, visual (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
Wireless Router Can't See Wireless Device
the wireless indicator light is unlit in Wireless Client mode.
-
Techist - All Things Tech - WRT54GX wireless disconnect problem
I know the wireless is shutdown, because the wireless light indicator on the router is off, while the light for the rest of the connections are still on (ethernet, wired connections,etc..) and I can access the net on my wired pcs.
-
Lenovo T400 - unable to connect to home wireless broad band modem
I tried clicking onf Fn-F5 key (is this the on-off key for wireless in my laptop?) but i still dont see the wireless indicator being lit up.
-
CloudThink and the Avacar : embedded design to create virtual vehicles for cloud-based informatics, telematics, and infotainment
These functions may include wireless connectivity, indicator lights , displays, or additional sensors such as accelerometers.
-
Bill of Materials - Lenovo Thinkpad T410 Notebook Computer
Wireless / HDD Indicator Light Pipe - Clear Injection Molded Polycarbonate .
-
CR4 - Thread: Help me by answering my question.
for my senior project I developed a system that would light indicators on a wireless display...
-
big problem laptop doesnt boot complete - Techist - All Things Tech
the light indicator of my wireless card is on but shoot be of in de beginning of the boot.
-
MOPS, a system for mail distribution in office type buildings
A radio modem enables wireless communi- cation and various indicator lights and speech output mod- ule informs the environment about the robots immediate action.
-
Hybrid, high-precision localisation for the mail distributing mobile robot system MOPS
A radio modem enables wireless communication and various indi- cator lights and speechoutputmodule informs the environ- ment about the robots immediate action.
-
Beginning iOS Social Games
Wireless game controllers also feature player indicator lights , as the Game Controller framework supports connecting multiple controllers to a single device.
Indicates content that may require registration and/or purchase.