-
Supplier: Quarktwin Technology Ltd.
Description: RF Transmitter ASK, OOK 264MHz ~ 456MHz 6dBm 10kbps PCB, Surface Mount Antenna 20-TSSOP (0.173", 4.40mm Width)
- Output Power: 6 dBm
- Data Rate: 10 kbps
- Operating Frequency: 264 to 456 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: DigiKey
Description: RF Transmitter ISM 315MHz, 433MHz 16dBm 10kbps Antenna Module
- Output Power: 16 dBm
- Data Rate: 10 kbps
- Operating Frequency: 315 to 433 MHz
- Operating Temperature: -20 to 70 C
-
Supplier: Radwell International
Description: ISO READER, SIMATIC RF300, MODEL RF380R (GEN 2), -10 - +60 C, 160 X 80 X 41 MM, W/ ANTENNA, IP67. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Transmitter ASK/FSK TRANSMITTER 10-PIN PKG Product overview: TDA7100 from Infineon Technologies is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers
- Supply Voltage: 2.1 to 4 volts
- Features: Other, RoHS
-
Supplier: ODG (Origin Data Global)
Description: RF TX IC ASK/FSK 434MHZ 10TFSOP
- Data Rate: 20 kbps
- TJ: -25 to 85 C
- Features: Other
- Device Type: Transmitter
-
Description: IC TRANSMITTER ASK/FSK 10MSOP
- Output Power: 10 dBm
- Data Rate: 50 kbps
- Operating Frequency: 300 to 450 MHz
- Operating Temperature: -40 to 125 C
-
Supplier: Newark, An Avnet Company
Description: RF TRANSMITTER, ASK/FSK, 10DBM, MSOP-10; Frequency Min:300MHz; Frequency Max:450MHz; RF / IF Modulation:ASK, FSK; Data Rate:50Kbps; Transmitting Current:-; RF IC Case Style:MSOP; No. of Pins:10Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1356647-TX7332ZBX Category: RF and Wireless - RF Transmitters Temperature Range - Operating: 0°C ~ 70°C Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: TX7332 Package: Tube Product Status: Active Package /
- Operating Temperature: 0 to 70 C
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: FCCSP 4.60X3.60X0.90 MM, 0.50MM
- Operating Frequency: 27,000 to 31,000 MHz
- Operating Temperature: -40 to 95 C
- Supply Voltage: 2.5 to 2.1 volts
- Features: Other
-
Supplier: Win Source Electronics
Description: Protocol: ASK, FSK, GFSK Antenna Connector: PCB, Surface Mount Current - Transmitting: 16mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supply Voltage - Operating: 1.9 V to 3.6 V Popularity:
- Output Power: 10 dBm
- Operating Frequency: 300 to 928 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.9 to 3.6 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1074801-MAQRF112YMM Category: RF/IF and RFID>RF Transmitters Features: Automotive Package: Tube Applications: RKE, TPM Standard Package: 100 Mounting: SMD (SMT) Frequency: 300MHz ~ 450MHz Power - Output: 10dBm Data Interface: PCB, Surface Mount Data Rate
- Output Power: 10 dBm
- Operating Frequency: 300 to 450 MHz
- Operating Temperature: -40 to 125 C
- Supply Voltage: 1.8 to 3.6 volts
-
Supplier: Newark, An Avnet Company
Description: RF TRANSMITTER, 240-930MHZ, QFN-20; Frequency Min:240MHz; Frequency Max:930MHz; RF / IF Modulation:FSK, GFSK, OOK; Data Rate:256Kbps; Transmitting Current:85mA; RF IC Case Style:QFN; No. of Pins:20Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RF TRANSMITTER, 27-960MHZ, SOIC-14; Frequency Min:27MHz; Frequency Max:960MHz; RF / IF Modulation:FSK, OOK; Data Rate:100Kbps; Transmitting Current:-; RF IC Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:1.8V; Supply VoltageRoHS Compliant: Yes
-
Supplier: Linx Technologies
Description: LC Series RF Transmitter Module Low Cost Transmitter for Digital Data Send digital data, control or command information on a tight budget with the LC Series RF transmitter module. Use it with a compatible Linx receiver to set up one-way wireless communication at
- Data Rate: 0.1 to 5,000 kbps
- Maximum Transmission Distance: 914.3995062242666 m
- Operating Frequency: 315 MHz
- Operating Temperature: -30 to 70 C
-
Supplier: Newark, An Avnet Company
Description: RF TRANSMITTER, 142MHZ-1.05GHZ, QFN-20; Frequency Min:142MHz; Frequency Max:1.05GHz; RF / IF Modulation:4FSK, 4GFSK, FSK, GFSK, MSK, GMSK, OOK; Data Rate:1Mbps; Transmitting Current:18mA; RF IC Case Style:QFN; No. of Pins:20Pins; RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: RF Transmitter ASK/FSK 2.5V/3.3V 10-Pin TSSOP T/R
- TJ: -40 to 125 C
- Output Power: 0.014125375446227544 watts
- Features: Other
- Packing Method: Tape Reel
-
Supplier: steute
Description: Universal transmitters mean that wireless signals can be transmitted from cabled sensors. They are particularly suitable for use in machine parts which have been moved or installed only temporarily. The wireless universal transmitter can be directly mounted on machines and plants. The
- Operating Temperature: -4 to 149 F
- Form Factor: Panel / Chassis Mount
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MP-2320TX is a comprehensive family of RF/Fiber Optic Transmitters that are designed to provide electrical-to-optical (E/O) conversion of broadband RF signals over a frequency range of 1.0 MHz to 3000 MHz. The transmitter family is comprised of four model variants
- Wavelength: 1,310 to 1,550 nm
- Maximum Optical Output Power: 3.000000000000001 dBm
- Operating Temperature: -40 to 185 F
- Connector Type: FC, SC
-
Supplier: Keller America, Inc.
Description: The Series 46 X combines the ceramic measuring cell for low pressure ranges with the µP-electronics of the digital Series 30 pressure transmitters. The signal values of the pressure- and temperature sensors are determined by a polynomial compensation. The values can be shown and stored on a
- Maximum Operating Pressure: 4.351131 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Meter Technology Type: Capacitive / RF Admittance, Differential Pressure Sensors
- Level Measurement Type: Continuous Level
-
Supplier: Linx Technologies
Description: KH2 Series RF Transmitter/Encoder and Receiver/Decoder Modules Transmitters and Receivers for Digital Data with Integrated Encoders and Decoders Trigger discrete actions with button presses or contact closures by using KH2 Series transmitter/encoder and receiver/decoder
- Pin Count: 24
- Operating Temperature: -30 to 70 C
- Supply Voltage: 3 V, 3.3 V, 3.6 V, 5 V
- Output Lines: 8
-
Supplier: Linx Technologies
Description: KH2 Series RF Transmitter/Encoder and Receiver/Decoder Modules Transmitters and Receivers for Digital Data with Integrated Encoders and Decoders Trigger discrete actions with button presses or contact closures by using KH2 Series transmitter/encoder and receiver/decoder
- Pin Count: 24
- Operating Temperature: -30 to 70 C
- Supply Voltage: 3 V, 3.3 V, 3.6 V, 5 V
- Output Lines: 8
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's new Wireless Relative Humidity transmitter features a stand-alone, compact, battery powered NEMA design that transmits measurements back to a host receiver up to 90 m (300') away. When activated the wireless transmitter will transmit readings continuously at pre set time
- Relative Humidity Range: 2 to 98 %
- Relative Humidity Accuracy: 2.5 %
- Operating Temperature: 2 to 120 F
- RH/aw Range: 2 to 98 %
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The highly flexible R&S®MLx UHF multichannel lowpower transmitter system addresses a wide range of applications. It combines transmitter, transposer, gap filler and retransmitter functionality in a single, extremely compact unit and makes low demands on the surrounding infrastructure.
- Operating Frequency: 470 to 862 MHz
- Applications: Mobile / Wireless Systems
- Package Type: Rack Mount
- Features: Transmitter Only
-
Supplier: Rohde & Schwarz USA, Inc.
Description: From commissioning to servicing, the R&S®TLU9 transmitter family offers the highest reliability, ensuring troublefree operation during the transmitter’s lifetime. The transmitter is very convenient to use, thanks to features such as adaptive digital predistortion and an
- Operating Frequency: 470 to 790 MHz
- Applications: Mobile / Wireless Systems
- Package Type: Rack Mount
- Features: Transmitter Only
-
Supplier: Anaren, Inc.
Description: The Anaren Integrated Radio (AIR) 433MHz transmitter module (radio) incorporates the Texas Instruments CC1101, low-power RF transceiver chip and is compatible with all TI-approved software stacks. Whether you require a stand-alone radio module, or tools suitable for TI's development
- Operating Frequency: 433.1 to 434.8 MHz
- Features: Other, Transmitter Only
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Accuris
Description: Fibre optic active components and devices \x96 Package and interface standards \x96 Part 17: Transmitter and receiver components with dual coaxial RF connectors
-
Supplier: Accuris
Description: Fibre optic active components and devices \x96 Package and interface standards \x96 Part 12: Laser transmitters with a coaxial RF connector
-
Supplier: Anaren, Inc.
Description: The Anaren Integrated Radio (AIR) module family includes several solutions in the 868MHz band -- all of which incorporate the Texas Instruments CC1101, low-power RF transceiver chip and are compatible with all TI-approved software stacks. Whether you require a stand-alone radio module, or
- Operating Frequency: 868 to 870 MHz
- Features: Other, Transmitter Only
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Accuris
Description: AMENDMENT 1 Fibre optic active components and devices \x96 Package and interface standards \x96 Part 12: Laser transmitters with a coaxial RF connector
-
Supplier: Cole-Parmer
Description: real-time monitoring and logging to a PC wirelessly. Gauge can store up to 140,000 readings of pressure, temperature, and time. Using the software supplied, view pressure readings on your PC while the data is being transferred via the gauge's 2.4 GHz transmitter. Read as many gauges as you'd
- Operating Temperature: 14 to 122 F
- Display Type: Digital
-
Supplier: Microchip Technology, Inc.
Description: The EQCO31X20 CoaXPress 2.0 transmitter/receiver/repeater chip is designed to simultaneously transmit signals on a single cable or PCB trace pair. In one direction an 8b/10b coded downlink signal is transmitted between 1.25 Gbps and 3.125 Gbps. In the opposite direction a lower speed 8b/10b
- Features: Other
- Package Type: Surface Mount
-
Supplier: Advance Security Products
Description: 8 Channel Video Transmitter and Receiver 1000 ft. Line of Sight Outdoor 8 Channel Standard Outdoor Wireless Transmitter The 24-TX8 transmitter series has a 1000 ft. LOS rating. LOS means just that, line of sight. Absolutely nothing in the way will allow for this distance. All
-
Supplier: Anaren, Inc.
Description: The Anaren Integrated Radio (AIR) module family includes several solutions in the 2400MHz band -- all of which incorporate the Texas Instruments CC2500, low-power RF transceiver chip and are compatible with all TI-approved software stacks. Whether you require a stand-alone radio module, or
- Operating Frequency: 2,400 to 2,483.5 MHz
- Features: Other, Transmitter Only
- Package Type: Surface Mount Technology (SMT)
-
Supplier: MACOM
Description: MACOM's transmitter optical sub-assemblies (TOSA) are focused on enabling our customers high performance/high bit rate optical transceivers operating at 100G and beyond. Our current 100G TOSAs are high performance and low power consumption 4 x 25G 1310nm LAN-WDM TOSA, consisting of an Optical
- Data Rate: 25.8 to 28 Gbps
- Wavelength: 1,310 nm
- Maximum Optical Output Power: 0 to 4 dBm
- Connector Type: LC
Find Suppliers by Category Top
Featured Products Top
-
VSWR ensures optimal impedance matching between the rotary joint and connected RF components (such as antennas, transmitters, and receivers), preventing signal distortion that could compromise system performance. The ultra-low insertion loss, meanwhile, ensures that the majority of the transmitted (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
This four-channel RF rotary joint is a hybrid slip ring: one flange-mounted rotating assembly that carries four independent 50 Ω coaxial channels (CH1 to CH4) from DC to 2.5 GHz, together with a DC power circuit rated 2 A at up to 440 VAC/DC. Each RF channel terminates in a standard SMA (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
The ADRV9002 is a highly integrated, RF transceiver that has dual-channel transmitters, dual-channel receivers, integrated synthesizers, and digital signal processing functions. The IC delivers a versatile combination of high performance and low power consumption required by (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
isolation with dual-junction structure, serving as key components to protect transmitters in base stations, broadcast communication and RF test systems. 5o.com presents dual junction coaxial isolator model (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
-signal coexistence environments. It continuously withstands 100W RF power without overheating or performance drift under long-term high-power transmitting conditions, perfectly matching base stations and high-power RF transmitter modules. 4.Multiple Connector Options (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
) Long-range BLE 20 dBm (100 mW) BLE (LE Power Class 2) Typical use 10 dBm (10 mW) BLE (LE Power Class 3 (read more)
Browse RF Power Meters Datasheets for LadyBug Technologies LLC -
must be low compared to the average power of wireless nodes. Thus, Interquip launches its Ultra-Low power consumption 32.768KHz oscillators, the 165B SERIES provides below 10uA power consumption specification and miniature package 2.5 x 2.0 mm ideal for wearable device, IoT product (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Public Address System Radio Transmitter Biomedical Instrumentation 4G LTE 5G NR Mobile Communciations UIY RF Coaxial Isolator Custom Design available: •Operating Frequency from 10MHz (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
In multi?system shared?antenna feed networks, base?station repeater systems and indoor distribution deployments, it is often required to combine two RF signals into a single antenna port while maintaining sufficient isolation between input ports to prevent crosstalk among transmitters. The 3dB 2 (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for 5o.com -
The UIYCI3538A coaxial isolator is a high-performance RF component meticulously developed by UIY Inc. It has won the favor of numerous users for its exceptional isolation performance, extremely low insertion loss, and broad operating frequency range. Whether in communication systems, radar (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc.
More Information Top
-
Smart Home Automation with Linux and Raspberry Pi
Cosmic is an RF-to-PC gateway that uses Heyu to intercept the X10 signals that have been placed on the power line by an X10 RF transmitter (such as an HR10 or SS13E) and triggers an arbitrary piece of code.
-
Smart Home Automation with Linux
Cosmic is an RF-to-PC gateway that uses Heyu to intercept the X10 signals that have been placed on the power line by an X10 RF transmitter (such as an HR10 or SS13E) and triggers an arbitrary piece of code.
-
SHA: A secure voice activated smart home for quadriplegia patients
In our framework, we do not utilize any off-the- shelf RF -to- X10 transmitters which has not been designed security in mind.
-
Security-Enriched Urban Computing and Smart Grid
X10 signals, which involve short radio frequency ( RF ) bursts that represent digital information, enable communication between transmitters and receivers.
-
Smart Technology for Aging Disability and Independence : The State of the Science
The X10 is not a full peer-to-peer communication system, but rather a collection of transmitter and receiver modules that communicate via radio-frequency ( RF ) signals sent over existing AC house wiring.
-
A comparison of the popular home automation technologies
X10 is primarily a wired protocol, but there are wireless devices available for 900MHz RF communication. These are generally 30m transmitter /receivers.
-
Towards dependable home networking: an experience report
We have also observed reliability problems associated with powerline transmitters . For example, during a 24-hour period, one of the RF transceivers kept receiving RF interferences that resembled valid X10 wireless signals.
-
Effects of Power Lines on Performance of Home Control System
X10 communicates between transmitter and receiver by sending and receiving signals over the power line wiring. These signals involve short RF bursts which represent digital information.
-
Artifact-resistant, power-efficient design of finger-ring plethysmographic sensors. I. Design and analysis
The number of sample points that the RF transmitter must transmit per unit time is n = 60. The current consumption of the transmitter circuit was identified as: C74.0 x10 ” (Ampere .
-
Developing powerline carrier applications on embedded systems
XI0protocol considerations X10 communicates between transmitters and re- ceivers by sending and receiving signals over the power line wiring. These signals involve short RF bursts which represent digital information.
Indicates content that may require registration and/or purchase.