-
Supplier: Traceable® Products
Description: pulsation, prevent siphoning, and eliminate the need for check valves. There are no valves to clog, no seals to leak. The 120-VAC CSA-approved wall power supply ensures that a safe 12 volts drive the pump motor. Comes with a battery connector for portable use with any 9 or
- Maximum Discharge Flow: 0.00216621081 GPM
- Media Temperature: 500 F
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Traceable® Products
Description: pulsation, prevent siphoning, and eliminate the need for check valves. There are no valves to clog, no seals to leak. The 120-VAC CSA-approved wall power supply ensures that a safe 12 volts drive the pump motor. Comes with a battery connector for portable use with any 9 or
- Maximum Discharge Flow: 0.625 GPM
- Media Temperature: 200 F
- Power Source: AC Powered
- Features: Other
-
Supplier: Clippard
Description: Electronic Solenoid Valve
- Valve Size: 0.19 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 2
- Power: 12 volts
-
-
Supplier: Clippard
Description: 4-Way Twin Pilot Valve, Spring Return
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Primary Material: Acetal
- Media: Air, Compressed Air
-
Supplier: Clippard
Description: Electronic Solenoid Valve
- Valve Size: 0.19 inch
- Pressure Rating: 25 psi
- Number of Ports/Ways: 3
- Power: 24 volts
-
Supplier: Clippard
Description: 4-Way Interface, 2-Position
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Primary Material: Acetal
- Media: Air, Compressed Air
-
Description: An Automatic Control Valve(ACV) An automatic control valve is also known as a hydraulic control valve, which is a valve that uses the pressure of water in the pipe network to control the opening and closing and adjust the opening of the
- Media: Air
- Features: Control Valves, Float Valves, Vacuum Relief / Anti-siphon Valves
- Valve Type: Directional Valves, Pressure Relief Valves
-
Description: rotating counterclockwise. Usually, the needle valve has been set before delivery, so it no needs to adjust again. automatic control valve 800 ACV800 Differential Pressure Bypass Control Valves Dimension acv800 differential pressure bypass control
- Media: Air
- Features: Control Valves, Float Valves
- Valve Type: Directional Valves
-
Description: Flow Control Valve installation acv400 Features and Application ACV400 The ACV400 flow control valves use hydraulic self-control, no other devices and energy, easy maintenance, and stable flow control. This series of control valve products are
- Media: Air
- Features: Control Valves, Float Valves
- Valve Type: Directional Valves, Pressure Relief Valves
-
Description: Description The eccentric rotary plug control valve has a one-piece body design and connects by flanged(ASME Class150/PN25) or wafer type(ASME Class150/PN25). An eccentric plug valve is a type of rotary control valve which has a shaped plug. The plug doesn’t touch
- Features: Control Valves
- Valve Type: Directional Valves, Plug Valves
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: ASCO
Description: Modular reality, plug together flexibility in design! Sub-miniature 3-way and 4-way solenoid air pilot actuated valves. Available in manifold & base mount. Electronic interface options include DeviceNet, Profibus-DP, 1771 Remote I/O, and DeviceLogix.
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -10 to 115 F
- Flow (Cv): 0.25
-
Supplier: DK-LOK U.S.A.
Description: Up to 3000psig (206 bar) Up to 65℃ (150℉) SS316, Brass 2-way and 3-way actuation Sealing with out system pressure Analytical and Sampling application DK-LOK OD 1/16 - OD 3/4 inch Pipe thread 1/8 -1/2 inch
- Valve Size: 0.187 inch
- Pressure Rating: 1,000 psi
- Number of Ports/Ways: 2
- Media Temperature: 50 to 150 F
-
Supplier: Enfield Technologies
Description: Enfield Technologies model proportional valves are the newest addition to 5 - Ported, 4 - Way valve product offering. While compact, they remain big on versatility, with a rugged design specifically designed for in - line or custom manifold mounting. The bi - directional linear
- Flow (Cv): 0.35
- Media: Air, Compressed Air, Gas
- Primary Material: Aluminum, Steel
- Valve Type: Cartridge / Manifold Valves, Directional Valves, Servo Valves, Solenoid Valves
-
Supplier: Atos North America
Description: DPZO-A are two stage proportional valves without position transducer, which provide both directional and non compensated flow control according to the electronic reference signal. They operate in association with electronic drivers, which supply the proportional valves
- Valve Size: 0.393701 to 1.2598432 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 4
- Media Temperature: -4 to 176 F
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.15625 to 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: DK-LOK U.S.A.
Description: Up to 10000psig (689 bar) Up to 230℃ (446℉) SS316, Carbon Steel 2-way and 3-way side and bottom entry DK patented Locking Device optional Panel Mounting optional DK-LOK OD 1/4 - OD 1 inch Pipe thread 1/4 -1 inch
- Valve Size: 0.39 inch
- Pressure Rating: 10,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -65 to 446 F
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.125 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 3
- Media Temperature: -20 to 160 F
-
Supplier: ASCO
Description: Modular reality, plug together flexibility in design! Miniature direct solenoid and solenoid air pilot actuated valves. Manifold mounting with DIN rail option. Electronic interface options include DeviceNet, Profibus-DP, 1771 Remote I/O, and DeviceLogix.
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Media Temperature: -10 to 115 F
- Flow (Cv): 0.25 to 0.4
-
Supplier: Enfield Technologies
Description: motor and spool & sleeve combination ensure the valve ’ s ability to precisely follow a command signal. Features: 5/3 Bi-Directional proportional flow control Linear force motor Infinitely variable valve postioning Low Leakage Fast Shifting Time High Bandwidth
- Valve Size: 0.156 inch
- Pressure Rating: 80 psi
- Number of Ports/Ways: 5
- Media Temperature: 32 to 122 F
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 3
- Media Temperature: 20 to 120 F
-
Supplier: Continental Hydraulics
Description: VSD05M-S SOLENOID OPERATED DIRECTIONAL CONTROL ANTI-SHOCK VALVE Mounting Surface NFPA D05 (ISO 4401-03-02-0-03) Max Pressure 4600 PSI (320 bar) Max Flow Rate 36 gpm (136 l/min) Description These valves conform to NFPA D05 and ISO 4401-05 mounting standards. As the
- Pressure Rating: 4,600 psi
- Features: Control Valves
- Valve Type: Directional Valves, Solenoid Valves, Spool Valves
- Actuation: Electric
-
Supplier: Bailey International LLC
Description: Hydraulic valves are manufactured in a variety of styles to function in different applications. Valves are used to manipulate the flow of hydraulic fluid within a hydraulic circuit and are activated either mechanically or electronically. Directional Control Valves
- Features: Control Valves
- Valve Type: Directional Valves
- Media: Hydraulic Fluid
-
Supplier: HydraForce, Inc.
Description: A proportional solenoid-operated, four-way, three-position, spool-type, motor spool, screw-in hydraulic cartridge valve.
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,500 psi
- Number of Ports/Ways: 4
- Media Temperature: -15 to 400 F
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor Nuclear process solenoid valves are extremely reliable due to their rugged design, simplicity of operation and a minimum number of moving parts. Available in a multitude of body sizes, materials, operating voltages, flow capacity and pressure ratings, Valcor valves
- Pressure Rating: 3,226 psi
- Number of Ports/Ways: 4
- Flow (Cv): 1.1
- Power: 24 volts
-
Supplier: HydraForce, Inc.
Description: Hardened spool and cage for long life. 110 and 170 psi bias springs available.
- Pressure Rating: 0 to 3,500 psi
- Number of Ports/Ways: 6
- Media Temperature: -15 to 400 F
- Primary Material: Aluminum
-
Supplier: Western Integrated Technologies
Description: Flow-sharing for improved productivity, safety and operator comfot Load-sense pressure compensated for improved system efficiency and fuel savings Modular design enables better match between cost and value. Low loop pressure drops for reduced horsepower consumption Low pressure regeneration to
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 3 to 4
- Media Temperature: -22 to 194 F
- Features: Control Valves, Manual / Hand
-
Supplier: Continental Hydraulics
Description: VED05MG PROPORTIONAL DIRECTIONAL CONTROL VALVES WITH ON BOARD ELECTRONICS Mounting Surface NFPA D05 (ISO 4401-05-04-0-05) Max Pressure 4600 PSI (320 bar) Flow Rate 16 gpm (60 l/min) Description Continental Hydraulics VED05MG direct operated 4-way proportional valves with
- Pressure Rating: 4,600 psi
- Number of Ports/Ways: 4
- Features: Control Valves
- Valve Type: Directional Valves, Solenoid Valves, Spool Valves
-
Supplier: Atos North America
Description: DHZO-A and DKZOR-A are proportional valves, direct operated without position transducer, which provide both directional and non-compensated flow control according to the electronic reference signal. They operate in association with electronic drivers, which supply the
- Valve Size: 0.2362206 to 0.393701 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 4
- Media Temperature: -4 to 176 F
-
Supplier: Eaton Hydraulics Group
Description: Directional Valves No matter what market a hydraulic system serves, there is a dependable directional valve for it among Eaton’s DG Series. Easily mountable on industry standard surfaces, Eaton directional valves provide three- or four-way directional
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 3 to 4
- Features: Control Valves, Mechanical Device, Pilot Operated
- Valve Type: Directional Valves
-
Supplier: Continental Hydraulics
Description: return the valve spool to the center position. The Spool Position Sensor circuit improves the overall valve performance by reducing hysteresis and improving response times. The On-Board microprocessor controls all the valve functions and is pre-set to optimal valve
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Features: Control Valves, Pilot Operated
- Valve Type: Directional Valves, Spool Valves
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, normally-closed, proportional, poppet-type screw-in hydraulic cartridge valve providing an integral, non-isolated load signal to pilot counterbalance or other control valves in bridge circuit applications.
- Pressure Rating: 3,625.9425 psi
- Media Temperature: -15 to 400 F
- Number of Ports/Ways: 3
- Primary Material: Aluminum
-
Supplier: Eaton Hydraulics Group
Description: Directional Controls Take complete control of hydraulic system flow with a wide variety of Eaton screw-in cartridge directional controls. Manual control options include rotary, lever, push, and pull, in addition to pilot-operated cartridges and hot-oil
- Pressure Rating: 3,000 to 5,000 psi
- Valve Type: Cartridge / Manifold Valves, Directional Valves
- Features: Control Valves, Manual / Hand, Pilot Operated
- Media: Hydraulic Fluid
-
Supplier: Macawber Group
Description: Switch Valves and Flow Diverters are used in Pneumatic Conveying Systems where there are more than one conveying route, reception point or a combination of the two. Keeping up with customer requirements for versatility has given us an opportunity to develop robust switch valves and
- Connection Description: Bolt Flange
- Features: Control Valves
- Valve Type: Directional Valves
- Media: Powder / Solids
Find Suppliers by Category Top
Featured Products Top
-
The MicroLeak test kit allows safe and accurate field-testing of hydraulic components, particularly pressure control valves, check valves, directional control valves, and circuit modules, without ever having to exhaust pressurized oil into the atmosphere. (read more)
Browse Leak Testing Equipment Datasheets for HydraCheck Inc. -
Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Allow for panel mounting • Single piece ball stem to eliminate backlash • One piece body to eliminate multiple (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Shuttle Valves In both types of detented shuttle valves, the poppet is mechanically latched to close off either the A or B port. This is typical of brake systems where bi-directional flow may be required between B and C. A zero leak version of the (read more)
Browse Hydraulic Valves Datasheets for Lee Co. (The) -
The easier it is to perform preventive maintenance, the more likely it is to be done. Now, leak-free sampling of system fluids couldn’t be simpler or more reliable - without system shutdown. Only WearChek® offers easy opening push button control - just push and release for (read more)
Browse Industrial Valves Datasheets for HydraCheck Inc. -
, reliable, and leak-free performance for fluid control systems in chemical, petrochemical, and process industries. Its CF8 (304 stainless steel) construction provides excellent (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Low operating torque • Encapsulated seat • Single piece ball stem to eliminate backlash • One piece body (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
-button control – just push and release for sampling engine oil, transmission fluid, and hydraulic fluids. Double Seal construction and automatic positive closing ensure zero-leak performance in return lines and blocks, oil galleries, and pilot circuits. And, the one-piece T-shaped design is not only (read more)
Browse Industrial Valves Datasheets for HydraCheck Inc. -
exposed to fire, corrosion, or other harsh chemicals. DFT has engineered and manufactured this tight sealing, non-slam, axial flow wafer check valve with a 1-piece solid-body construction (to prevent leak paths) and no exposed studs, which could affect the integrity of the valve in the event of fire (read more)
Browse Check Valves Datasheets for DFT Inc. -
, wiring, and programming by replacing a mechanical switch, gage and transmitter with one device Reduce multiple, potential leak paths with one device Precisely control process applications using fully adjustable set point and deadband, while minimizing nuisance trips using advanced (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
Clean design, zero oil leak risks Risky: Potential oil leaks and fluid contamination (read more)
Browse Lifting Jacks Datasheets for DieQua Corporation
More Information Top
-
CR4 - Thread: Sizing of Motor/Resevoir/Etc of Hydraulic Power Unit
You need very accurate proportional pressure controls ($$$$) among other things, such as near zero leak directional valves to keep the house from slowly loosing elevation etc.
-
Miniaturization of pinch-type valves and pumps for practical micro total analysis system integration
The pinch valve has shown excellent characteristics of no detectable leakage flow up to 200 kPa and zero dead volume, keeping its surface mountable capability over the microfluidic devices. … by connecting three pinch-type valves in series has shown self-priming and bi- directional pumping capabilities. The pump enabled a wide pumping rate control over 33:1 from 30 µl min−1 at 0 …
-
Global cleanup | News | The Engineer
As part of a global scheme, the Gannet platform in the North Sea has installed a water quality improvement system using triple offset rotary process valves from Tyco Valves and Controls . The bi- directional , zero leakage operation of the triple offset valve makes is applicable for primary isolation duties on the system's inlet/outlet and by-pass pipelines.
-
Pneumatic Drives
To model leakage the smallest value of C can be chosen slightly greater than zero ; in this case a value of Cmin = 3.0 ⋅10-10 m3 /(s ⋅Pa) may be appro- priate, see also Kaasa et al. (2004). 16 Proportional Directional Control Valves .
-
Fluid Power Engineering > Hydraulic Control Valves
This class of spool valves is convenient for the directional control valves . The overlap reduces the internal leakage and production cost. The ideal zero -lapping valve has a spool land length equal to the width of the valve …
-
High Density Hydrogen Storage System Demonstration Using NaAlH4 Based Complex Compound Hydrides
… vessel was purged with nitrogen which then passed through a hydrogen detector to monitor for any leaks . Mass flow of hydrogen was measured with bi- directional MicroMotion Coriolis force flow meters which are highly … … or depressurization to the final stages of absorption or desorption that asymptotically approach zero , two flow meters … The oil thermal control hardware consisted of a high power electric heater, cooling heat exchanger, proportional control valve , by-pass line and others, a subset of which are shown in Figure 60.
-
Advances in Engineering Design and Optimization II
The poppet structure and relevant processing technique are pivotal in decreasing the leakage or achieving nearly zero leakage . But the linearity and control performance of poppet valves are poor for the reason of structural distinctiveness. … et al [7] from Ebara Corporation of Japan developed a water hydraulic 4/3 directional proportional control valve …
-
Fuel Removal Equipment for Three Mile Island Unit 2
The directional control valves for each circuit were vented to tank in the center position to prevent pressure being locked in the tool hoses. … prevent a criticality concern, mea- sures were provided in the hardware to limit leakage , and the hydraulic … The rapid growth led to near- zero visibility.
-
Automation Equipment and Systems
The result controls the proportional directional valve to achieve precise adjustment. When ∆y equal to zero , controller closes the proportional directional valve [4]. See Fig. 1a, this paper first assumes [5]: coulomb friction and leakage between poppet and seat, hydraulic …
-
Author Index
… locus curves for oscillatory circuits, 2266 Tomiym, K., and S. B. Cohn, Transvar directional coupler, 2931 Tomlinso … … m. waves in space, 3483 Trickett, E. S., with I..K. Wheeler, measurement of spray particles, 3684 van Trier, A. A. T. M., Faraday rotation of guided, waves, 2890 Trigg, R. D., soltage stabilization with series valve control , 2802; simuplificdtreatnient of phase … fields, 3580 Tubota, H., with others, temperature dependence of zero -bias resistance of Cu 0 rectifiers, 3346 Tucker, D. a., rectifier modulators, with frequency-selective terminations, input impedance of, 579, carrier- leak control in, 580; nonlinearitvin voltmeter using cathode follower, 1746 Tucker …
Indicates content that may require registration and/or purchase.