Dictionary of Water and Waste Management, Second Edition

M: M Myocarditis

M MARPOL

M

Symbol for mega-, one million times or 10 6.

m

Symbol for milli-, one-thousandth or 10 ?3.

MAC

Maximum admissible concentration.

MacConkey s broth

A bacterial medium that is selective for coliforms, used in bacteriological examination of water and waste water. It consists of salts, peptone, lactose, sodium chloride and a pH indicator. Coliform bacteria ferment this broth at 37 C to produce a gas and an acid which is shown by the solution changing from purple to yellow, with a bubble of gas collected in a small Durham tube. At 44 C E. coli is the dominant coliform that produces acid plus gas in MacConkey s broth.

macerator

(1) A screenings disintegrator. (2) A garbage grinder.

macroalgae

Seaweeds.

macrobiota

The larger organisms in soil, including plant roots, larger insects and earthworms. Compare microbiota, mesobiota.

macroencapsulation

In encapsulation of hazardous waste, the waste is contained within the macro-structure of the encapsulating material, e.g. the waste is held within the pores of a cement mortar structure. Compare microencap sulation.

macroinvertebrates

Small animals without a backbone that can be seen by the unaided eye, e.g. species of flies, worms, leeches, snails, beetles, etc. These animals can be useful in describing the level of pollution in a river. See biotic index.

macrophytes

Aquatic plants, growing in or near water. They are beneficial because they provide cover for fish, substrate for aquatic invertebrates and they also produce oxygen. See
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
Category: Environmental Testing and Analysis Services
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.