Networks on Chips: Technology and Tools

Chapter 1: Networks on Chip

Overview

The reason for the growing interest in networks on chips (NoCs) can be explained by looking at the evolution of integrated circuit technology and at the ever-increasing requirements on electronic systems. The integrated microprocessor has been a landmark in the evolution of computing technology. Whereas it took monstrous efforts to be completed, it appears now as a simple object to us. Indeed, the microprocessor involved the connection of a computational engine to a layered memory system, and this was achieved using busses. In the last decade, the frontiers of integrated circuit design opened widely. On one side, complex application-specific integrated circuits (ASICs) were designed to address-specific applications, for example mobile telephony. These systems required multiprocessing over heterogeneous functional units, thus requiring efficient on-chip communication. On another side, multiprocessing platforms were devel-oped to address high-performance computation, such as image rendering. Examples are Sony's emotion engine [25] and IBM's cell chip [26], where on-chip communication efficiency is key to the overall system performance.

At the same time, the shrinking of processing technology in the deep sub-micron (DSM) domain exacerbated the unbalance between gate delays and wire delays on chip. Accurate physical design became the bottleneck for design closure, a word in jargon to indicate the ability to conclude success-fully a tape out. Thus, the on-chip interconnection is now the dominant factor in determining performance. Architecting the interconnect level at a higher abstraction level is a key factor for system design.

We have to understand the introduction of...
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
Category: Sensor Chips
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.