Pipeline Rules of Thumb Handbook: Quick and Accurate Solutions to Your Everyday Pipeline Problems, Sixth Edition


| 1.1 | Describe the type of contract that the project will be based on. |
| 1.2 | What is the completion date? |
| 1.3 | What type permits will be required and who will obtain them? |
| 1.4 | Will an environmental impact statement be required? |
| 1.5 | Describe currency requirements if in a foreign country. |
| 1.6 | If the project is located in a foreign country, does the country have regulations/codes that will need to be complied with? |
| 2.1 | Does the client have engineering standards and specifications, or will it be necessary to develop these, or can the Engineering Contractor's specifications and standards be used? |
| 2.2 | Will in-country engineering concerns, such as design institutes, be required to provide engineering services? |
| 2.3 | If in-country engineering facilities are required, how much assistance will be required? |
| 2.4 | Describe any existing above or underground obstructions at the job site. |
| 2.5 | Obtain copies of any applicable local codes dealing with air and/or water pollution, sanitary systems, electrical systems, and structures. Obtain copies of any regulations dealing with waste disposal. |
| 2.6 | Is soil bearing data available? |
| 2.7 | If the project involves a pipeline that transports heat-sensitive fluid, are any soil thermal conductivity data available? |
| 2.8 | Describe type of soil sandy, rocky, caliche, etc. |
| 2.9 | Does the site drain naturally? If fill material is required, what is the availability? Is sand-asphalt mix available? |