Pipeline Rules of Thumb Handbook: Quick and Accurate Solutions to Your Everyday Pipeline Problems, Sixth Edition

Chapter 3: Pipe Design

OVERVIEW

Steel Pipe Design

The maximum allowable design pressure stress will depend upon the intended service for the pipeline.

Pipelines to be used for transporting liquid petroleum are covered by ANSI/ASME B31.4 "Liquid Petroleum Transportation Piping Systems." Pipelines used for transporting gas are covered by ANSI/ASME B31.8 "Gas Transmission and Distribution Systems."

Pipelines that must be operated in compliance with the Federal Pipeline Safety Regulations will also need to comply with the applicable parts of these regulations: Part 192 for gas transportation systems and Part 195 for liquid transportation systems.

Gas pipelines ANSI/ASME B31.8

The maximum allowable pressure is calculated by the following equation:


where: P = Design pressure, lb/in 2.

S=Specified minimum yield strength, lb/in. 2(see Table 1)

Table 1: Specified minimum yield strength for steel and iron pipe commonly used in piping system

Specification

Grade

Type 1

SMYS, psi

API 5L

A25

BW, ERW, S

25,000

API 5L

A

ERW, FW, S, DSA

30,000

API 5L

B

ERW, FW, S, DSA

35,000

API 5LS [Note (2)]

A

ERW, DSA

30,000

API 5LS

B

ERW, DSA

35,000

API 5LS

X42

ERW, DSA

42,000

API 5LS

X46

ERW, DSA

46,000

API 5LS

X52

ERW, DSA

52,000

API 5LS

X56

ERW, DSA

56,000

API 5LS

X60

ERW, DSA

60,000

API 5LS

X65

ERW, DSA

65,000

API 5LS

X70

ERW, DSA

70,000

API 5LX [Note (2)]

X42

ERW, FW, S, DSA

42,000

API 5LX

X46

ERW, FW, S,...
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
Category: Tube Mills and Pipe Mills
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.