Rapid System Prototyping with FPGAs

Abbreviations and Acronyms

3DES

Triple Data Encryption Standard

A/D

Analog-to-Digital Converter

ABEL

Advanced Boolean Expression Language

ADC

Analog-to-Digital Converter

AES

Advanced Encryption Standard

AGP

Accelerated Graphics Port

AHDL

Altera (specific) Hardware Description Language

AIM

Advanced Interconnect Matrix

ALU

Arithmetic Logic Unit

AMPP

Altera Megafunction Partners Program

AN

Application Note

APU

Altera Programming Unit

ASIC

Application Specific Integrated Circuit

ASSP

Application Specific Standard Product

ATA

Advanced Technology Attachment

ATCA

Advanced Telecom Computing Architecture

ATM

Asynchronous Transfer Mode

ATPG

Automatic Test Pattern Generation

BGA

Ball Grid Array

BiCMOS

Bipolar Complementary-Symmetry Metal Oxide Semiconductor

BIST

Built-in Self-Test

Bit

Contraction of Binary digiT

BPSK

Biphase Shift Keying

BRAM

Block RAM

BSDL

Boundary Scan Description Language

BSP

Board Support Package

BST

Boundary Scan Test (IEEE 1149.9)

CAD

Computer-Aided Design

CAE

Computer- Aided Engineering

CAM

Content Addressable Memory

CAN

Controller Area Network

CBGA

Ceramic Ball Grid Array

CDIP

Ceramic Dual In-Line Package

CDMA

Code-Division Multiple Access

CDR

Clock Data Recovery

CFB

Configurable Function Block

CISC

Complex Instruction Set Computer

CLB

Configurable Logic Block

CLCC

Ceramic J-Leaded Chip Carrier

CLD

Configurable Logic Devices

CLE

Configurable Logic Element

CLK

CLocK

CMOS

Complementary Metal Oxide Semiconductor

COTs

Commercial Off the Shelf

CPGA

Ceramic Pin Grid Array

CPLD

Complex Programmable Logic Device

CPU

Central Processing Unit
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
Category: Field-Programmable Gate Arrays (FPGA)
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.