Plant Engineer's Reference Book, Second Edition

Chapter 26: Compressed Air Systems

26.1 Assessment of a Plant's Air Consumption

The main consideration in the selection of a compressor plant is the production of an adequate supply of compressed air at the lowest cost consistent with reliable service. The installation of a compressed air system, as with all forms of power transmission, calls for capital investment with consequent operating and maintenance costs. The information on which the selection of plant is based should be as accurate as possible. Important factors to be considered are the following.

26.1.1 Operating Pressure

Most compressed air equipment operates at about 6 bar (gauge) and it is usual for the compressor to deliver air into the mains at 7 bar (gauge) in order to allow for transmission losses (see Tables 26.1-26.4). If some of the air is to be used at a lower pressure (for example, for instrument control) the pressure is reduced by means of a pressure regulator to the required line pressure.

Table 26.1: Maximum recommended flow through main linesa [a]

Nominal bore(mm)

Actual bore(mm)

Rate of free air flow at 7 bar (l/s)

6

6

1

8

9

3

10

12

5

15

16

10

20

22

17

25

27

25

32

36

50

40

42

65

50

53

100

65

69

180

80

81

240

100

100

410

125

130

610

150

155

900

Velocity of air flow must be restricted to less than 6 m/s as shown if carry over of moisture past drain legs is to be avoided.

[a]Medium-weight steel tube...
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
Category: Compressed Air and Vortex Cooling Tubes
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.